- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLV74HC04ADG ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | Automotive grade | -55°C~125°C | Tube | 2011 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | 8542.39.00.01 | RAIL | 2V~6V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | - | 14 | - | - | Not Qualified | - | - | - | - | 6V | - | 2V | 6 | - | - | 50pF | - | - | 19 ns | 1μA | - | HC/UH | - | - | - | Inverter | 0.004 A | - | 19ns @ 6V, 50pF | 22 ns | - | - | - | NO | - | - | - | - | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC132AFELG ON Semiconductor | 3001 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | - | - | 40 | 74HC132 | 14 | - | 1 | Not Qualified | - | - | - | - | 6V | - | 2V | - | - | - | 50pF | - | - | 21 ns | 1μA | 125 ns | HC/UH | NAND | 2 | - | NAND Gate | - | 4 | 21ns @ 6V, 50pF | 38 ns | - | - | - | YES | - | - | - | Schmitt Trigger | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC00NG ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 4.535924g | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tube | 2006 | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | - | 260 | 4 | 5V | - | - | 40 | 74AC00 | 14 | - | 1 | - | - | - | 5V | - | 6V | - | 2V | - | - | - | 50pF | - | 24mA | 8 ns | 4μA | 8.5 ns | AC | NAND | 2 | - | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | 3.683mm | - | 19.558mm | 6.604mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() NLX2G86MUTCG ON Semiconductor | 3000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | TAPE AND REEL | 1.65V~5.5V | QUAD | - | - | 2 | 1.8V | 0.5mm | - | - | NLX2G86 | 8 | - | 1 | - | - | - | - | - | 5.5V | 3.3V | - | 2 | - | - | 50pF | - | - | 4.2 ns | 1μA | - | 2G | OR, XOR | - | - | XOR (Exclusive OR) | - | - | 4.2ns @ 5V, 50pF | 5.9 ns | - | - | - | NO | - | - | - | - | - | 0.6mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT04DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 40 | 74ACT04 | 14 | - | - | Not Qualified | - | - | - | - | 5.5V | 5V | 4.5V | 6 | - | - | 50pF | - | - | 8.5 ns | 4μA | - | ACT | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | 9 ns | - | - | - | NO | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HCT86ADR2G ON Semiconductor | 38 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2V | 0.8V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 74HCT86 | 14 | - | 1 | - | - | - | - | - | 6V | 5V | 2V | - | - | - | 50pF | - | - | 20 ns | 1μA | 31 ns | HCT | OR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | - | 20ns @ 5V, 50pF | - | - | - | - | - | - | - | No | - | 1.75mm | - | 8.75mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74HC02ADR2G ON Semiconductor | 2115 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | - | - | 6V | - | 2V | 4 | - | - | 50pF | - | - | 19 ns | 1μA | - | HC/UH | NOR | 2 | - | NOR Gate | - | - | 19ns @ 6V, 50pF | - | - | - | - | NO | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DM74ALS10ASJ ON Semiconductor | 3839 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | 14-SOP | - | 2V | 0.8V | 3 | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS10 | - | - | 1 | - | - | - | 5V | - | - | - | - | 3 | 5.5V | 4.5V | - | - | - | 11 ns | - | 11 ns | - | NAND | 3 | - | NAND Gate | - | 3 | 11ns @ 5V, 50pF | - | - | -400μA | 8mA | - | 3 | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC04SJ ON Semiconductor | 75117 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | 1.27mm | - | - | 74VHC04 | - | - | - | - | - | - | - | - | 5.5V | - | 2V | - | - | - | - | - | - | 7.5 ns | 2μA | 12 ns | AHC/VHC/H/U/V | Buffer, Inverter | - | - | Inverter | - | 6 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | 2.1mm | 10.2mm | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() NLV14049BDR2G ON Semiconductor | 28000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | - | NOT SPECIFIED | 4049 | 16 | - | - | Not Qualified | - | - | - | Inverting | 18V | 5/15V | 3V | 6 | - | - | 50pF | - | - | 60 ns | 4μA | - | 4000/14000/40000 | Buffer, Inverter | - | Halogen Free | Inverter | - | - | 60ns @ 15V, 50pF | 140 ns | AEC-Q100 | - | - | NO | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74VHC1G01DFT1G ON Semiconductor | 28000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2007 | Automotive, AEC-Q100, 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | - | R-PDSO-G5 | - | - | - | - | - | - | 5.5V | - | 2V | 1 | - | - | - | - | - | - | 1μA | - | AHC/VHC/H/U/V | NAND | 2 | - | NAND Gate | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT20ADTG ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 2V | 0.8V | - | - | -55°C~125°C | Tube | 2011 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 2 | 5V | 0.65mm | - | - | - | 14 | - | - | - | - | - | - | - | 5.5V | - | - | 2 | - | - | - | - | - | 42 ns | 10μA | 28 ns | HCT | NAND | 4 | Halogen Free | NAND Gate | - | - | 42ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT00AN ON Semiconductor | 29795 |
| Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | - | 2V | 0.8V | - | - | -40°C~85°C | Tube | - | 74VHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74VHCT00 | - | - | 1 | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | 7.9 ns | 2μA | 9 ns | - | NAND | 2 | - | NAND Gate | - | 4 | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14081BFEL ON Semiconductor | 2000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 4000B | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | - | 40 | 4081 | 14 | - | - | Not Qualified | - | - | - | - | 18V | 5/15V | 3V | 4 | - | - | 50pF | - | - | 100 ns | 1μA | 300 ns | - | AND | 2 | - | AND Gate | - | - | 100ns @ 15V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AC00PC ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | - | 1.62g | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | -40°C~85°C | Tube | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC00 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | 24mA | 10 ns | 2μA | 9.5 ns | - | NAND | 2 | - | NAND Gate | - | 4 | 8ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() 74VHC27M ON Semiconductor | 4684 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 150mg | 1.5V | 0.5V | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | - | - | - | 74VHC27 | - | - | 1 | - | - | - | - | - | 5.5V | - | 2V | - | - | - | - | - | - | 7.9 ns | 2μA | 12 ns | AHC/VHC/H/U/V | NOR | - | - | NOR Gate | - | 3 | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | 8.625mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() NC7SZ08FHX ON Semiconductor | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-UFDFN | - | - | 20mg | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 1.8V | 0.35mm | - | - | 7SZ08 | - | S-PDSO-N6 | 1 | - | 6V | - | - | - | 5.5V | 3.3V | - | - | - | - | 50pF | 120mW | 50mA | 4.5 ns | 2μA | 12.7 ns | LVC/LCX/Z | AND | 2 | - | AND Gate | - | - | 4.5ns @ 5V, 50pF | 5.5 ns | - | - | - | NO | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ00DFT2 ON Semiconductor | 3000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 70 | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 17SZ | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 240 | 1 | 1.8V | 0.65mm | not_compliant | 30 | 17SZ00 | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | - | 5.5V | 3.3V | - | 1 | - | - | 50pF | - | - | 4.3 ns | 1μA | 5 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | - | 4.3ns @ 5V, 50pF | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74HC02DR2G ON Semiconductor | 187255 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC02 | - | - | 1 | - | - | TTL | - | - | - | - | - | - | - | - | - | - | 5.2mA | 13 ns | 2μA | 75 ns | - | NOR | 2 | - | NOR Gate | - | 4 | 13ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC14DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn80Pb20) | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 240 | 6 | 3.3V | 1.27mm | not_compliant | 30 | 74VHC14 | 14 | - | - | Not Qualified | - | - | - | - | 5.5V | 2/5.5V | 2V | 6 | - | - | 50pF | - | - | 10.6 ns | 2μA | - | AHC/VHC | Buffer, Inverter | - | - | Inverter | 0.008 A | - | 10.6ns @ 5V, 50pF | 12 ns | - | - | - | YES | - | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead |