- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MM74HCT05MX ON Semiconductor | 74 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74HCT05 | - | 6 | - | 5V | Inverting | - | 5V | - | - | - | 50pF | - | 28 ns | 2μA | 28 ns | HCT | Buffer, Inverter | - | - | Inverter | 0.004 A | - | 15ns @ 5V, 50pF | - | NO | - | - | - | - | - | Open Drain | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC04MTC ON Semiconductor | 7906 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 21 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tube | 2007 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | RAIL | 2V~6V | DUAL | GULL WING | - | 6 | 3.3V | - | - | 74AC04 | - | 1 | - | - | - | 6V | 3.3/5V | 2V | - | - | 50pF | 24mA | 4 ns | 2μA | 10 ns | AC | - | - | - | Inverter | - | 6 | 7ns @ 5V, 50pF | - | NO | - | - | - | - | 85°C | - | 1.2mm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ02K8X ON Semiconductor | In Stock |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7WZ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | 7WZ02 | - | 1 | - | - | - | 5.5V | 3.3V | - | - | - | 50pF | 32mA | 4.6 ns | 1μA | 10 ns | LVC/LCX/Z | NOR | - | - | NOR Gate | - | 2 | 3.7ns @ 5V, 50pF | 5 ns | NO | - | - | - | - | - | - | 700μm | - | 2.3mm | 2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ05M5X ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | 30mg | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ05 | - | - | - | - | Inverting | - | 3.3V | - | - | - | - | - | 13.4 ns | 2μA | 4.3 ns | LVC/LCX/Z | Buffer, Inverter | - | - | Inverter | 0.024 A | - | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | Open Drain | 1.3mm | - | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT14ADTR2G ON Semiconductor | 2377 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 140.30179mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 74HCT14 | 14 | - | - | 5V | - | - | 5V | - | 4 | - | 50pF | - | 32 ns | 1μA | 48 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | 6 | 32ns @ 5V, 50pF | - | YES | - | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC32ADTR2G ON Semiconductor | 5000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 74HC32 | 14 | 1 | - | - | - | 6V | - | 2V | - | - | 50pF | - | 13 ns | 1μA | - | HC/UH | OR | 2 | Halogen Free | OR Gate | - | - | 13ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC86ADTR2G ON Semiconductor | 7377 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | 0.65mm | 40 | 74HC86 | 14 | 1 | - | - | - | 6V | - | 2V | - | - | 50pF | - | 17 ns | 1μA | 100 ns | HC/UH | XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC32SCX ON Semiconductor | 20000 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | 74AC32 | - | 1 | - | - | - | - | - | - | - | 5V | 50pF | 24mA | 10 ns | 2μA | 7.5 ns | AC | OR | 2 | - | OR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G02DTT1G ON Semiconductor | 180 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74VHC1G02 | 5 | - | - | 3.75V | - | - | - | 2V | - | - | - | 8mA | 15.5 ns | 1μA | 11.4 ns | AHC/VHC | NOR | 2 | Halogen Free | NOR Gate | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | NO | 0.04mA | - | - | - | - | - | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SV00P5X ON Semiconductor | 1343 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.6V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | - | 7SV | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | 7SV00 | - | - | - | - | - | 3.6V | - | 0.9V | - | - | - | - | 5.3 ns | 900nA | 4.5 ns | AUP/ULP/V | NAND | 2 | - | NAND Gate | - | 1 | 2.3ns @ 3V, 30pF | - | NO | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC14SCX ON Semiconductor | 195 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | 2.2V ~ 3.9V | 0.5V ~ 1.1V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74AC | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | - | 6 | 3.3V | 1.27mm | - | 74AC14 | - | - | - | - | - | - | - | - | - | 5V | 50pF | 24mA | 15 ns | 2μA | 15 ns | AC | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.012 A | 6 | 10ns @ 5V, 50pF | - | - | - | - | - | Yes | - | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX32MX ON Semiconductor | 10965 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX32 | - | 1 | - | - | - | - | - | - | - | - | - | - | 12 ns | 10μA | 6.2 ns | - | OR | 2 | - | OR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ10P6X ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ10 | - | - | - | - | - | 5.5V | - | - | - | - | 50pF | - | 2.4 ns | 2μA | 8.5 ns | LVC/LCX/Z | Inverting | 3 | - | NAND Gate | 0.024 A | 1 | 7.5ns @ 5V, 50pF | 9 ns | NO | - | - | 150°C | - | 85°C | - | 1.1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL17SZ04DFT2G ON Semiconductor | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 1.8V | - | 40 | 17SZ04 | 5 | - | - | - | - | - | 3.3V | - | - | - | - | - | 12 ns | 1μA | 12 ns | - | - | - | Halogen Free | Inverter | 0.024 A | 1 | 4.3ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT04DR2G ON Semiconductor | 250 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2V | 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 74ACT04 | 14 | - | - | 5V | - | - | 5V | - | - | - | 50pF | 24mA | 9 ns | 4μA | 9 ns | ACT | - | - | Halogen Free | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 1.75mm | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX04MTC ON Semiconductor | 147 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 9 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.30992mg | 1.7V ~ 2V | 0.7V ~ 0.8V | 6 | -40°C~85°C | Tube | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | - | 6 | 2.5V | - | - | 74LCX04 | - | - | - | - | - | - | 3.3V | 2V | - | - | 50pF | 24mA | 5.2 ns | 10μA | 6.2 ns | LVC/LCX/Z | - | - | - | Inverter | 0.024 A | - | 5.2ns @ 3.3V, 50pF | - | NO | - | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G04DTT1G ON Semiconductor | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | -55°C~125°C | Tape & Reel (TR) | 2004 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G04 | 5 | - | - | - | - | 6V | 2/6V | 2V | - | - | - | 2.6mA | 155 ns | 1μA | 17 ns | HC/UH | - | - | Halogen Free | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | 1mm | - | 3mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT14MX ON Semiconductor | 522800 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 240.999296mg | 1.9V ~ 2.1V | 0.5V ~ 0.6V | 6 | -40°C~85°C | Tape & Reel (TR) | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74HCT14 | - | - | - | 5V | - | - | 5V | - | - | 5V | 50pF | 4.8mA | 20 ns | 2.4mA | 25 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | Inverter | 0.004 A | - | 20ns @ 5V, 50pF | - | - | - | 1μA | - | Yes | - | Schmitt Trigger | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX32M ON Semiconductor | 10 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tube | 2016 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX32 | - | 1 | - | - | - | - | - | - | - | - | - | 24mA | 12 ns | 10μA | 6.2 ns | - | OR | 2 | - | OR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC04ADTR2G ON Semiconductor | 685 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 6 | -55°C~125°C | Tape & Reel (TR) | 2000 | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | 8542.39.00.01 | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 6 | 3V | - | 40 | 74HC04 | 14 | - | TTL | - | - | 6V | - | 2V | - | - | 50pF | 5.2mA | 110 ns | 1μA | 13 ns | HC/UH | - | - | Halogen Free | Inverter | 0.004 A | - | 13ns @ 6V, 50pF | 22 ns | NO | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |