- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Logic Level-High | Logic Level-Low | Number of Elements | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Power Dissipation | Current - Output | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Number of Input Lines | Number of Output Lines | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHC27MTC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 55.3mg | 1.5V | 0.5V | - | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 3 | 3.3V | 0.65mm | - | - | 74VHC27 | - | - | 1 | - | - | - | 5.5V | - | - | 2V | - | - | - | - | - | - | - | 7.9 ns | 2μA | 12 ns | AHC/VHC/H/U/V | NOR | - | - | - | NOR Gate | - | 3 | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() NLV74HC132ADTG ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tube | 2012 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | - | 6V | - | - | 2V | - | 4 | - | - | 50pF | - | - | 32 ns | 1μA | - | HC/UH | NAND | 2 | 3-STATE | - | NAND Gate | - | - | 32ns @ 6V, 50pF | 38 ns | - | - | YES | - | - | Schmitt Trigger | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14025BDG ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | Automotive grade | -55°C~125°C | Tube | 2010 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | GULL WING | - | 3 | 5V | - | - | - | 4025 | 14 | - | 1 | - | - | - | - | - | - | 3V | - | 3 | - | - | 50pF | - | - | 100 ns | 1μA | - | - | NOR | - | - | Halogen Free | NOR Gate | - | - | 100ns @ 15V, 50pF | - | - | - | NO | - | - | - | - | - | 8.65mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC00AFEL ON Semiconductor | 158 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | - | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | unknown | 40 | 74HC00 | 14 | - | 1 | Not Qualified | - | - | 6V | - | - | 2V | - | - | - | - | 50pF | - | - | 13 ns | 1μA | 75 ns | HC/UH | NAND | 2 | - | - | NAND Gate | - | 4 | 13ns @ 6V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC08AD ON Semiconductor | 725 | - | Datasheet | - | - | - | Surface Mount | - | - | 14 | - | - | - | - | 4 | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 5 V | 4 | 6 V | 2 V | - | 500 mW | - | 75 ns | 1 µA | 110 ns | - | AND | - | - | - | - | - | 4 | - | - | -5.2 mA | 5.2 mA | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | ||
![]() 74VCX86BQX ON Semiconductor | 33 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | - | 120mg | 1.6V ~ 2V | 0.7V ~ 0.8V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | TAPE AND REEL | 1.2V~3.6V | QUAD | - | - | 4 | 1.5V | 0.5mm | - | - | 74VCX86 | - | - | 1 | - | - | - | 3.6V | 3.3V | - | - | - | - | - | - | 30pF | - | - | 3 ns | 20μA | 7.8 ns | ALVC/VCX/A | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | 4 | 3ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | - | 0.8mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC02SJ ON Semiconductor | 21490 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | 1.5V | 0.5V | - | - | - | -40°C~85°C | Tube | - | 74VHC | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | - | 74VHC02 | - | - | 1 | - | - | - | 5.5V | - | - | 2V | - | - | - | - | - | - | - | 7.5 ns | 2μA | 12 ns | AHC/VHC/H/U/V | NOR | 2 | - | - | NOR Gate | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() DM74ALS21AN ON Semiconductor | 31539 |
| Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | 2V | 0.8V | 2 | - | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS21 | - | - | 1 | - | 5V | - | - | - | - | - | - | 2 | 5.5V | 4.5V | - | - | - | 15 ns | - | 15 ns | - | AND | 4 | - | - | AND Gate | - | 2 | 15ns @ 5V, 50pF | - | -400μA | 8mA | - | 4 | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NC7SZ02P5 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | - | SC | 5 | - | 23g | - | - | - | - | - | - | Cut Tape | - | - | e3 | yes | - | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | 85°C | -40°C | - | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | - | - | - | - | - | - | - | - | 3.3V | INDUSTRIAL | - | - | - | 5.5V | 1.65V | - | - | 32mA | 4.3 ns | 2μA | 12 ns | LVC/LCX/Z | NOR | 2 | - | - | - | - | 1 | - | - | -32mA | 32mA | NO | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74LVX02DR2G ON Semiconductor | 74 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.7V | - | - | 40 | 74LVX02 | 14 | - | 1 | - | - | - | 3.6V | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | 10.1 ns | 2μA | - | LV/LV-A/LVX/H | NOR | 2 | - | Halogen Free | NOR Gate | - | 4 | 10.1ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G00DTT1 ON Semiconductor | 16230 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74HC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 240 | 1 | 3V | - | not_compliant | 30 | 74HC1G00 | 5 | - | - | Not Qualified | - | - | 6V | - | - | 2V | - | 1 | - | - | - | - | - | 17 ns | 1μA | - | HC/UH | NAND | 2 | - | - | NAND Gate | - | - | 17ns @ 6V, 50pF | - | - | - | NO | - | - | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV74LCX04DTR2G ON Semiconductor | 2299 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100, 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | - | 2V~5.5V | DUAL | GULL WING | - | 6 | 2.5V | - | - | - | - | 14 | - | - | - | - | - | 5.5V | - | - | 2V | - | 6 | - | - | - | - | - | 5.2 ns | 10μA | - | LVC/LCX/Z | - | - | - | Halogen Free | Inverter | - | - | 5.2ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL17SG86P5T5G ON Semiconductor | 12 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | SOT-953 | 5 | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2014 | MiniGate™ | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | FLAT | - | 1 | 3V | - | - | - | - | 5 | - | - | Not Qualified | - | - | 3.6V | - | - | 0.9V | - | 1 | - | - | 30pF | - | - | 4.7 ns | 500nA | - | - | OR, XOR | 2 | - | - | XOR (Exclusive OR) | 0.0003 A | - | 4.7ns @ 3.3V, 30pF | - | - | - | NO | - | - | - | - | 0.4mm | - | 0.8mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT14AD ON Semiconductor | 150 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | - | -55°C~125°C | Tube | 2009 | 74HCT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Tin (Sn) | - | - | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | - | 40 | 74HCT14 | 14 | - | - | Not Qualified | - | - | - | 5V | - | - | 7V | - | - | - | 50pF | - | - | 32 ns | 1μA | 48 ns | HCT | Buffer, Inverter | - | - | - | Inverter | 0.004 A | 6 | 32ns @ 5V, 50pF | - | - | - | YES | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC1G05DFT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74VHC | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 74VHC1G05 | 5 | R-PDSO-G5 | - | Not Qualified | - | Inverting | 5.5V | 2/5.5V | - | 2V | - | - | - | - | 50pF | - | - | 7.5 ns | 1μA | - | AHC/VHC | Buffer, Inverter | 1 | - | - | Inverter | 0.008 A | - | 7.5ns @ 5V, 50pF | - | - | - | NO | 1 | - | Open Drain | - | - | 2mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74S140N ON Semiconductor | 3211 |
| Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | 2V | 0.8V | - | - | - | 0°C~70°C | Tube | - | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74S140 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 4 | - | - | NAND Gate | - | - | 9ns @ 5V, 150pF | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC74LVXU04DTG ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | -40°C~85°C | Tube | 2011 | 74LVXU | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.7V | - | - | 40 | 74LVXU04 | 14 | - | - | - | - | - | - | 3.3V | - | 2V | - | - | - | - | 50pF | - | - | 9.7 ns | 2μA | 16 ns | LV/LV-A/LVX/H | - | - | - | Halogen Free | Inverter | 0.004 A | 6 | 9.7ns @ 3.3V, 50pF | 11 ns | - | - | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT04SJ ON Semiconductor | 27233 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | 14 | - | 218.3mg | 2V | 0.8V | - | - | - | -40°C~85°C | Tube | 1999 | 74HCT | - | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | 8542.39.00.01 | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | 74HCT04 | - | - | - | - | 5V | - | - | 5V | - | - | - | - | - | - | 50pF | - | - | 20 ns | 2μA | 25 ns | HCT | Buffer, Inverter | - | - | - | Inverter | 0.004 A | 6 | 20ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 2.1mm | 10.2mm | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC10H103MELG ON Semiconductor | 21270 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | - | -1.13V | -1.48V | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | -4.94V~-5.46V | DUAL | GULL WING | NOT SPECIFIED | 4 | - | - | - | NOT SPECIFIED | 10H103 | 16 | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.3 ns | - | 1.3 ns | 10H | NOR, OR | 2 | - | - | OR Gate | - | 4 | 1.3ns @ -5.2V, - | - | - | - | NO | - | - | 1 of 4 OR/NOR Output | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLVHC32ADTR2G ON Semiconductor | 12 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | - | - | - | - | - | 6V | - | - | 2V | - | 4 | - | - | - | - | - | 13 ns | 1μA | - | HC/UH | OR | 2 | - | - | OR Gate | - | - | 13ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free |