- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Ihs Manufacturer | Load Capacitance (CL) | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Prop. | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Load Capacitance | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7ST00M5 ON Semiconductor | 172500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 30mg | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7ST | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 7ST00 | - | - | - | - | 5V | - | 5V | - | - | - | - | - | 26 ns | 1μA | 27 ns | HST/T | NAND | 2 | - | - | NAND Gate | - | - | 1 | 26ns @ 5.5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLV14001UBDG ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 4001 | 14 | - | - | Not Qualified | - | 18V | 5/15V | - | 3V | - | 4 | 50pF | 80 ns | 1μA | - | - | NOR | 2 | Halogen Free | - | NOR Gate | - | - | - | 80ns @ 15V, 50pF | - | AEC-Q100 | - | NO | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVC06ADR2G ON Semiconductor | 54021 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 74LVC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | 1.2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 6 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | - | - | - | - | - | 5.5V | - | - | 1.2V | - | 6 | - | 6 ns | 40μA | - | LVC/LCX/Z | - | - | - | - | Inverter | - | - | - | 6ns @ 5V, 50pF | - | - | - | - | - | - | Open Drain | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT14N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2001 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 6 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 74ACT14 | 14 | - | - | Not Qualified | - | 5.5V | 5V | - | 4.5V | - | - | 50pF | 11.5 ns | 4μA | 15 ns | ACT | Buffer, Inverter | - | - | - | Inverter | - | 0.024 A | 6 | 11.5ns @ 5V, 50pF | 12.5 ns | - | - | YES | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LCX14DTR2 ON Semiconductor | 850 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 1.7V ~ 2.2V | 0.4V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LCX | e4 | yes | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 6 | 2.5V | - | - | 40 | 74LCX14 | 14 | - | - | Not Qualified | - | - | 3.3V | - | 2V | - | 6 | 50pF | 6.5 ns | 10μA | - | LVC/LCX/Z | Buffer, Inverter | - | - | - | Inverter | - | - | - | 6.5ns @ 3.3V, 50pF | - | - | - | YES | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLU1G86CMUTCG ON Semiconductor | 126300 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | - | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | NO LEAD | - | 1 | 5V | 0.35mm | - | - | - | 6 | - | - | Not Qualified | - | 5.5V | - | - | - | - | 1 | 50pF | 8.8 ns | 1μA | - | 1G | OR, XOR | 2 | - | - | XOR (Exclusive OR) | - | 0.004 A | - | 8.8ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC32SJ ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74VHC | - | - | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 3.3V | - | - | - | 74VHC32 | - | - | 1 | - | - | 5.5V | - | - | 2V | - | - | - | 7.5 ns | 2μA | 11.4 ns | AHC/VHC/H/U/V | OR | 2 | - | - | OR Gate | - | - | 4 | 7.5ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVX02SJX ON Semiconductor | 19326 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 218.3mg | - | - | - | 1.5V ~ 2.4V | 0.5V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVX | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.7V | - | - | - | 74LVX02 | - | - | 1 | - | - | 3.6V | - | - | 2V | - | - | - | 10.1 ns | 2μA | 14.2 ns | LV/LV-A/LVX/H | NOR | 2 | - | - | NOR Gate | - | - | 4 | 10.1ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NLU1GT14MUTCG ON Semiconductor | 31 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | 1.6V ~ 2.1V | 0.35V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.4mm | - | - | NLU1GT14 | 6 | - | - | - | 5V | - | - | - | - | - | 1 | 50pF | 10.6 ns | 1μA | 20.5 ns | 1G | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | - | Inverter | - | 0.004 A | - | 10.6ns @ 5V, 50pF | - | - | - | YES | - | - | Schmitt Trigger | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT04MX ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 150mg | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TR | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | 74HCT04 | - | - | - | - | 5V | - | 5V | - | - | 4 | - | 50pF | 20 ns | 2μA | 25 ns | HCT | Buffer, Inverter | - | - | - | Inverter | - | - | 6 | 20ns @ 5V, 50pF | - | - | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT04ASJ ON Semiconductor | 29896 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 218.3mg | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74VHCT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | - | 74VHCT04 | - | - | - | - | 5V | - | - | - | - | - | - | - | 7.7 ns | 2μA | 8.5 ns | AHCT/VHCT/VT | Buffer, Inverter | - | - | - | Inverter | - | - | 6 | 7.7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74VHCT132ADR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | 2V | 0.5V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74VHCT | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 4.5V~5.5V | DUAL | GULL WING | 240 | 4 | 5V | - | not_compliant | 30 | 74VHCT132 | 14 | - | - | Not Qualified | - | 5.5V | 5V | - | - | - | 4 | 50pF | 9.7 ns | 2μA | - | AHCT/VHCT | NAND | 2 | - | - | NAND Gate | - | 0.008 A | - | 9.7ns @ 5V, 50pF | 11 ns | - | - | YES | 1.65mA | - | Schmitt Trigger | - | 1.75mm | 8.65mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EP08DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 8 | ON SEMICONDUCTOR | - | - | - | ON Semiconductor | MC10EP08DT | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | PLASTIC, TSSOP-8 | TSSOP8,.19 | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | SOIC | 0.32 ns | 30 | 8.31 | No | 3.3 V | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn90Pb10) | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | 8542.39.00.01 | Gates | RAIL | ECL | - | DUAL | GULL WING | 240 | 1 | - | 0.65 mm | not_compliant | - | - | 8 | S-PDSO-G8 | - | Not Qualified | - | 5.5 V | -5.2 V | INDUSTRIAL | 3 V | - | - | - | - | - | - | 10E | - | 2 | - | 1.1 mm | - | XOR/XNOR GATE | - | - | - | - | - | 0.3 ns | NO | 38 mA | - | - | - | - | 3 mm | 3 mm | - | - | - | - | ||
![]() NLV74AC32DR2G ON Semiconductor | 23 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 74AC32 | - | - | - | - | - | 6V | - | - | 2V | - | 4 | - | - | - | - | AC | - | 2 | - | - | OR Gate | - | - | - | 7.5ns @ 5V, 50pF | - | - | 10 ns | - | - | 4μA | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H211FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | -1.13V | -1.48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 2 | - | - | not_compliant | 30 | 10H211 | 20 | - | - | Not Qualified | - | - | - | - | - | - | - | - | 2 ns | - | 2 ns | 10H | NOR | 3 | - | - | NOR Gate | - | - | 2 | 2ns @ -5.2V, - | - | - | - | NO | - | - | 3 Outputs | - | 4.57mm | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LCX32DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2011 | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 4 | 2.5V | 0.65mm | - | 40 | 74LCX32 | 14 | - | - | Not Qualified | - | 3.6V | 3.3V | - | 2V | - | 4 | 50pF | 5.5 ns | 10μA | 6.2 ns | LVC/LCX/Z | OR | 2 | - | - | OR Gate | - | - | - | 5.5ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74AC14DR2 ON Semiconductor | 3 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC00SJ ON Semiconductor | 26974 |
| Datasheet | 6 Weeks | - | Tin | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | 218.3mg | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | - | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | - | 4 | 3.3V | - | - | - | 74AC00 | - | - | 1 | - | - | 6V | 3.3/5V | - | 2V | - | - | 50pF | 8 ns | 2μA | 10 ns | AC | NAND | 2 | - | - | NAND Gate | - | - | 4 | 8ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() NLV74HC14ADG ON Semiconductor | 28 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tube | 2011 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | 8542.39.00.01 | - | RAIL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | 1.27mm | - | NOT SPECIFIED | - | 14 | - | - | Not Qualified | - | 6V | - | - | 2V | - | 6 | 50pF | 19 ns | 1μA | - | HC/UH | - | - | - | - | Inverter | - | 0.004 A | - | 19ns @ 6V, 50pF | 22 ns | - | - | YES | - | - | Schmitt Trigger | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC08AN ON Semiconductor | 55800 | - | Datasheet | - | - | - | - | - | - | NO | - | - | 14 | MOTOROLA INC | 50 pF | - | - | Motorola Semiconductor Products | MC74HC08AN | 125 °C | -55 °C | PLASTIC/EPOXY | DIP | PLASTIC, DIP-14 | DIP14,.3 | RECTANGULAR | IN-LINE | Transferred | - | 22 ns | - | 4.63 | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | Gates | - | CMOS | - | DUAL | THROUGH-HOLE | - | 4 | - | 2.54 mm | unknown | - | - | - | R-PDIP-T14 | - | Not Qualified | - | 6 V | 2/6 V | MILITARY | 2 V | - | - | - | - | - | - | HC/UH | - | 2 | - | 4.69 mm | - | AND GATE | 0.004 A | - | - | - | - | 22 ns | NO | - | - | - | - | - | 18.86 mm | 7.62 mm | - | - | - | - |