- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Schmitt Trigger | Current - Quiescent (Max) | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10H103FN ON Semiconductor | 5293 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | - | -1.13V | -1.48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 4 | - | - | not_compliant | 30 | 10H103 | 20 | - | - | Not Qualified | - | - | - | - | - | 4 | - | - | - | - | 1.3 ns | - | 1.3 ns | 10H | OR | 2 | - | - | - | OR Gate | - | - | - | 1.3ns @ -5.2V, - | - | - | - | - | - | NO | - | 1 of 4 OR/NOR Output | - | - | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NC7S86P5 ON Semiconductor | 3814 |
| Datasheet | 10 Weeks | CONSULT SALES OFFICE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 23g | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7S | e3 | yes | Discontinued | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | - | 7S86 | - | - | - | - | - | 6V | - | - | 2V | - | - | - | - | - | 17 ns | 1μA | 125 ns | HC/UH | OR, XOR | 2 | - | - | - | XOR (Exclusive OR) | - | - | 1 | 17ns @ 6V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14011UBDR2G ON Semiconductor | 50000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 4011 | 14 | - | - | Not Qualified | - | 18V | 5/15V | - | 3V | 4 | - | - | 50pF | - | 80 ns | 1μA | - | - | NAND | 2 | Halogen Free | - | - | NAND Gate | - | - | - | 80ns @ 15V, 50pF | - | AEC-Q100 | - | - | - | NO | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H104FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | - | -1.13V | -1.48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | -4.94V~-5.46V | QUAD | J BEND | 240 | 4 | - | - | not_compliant | 30 | 10H104 | 20 | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 1.75 ns | - | 1.75 ns | 10H | AND, NAND | 2 | - | - | - | AND Gate | - | - | 4 | 1.75ns @ -5.2V, - | - | - | - | - | - | NO | - | 1 of 4 AND/NAND Output | - | - | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC1GT08DF2G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 70 | - | - | - | - | - | 1V ~ 2V | 0.28V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 74VHC1GT08 | 5 | R-PDSO-G5 | - | Not Qualified | - | 5.5V | 3.3/5V | - | 3V | - | - | - | - | - | 7.9 ns | 1μA | 12.3 ns | AHC/VHC | AND | 2 | - | - | - | AND Gate | - | 0.008 A | 1 | 7.9ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC32AFEL ON Semiconductor | 1795 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | yes | Obsolete | 3 (168 Hours) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | unknown | 40 | 74HC32 | 14 | - | 1 | Not Qualified | - | 6V | - | - | 2V | - | - | - | 50pF | - | 13 ns | 1μA | 75 ns | HC/UH | OR | 2 | - | - | - | OR Gate | - | - | 4 | 13ns @ 6V, 50pF | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC1G02DFT1 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | - | - | - | - | - | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74HC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 240 | 1 | 3V | 0.65mm | not_compliant | 30 | 74HC1G02 | 5 | R-PDSO-G5 | - | Not Qualified | - | 6V | - | - | 2V | 1 | - | - | 50pF | - | 17 ns | 1μA | - | HC/UH | NOR | 2 | - | - | - | NOR Gate | - | - | - | 17ns @ 6V, 50pF | 35 ns | - | - | - | - | NO | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H102PG ON Semiconductor | 20000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 4.535924g | - | - | - | -1.13V | -1.48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | RAIL | - | -4.94V~-5.46V | DUAL | - | 260 | 4 | - | - | - | 40 | 10H102 | 16 | - | 1 | - | - | - | - | - | - | - | - | - | - | 50mA | 1.25 ns | - | 1.4 ns | 10H | NOR | 2 | Halogen Free | - | - | NOR Gate | - | - | 4 | 1.25ns @ -5.2V, - | - | - | - | - | - | NO | - | 1 of 4 OR/NOR Output | 3.429mm | - | 19.5326mm | 6.858mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLV74VHC32DTR2G ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | 1.9V ~ 4.4V | 0.1V ~ 0.36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 2V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | - | - | - | - | - | - | 5.5V | - | - | 2V | 4 | - | - | - | - | - | - | - | AHC/VHC/H/U/V | - | 2 | - | - | - | OR Gate | - | - | - | 7.5ns @ 5V, 50pF | - | - | - | 13 ns | - | - | 2μA | - | - | - | 5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC02AD ON Semiconductor | 8855 | - | Datasheet | - | - | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | 14-SOIC | - | 14 | 74HC02 | ROCHESTER ELECTRONICS LLC | - | - | Rochester Electronics LLC | MC74HC02AD | onsemi | - | 125 °C | -55 °C | Tube | PLASTIC/EPOXY | SOP | SOIC-14 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Obsolete | 40 | 5.03 | 3 V | - | -55°C ~ 125°C | - | - | 74HC | e3 | Yes | - | - | - | - | MATTE TIN | - | - | 8542.39.00.01 | - | CMOS | 2V ~ 6V | DUAL | GULL WING | 260 | 4 | - | 1.27 mm | unknown | - | - | 14 | R-PDSO-G14 | - | Not Qualified | - | 6 V | - | MILITARY | 2 V | 4 | - | - | - | - | - | - | - | HC/UH | - | 2 | - | 5.2mA, 5.2mA | 1.75 mm | NOR Gate | NOR GATE | - | - | 13ns @ 6V, 50pF | - | - | - | 110 ns | - | - | 1 µA | - | - | - | 8.65 mm | 3.9 mm | - | - | - | - | ||
![]() DM74S11N ON Semiconductor | 3085 |
| Datasheet | - | - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | - | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74S11 | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | AND Gate | - | - | - | 11ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC74HC132ADT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | 1.5V ~ 4.2V | 0.3V ~ 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2011 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 4.5V | 0.65mm | unknown | 40 | 74HC132 | 14 | - | 1 | Not Qualified | - | 6V | - | - | 2V | - | - | - | 50pF | - | 21 ns | 1μA | 125 ns | HC/UH | NAND | 2 | - | - | - | NAND Gate | - | - | 4 | 21ns @ 6V, 50pF | 38 ns | - | - | - | - | YES | - | Schmitt Trigger | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV14011UBDG ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 4V ~ 12.5V | 1V ~ 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 4011 | 14 | - | - | Not Qualified | - | 18V | 5/15V | - | 3V | 4 | - | - | 50pF | - | 80 ns | 1μA | - | - | NAND | 2 | Halogen Free | - | - | NAND Gate | - | - | - | 80ns @ 15V, 50pF | - | AEC-Q100 | - | - | - | NO | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14093BDG ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 3.6V ~ 10.8V | 0.9V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tube | 2006 | Automotive, AEC-Q100, 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | RAIL | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 4093 | 14 | - | - | Not Qualified | - | 18V | 5/15V | - | 3V | 4 | - | - | 50pF | - | 80 ns | 1μA | - | - | NAND | 2 | Halogen Free | - | - | NAND Gate | - | - | - | 80ns @ 15V, 50pF | - | - | - | - | - | YES | - | Schmitt Trigger | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHCT00AM ON Semiconductor | 548 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | 150mg | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1999 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 74VHCT00 | - | - | 1 | - | 5V | - | 5V | - | - | - | - | - | 50pF | - | 7.9 ns | 2μA | 7.9 ns | AHCT/VHCT | NAND | 2 | - | - | - | NAND Gate | - | 0.008 A | 4 | 7.9ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14071BDR2G ON Semiconductor | 448191 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2010 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 4071 | 14 | - | 1 | - | - | - | - | - | 3V | 4 | - | - | 50pF | - | 100 ns | 1μA | - | - | OR | 2 | Halogen Free | - | - | OR Gate | - | - | - | 100ns @ 15V, 50pF | 300 ns | - | - | - | - | NO | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74C04M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 3.5V ~ 8V | 1.5V ~ 2V | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 2002 | 74C | - | - | Obsolete | 1 (Unlimited) | - | - | - | 125°C | -55°C | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 74C04 | - | - | - | - | - | - | - | - | - | 6 | 15V | 3V | - | - | 90 ns | - | 60 ns | - | Buffer, Inverter | 6 | - | - | - | Inverter | - | - | 6 | 60ns @ 10V, 50pF | - | - | -360μA | - | 360μA | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC1G86DTT1 ON Semiconductor | 30800 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 74VHC | e0 | no | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | 30 | 74VHC1G86 | 5 | - | - | Not Qualified | - | - | - | - | 2V | 1 | - | - | - | - | 8.8 ns | 1μA | 14.5 ns | AHC/VHC | OR, XOR | 2 | - | - | - | XOR (Exclusive OR) | - | 0.008 A | - | 8.8ns @ 5V, 50pF | - | - | - | - | - | NO | - | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV37WZ14USG ON Semiconductor | 28000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | - | - | - | - | - | 1.8V ~ 3.6V | 0.4V ~ 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100, 37WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 3 | 2.5V | 0.5mm | - | NOT SPECIFIED | 37WZ14 | 8 | - | - | Not Qualified | - | 5.5V | - | - | - | 3 | - | - | 50pF | - | 4.9 ns | 1μA | 8.1 ns | - | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | - | - | Inverter | - | 0.024 A | - | 4.9ns @ 5V, 50pF | 6.6 ns | - | - | - | - | YES | - | Schmitt Trigger | - | 0.9mm | - | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14082BDR2G ON Semiconductor | 30000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2010 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | - | 2 | 5V | - | - | - | - | 14 | - | - | - | - | 18V | - | - | 3V | 2 | - | - | - | - | 100 ns | 1μA | - | - | AND | 4 | Halogen Free | - | - | AND Gate | - | - | - | 100ns @ 15V, 50pF | - | AEC-Q100 | - | - | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free |