- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Capacitance | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Power Dissipation | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Current - Quiescent (Max) | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74VHC14DTR2G ON Semiconductor | In Stock |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 4 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | 8542.39.00.01 | - | TR | 2V~5.5V | DUAL | GULL WING | 260 | 6 | 3.3V | - | 40 | 74VHC14 | 14 | - | - | - | - | - | 5.5V | 2/5.5V | 2V | - | 50pF | - | - | 18.5 ns | 2μA | 18.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.008 A | 6 | 10.6ns @ 5V, 50pF | 12 ns | YES | - | - | - | - | Schmitt Trigger | - | 1.2mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLV17SZ08DFT2G ON Semiconductor | 7560 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100, 17SZ | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 5 | - | - | - | - | - | - | 3.3V | - | 1 | - | - | - | 4.5 ns | 1μA | - | LVC/LCX/Z | AND | 2 | Halogen Free | AND Gate | - | - | 4.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT04SCX ON Semiconductor | 2 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74ACT04 | - | - | - | - | 5V | - | - | 5V | - | - | 50pF | - | 24mA | 9 ns | 4μA | 8.5 ns | ACT | - | - | - | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G04DFT2G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2004 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G04 | 5 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | - | 17 ns | 1μA | 155 ns | HC/UH | - | - | Halogen Free | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14071BDR2G ON Semiconductor | 229 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | - | -55°C~125°C | Cut Tape (CT) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4071 | 14 | 1 | TTL | - | - | - | - | - | 3V | - | 50pF | - | 8.8mA | 100 ns | 1μA | 300 ns | - | OR | 2 | Halogen Free | OR Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT08MTCX ON Semiconductor | 20000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | TR | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | 74ACT08 | - | 1 | - | - | 5V | - | - | 5V | - | - | 50pF | - | - | 9 ns | 4μA | 10 ns | ACT | AND | 2 | - | AND Gate | - | 4 | 9ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14081BDG ON Semiconductor | 58 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4081 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 8.8mA | 100 ns | 1μA | 300 ns | - | AND | 2 | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | 1.1938mm | - | 5.08mm | 4.4958mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT04MTCX ON Semiconductor | 8000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74ACT04 | - | - | - | - | 5V | - | - | 5V | - | - | 50pF | - | 24mA | 9 ns | 4μA | 9 ns | ACT | - | - | - | Inverter | 0.024 A | 6 | 8.5ns @ 5V, 50pF | - | NO | - | - | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC02DTR2G ON Semiconductor | 2127 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | 40 | 74VHC02 | 14 | 1 | - | - | - | - | 5.5V | - | 2V | - | 50pF | - | - | 7.5 ns | 2μA | 11.4 ns | AHC/VHC | NOR | 2 | Halogen Free | NOR Gate | 0.008 A | 4 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1GT14DFT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 1.6V ~ 2.1V | 0.35V ~ 0.6V | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | TR | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1GT14 | 5 | - | - | - | - | - | - | - | 3V | - | - | - | 8mA | 20.5 ns | 1μA | 20.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | 0.008 A | 1 | 10.6ns @ 5V, 50pF | - | YES | - | - | - | - | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G14DFT2G ON Semiconductor | 20000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 21 hours ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.2V ~ 3.85V | 0.9V ~ 1.65V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G14 | 5 | - | - | - | - | - | 6V | 2/6V | 2V | - | - | - | - | 155 ns | 1μA | 17 ns | HC/UH | - | - | Halogen Free | Inverter | 0.002 A | - | 17ns @ 6V, 50pF | - | - | - | - | Yes | - | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC00ADG ON Semiconductor | 4 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -55°C~125°C | Tube | 2011 | 74HC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Tin (Sn) | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 4 | 3V | - | 40 | 74HC00 | 14 | 1 | TTL | - | - | - | 6V | - | 2V | - | 50pF | - | 5.2mA | 19 ns | 40μA | 110 ns | HC/UH | NAND | 2 | Halogen Free | NAND Gate | - | - | 13ns @ 6V, 50pF | - | NO | 1μA | - | - | 125°C | - | 1.75mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14049BDR2G ON Semiconductor | 508 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 3.5V ~ 11V | 1.5V ~ 4V | 6 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 8542.39.00.01 | 20pF | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 4049 | 16 | 6 | - | - | - | Inverting | 18V | 5/15V | 3V | - | - | 740mW | - | 60 ns | 4μA | 140 ns | 4000/14000/40000 | Buffer, Inverter | - | Halogen Free | Inverter | - | - | 60ns @ 15V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7S08L6X ON Semiconductor | 30000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 7S | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | 2V~6V | DUAL | - | - | 1 | 3V | 0.5mm | - | 7S08 | - | - | - | - | - | - | 6V | - | 2V | - | 50pF | - | - | 17 ns | 1μA | 100 ns | HC/UH | AND | 2 | - | AND Gate | - | 1 | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14081BDR2G ON Semiconductor | 28593 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4081 | 14 | 1 | - | - | - | - | - | - | 3V | - | 50pF | - | 8.8mA | 100 ns | 1μA | 100 ns | - | AND | 2 | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | 300 ns | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC00MTCX ON Semiconductor | 1061 | - | Datasheet | 26 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 4 | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 4 | 4.5V | 0.65mm | - | 74HC00 | - | 1 | - | - | - | - | 6V | - | 2V | - | 50pF | - | - | 15 ns | 2μA | 90 ns | HC/UH | NAND | 2 | - | NAND Gate | - | - | 15ns @ 6V, 50pF | - | NO | - | - | - | - | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACT04SC ON Semiconductor | 30000 | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | 6 | - | -40°C~85°C | Tube | 2007 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 74ACT04 | - | - | - | - | 5V | - | - | 5V | - | - | 50pF | - | 24mA | 8.5 ns | 4μA | 9 ns | ACT | - | - | - | Inverter | 0.024 A | - | 8.5ns @ 5V, 50pF | - | NO | - | 150°C | - | 85°C | - | 1.75mm | - | - | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14082BDR2G ON Semiconductor | 3580 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 2 | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | - | Tin (Sn) | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 4082 | 14 | 1 | TTL | - | - | - | - | - | 3V | - | 50pF | - | - | 100 ns | 1μA | 300 ns | - | AND | 4 | Halogen Free | AND Gate | - | - | 100ns @ 15V, 50pF | - | NO | - | - | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7S86P5X ON Semiconductor | 9000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | 1.5V | 0.5V | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7S | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 3V | - | - | 7S86 | - | - | - | - | - | - | 6V | - | 2V | - | - | - | - | 12.2 ns | 1μA | 100 ns | HC/UH | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 1 | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 900μm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G02DTT1G ON Semiconductor | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Tin (Sn) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G02 | 5 | - | - | 12.5mA | - | - | 6V | - | 2V | - | - | - | 2.6mA | 155 ns | 1μA | 100 ns | HC/UH | NOR | 2 | Halogen Free | NOR Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | - | - | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |