- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Ihs Manufacturer | Logic Level-High | Logic Level-Low | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Prop. | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Packing Method | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Current - Output High, Low | Seated Height-Max | Logic Type | Logic IC Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Screening Level | Propagation Delay (tpd) | Schmitt Trigger | Power Supply Current-Max (ICC) | Current - Quiescent (Max) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLVACT14DR2G ON Semiconductor | 12 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | 4.4V ~ 4.86V | 0.1V ~ 0.36V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100, 74ACT | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | - | - | - | R-PDSO-G14 | - | - | - | - | - | 5.5V | - | - | 4.5V | 6 | - | - | - | - | - | ACT | - | 1 | - | - | - | - | Inverter | - | - | - | 10ns @ 5V, 50pF | - | - | 12.5 ns | - | - | 4μA | - | - | - | 1.75mm | - | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H104L ON Semiconductor | 100 | - | Datasheet | - | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | -1.13V | -1.48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | -4.94V~-5.46V | DUAL | - | 235 | 4 | - | - | not_compliant | NOT SPECIFIED | 10H104 | 16 | - | - | Not Qualified | - | - | - | - | - | - | - | 4 | - | - | 1.75 ns | - | 1.75 ns | 10H | AND | 2 | - | - | - | - | AND Gate | - | - | - | 1.75ns @ -5.2V, - | 1.9 ns | - | - | NO | - | - | - | 1 of 4 AND/NAND Output | - | 5.08mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H211L ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | - | - | - | - | - | -1.13V | -1.48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | -4.94V~-5.46V | DUAL | - | 235 | 2 | - | - | not_compliant | NOT SPECIFIED | 10H211 | 16 | - | - | Not Qualified | - | - | - | - | - | - | - | - | - | - | 2 ns | - | 2 ns | 10H | NOR | 3 | - | - | - | - | NOR Gate | - | - | 2 | 2ns @ -5.2V, - | - | - | - | NO | - | - | - | 3 Outputs | - | 5.08mm | 19.49mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC02DTR2 ON Semiconductor | 7500 | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | - | - | 1.5V | 0.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74VHC | e4 | - | Obsolete | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 260 | 4 | 3.3V | 0.65mm | unknown | 40 | 74VHC02 | 14 | - | - | Not Qualified | - | - | - | 5.5V | - | - | 2V | 4 | 50pF | - | 7.5 ns | 2μA | - | AHC/VHC | NOR | 2 | - | - | - | - | NOR Gate | - | 0.008 A | - | 7.5ns @ 5V, 50pF | 8.5 ns | - | - | NO | - | - | - | - | - | - | 5mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC1G00DFT1 ON Semiconductor | 220 | - | Datasheet | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 70 | - | - | - | - | - | 1.5V ~ 3.85V | 0.5V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2010 | 74VHC | e0 | - | Obsolete | 1 (Unlimited) | 5 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | - | 2V~5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 74VHC1G00 | 5 | R-PDSO-G5 | - | Not Qualified | - | - | - | 5.5V | - | - | 2V | - | - | - | 7.5 ns | 1μA | - | AHC/VHC | NAND | 2 | - | - | - | - | NAND Gate | - | 0.008 A | 1 | 7.5ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV74VHCT08DTR2G ON Semiconductor | 28000 |
| Datasheet | 2 Weeks | - | - | Surface Mount | 14-TFSOP (0.173, 4.40mm Width) | - | - | - | - | - | - | - | 2.9V ~ 4.4V | 0.1V ~ 0.52V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100, 74VHCT | - | - | Active | - | - | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 2 | - | - | - | - | AND Gate | - | - | - | 7.9ns @ 5V, 50pF | - | - | - | - | - | 2μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NLV74HC1G00DTT1G ON Semiconductor | 3000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | YES | - | - | - | - | - | - | 2V ~ 5.8V | 0.1V ~ 0.26V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100, 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | Tin (Sn) | - | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | - | - | R-PDSO-G5 | - | - | - | - | - | 6V | - | - | 2V | 1 | - | - | - | 1μA | - | HC/UH | NAND | 2 | - | - | - | - | NAND Gate | - | - | - | 17ns @ 6V, 50pF | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL07DR2 ON Semiconductor | 1880 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8-SOIC | - | 8 | 100EL07 | ON SEMICONDUCTOR | - | - | ON Semiconductor | MC100EL07DR2 | onsemi | - | 85 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | PLASTIC, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | Active | 0.435 ns | 30 | 7.54 | No | 5 V | - | -40°C ~ 85°C | - | - | 100EL | e0 | - | - | - | - | - | Tin/Lead (Sn80Pb20) | NECL MODE: VCC =0V WITH VEE = -4.2V TO -5.7V | 8542.39.00.01 | Gates | TAPE AND REEL | ECL | 4.2V ~ 5.7V | DUAL | GULL WING | 240 | 1 | - | 1.27 mm | not_compliant | - | - | 8 | R-PDSO-G8 | - | Not Qualified | Differential | - | - | 5.7 V | -4.5 V | INDUSTRIAL | 4.2 V | 1 | - | - | - | - | - | 100EL | - | 2 | OPEN-EMITTER | - | - | 1.75 mm | 2 Input XOR/XNOR | XOR/XNOR GATE | - | - | - | - | - | 0.395 ns | NO | 20 mA | - | No | - | - | - | 4.9 mm | 3.9 mm | - | - | - | - | ||
![]() NC7SZ05P5 ON Semiconductor | 2388 |
| Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 23g | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 7SZ | e3 | yes | Discontinued | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 7SZ05 | - | - | - | - | - | - | Inverting | - | 3.3V | - | - | - | - | - | 4.3 ns | 2μA | 12.9 ns | LVC/LCX/Z | Buffer, Inverter | - | - | - | - | - | Inverter | - | 0.024 A | - | 4.3ns @ 5V, 50pF | - | - | - | - | - | - | No | Open Drain | 1mm | - | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ38M5 ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | 30mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | Tin (Sn) | - | - | - | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | - | 7SZ38 | - | - | - | - | - | - | - | - | 3.3V | - | - | - | - | - | 13.2 ns | 2μA | 12.7 ns | LVC/LCX/Z | NAND | 2 | - | - | - | - | NAND Gate | - | - | 1 | 4.3ns @ 5V, 50pF | - | - | - | - | - | - | - | Open Drain | - | - | - | - | No | - | RoHS Compliant | Contains Lead | ||
![]() NLU1G08CMX1TCG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-XFLGA | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | MiniGate™ | e4 | yes | Obsolete | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.35mm | - | - | NLU1G08 | 6 | - | - | - | - | - | - | 5.5V | - | - | - | - | 50pF | - | 7.9 ns | 1μA | 7.9 ns | 1G | AND | 2 | - | Halogen Free | - | - | AND Gate | - | 0.004 A | 1 | 7.9ns @ 5V, 50pF | - | - | - | NO | - | - | - | - | - | 0.4mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() NLU1GT04AMUTCG ON Semiconductor | 12 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 6-UFDFN | YES | - | - | - | - | - | - | 1.2V ~ 2V | 0.3V ~ 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | - | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 0.5mm | - | NOT SPECIFIED | - | - | R-PDSO-N6 | - | - | - | - | - | 5.5V | - | - | - | 1 | - | - | - | - | - | 1G | - | 1 | - | - | - | - | Inverter | - | - | - | 7.7ns @ 5V, 50pF | - | - | - | - | - | 1μA | - | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() NLV14077BDR2G ON Semiconductor | 12 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 3.5V ~ 11V | 1.5V ~ 4V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 4077 | 14 | - | - | Not Qualified | - | - | - | 18V | 5/15V | - | 3V | 4 | 50pF | - | 110 ns | 1μA | - | - | NOR | 2 | - | Halogen Free | - | - | XNOR (Exclusive NOR) | - | - | - | 110ns @ 15V, 50pF | 350 ns | AEC-Q100 | - | NO | - | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC11NG ON Semiconductor | 3000 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2006 | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | 2V~6V | DUAL | - | 260 | 3 | 5V | 2.54mm | - | 40 | 74AC11 | 14 | - | 1 | - | - | 5V | - | 6V | 2/6V | - | 2V | - | 50pF | 24mA | 8 ns | 4μA | 9.5 ns | AC | AND | - | - | - | - | - | AND Gate | - | - | 3 | 8ns @ 5V, 50pF | 8.5 ns | - | - | NO | - | - | - | - | - | 4.69mm | - | 7.62mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74VHCT00ASJX ON Semiconductor | 25487 |
| Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.209, 5.30mm Width) | - | 14 | - | 218.3mg | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74VHCT | - | yes | Obsolete | 1 (Unlimited) | 14 | - | - | - | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | - | 74VHCT00 | - | - | 1 | - | - | 5V | - | - | - | - | - | - | - | - | 7.9 ns | 2μA | 9 ns | AHCT/VHCT/VT | NAND | 2 | - | - | - | - | NAND Gate | - | - | 4 | 7.9ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H102FNG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | - | - | -1.13V | -1.48V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | - | Obsolete | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | - | RAIL | - | -4.94V~-5.46V | QUAD | J BEND | 260 | 4 | - | - | - | 40 | 10H102 | 20 | - | 1 | Not Qualified | - | - | - | - | - | - | - | - | - | - | 1.25 ns | - | - | 10H | NOR, OR | 2 | - | - | - | - | NOR Gate | - | - | 4 | 1.25ns @ -5.2V, - | - | - | - | NO | - | - | - | 1 of 4 OR/NOR Output | - | - | 8.965mm | 8.965mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HCT14ANG ON Semiconductor | 325 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | 4.535924g | - | - | - | 1.9V ~ 2.1V | 0.5V ~ 0.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tube | 1997 | 74HCT | e3 | yes | Obsolete | 1 (Unlimited) | 14 | - | Tin (Sn) | - | 8542.39.00.01 | - | RAIL | - | 4.5V~5.5V | DUAL | - | - | 6 | 5V | 2.54mm | - | - | 74HCT14 | 14 | - | - | - | - | 5V | - | - | 5V | - | - | - | 50pF | 4mA | 32 ns | 1μA | 48 ns | HCT | Buffer, Inverter, Schmitt Trigger | - | - | - | - | - | Inverter | - | 0.004 A | 6 | 32ns @ 5V, 50pF | - | - | - | YES | - | - | - | Schmitt Trigger | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74LCXU04D ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | - | - | - | 1.7V ~ 2.7V | 0.55V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2012 | 74LCX | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 235 | 6 | 2.5V | 1.27mm | not_compliant | NOT SPECIFIED | 74LCXU04 | 14 | - | - | Not Qualified | - | - | - | - | 3.3V | - | 2V | 6 | 50pF | - | 3.6 ns | 10μA | - | LVC/LCX/Z | - | - | - | - | - | - | Inverter | - | - | - | 3.6ns @ 3.3V, 50pF | - | - | - | NO | - | - | - | - | - | 1.75mm | - | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLU1GU04CMUTCG ON Semiconductor | 12 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | - | yes | Active | 1 (Unlimited) | 6 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | 1.65V~5.5V | DUAL | - | - | 1 | 5V | 0.35mm | - | - | - | 6 | - | - | - | - | - | - | 5.5V | - | - | - | 1 | - | - | 7 ns | 1μA | - | 1G | - | - | - | Halogen Free | - | - | Inverter | - | - | - | 7ns @ 5V, 50pF | - | - | - | - | - | - | - | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74ACT132N ON Semiconductor | 1826 | - | Datasheet | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14 | - | - | - | - | - | 2V | 0.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2010 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 4 | 5V | - | not_compliant | NOT SPECIFIED | 74ACT132 | 14 | - | - | Not Qualified | - | - | - | 5.5V | - | - | - | 4 | 50pF | - | 11.5 ns | 4μA | 11.5 ns | ACT | NAND | 2 | - | - | - | - | NAND Gate | - | - | - | 11.5ns @ 5V, 50pF | 13 ns | - | - | YES | - | - | - | - | - | - | 18.86mm | - | - | - | Non-RoHS Compliant | Contains Lead |