- Base Part Number
- Factory Lead Time
- Lead Free
- Logic Type
- Max Propagation Delay @ V, Max CL
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Logic Level-High | Logic Level-Low | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | HTS Code | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Load Capacitance | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Max Propagation Delay @ V, Max CL | Prop. Delay@Nom-Sup | Schmitt Trigger | Power Supply Current-Max (ICC) | Schmitt Trigger Input | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC14070BDR2G ON Semiconductor | 1856 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4070 | 14 | 1 | - | - | - | - | - | - | 3V | 50pF | - | 110 ns | 1μA | 350 ns | - | OR, XNOR, XOR | 2 | Halogen Free | XOR (Exclusive OR) | - | - | 110ns @ 15V, 50pF | - | NO | - | - | - | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14584BDG ON Semiconductor | 10 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.4V ~ 10.5V | 1.6V ~ 4.6V | 6 | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | RAIL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | 1.27mm | 40 | 4584 | 14 | - | TTL | - | - | - | 18V | 5/15V | 3V | 50pF | 8.8mA | 250 ns | 1μA | 80 ns | - | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | - | 80ns @ 15V, 50pF | - | - | - | Yes | Schmitt Trigger | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14049UBDG ON Semiconductor | 3364 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 4V ~ 12.5V | 1V ~ 2.5V | 6 | -55°C~125°C | Tube | 2004 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 8542.39.00.01 | RAIL | 3V~18V | DUAL | GULL WING | - | 6 | 5V | 1.27mm | - | 4049 | 16 | 6 | TTL | - | - | Inverting | 18V | - | 3V | 50pF | - | 120 ns | 4μA | 50 ns | 4000/14000/40000 | Buffer, Inverter | - | Halogen Free | Inverter | - | - | 50ns @ 15V, 50pF | - | NO | 0.12mA | - | - | 1.4986mm | - | 8.7376mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14001BDR2G ON Semiconductor | 47 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 3.5V ~ 11V | 1.5V ~ 4V | 4 | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 4001 | 14 | 1 | - | - | - | - | - | - | 3V | 50pF | 10mA | 80 ns | 1μA | 250 ns | - | NOR | 2 | Halogen Free | NOR Gate | - | - | 80ns @ 15V, 50pF | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT05MTCX ON Semiconductor | 2000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 2V | 0.8V | 6 | -40°C~85°C | Tape & Reel (TR) | 2016 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 6 | 5V | - | - | 74HCT05 | - | 6 | - | - | 5V | Inverting | - | 5V | - | 50pF | - | 15 ns | 2μA | 28 ns | HCT | Buffer, Inverter | - | - | Inverter | 0.004 A | - | 15ns @ 5V, 50pF | - | NO | - | - | Open Drain | - | 1.2mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G135DTT1G ON Semiconductor | 4596 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 16 hours ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | - | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | - | Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G135 | 5 | - | - | 8mA | - | - | - | - | 2V | - | 8mA | 9.7 ns | 1μA | 15.4 ns | AHC/VHC | NAND, Schmitt Trigger | 2 | Halogen Free | NAND Gate | 0.008 A | 1 | 9.7ns @ 5V, 50pF | - | - | - | Yes | Schmitt Trigger, Open Drain | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74AC02DR2G ON Semiconductor | In Stock | - | Datasheet | 44 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | 2.1V ~ 3.85V | 0.9V ~ 1.65V | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74AC | e3 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | TR | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74AC02 | 14 | 1 | TTL | - | 5V | - | 6V | - | 2V | 50pF | - | 6.5 ns | 4μA | 7.5 ns | AC | NOR | 2 | Halogen Free | NOR Gate | - | 4 | 6.5ns @ 5V, 50pF | 8 ns | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC1G00DTT1G ON Semiconductor | 3500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | 5 | - | 1.5V ~ 4.2V | 0.5V ~ 1.8V | 1 | -55°C~125°C | Tape & Reel (TR) | 2003 | 74HC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC1G00 | 5 | - | - | - | 4V | - | 6V | - | 2V | - | 2.6mA | 155 ns | 1μA | 155 ns | HC/UH | NAND | 2 | Halogen Free | NAND Gate | - | - | 17ns @ 6V, 50pF | - | NO | - | - | - | 1mm | - | 3mm | 1.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HCU04MX ON Semiconductor | 2466 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 1.7V ~ 4.8V | 0.3V ~ 1.1V | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HCU | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TR | 2V~6V | DUAL | GULL WING | - | 6 | 4.5V | 1.27mm | - | 74HCU04 | - | - | - | - | - | - | 6V | - | 2V | 50pF | - | 14 ns | 2μA | 14 ns | HC/UH | - | - | - | Inverter | - | 6 | 14ns @ 6V, 50pF | 21 ns | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC04MTCX ON Semiconductor | 175 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.5V | 0.5V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | 8542.39.00.01 | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 6 | 3.3V | - | - | 74VHC04 | - | - | - | - | 5.5V | - | - | - | 2V | 50pF | 8mA | 12 ns | 2μA | 12 ns | AHC/VHC | - | - | - | Inverter | 0.008 A | 6 | 7.5ns @ 5V, 50pF | 8.5 ns | NO | - | - | - | - | 1.2mm | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX38MTCX ON Semiconductor | 17500 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | 55.3mg | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | 74LCX38 | - | 1 | - | - | - | - | 3.6V | 3.3V | 2V | 50pF | 24mA | 5 ns | 10μA | 12 ns | LVC/LCX/Z | NAND | 2 | - | NAND Gate | - | 4 | 5ns @ 3.3V, 50pF | - | NO | - | - | Open Drain | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX32MTC ON Semiconductor | 9000 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tube | 1999 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX32 | - | 1 | - | - | - | - | - | - | - | - | 24mA | 5.5 ns | 10μA | 6.2 ns | - | OR | 2 | - | OR Gate | - | 4 | 5.5ns @ 3.3V, 50pF | - | - | - | - | - | 900μm | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC1G14DFT1G ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 19.986414mg | 2.2V ~ 3.85V | 0.9V ~ 1.65V | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G14 | 5 | - | - | - | - | - | - | - | 2V | - | 8mA | 20.5 ns | 1μA | 20.5 ns | AHC/VHC | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | 1 | 10.6ns @ 5V, 50pF | - | - | - | Yes | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT32SC ON Semiconductor | 2255 |
| Datasheet | 44 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 150mg | 2V | 0.8V | 4 | -40°C~85°C | Tube | 1998 | 74ACT | e4 | yes | Active | 1 (Unlimited) | 14 | SMD/SMT | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | - | 4 | 5V | - | - | 74ACT32 | - | 1 | - | - | 5V | - | - | 5V | - | 50pF | 24mA | 9 ns | 4μA | 10 ns | ACT | OR | 2 | - | OR Gate | - | - | 9ns @ 5V, 50pF | - | NO | - | - | - | 1.5mm | - | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7WZ86K8X ON Semiconductor | 9000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | 30mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 7WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 2 | 1.8V | 0.5mm | - | 7WZ86 | - | 1 | - | - | - | - | 5.5V | 3.3V | - | 50pF | 32mA | 13 ns | 1μA | 5.4 ns | LVC/LCX/Z | OR, XNOR, XOR | - | - | XOR (Exclusive OR) | - | 2 | 4.2ns @ 5V, 50pF | 5.9 ns | NO | - | - | - | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LCX86MTCX ON Semiconductor | 7 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 21 hours ago) | Gold | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 1.7V ~ 2V | 0.7V ~ 0.8V | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX86 | - | 1 | - | - | - | - | - | - | - | - | 24mA | 12 ns | 10μA | 7 ns | - | OR, XOR | 2 | - | XOR (Exclusive OR) | - | 4 | 6.5ns @ 3.3V, 50pF | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL27WZ02USG ON Semiconductor | 700 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 27WZ | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | 260 | 2 | 3.3V | 0.5mm | 40 | 27WZ02 | 8 | 1 | - | - | 3.3V | - | 5.5V | - | - | 50pF | - | 5.8 ns | 1μA | 4.8 ns | LVC/LCX/Z | NOR | - | Halogen Free | NOR Gate | - | 2 | 3.7ns @ 5V, 50pF | - | NO | - | - | - | 800μm | - | 2.4mm | 2.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ08P5 ON Semiconductor | 10 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 7SZ | e3 | yes | Discontinued | 1 (Unlimited) | 5 | - | EAR99 | Tin (Sn) | - | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ08 | - | - | - | - | - | - | - | 3.3V | - | - | 32mA | 12.7 ns | 2μA | 5.2 ns | LVC/LCX/Z | AND | 2 | - | AND Gate | - | 1 | 4.5ns @ 5V, 50pF | - | NO | - | - | - | 1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() M74VHC1G132DFT1G ON Semiconductor | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | 2.25V ~ 3.7V | 0.65V ~ 1.45V | 1 | -55°C~125°C | Tape & Reel (TR) | 2005 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | Tin (Sn) | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 74VHC1G132 | 5 | - | - | - | 5V | - | - | - | 2V | - | 8mA | 9.7 ns | 1μA | 19.6 ns | AHC/VHC | NAND, Schmitt Trigger | 2 | Halogen Free | NAND Gate | 0.008 A | - | 9.7ns @ 5V, 50pF | - | - | - | Yes | Schmitt Trigger | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14106BDTR2G ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14 | - | 3.6V ~ 10.8V | 0.9V ~ 4V | 6 | -55°C~125°C | Tape & Reel (TR) | 2004 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | 40 | 4106 | 14 | - | - | - | - | - | 18V | 5/15V | 3V | - | - | 80 ns | 1μA | 250 ns | - | Buffer, Inverter, Schmitt Trigger | - | Halogen Free | Inverter | - | - | 80ns @ 15V, 50pF | - | - | - | Yes | Schmitt Trigger | 1.05mm | - | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free |