- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Part Status
- RoHS Status
- Mounting Type
- Operating Temperature
- Output Type
- Packaging
- Schmitt Trigger Input
- Logic Type
- Base Part Number
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Output Current | Current - Output | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Schmitt Trigger | Power Supply Current-Max (ICC) | Number of Input Lines | Number of Output Lines | Max Junction Temperature (Tj) | Schmitt Trigger Input | Ambient Temperature Range High | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SZ57P6X ON Semiconductor | 7054 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 2.3V | - | 10 | 7SZ57 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | 50pF | 32mA | - | 3.4 ns | 1μA | 14.5 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | 0.024 A | - | - | - | - | - | - | - | - | 150°C | No | 85°C | 1.1mm | - | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ58P6X ON Semiconductor | 11452 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 1 | 2.3V | - | 10 | 7SZ58 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | 50pF | 32mA | - | 14.5 ns | 1μA | 6.5 ns | LVC/LCX/Z | Multi Function, Mux | 3 | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | 2 | - | - | No | - | 1mm | - | 2mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL7SZ97DFT2G ON Semiconductor | 6000 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | 260 | 7 | 2.3V | - | 40 | 7SZ97 | 6 | - | Single-Ended | - | 5V | - | - | - | - | - | - | - | 50pF | 50mA | - | 6.3 ns | 1μA | 14.4 ns | 674 | Multi Function | 3 | - | Halogen Free | Configurable Multiple Function | 0.024 A | 1 | - | - | - | - | - | - | - | - | Yes | - | 1mm | - | 2.2mm | 1.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB7L86MMNG ON Semiconductor | 219 |
| Datasheet | 6 Weeks | LIFETIME (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 1 | -40°C~85°C | Tube | 2002 | - | - | yes | Last Time Buy | 1 (Unlimited) | 16 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | RAIL | 2.4V~3.5V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | NB7L86M | 16 | - | Differential | - | 3.3V | 3.465V | - | - | - | 2 | - | - | - | 25mA | - | 120 ps | - | 120 ps | 7L | Multi Function | - | - | Halogen Free | Configurable Multiple Function | - | - | - | -25mA | 25mA | - | 50mA | - | - | - | No | - | 950μm | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NBSG86AMNG ON Semiconductor | 12 | - | Datasheet | 4 Weeks | LIFETIME (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | 1 | -40°C~85°C | Tube | 2005 | - | - | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | RAIL | 2.375V~3.465V | QUAD | - | 260 | 1 | 2.5V | 0.5mm | 40 | NBSG86A | 16 | - | Differential | - | 3.3V | 3.465V | - | - | - | 2 | - | - | - | 35mA | - | 215 ps | - | - | 86 | Multi Function | - | - | Halogen Free | Configurable Multiple Function | - | - | - | -25mA | 25mA | - | 39mA | - | - | - | No | - | - | - | 3mm | 3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL7SZ58DFT2G ON Semiconductor | 15000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | TR | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ58 | 6 | - | Single-Ended | - | 5V | - | - | - | - | - | - | - | 50pF | 32mA | - | 6.3 ns | 1μA | - | LVC/LCX/Z | Multi Function | 3 | - | Halogen Free | Configurable Multiple Function | - | 1 | - | - | - | - | - | 2 | - | - | Yes | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NL7SZ57DFT2G ON Semiconductor | 7300 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 7 | 2.3V | - | - | 7SZ57 | 6 | - | Single-Ended | - | 5V | - | - | - | - | - | - | - | 50pF | 32mA | - | 6.3 ns | 1μA | 14.4 ns | 7S | Multi Function | 3 | - | Halogen Free | Configurable Multiple Function | - | 1 | - | - | - | - | - | 2 | - | - | Yes | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ57L6X ON Semiconductor | 200 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | BOTTOM | - | 260 | 1 | 2.3V | 0.5mm | 10 | 7SZ57 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | 50pF | - | - | 6 ns | 1μA | 14.5 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | 0.024 A | 1 | - | - | - | - | - | - | - | - | No | - | 500μm | - | 1.45mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ58L6X ON Semiconductor | 4986 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 1.65V~5.5V | BOTTOM | - | 260 | 1 | 2.3V | 0.5mm | 10 | 7SZ58 | - | - | Single-Ended | - | - | 5.5V | - | - | - | - | - | - | 50pF | - | - | 6 ns | 1μA | 14.5 ns | LVC/LCX/Z | Multi Function | 3 | - | - | Configurable Multiple Function | 0.024 A | 1 | - | - | - | - | - | - | - | - | No | - | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV58P6X ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | 7SV58 | - | - | Single-Ended | - | - | - | - | - | 0.9V | - | - | - | - | - | - | 9.1 ns | 900nA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | 0.002 A | 1 | - | - | - | - | - | - | - | - | No | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP08DG ON Semiconductor | 15 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | 1 | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | - | Tin (Sn) | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100EP08 | 8 | 2 | Differential | 50mA | - | 5.5V | -4.5V | - | 3V | - | - | - | - | 50mA | - | 300 ps | - | 320 ps | - | XNOR, XOR | 2 Input (1, 1) | - | Halogen Free | XOR/XNOR Gate | - | - | - | -50mA | 50mA | - | 40mA | - | - | - | No | - | 1.4986mm | - | 4.9784mm | 3.9878mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NL7SZ98DFT2G ON Semiconductor | 50 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 1.65V~5.5V | DUAL | GULL WING | - | 7 | 2.3V | - | - | 7SZ98 | 6 | - | Single-Ended | - | 5V | - | - | - | - | - | - | - | 50pF | 32mA | - | 6.3 ns | 1μA | - | AUP/ULP/V | Multi Function | 3 | - | - | Configurable Multiple Function | 0.024 A | 1 | - | - | - | - | - | - | - | - | Yes | - | - | - | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL05DR2G ON Semiconductor | 9522 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 10EL05 | 8 | 2 | Differential | - | - | 5.7V | - | - | - | - | - | - | - | - | - | 390 ps | 18mA | 440 ps | - | AND, NAND | 4 Input (2, 2) | - | Halogen Free | AND/NAND Gate | - | 1 | 0.44 ns | -50mA | 50mA | - | - | - | - | - | No | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP57P6X ON Semiconductor | 990 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 28mg | - | -40°C~85°C | Tape & Reel (TR) | 2004 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | - | - | 7SP57 | - | - | Single-Ended | - | - | - | - | - | 0.9V | - | - | - | - | - | - | 12.2 ns | 500nA | 55 ns | P | Multi Function, Mux | 3 | - | - | Configurable Multiple Function | 0.0005 A | 1 | - | - | - | - | - | 2 | - | - | No | - | 900μm | - | 2mm | 1.25mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP08DTG ON Semiconductor | 16 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | TSSOP | 8 | - | - | - | - | 2000 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | 85°C | -40°C | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | RAIL | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | - | 8 | 2 | - | - | - | - | -4.5V | INDUSTRIAL | - | - | 5.5V | 3V | - | - | 50mA | 300 ps | - | 320 ps | - | XNOR, XOR | - | - | Halogen Free | - | - | 1 | - | -50mA | 50mA | NO | 40mA | - | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() MC100EP105FAG ON Semiconductor | 68 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | -40°C~85°C | Tray | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | 3V~5.5V | QUAD | GULL WING | 260 | 4 | 3.3V | 0.8mm | 40 | 100EP105 | 32 | 2 | Differential | - | - | 5.5V | - | - | 3V | - | - | - | - | 50mA | - | 350 ps | - | 375 ps | - | AND, NAND | 8 Input (2, 2, 2, 2) | - | Halogen Free | AND/NAND Gate | - | 4 | 375 ns | -50mA | 50mA | - | 85mA | - | - | - | No | - | - | 1.6mm | 7mm | 7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10E104FNR2G ON Semiconductor | 550 | - | Datasheet | 7 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.2V~5.7V | QUAD | J BEND | 260 | 5 | 5V | 1.27mm | 40 | 10E104 | 28 | - | Differential | - | - | - | - | - | 4.2V | - | - | - | - | - | - | 600 ps | 38mA | - | 10E | AND, NAND | 10 Input (2, 2, 2, 2, 2) | OPEN-EMITTER | Halogen Free | AND/NAND Gate | - | 5 | 1 ns | -50mA | 50mA | - | 46mA | - | - | - | No | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP05DTG ON Semiconductor | 68 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 157.991892mg | - | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 100EP05 | 8 | - | Differential | - | - | 5.5V | - | - | 3V | - | - | - | - | 50mA | - | 320 ps | - | 320 ps | - | AND, Mux, NAND | 2 Input (1, 1) | - | Halogen Free | AND/NAND Gate | - | 1 | - | -50mA | 50mA | - | - | 4 | 2 | - | No | - | 939.8μm | - | 3.0988mm | 3.0988mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MC100EL07DR2G ON Semiconductor | 3518 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | TR | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 100EL07 | 8 | - | Differential | - | - | 5.7V | -4.5V | - | - | - | - | - | - | - | - | 395 ps | 14mA | 435 ps | - | XNOR, XOR | 2 | - | - | XOR/XNOR Gate | - | 1 | 0.435 ns | -50mA | 50mA | - | - | - | - | - | No | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EL01DG ON Semiconductor | 131 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C | Tube | 2000 | 10EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | RAIL | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 10EL01 | 8 | 2 | Differential | - | - | 5.7V | - | - | - | - | - | - | - | 50mA | - | 330 ps | - | 370 ps | - | NOR, OR | 4 | OPEN-EMITTER | Halogen Free | NOR/OR Gate | - | 1 | 0.37 ns | -50mA | 50mA | - | - | - | - | - | No | - | 1.24mm | - | 5mm | 4mm | - | No SVHC | ROHS3 Compliant | Lead Free |