- Moisture Sensitivity Level (MSL)
- Mount
- Package / Case
- Part Status
- RoHS Status
- Mounting Type
- Operating Temperature
- Output Type
- Packaging
- Schmitt Trigger Input
- Logic Type
- Base Part Number
Attribute column
Manufacturer
ON Semiconductor Logic - Gates and Inverters - Multi-Function, Configurable
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Nominal Supply Current | Output Current | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Max Input Voltage | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Number of Drivers | Power Supply Current-Max (ICC) | Number of Input Lines | Schmitt Trigger Input | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC7SV58L6X ON Semiconductor | 13 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | BOTTOM | - | - | 1 | 1.1V | 0.5mm | - | - | 7SV58 | - | - | - | Single-Ended | - | - | 0.9V | - | - | - | - | - | - | - | 9.1 ns | 900nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | 0.002 A | 1 | - | - | - | - | - | - | No | - | 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV57P6X ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | - | 28mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.1V | - | - | - | 7SV57 | - | - | - | Single-Ended | - | - | 0.9V | - | - | - | - | - | - | 24mA | 9.1 ns | 900nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | 0.002 A | 1 | - | - | - | - | - | - | No | - | - | 2mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SP58P6X ON Semiconductor | 105000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 70 | - | 28mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | GULL WING | - | 1 | 1.2V | 0.65mm | - | - | 7SP58 | - | R-PDSO-G6 | - | Single-Ended | - | - | 0.9V | - | - | - | - | - | - | - | 32 ns | 500nA | 12.2 ns | P | Multi Function | 3 | - | - | - | Configurable Multiple Function | 0.0005 A | 1 | 55 ns | - | - | - | - | 2 | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP05DG ON Semiconductor | 21 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 10EP05 | 8 | - | 2 | Differential | 5.5V | - | 3V | - | - | - | - | - | - | 50mA | 270 ps | - | 320 ps | 10E | AND, NAND | 2 Input (1, 1) | - | - | Halogen Free | AND/NAND Gate | - | 1 | - | -50mA | 50mA | - | - | - | No | - | - | 4.9mm | 3.9mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL05DR2G ON Semiconductor | 450 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 100LVEL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~3.8V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100LVEL05 | 8 | - | 2 | Differential | - | -4.5V | 3V | - | - | - | - | - | - | - | 440 ps | 18mA | 450 ps | - | AND, NAND | 2 Input (1, 1) | - | OPEN-EMITTER | Halogen Free | AND/NAND Gate | - | 1 | 0.45 ns | -50mA | 50mA | - | - | - | No | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP101MNG ON Semiconductor | 80 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | 32 | - | - | - | -40°C~85°C | Tube | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | TRAY | - | 3V~5.5V | QUAD | - | 260 | 4 | 3.3V | - | - | 40 | 100EP101 | 32 | - | 2 | Differential | 5.5V | - | 3V | - | - | - | - | - | - | - | 400 ps | 61mA | 450 ps | - | NOR, OR | 16 Input (4, 4, 4, 4) | - | - | Halogen Free | NOR/OR Gate | - | 4 | - | -50mA | 50mA | - | 88mA | - | No | 950μm | - | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EP08DR2G ON Semiconductor | 2353 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | 10EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 10EP08 | 8 | - | 2 | Differential | 5.5V | - | 3V | - | - | - | - | - | - | - | 300 ps | 30mA | - | 10E | XNOR, XOR | 2 Input (1, 1) | - | - | Halogen Free | XOR/XNOR Gate | - | 1 | 0.3 ns | -50mA | 50mA | - | - | - | No | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC14572UBDG ON Semiconductor | 11 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C | Tube | 2003 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | - | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 40 | 4572 | 16 | - | 1 | Single-Ended | - | - | 3V | - | - | - | - | 50pF | - | - | 180 ns | 1μA | - | - | Inverter, NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | - | - | Halogen Free | NAND/NOR Inverter Gate | - | 6 | - | - | - | - | - | - | No | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SP57L6X ON Semiconductor | 54046 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 18mg | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 7SP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Gold/Nickel (Au/Ni) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | 30 | 7SP57 | - | - | - | Single-Ended | - | - | 0.9V | - | - | - | - | - | - | - | 32 ns | 500nA | 12.2 ns | P | Multi Function | 3 | - | - | - | Configurable Multiple Function | 0.0005 A | 1 | - | - | - | - | - | - | No | - | 0.55mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP08DTR2G ON Semiconductor | 6712 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: 0V VCC WITH VEE = -3.0V TO -5.5V | TAPE AND REEL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 3GHz | 40 | 100EP08 | 8 | - | 2 | Differential | 5.5V | -4.5V | 3V | - | - | - | - | - | 38mA | - | 300 ps | 30mA | - | - | XNOR, XOR | 2 Input (1, 1) | - | - | Halogen Free | XOR/XNOR Gate | - | - | - | -50mA | 50mA | - | 40mA | - | No | - | - | 3mm | 3mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC14572UBDR2G ON Semiconductor | 1210 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | - | 3V~18V | DUAL | GULL WING | 260 | 6 | 5V | - | - | 40 | 4572 | 16 | - | 1 | Single-Ended | - | - | 3V | - | - | - | - | 50pF | - | - | 180 ns | 1μA | 80 ns | - | Inverter, NAND, NOR | 8 Input (1, 1, 2, 2, 1, 1) | - | - | Halogen Free | NAND/NOR Inverter Gate | - | 6 | - | - | - | - | - | - | No | 1.5mm | - | 10mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() 74AUP1G57L6X ON Semiconductor | 14256 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 30g | - | -40°C~85°C | Tape & Reel (TR) | - | 74AUP | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | - | 0.8V~3.6V | DUAL | - | 260 | 1 | 1.2V | 0.5mm | - | 30 | 74AUP1G57 | - | - | 1 | Single-Ended | - | - | 0.8V | - | - | - | - | - | - | - | 3.4 ns | 500nA | 25.4 ns | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | No | 500μm | - | 1.45mm | 1mm | - | ROHS3 Compliant | - | ||
![]() MC100EP01DTG ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100EP01 | 8 | - | 2 | Differential | 5.5V | - | 3V | - | - | - | - | - | - | 50mA | 330 ps | - | 350 ps | - | NOR, OR | 4 | 4.12V | - | Halogen Free | NOR/OR Gate | - | 1 | 0.35 ns | -50mA | 50mA | - | - | - | No | 939.8μm | - | 3.0988mm | 3.0988mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EL01DR2G ON Semiconductor | 2477 | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 100EL01 | 8 | - | 2 | Differential | 5.7V | - | - | - | - | - | - | - | - | - | 330 ps | 14mA | 370 ps | - | NOR, OR | 4 | - | OPEN-EMITTER | - | NOR/OR Gate | - | 1 | 0.37 ns | -50mA | 50mA | - | - | - | No | - | - | - | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL05DG ON Semiconductor | 136 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | - | -40°C~85°C | Tube | 2006 | 100EL | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | RAIL | - | 4.2V~5.7V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 100EL05 | 8 | - | 2 | Differential | 5.7V | -4.5V | - | - | - | - | - | - | - | 50mA | 390 ps | - | - | - | AND, NAND | 4 Input (2, 2) | - | - | - | AND/NAND Gate | - | 1 | 0.44 ns | -50mA | 50mA | - | - | - | No | - | - | 4.9mm | 3.9mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP05DG ON Semiconductor | 6 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 1 | -40°C~85°C | Tube | 2000 | 100EP | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | RAIL | - | 3V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EP05 | 8 | - | 2 | Differential | 5.5V | -4.5V | 3V | - | - | - | - | - | - | 50mA | 270 ps | - | 320 ps | - | AND, NAND | 2 Input (1, 1) | - | - | Halogen Free | AND/NAND Gate | - | - | - | -50mA | 50mA | - | - | - | No | 1.4986mm | - | 4.9784mm | 3.9878mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EP101FAG ON Semiconductor | 6628 |
| Datasheet | 22 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 32-LQFP | 32 | - | - | - | -40°C~85°C | Tray | 2005 | 100EP | e3 | yes | Active | 2 (1 Year) | 32 | - | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -3V TO -5.5V | - | - | 3V~5.5V | QUAD | GULL WING | 260 | 4 | 3.3V | 0.8mm | - | 40 | 100EP101 | 32 | - | 2 | Differential | 5.5V | - | 3V | - | - | - | - | - | - | 50mA | 400 ps | - | - | - | NOR, OR | 16 Input (4, 4, 4, 4) | - | - | Halogen Free | NOR/OR Gate | - | 4 | - | -50mA | 50mA | - | 88mA | - | No | - | 1.6mm | 7mm | 7mm | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SV58FHX ON Semiconductor | 593976 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | 20mg | - | -40°C~85°C | Tape & Reel (TR) | 2017 | 7SV | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Palladium (Ni/Pd) | - | - | - | TAPE AND REEL | - | 0.9V~3.6V | DUAL | - | - | 1 | 1.1V | - | - | - | 7SV58 | - | - | 1 | Single-Ended | - | - | 0.9V | - | - | - | - | - | - | - | 2.5 ns | 900nA | - | AUP/ULP/V | Multi Function | 3 | - | - | - | Configurable Multiple Function | 0.002 A | - | - | - | - | - | - | - | No | - | 0.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() MM88C30N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | 85°C | -40°C | - | - | 700mW | 3V~15V | - | - | - | - | - | - | - | - | 88C30 | - | - | - | Differential | - | - | - | 2 | 2 | 15V | 3V | - | - | - | 50 ns | - | - | - | AND, Buffer, Inverter, NAND | 4 | - | - | - | - | - | - | - | - | - | 2 | - | - | No | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLX1G99DMUTWG ON Semiconductor | 13 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN | 8 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2012 | MiniGate™ | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | 1.65V~5.5V | DUAL | NO LEAD | - | 1 | 1.8V | 0.5mm | - | - | NLX1G99 | - | - | - | Tri-State | 5.5V | - | - | - | 1 | - | - | - | - | - | - | 1μA | - | 1G | - | 4 | - | 3-STATE | - | Configurable Multiple Function | - | - | - | - | - | - | - | - | Yes | - | 0.55mm | - | - | - | ROHS3 Compliant | Lead Free |