- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74VHCT573ASJ ON Semiconductor | 17910 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | -40°C~85°C | Tube | - | 74VHCT | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | BROADSIDE VERSION OF 373 | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | 74VHCT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 8 | 9.5 ns | - | 5.1 ns | AHCT/VHCT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | 5.3mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC74LVX259DTG ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | 1 | -40°C~85°C | Tube | 2006 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | 74LVX259 | 16 | Not Qualified | Standard | - | 1:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | - | - | - | 4mA | - | 8 | 12 ns | 1μA | 8 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | Halogen Free | D-Type, Addressable | 0.004 A | - | - | - | - | - | - | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74AC373SJX ON Semiconductor | 4833 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 20-SOP | - | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | 8 | 6V | 2V | - | - | - | - | - | - | 8 | 9.5 ns | - | 7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 2 | 1 | 8 | - | 7ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVTH16373MEAX ON Semiconductor | 51305 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | - | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | - | - | Obsolete | 1 (Unlimited) | 48 | - | - | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | - | - | - | 74LVTH16373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 2 | 5mA | - | - | - | 16 | 3.9 ns | - | 1.5 ns | LVT | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | 4 | - | 3 | - | - | - | - | 15.875mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LCX16841MTDX ON Semiconductor | 657 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740.007602mg | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX16841 | - | - | Tri-State | - | 10:10 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | 5.5 ns | 20μA | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() MC74VHCT259ADTG ON Semiconductor | 8 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | 172.98879mg | 1 | -55°C~125°C | Tube | 2005 | 74VHCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 74VHCT259 | 16 | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | 4μA | 8 | 10 ns | 4μA | 6 ns | AHCT/VHCT | D-Type, Decoder, Latch | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H175P ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 4.94V~5.46V | DUAL | - | NOT SPECIFIED | 1 | - | - | not_compliant | NOT SPECIFIED | 10H175 | 16 | Not Qualified | Tri-State | - | 5:5 | Non-Inverting | - | - | - | - | - | - | - | - | - | 97mA | - | - | - | 5 | 1.6 ns | - | 1 ns | 10H | D-Type, Latch | OPEN-EMITTER | - | D-Type Transparent Latch | - | 2.4 ns | LOW LEVEL | 50mA | 50mA | 5 | 1 | - | - | - | - | 4.44mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74F373SJ ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 20-SOP | - | 1 | 0°C~70°C | Tube | 2000 | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | 55mA | - | - | - | 8 | 7 ns | - | 5.3 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | -3mA | 3mA | 8 | 1 | 3 | - | 5.3ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10E150FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | 0°C~85°C | Tube | 2006 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.2V~5.7V | QUAD | J BEND | 240 | 1 | 5V | - | not_compliant | 30 | 10E150 | 28 | Not Qualified | Differential | - | 6:6 | Non-Inverting | 5.7V | - | - | - | 2 | - | - | - | - | 62mA | - | - | - | 6 | 550 ps | 52mA | 375 ps | 10E | D-Type, Latch | OPEN-EMITTER | - | D-Type Transparent Latch | - | 0.55 ns | LOW LEVEL | -50mA | 32mA | - | 1 | 6 | 900 MHz | - | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74ACT259DG ON Semiconductor | 19640 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | 665.986997mg | 1 | -40°C~85°C | Tube | 2005 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74ACT259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | - | - | - | - | 8μA | 8 | 22.5 ns | 8μA | 6.5 ns | ACT | D-Type, Shift Register | - | Halogen Free | D-Type, Addressable | 0.024 A | - | LOW LEVEL | - | - | - | - | - | - | - | 1.5mm | - | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT259ADTR2G ON Semiconductor | 50000 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | 74HCT259 | 16 | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | - | 50mA | - | - | - | 8 | 45 ns | - | 42 ns | HCT | D-Type, Latch | - | Halogen Free | D-Type, Addressable | 0.0052 A | - | LOW LEVEL | - | - | - | 1 | - | - | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14044BCPG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 4.535924g | 1 | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 1 | 5V | - | - | - | 4044 | 16 | - | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | - | 4 | - | - | 50pF | - | - | - | 8.8mA | - | 4 | 175 ns | - | 60 ns | - | Latch | 3-STATE | - | S-R Latch | - | 350 ns | LOW LEVEL | - | - | 8 | - | - | - | - | 3.43mm | - | 19.55mm | 6.85mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74LCX573DT ON Semiconductor | 683 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | -55°C~125°C | Tube | 2008 | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | unknown | 40 | 74LCX573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | 8 | - | - | 50pF | 2 | - | - | - | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | 3 | 1 | - | - | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74HC259MTCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC259 | - | - | Standard | - | 1:8 | Non-Inverting | - | - | - | 6V | - | - | - | - | - | - | - | 5.2mA | - | 8 | 32 ns | - | 17 ns | - | D-Type, Decoder | - | - | D-Type, Addressable | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC74VHCT373ADTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74VHCT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | 74VHCT373 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | 8 | - | - | 50pF | 2 | - | - | - | - | 8 | 9.5 ns | - | 5.1 ns | AHCT/VHCT | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | 3 | - | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LCX373MSA ON Semiconductor | 10598 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | - | - | -40°C~85°C | Tube | - | 74LCX | - | yes | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | 74LCX373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | - | - | - | - | 2 | - | - | - | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC373DWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2015 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 74AC373 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 6V | - | 2V | - | 8 | - | - | 50pF | 2 | - | - | - | - | 8 | 9.5 ns | - | 7 ns | AC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | 3 | - | 7.5ns | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74F533SCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | 1 | 0°C~70°C | Tape & Reel (TR) | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F533 | - | - | Tri-State | 5V | 8:8 | Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | 61mA | - | - | - | 8 | 9 ns | - | 6.7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | -3mA | 3mA | 2 | 1 | 8 | - | 6.7ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HC259ADG ON Semiconductor | 8 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | -55°C~125°C | Tube | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | - | NOT SPECIFIED | 74HC259 | 16 | Not Qualified | Standard | - | 1:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | - | 50pF | - | - | 500mW | - | - | 8 | 200 ns | - | 25 ns | HC/UH | D-Type | - | Halogen Free | D-Type, Addressable | - | - | LOW LEVEL | - | - | 4 | 1 | - | - | - | 1.5mm | - | 10mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DM74S373N ON Semiconductor | 2104 |
| Datasheet | - | - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | 0°C~70°C | Tube | - | 74S | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74S373 | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | - | 12ns | - | - | - | - | - | - | - | - |