- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC373ANG ON Semiconductor | 18 | - | Datasheet | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | -55°C~125°C | Tube | 2005 | 74HC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | Tin (Sn) | - | - | - | 2V~6V | DUAL | - | 260 | 1 | 3V | 2.54mm | - | 40 | 74HC373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | - | 2/6V | - | 5V | - | - | - | 50pF | 2 | - | 7.8mA | 8 | 225 ns | - | 21 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.006 A | 8 | - | - | - | - | - | - | 1 | 3 | - | 3.56mm | - | 27.17mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 74ACQ573SCX ON Semiconductor | 2481 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACQ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | - | 74ACQ573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | 8 | 6V | 2V | - | - | - | - | 8 | 7 ns | - | 5.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -24mA | - | 24mA | 2 | 1 | 3 | 5.5ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC259DR2G ON Semiconductor | 884 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | Tin (Sn) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74AC259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | 6V | - | 2V | - | - | - | - | 50pF | - | - | - | 8 | 10 ns | - | 6.5 ns | AC | D-Type, Shift Register | - | Halogen Free | D-Type, Addressable | - | - | - | - | LOW LEVEL | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV74LCX373DTR2G ON Semiconductor | 50000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.5V | 0.65mm | - | - | - | 20 | - | Tri-State | - | 8:8 | - | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | 2 | - | - | 8 | - | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | TRUE | - | - | 8 ns | - | - | - | - | - | 1 | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACTQ573SCX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | - | 8 | 7.5 ns | - | 6.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -24mA | - | 24mA | 8 | 1 | 3 | 6.5ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AC573SCX ON Semiconductor | 11676 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 5V | - | - | - | - | - | - | - | 8 | 7 ns | - | 8.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74ALS373WMX ON Semiconductor | 7176 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | 20-SOIC | 1 | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | 25mA | 24mA | 8 | 16 ns | - | 2 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -2.6mA | - | 24mA | 3 | 1 | 3 | 2ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14043BFELG ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | 1 | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 4000B | e4 | yes | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 4043 | 16 | - | Tri-State | - | 1:1 | Non-Inverting | - | - | 3V | - | 4 | - | - | 50pF | - | - | - | 4 | 120 ns | 6nA | 60 ns | - | Latch | 3-STATE | - | S-R Latch | - | - | - | 350 ns | HIGH LEVEL | - | - | - | 8 | - | - | - | - | 2.05mm | - | 5.275mm | No | - | RoHS Compliant | Lead Free | ||
![]() 74LCX16373G ON Semiconductor | 1867 | - | Datasheet | - | - | Surface Mount | Surface Mount | 54-LFBGA | - | 54 | - | 2 | - | -40°C~85°C | Tray | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | 54 | - | - | - | - | 2V~3.6V | BOTTOM | BALL | - | 2 | 2.5V | 0.8mm | - | - | 74LCX16373 | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | - | 2V | - | - | - | - | - | 2 | - | - | 16 | 5.4 ns | - | 5.4 ns | LVC/LCX/Z | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 8mm | 5.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NLV74LVX573DTR2G ON Semiconductor | 17 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | YES | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | - | - | 20 | - | Tri-State | - | 8:8 | - | 3.6V | - | 2V | - | - | - | - | - | 2 | - | - | 8 | - | - | - | LV/LV-A/LVX/H | - | 3-STATE | - | D-Type Latch | TRUE | - | - | - | - | - | - | - | - | 1 | - | 5.9ns | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT573MSAX ON Semiconductor | 6130 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVT573 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 5mA | - | 8 | 4.4 ns | - | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HCT259ADR2G ON Semiconductor | 40000 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 16 | Tin (Sn) | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74HCT259 | 16 | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | - | 50mA | - | 8 | 45 ns | - | 42 ns | HCT | D-Type, Latch | - | Halogen Free | D-Type, Addressable | - | 0.0052 A | - | - | LOW LEVEL | - | - | - | - | 1 | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC373ADTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | unknown | 40 | 74HC373 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | - | 50pF | 2 | - | - | 8 | 21 ns | - | 21 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.006 A | - | - | - | - | - | - | 3 | 1 | - | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV74HC573ADWG ON Semiconductor | 8 |
| Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | Automotive grade | -55°C~125°C | Tube | 2011 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | 20 | Tin (Sn) | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 20 | - | Tri-State | - | 8:8 | - | 6V | - | 2V | - | - | - | - | - | 2 | - | - | 8 | - | - | 26 ns | HC/UH | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | TRUE | - | - | - | - | - | 240 ns | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLVHCT373ADWR2G ON Semiconductor | 8 |
| Datasheet | 8 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | YES | 20 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 20 | Tin (Sn) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | - | - | 20 | - | Tri-State, Non-Inverted | - | 8:8 | - | 5.5V | - | 4.5V | - | - | - | - | - | 2 | - | - | 8 | - | - | - | HCT | - | 3-STATE | - | D-Type Transparent Latch | TRUE | - | - | - | - | - | - | - | - | 1 | - | 28ns | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ABT16373CSSC ON Semiconductor | 2390 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | 48-SSOP | 2 | - | -40°C~85°C | Tube | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT16373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 2 | 5.5V | 4.5V | - | - | 62mA | - | 16 | 5.6 ns | - | 1.4 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -32mA | - | 32mA | 2 | 2 | 3 | 1.4ns | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74ACT841SCX ON Semiconductor | 3224 |
| Datasheet | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | 24-SOP | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT841 | - | - | Tri-State | 5V | 10:10 | Non-Inverting | - | - | - | - | 10 | 5.5V | 4.5V | - | - | - | - | 10 | 9.5 ns | - | 5.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -24mA | - | 24mA | 10 | 1 | 3 | 5.5ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74AC373SJ ON Semiconductor | 3425 |
| Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 20-SOP | 1 | - | -40°C~85°C | Tube | 1999 | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | 8 | 6V | 2V | - | - | - | - | 8 | 9.5 ns | - | 7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -24mA | - | 24mA | 2 | 1 | 8 | 7ns | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVTH16373MTD ON Semiconductor | 3126 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 2 | - | -40°C~85°C | Tube | - | 74LVTH | - | - | Obsolete | 1 (Unlimited) | 48 | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.5mm | - | - | 74LVTH16373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 2 | 5mA | - | 16 | 3.9 ns | - | 1.5 ns | LVT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 6.1mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74ALVCH162373TX ON Semiconductor | 3742 |
| Datasheet | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 48-TSSOP | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74ALVCH162373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | 16 | 3.6V | 1.65V | - | - | - | - | 16 | 3.8 ns | - | 1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -12mA | - | 12mA | 16 | 2 | 3 | 1ns | - | - | - | - | - | - | RoHS Compliant | Lead Free |