- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Screening Level | Trigger Type | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Delay Time - Propagation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100E175FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | 0°C~85°C | Tube | 2006 | 100E | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | 4.2V~5.5V | QUAD | J BEND | 240 | 1 | 5V | - | not_compliant | 30 | 100E175 | 28 | - | Not Qualified | Standard | - | 9:9 | Non-Inverting | 5.5V | -4.5V | - | - | 3 | - | - | - | - | 132mA | 9 | 975 ps | 110mA | 800 ps | - | D-Type, Latch | OPEN-EMITTER | - | D-Type Transparent Latch | - | - | - | - | LOW LEVEL | - | - | 2 | 1 | - | 700 MHz | - | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVT16373MEA ON Semiconductor | 984 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | 48 | - | - | 2 | - | -40°C~85°C | Tube | - | 74LVT | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVT16373 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 5mA | 16 | 3.9 ns | - | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACT373SJX ON Semiconductor | 3646 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | 20-SOP | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT373 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 8 | 10 ns | - | 8 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -24mA | 24mA | 2 | 1 | 3 | - | 8ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74ACT573DWR2 ON Semiconductor | 43096 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 74ACT573 | 20 | - | Not Qualified | Tri-State | - | 1:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | 8 | - | - | 50pF | 2 | - | 8 | 10.5 ns | - | 10.5 ns | ACT | Buffer, D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | - | 1 | 3 | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74ACT573DW ON Semiconductor | 2565 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -40°C~85°C | Tube | 2001 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 74ACT573 | 20 | - | Not Qualified | Tri-State | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 8 | 10.5 ns | - | 10.5 ns | ACT | Buffer, D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | 8 | 1 | 3 | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLV14042BDG ON Semiconductor | 6768 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | Automotive grade | -55°C~125°C | Tube | 2005 | 4000B | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | 3V~18V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | 4042 | 16 | - | Not Qualified | Differential | - | 1:1 | - | 18V | 5/15V | 3V | - | - | - | - | 50pF | - | - | 4 | - | - | 60 ns | - | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | COMPLEMENTARY | - | - | AEC-Q100 | LOW LEVEL | - | - | - | 4 | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC10E150FNG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | - | 0°C~85°C | Tube | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 10E150 | 28 | - | Not Qualified | Differential | - | 6:6 | Non-Inverting | 5.7V | - | - | - | 2 | - | - | - | - | 62mA | 6 | 550 ps | 52mA | 375 ps | 10E | D-Type, Latch | OPEN-EMITTER | Halogen Free | D-Type Transparent Latch | - | - | 0.55 ns | - | LOW LEVEL | -50mA | 32mA | - | 1 | 6 | 900 MHz | - | 4.57mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC573SJ ON Semiconductor | 12104 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 481.5mg | - | - | -40°C~85°C | Tube | 2009 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | 74VHC573 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | - | 2V | - | - | - | - | 50pF | 2 | - | 8 | 8.8 ns | 4μA | 4.5 ns | AHC/VHC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74ACT573SC ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | - | 1 | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT573 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 8 | 10.5 ns | - | 6 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -24mA | 24mA | 8 | 1 | 3 | - | 6ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74HCT573ADW ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -55°C~125°C | Tube | 2009 | 74HCT | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | 4.5V~5.5V | DUAL | GULL WING | 225 | 1 | 5V | - | not_compliant | 30 | 74HCT573 | 20 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | - | 50pF | 2 | - | 8 | 30 ns | - | 30 ns | HCT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.006 A | 45 ns | - | - | - | - | 8 | 1 | 3 | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74HC573ADT ON Semiconductor | 9 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | -55°C~125°C | Tube | 2011 | 74HC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | - | 40 | 74HC573 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | 2/6V | - | 7V | - | - | - | 50pF | 2 | - | 8 | 26 ns | - | 26 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.006 A | 45 ns | - | - | - | - | 3 | 1 | - | - | - | - | 6.5mm | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74ALS580AWMX ON Semiconductor | 1624 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | 0°C~70°C | Tape & Reel (TR) | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS580 | - | - | - | Tri-State | 5V | 8:8 | Inverting | - | - | - | - | - | - | - | - | - | 26mA | - | 18 ns | - | 3 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LCX573SJ ON Semiconductor | 6216 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 481.5mg | - | - | -40°C~85°C | Tube | - | 74LCX | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LCX573 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 8 | 8 ns | - | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC74LVX573DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | -40°C~85°C | Tube | 2011 | 74LVX | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | 40 | 74LVX573 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | - | 50pF | 2 | - | 8 | 12.8 ns | - | 6.4 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.004 A | - | - | - | - | - | 8 | 1 | - | - | - | - | 6.5mm | 4.4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74ACT573N ON Semiconductor | 1440 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | - | - | - | - | -40°C~85°C | Tube | 2009 | 74ACT | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | RAIL | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 74ACT573 | 20 | - | Not Qualified | Tri-State | - | 1:8 | Non-Inverting | 5.5V | 5V | 4.5V | - | - | - | - | 50pF | 2 | - | 8 | 10.5 ns | - | 10.5 ns | ACT | Buffer, D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | 8 | 1 | 3 | - | - | 4.57mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ACT841MTCX ON Semiconductor | 7720 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 24-TSSOP | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT841 | - | - | - | Tri-State | 5V | 10:10 | Non-Inverting | - | - | - | - | 10 | 5.5V | 4.5V | - | - | - | 10 | 9.5 ns | - | 5.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -24mA | 24mA | 10 | 1 | 3 | - | 5.5ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT573CMSAX ON Semiconductor | 2911 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT573 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 30mA | 8 | 4.5 ns | - | 2.7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 1 | - | 3 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVTH162373MTD ON Semiconductor | 6045 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 421mg | 2 | - | -40°C~85°C | Tube | - | 74LVTH | - | yes | Obsolete | 1 (Unlimited) | 48 | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.5mm | - | - | 74LVTH162373 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | - | 2 | 5mA | 16 | 6.6 ns | - | 1.4 ns | LVT | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 6.1mm | No | RoHS Compliant | Lead Free | ||
![]() MC74LVX259DG ON Semiconductor | 2832 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | - | - | - | - | -40°C~85°C | Tube | 2006 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | 74LVX259 | 16 | 8 | Not Qualified | Standard | - | 1:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | 1 | - | - | 50pF | - | - | 8 | 12 ns | 1μA | 8 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | Halogen Free | D-Type, Addressable | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC573MELG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1998 | 74AC | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74AC573 | 20 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | 2V | - | - | - | - | 50pF | 2 | - | 8 | 10 ns | - | 10 ns | AC | Buffer, D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | 2.05mm | - | 5.275mm | - | RoHS Compliant | Lead Free |