- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74LVTH162373MEX ON Semiconductor | 2424 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | 48 | - | - | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | - | yes | Obsolete | 1 (Unlimited) | 48 | - | - | - | - | - | - | 2.7V~3.6V | DUAL | GULL WING | - | 2 | 3.3V | 0.635mm | - | - | 74LVTH162373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | 3.6V | - | - | - | - | - | - | 2 | 5mA | - | 16 | 4.8 ns | - | 1.4 ns | LVT | D-Type, Latch | 3-STATE WITH SERIES RESISTOR | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | 15.875mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC14099BDWG ON Semiconductor | 50000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | 2000 | 4000B | e3 | yes | Active | 3 (168 Hours) | 16 | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 4099 | 16 | - | Standard | - | 1 x 1:8 | Inverting, Non-Inverting | - | - | 3V | 2 | - | - | 50pF | - | - | 8.8mA | 8 | 450 ns | - | 50 ns | - | D-Type, Latch, Shift Register | - | Halogen Free | D-Type, Addressable | - | - | 1 | 400 ns | LOW LEVEL | - | - | - | - | - | - | - | 2.4mm | - | 10.45mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14042BDR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2003 | 4000B | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 3V~18V | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | not_compliant | 30 | 4042 | 16 | Not Qualified | Differential | - | 1:1 | Non-Inverting | 18V | 5/15V | 3V | - | - | - | 50pF | - | - | - | 4 | 120 ns | 6nA | 60 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | HIGH LEVEL | - | - | - | 4 | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVT573WM ON Semiconductor | 7615 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 801mg | - | - | -40°C~85°C | Tube | - | 74LVT | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVT573 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 5mA | 64mA | - | 4.4 ns | - | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | 8 | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NLV74HC573ADWR2G ON Semiconductor | 8 |
| Datasheet | 12 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | Automotive grade | -55°C~125°C | Tape & Reel (TR) | 2004 | Automotive, AEC-Q100 | e3 | yes | Not For New Designs | 1 (Unlimited) | 20 | - | Tin (Sn) | - | - | - | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | - | 20 | - | Tri-State | - | 8:8 | - | 6V | - | 2V | - | - | - | - | 2 | - | - | 8 | - | - | 26 ns | HC/UH | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | TRUE | - | - | - | - | - | 240 ns | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC573DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74VHC | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | unknown | 40 | 74VHC573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | 2 | - | - | 8 | 8.8 ns | - | 5 ns | AHC/VHC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHC573MEL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74VHC | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | unknown | NOT SPECIFIED | 74VHC573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | 2 | - | - | 8 | 8.8 ns | - | 5 ns | AHC/VHC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | - | 1 | 3 | - | - | 2.05mm | - | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H175M ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | RAIL | 4.94V~5.46V | DUAL | GULL WING | - | 1 | - | - | - | - | 10H175 | 16 | Not Qualified | Tri-State | - | 5:5 | Non-Inverting | - | - | - | - | - | - | - | - | 97mA | - | 5 | 1.6 ns | - | 1 ns | 10H | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | 2.4 ns | LOW LEVEL | - | - | - | - | 1 | 5 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14099BCPG ON Semiconductor | 964 | - | Datasheet | - | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | - | - | - | - | - | -55°C~125°C | Tube | 2000 | 4000B | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | RAIL | 3V~18V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | 4099 | 16 | Not Qualified | Standard | - | 4:4 | - | - | - | 3V | - | - | - | 50pF | - | - | - | 1 | - | - | - | - | - | - | - | D-Type, Addressable | TRUE | - | - | 400 ns | LOW LEVEL | - | - | - | - | 1 | - | 50ns | - | 4.44mm | - | 7.62mm | - | - | RoHS Compliant | - | ||
![]() 74ABT573CMTC ON Semiconductor | 21061 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | 1 | - | -40°C~85°C | Tube | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | 30mA | - | 8 | 4.5 ns | - | 2.7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -32mA | - | 32mA | 1 | 1 | 3 | 2.7ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHC259DG ON Semiconductor | 2188 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | 2006 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | ADDRESS LATCHES | RAIL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 74VHC259 | 16 | Not Qualified | Standard | - | 1:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | - | - | 8mA | 8 | 10 ns | - | 4.9 ns | AHC/VHC | D-Type, Latch | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX162373MTD ON Semiconductor | 15326 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | 421mg | 2 | - | -40°C~85°C | Tube | - | 74VCX | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | - | 74VCX162373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 16 | 3.3 ns | - | 1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() 74LVX573M ON Semiconductor | 16200 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 801mg | - | - | -40°C~85°C | Tube | 2005 | 74LVX | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | BROADSIDE VERSION OF 373 | - | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | - | - | - | 74LVX573 | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | 50pF | 2 | - | - | 8 | 12.8 ns | 4μA | 5.9 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | 0.004 A | - | - | - | - | - | - | 2 | 1 | - | - | 89μm | - | 500μm | 291μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX259DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2003 | 74LVX | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 235 | 1 | 2.7V | - | not_compliant | NOT SPECIFIED | 74LVX259 | 16 | Not Qualified | Standard | - | 1:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | - | - | 8 | 12 ns | 1μA | 8 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type, Addressable | - | 0.004 A | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74AC373MTCX ON Semiconductor | 2304 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74AC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74AC373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 8 | 9.5 ns | - | 7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LCX373DTR2 ON Semiconductor | 1134 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74LCX | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 40 | 74LCX373 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | - | - | 50pF | 2 | - | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 3 | 1 | - | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74VHCT373AMTC ON Semiconductor | 7324 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | - | 1 | - | -40°C~85°C | Tube | - | 74VHCT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74VHCT373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | - | - | 8 | 9.5 ns | - | 5.1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | -8mA | - | 8mA | 2 | 1 | 8 | 5.1ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H175L ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | 16 | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 4.94V~5.46V | DUAL | - | 235 | 1 | - | - | not_compliant | NOT SPECIFIED | 10H175 | 16 | Not Qualified | Tri-State | - | 5:5 | Non-Inverting | - | - | - | - | - | - | - | - | 97mA | - | 5 | 1.6 ns | - | 1 ns | 10H | D-Type, Latch | OPEN-EMITTER | - | D-Type Transparent Latch | - | - | - | 2.4 ns | LOW LEVEL | 50mA | - | 50mA | 5 | 1 | - | - | - | - | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74VHCT259ADG ON Semiconductor | 8 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | 1 | - | -55°C~125°C | Tube | 2006 | 74VHCT | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74VHCT259 | 16 | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | - | - | - | 8 | 10 ns | - | 6 ns | AHCT/VHCT | D-Type, Latch | - | Halogen Free | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74ACTQ373PC ON Semiconductor | 1420 |
| Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | - | -40°C~85°C | Tube | 1999 | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | - | 7.5 ns | - | 6.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead |