- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Power Supply Current-Max (ICC) | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HCT259ADG ON Semiconductor | 8 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | -55°C~125°C | Tube | 2006 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 16 | - | Tin (Sn) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | NOT SPECIFIED | 74HCT259 | 16 | - | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | - | 50mA | 8 | 45 ns | - | 42 ns | HCT | D-Type, Latch | - | Halogen Free | D-Type, Addressable | - | 0.0052 A | - | LOW LEVEL | - | - | - | - | 1 | - | - | - | - | - | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC259DT ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | -55°C~125°C | Tube | 2011 | 74VHC | e4 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ADDRESS LATCHES | RAIL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 74VHC259 | 16 | - | Not Qualified | Standard | - | 1:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | 8 | - | - | 50pF | - | - | 8 | 10 ns | - | 4.9 ns | AHC/VHC | D-Type, Latch | - | - | D-Type, Addressable | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74ACT373DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | 74ACT373 | 20 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 8 | 10 ns | - | 7 ns | ACT | D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | 8 | 1 | 3 | - | 8.5ns | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100E175FNG ON Semiconductor | In Stock | - | Datasheet | 24 Weeks | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | - | 0°C~85°C | Tube | 2006 | 100E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | - | 4.2V~5.5V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 100E175 | 28 | - | Not Qualified | Standard | - | 9:9 | Non-Inverting | 5.5V | -4.5V | - | 3 | - | - | - | - | 132mA | 9 | 975 ps | 110mA | 800 ps | - | D-Type, Latch | OPEN-EMITTER | Halogen Free | D-Type Transparent Latch | - | - | - | LOW LEVEL | - | - | - | 2 | 1 | - | 700 MHz | - | - | 4.57mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACTQ843SPC ON Semiconductor | 2124 |
| Datasheet | - | - | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 24-PDIP | - | 1 | -40°C~85°C | Tube | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ843 | - | - | - | Tri-State | 5V | 9:9 | Non-Inverting | - | - | - | 9 | 5.5V | 4.5V | - | - | - | 9 | 9.5 ns | - | 6.2 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -24mA | 24mA | - | 9 | 1 | 3 | - | 6.2ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVTH573MSA ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SSOP (0.209, 5.30mm Width) | - | 20 | - | - | - | -40°C~85°C | Tube | - | 74LVTH | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVTH573 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 5mA | 8 | 4.4 ns | - | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC100E150FNG ON Semiconductor | In Stock | - | Datasheet | 24 Weeks | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | - | - | 0°C~85°C | Tube | 2006 | 100E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | - | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | compliant | 40 | 100E150 | 28 | S-PQCC-J28 | Not Qualified | Differential | - | 6:6 | - | 5.7V | -4.5V | 4.2V | - | - | - | - | - | - | 6 | - | - | - | - | - | OPEN-EMITTER | - | D-Type Transparent Latch | COMPLEMENTARY | - | 0.55 ns | LOW LEVEL | - | - | 72mA | - | 1 | - | 900 MHz | 375ps | - | 4.57mm | - | - | - | - | RoHS Compliant | - | ||
![]() MC74AC373N ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | - | -40°C~85°C TA | Tube | 2009 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 74AC373 | 8 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 8 | 9.5 ns | - | 7 ns | AC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 8 | 1 | 3 | - | 7.5ns | - | 4.57mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74LVTH573WM ON Semiconductor | 13952 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 801mg | - | -40°C~85°C | Tube | - | 74LVTH | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVTH573 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 5mA | 8 | 4.4 ns | - | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ALVC162373T ON Semiconductor | 5756 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | 48-TSSOP | - | 2 | -40°C~85°C | Tube | 2001 | 74ALVC | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74ALVC162373 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 16 | 3.6V | 1.65V | - | - | - | 16 | 3.8 ns | - | 1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -12mA | 12mA | - | 16 | 2 | 3 | - | 1ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT373CPC ON Semiconductor | 2904 |
| Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | 20-PDIP | - | 1 | -40°C~85°C | Tube | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT373 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | 30mA | 8 | 4.5 ns | - | 2.7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -32mA | 32mA | - | 1 | 1 | 3 | - | 2.7ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F533SJ ON Semiconductor | 1195 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | 20-SOP | - | 1 | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F533 | - | - | - | Tri-State | 5V | 8:8 | Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | 61mA | 8 | 9 ns | - | 6.7 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | -3mA | 3mA | - | 2 | 1 | 8 | - | 6.7ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VHC373M ON Semiconductor | 11052 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 801mg | - | -40°C~85°C | Tube | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | 74VHC373 | - | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | - | 2V | - | - | - | 50pF | 2 | - | 8 | 17 ns | 4μA | 5 ns | AHC/VHC | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1 | - | - | - | - | - | - | 7.493mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74AC573NG ON Semiconductor | 50000 | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | 4.535924g | - | -40°C~85°C | Tube | 2005 | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 20 | - | Tin (Sn) | - | - | - | RAIL | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | 74AC573 | 20 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 8 | 15 ns | - | 10 ns | AC | Buffer, D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 8 | 1 | 3 | - | - | 6.35mm | - | 6.35mm | 25.4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CD4724BCM ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | -55°C~125°C | Tube | - | 4000B | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 4724 | - | - | - | Standard | - | 1:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type, Addressable | - | - | - | - | - | - | - | - | 1 | - | - | 50ns | - | - | - | - | - | - | - | - | ||
![]() MC74ACT573DTR2 ON Semiconductor | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74ACT | e4 | - | Obsolete | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | unknown | 40 | 74ACT573 | 20 | - | Not Qualified | Tri-State | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 8 | 10.5 ns | - | 10.5 ns | ACT | Buffer, D-Type, Latch | - | - | D-Type Transparent Latch | - | 0.024 A | - | - | - | - | - | 8 | 1 | 3 | - | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100E150FNR2G ON Semiconductor | In Stock | - | Datasheet | 25 Weeks | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 1 | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | NECL MODE: VCC = 0V WITH VEE = -4.2V TO -5.7V | TR | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 100E150 | 28 | - | Not Qualified | Differential | - | 6:6 | Non-Inverting | 5.7V | -4.5V | 4.2V | - | - | - | - | - | 62mA | 6 | 550 ps | 52mA | 375 ps | - | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | - | 0.55 ns | LOW LEVEL | -50mA | 32mA | 72mA | - | - | 6 | 900 MHz | - | - | 4.57mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVTH573WMX ON Semiconductor | 6424 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | 801mg | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | - | yes | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | - | 74LVTH573 | - | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 5mA | 8 | 4.4 ns | - | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC373MELG ON Semiconductor | 10888 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | 74AC | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74AC373 | 20 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 8 | 9.5 ns | - | 7 ns | AC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | 8 | 1 | 3 | - | 7.5ns | - | 2.05mm | - | 5.275mm | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACTQ16373SSCX ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | - | - | 48-SSOP | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ16373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | - | - | 2 | - | - | 5.3ns | - | - | - | - | - | - | - | - |