- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | Delay Time - Propagation | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC373ADTR2G ON Semiconductor | 300 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | 74HC373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 225 ns | - | 21 ns | HC/UH | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | 0.006 A | - | - | - | - | 3 | 1 | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC373MTCX ON Semiconductor | 10 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | 74VHC373 | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | - | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 17 ns | 4μA | 5 ns | AHC/VHC | D-Type, Latch | 3-STATE | - | D-Type Latch | - | - | - | - | - | 2 | 1 | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VCX16373MTDX ON Semiconductor | 950 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 15 hours ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | 421mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | 2016 | 74VCX | e4 | yes | Active | 2 (1 Year) | 48 | - | EAR99 | - | - | - | - | TAPE AND REEL | 1.2V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 2 | 1.5V | 0.5mm | NOT SPECIFIED | 74VCX16373 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | - | - | - | - | 30pF | 2 | - | - | - | 16 | 3 ns | 20μA | 1.5 ns | ALVC/VCX/A | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | - | - | - | - | - | 4 | - | - | - | - | - | - | 6.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() M74LCX16373DTR2G ON Semiconductor | 1 |
| Datasheet | 39 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 48 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 2 | 2.5V | 0.5mm | 40 | 74LCX16373 | 48 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | 1 | - | - | 50pF | 2 | - | - | - | 16 | 7.9 ns | 20μA | 5.4 ns | LVC/LCX/Z | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | - | 2 | 3 | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX573MTCX ON Semiconductor | 13 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | BROADSIDE VERSION OF 373 | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | - | 1 | 2.7V | 0.65mm | - | 74LVX573 | - | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 2V | 8 | - | - | 50pF | 2 | - | - | 4μA | 8 | 22 ns | 4μA | 5.9 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.004 A | - | - | - | - | 2 | 1 | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX373MTCX ON Semiconductor | In Stock |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74LCX | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 2V~3.6V | - | - | - | - | - | - | - | 74LCX373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | - | - | - | - | - | - | 10μA | - | 10.5 ns | 10μA | 1.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC573ADWG ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -55°C~125°C | Tube | 2004 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | - | 40 | 74HC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | 7.8mA | - | 8 | 30 ns | 4μA | 26 ns | HC/UH | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | 0.006 A | - | 45 ns | - | - | 3 | 1 | - | - | 2.4mm | - | 12.95mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC573ADTR2G ON Semiconductor | 100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 190.990737mg | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | 260 | 1 | 3V | 0.65mm | 40 | 74HC573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | 8 | - | - | 50pF | 2 | - | - | 4μA | 8 | 26 ns | 4μA | 26 ns | HC/UH | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | 0.006 A | - | 45 ns | - | - | - | 1 | 3 | - | - | - | 6.5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC573MTC ON Semiconductor | 6407 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | - | - | -40°C~85°C | Tube | 2005 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | 74HC573 | - | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | 35mA | - | 8 | 225 ns | 8μA | 15 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | 0.006 A | - | - | - | - | 3 | 1 | - | - | 900μm | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT573WMX ON Semiconductor | 12500 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | - | BROADSIDE VERSION OF 373 | TR | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HCT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | 8 | - | - | 50pF | 2 | - | - | 1.5mA | 8 | 44 ns | 1.5mA | 17 ns | HCT | D-Type, Latch | 3-STATE | - | D-Type Transparent Latch | 0.0072 A | - | - | - | - | - | 1 | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74VHC373DTR2G ON Semiconductor | 17 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | - | -40°C~85°C | Tape & Reel (TR) | 2014 | 74VHC | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | - | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 74VHC373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | 2 | 75mA | - | - | 8 | 6.5 ns | 4μA | 4.9 ns | AHC/VHC | D-Type, Latch | 3-STATE | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | - | - | 8 | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVX573DTR2G ON Semiconductor | 12500 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | - | 1 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e4 | yes | Active | 1 (Unlimited) | 20 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | 40 | 74LVX573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 3.6V | 3.3V | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 12.8 ns | - | 6.4 ns | LV/LV-A/LVX/H | D-Type, Latch | 3-STATE | Halogen Free | D-Type Transparent Latch | 0.004 A | - | - | - | - | - | - | 8 | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT373MTCX ON Semiconductor | 17 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74HCT | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 74HCT373 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8 | 40 ns | - | 25 ns | HCT | D-Type, Latch | - | - | D-Type Transparent Latch | 0.006 A | - | - | - | - | 3 | 1 | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC573MTCX ON Semiconductor | 20000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | 191mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | 74HC | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | - | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | - | 1 | 4.5V | 0.65mm | - | 74HC573 | - | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 225 ns | 8μA | 15 ns | HC/UH | D-Type, Latch | - | - | D-Type Transparent Latch | 0.006 A | - | - | - | - | 3 | 1 | - | - | - | - | 6.5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC373SJX ON Semiconductor | 5168 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | 481.5mg | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 4.5V | - | NOT SPECIFIED | 74HC373 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | 7.8mA | - | 8 | 35 ns | - | 19 ns | HC/UH | D-Type, Latch | - | - | D-Type Latch | 0.006 A | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HCT373ADWR2G ON Semiconductor | 649 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | 74HCT | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Tin (Sn) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 250 | 1 | 5V | - | 40 | 74HCT373 | 20 | - | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | - | - | 8 | 53 ns | - | 28 ns | HCT | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | - | - | - | - | - | 8 | 1 | 3 | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVT16373MTDX ON Semiconductor | 8 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 48-TSSOP | 421mg | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVT | - | - | Active | 2 (1 Year) | - | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 74LVT16373 | - | - | Tri-State | 3.3V | 8:8 | Non-Inverting | - | - | - | 2 | 3.6V | 2.7V | - | - | 5mA | - | - | 16 | 3.9 ns | - | 1.5 ns | - | D-Type, Latch | - | - | D-Type, Addressable | - | - | - | -32mA | 64mA | 4 | 2 | 3 | 1.5ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC373ADWG ON Semiconductor | 4999 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -55°C~125°C | Tube | 2005 | 74HC | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 250 | 1 | 3V | - | 40 | 74HC373 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | 2 | - | 7.8mA | - | 8 | 25 ns | 4μA | 21 ns | HC/UH | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | 0.006 A | - | - | - | - | 3 | 1 | - | - | 2.4mm | - | 12.95mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX573DWR2G ON Semiconductor | 50 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 74LCX | e3 | yes | Active | 3 (168 Hours) | 20 | - | - | Tin (Sn) | - | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | 74LCX573 | 20 | - | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | - | - | 50pF | 2 | - | - | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | Halogen Free | D-Type Transparent Latch | 0.024 A | - | - | - | - | 3 | 1 | - | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74VHC573M ON Semiconductor | 24 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | 801mg | - | - | -40°C~85°C | Tube | 2007 | 74VHC | e3 | yes | Active | 1 (Unlimited) | 20 | SMD/SMT | EAR99 | - | - | - | - | RAIL | 2V~5.5V | DUAL | GULL WING | - | 1 | 3.3V | - | - | 74VHC573 | - | - | Tri-State | - | 8:8 | Non-Inverting | 5.5V | - | 2V | - | - | - | 50pF | 2 | - | 8mA | - | 8 | 17.5 ns | 4μA | 4.5 ns | AHC/VHC | D-Type, Latch | - | - | D-Type Transparent Latch | - | 8 | - | - | - | 2 | 1 | 3 | - | 2.35mm | - | 13mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free |