- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Halogen Free | Logic Type | Output Polarity | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Delay Time - Propagation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74ACTQ16373MTD ON Semiconductor | 698 |
| Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | - | 48 | - | - | -40°C~85°C | Tube | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ16373 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 7.9 ns | - | 5.3 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | 16 | 2 | 3 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHCT259ADR2 ON Semiconductor | 15000 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | -55°C~125°C | Tape & Reel (TR) | 2001 | 74VHCT | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 74VHCT259 | 16 | - | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | - | - | 8 | 10 ns | - | 6 ns | AHCT/VHCT | D-Type, Latch | - | - | D-Type, Addressable | - | - | - | - | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ACT843SPC ON Semiconductor | 1385 |
| Datasheet | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 24-PDIP | 1 | -40°C~85°C | Tube | 2000 | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT843 | - | - | - | Tri-State | 5V | 9:9 | Non-Inverting | - | - | - | 9 | 5.5V | 4.5V | - | - | - | 9 | 9.5 ns | - | 5.5 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 9 | 1 | 3 | - | 5.5ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT573CSC ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | -40°C~85°C | Tube | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT573 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | - | 2.7ns | - | - | - | - | - | - | ||
![]() 74ACT373MTC ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | 20-TSSOP | 1 | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT373 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 8 | 10 ns | - | 8 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 2 | 1 | 3 | - | 8ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACTQ373SCX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | 20-SOIC | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACTQ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACTQ373 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | - | 6.5ns | - | - | - | - | - | - | ||
![]() MC74VHC573MELG ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74VHC | e4 | - | Obsolete | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | TAPE AND REEL | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 3.3V | - | unknown | 40 | 74VHC573 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 2/5.5V | 2V | - | - | - | 50pF | 2 | - | 8 | 8.8 ns | - | 5 ns | AHC/VHC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | 8 | 1 | 3 | - | - | 2.05mm | - | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() 74F843SPC ON Semiconductor | 579 |
| Datasheet | - | Through Hole | Through Hole | 24-DIP (0.300, 7.62mm) | - | 24 | 24-PDIP | - | 0°C~70°C | Tube | - | 74F | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | 0°C | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74F843 | - | - | - | Tri-State | - | 9:9 | Non-Inverting | - | - | - | 1 | 5.5V | 4.5V | - | - | 90mA | - | 8 ns | 65mA | 5.4 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | 24mA | 3mA | 2 | 1 | 1 | - | 5.4ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC373DW ON Semiconductor | 5 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | -40°C~85°C TA | Tube | 2009 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 2V~6V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 74AC373 | 20 | - | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 6V | - | 2V | 8 | - | - | 50pF | 2 | - | 8 | 9.5 ns | - | 7 ns | AC | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | 3 | - | 7.5ns | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74LS573N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | - | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS573 | - | - | - | Tri-State | - | 8:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | - | 27ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74VCX16841MTDX ON Semiconductor | 2179 |
| Datasheet | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56 | 56-TSSOP | 2 | -40°C~85°C | Tape & Reel (TR) | - | 74VCX | - | - | Obsolete | 2 (1 Year) | - | - | - | 85°C | -40°C | - | - | 1.4V~3.6V | - | - | - | - | - | - | - | - | 74VCX16841 | - | - | - | Tri-State | - | 10:10 | Non-Inverting | - | - | - | 2 | 3.6V | 1.4V | - | - | - | 20 | 3 ns | - | 1 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 4 | 2 | 20 | - | 1ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC573N ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | -40°C~85°C | Tube | 2009 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 74AC573 | 20 | - | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | 2 | - | 8 | 10 ns | - | 10 ns | AC | Buffer, D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | 8 | 1 | 3 | - | - | 4.57mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10E150FNR2G ON Semiconductor | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 10E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.2V~5.7V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 10E150 | 28 | - | Not Qualified | Differential | - | 6:6 | Non-Inverting | 5.7V | - | - | 2 | - | - | - | - | 62mA | 6 | 550 ps | 52mA | 375 ps | 10E | D-Type, Latch | OPEN-EMITTER | Halogen Free | D-Type Transparent Latch | - | 0.55 ns | LOW LEVEL | -50mA | 32mA | - | 1 | 6 | 900 MHz | - | 4.57mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74LS75N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | 0°C~70°C | Tube | - | 74LS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | 74LS75 | - | - | - | Tri-State | - | 4:4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | - | - | 20ns | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC14598BCPG ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | - | Obsolete | 1 (Unlimited) | 18 | - | Tin (Sn) | - | - | - | - | 3V~18V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | 4598 | 18 | - | - | Standard | - | 1:8 | Non-Inverting | - | - | 3V | 3 | - | - | 50pF | - | - | 8 | 400 ns | 15nA | 100 ns | - | D-Type, Latch | - | - | D-Type, Addressable | - | - | HIGH LEVEL | - | - | 1 | - | - | - | - | 4.57mm | - | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() MC74VHCT573ADW ON Semiconductor | 109 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | -40°C~85°C | Tube | 2009 | 74VHCT | e0 | - | Obsolete | 1 (Unlimited) | 20 | - | Tin/Lead (Sn/Pb) | - | - | - | RAIL | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 74VHCT573 | 20 | R-PDSO-G20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | 5.5V | 5V | 4.5V | 8 | - | - | 50pF | 2 | - | 8 | 9.5 ns | - | 5.1 ns | AHCT/VHCT | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | - | 1 | 3 | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ACT373SJ ON Semiconductor | 4622 | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | - | 20 | - | - | -40°C~85°C | Tube | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT373 | - | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | 8 | 10 ns | - | 8 ns | - | D-Type, Latch | - | - | D-Type Transparent Latch | - | - | - | - | - | 2 | 1 | 3 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MM74HC259MTC ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | 16-TSSOP | - | -40°C~85°C | Tube | - | 74HC | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2V~6V | - | - | - | - | - | - | - | - | 74HC259 | - | - | - | Standard | - | 1:8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Type, Addressable | - | - | - | - | - | - | 1 | - | - | 17ns | - | - | - | - | - | - | ||
![]() 74LVTH573SJX ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVTH | - | - | Obsolete | 1 (Unlimited) | 20 | - | - | - | - | BROADSIDE VERSION OF 373 | - | 2.7V~3.6V | DUAL | GULL WING | - | 1 | 3.3V | - | compliant | - | 74LVTH573 | - | R-PDSO-G20 | - | Tri-State | - | 8:8 | - | 3.6V | - | 2.7V | - | - | - | - | 2 | - | 8 | - | - | - | LVT | - | 3-STATE | - | D-Type Transparent Latch | TRUE | - | - | - | - | - | 1 | - | - | 1.5ns | - | - | 5.3mm | - | - | - | ||
![]() MC100E175FNR2G ON Semiconductor | In Stock | - | Datasheet | 25 Weeks | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | 0°C~85°C | Tape & Reel (TR) | 2006 | 100E | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | TAPE AND REEL | 4.2V~5.5V | QUAD | J BEND | 260 | 1 | 5V | - | - | 40 | 100E175 | 28 | - | Not Qualified | Standard | - | 9:9 | Non-Inverting | 5.5V | -4.5V | - | 3 | - | - | - | - | 132mA | 9 | 975 ps | 110mA | 800 ps | - | D-Type, Latch | OPEN-EMITTER | Halogen Free | D-Type Transparent Latch | - | - | LOW LEVEL | - | - | 2 | 1 | - | 700 MHz | - | 4.57mm | - | - | - | RoHS Compliant | Lead Free |