- Circuit
- Logic Function
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mount
- Mounting Type
- Number of Pins
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
ON Semiconductor Logic - Latches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Output Characteristics | Logic Type | Max I(ol) | Prop. Delay@Nom-Sup | Trigger Type | High Level Output Current | Low Level Output Current | Number of Input Lines | Independent Circuits | Number of Output Lines | fmax-Min | Delay Time - Propagation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74LVX573MEL ON Semiconductor | 9517 |
| Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 74LVX | e4 | - | Obsolete | 3 (168 Hours) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TAPE AND REEL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | 74LVX573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | 8 | - | - | 50pF | 2 | - | 8 | 12.8 ns | - | 6.4 ns | LV/LV-A/LVX/H | D-Type, Latch | - | D-Type Transparent Latch | 0.004 A | - | - | - | - | - | 1 | 3 | - | - | 2.05mm | - | 5.275mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MM74C373WMX ON Semiconductor | 3822 |
| Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | -55°C~125°C | Tape & Reel (TR) | - | 74C | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3V~15V | - | - | - | - | - | - | - | - | 74C373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | 300μA | 8 | 170 ns | - | 70 ns | - | D-Type, Flip-Flop, Latch | - | D-Type Transparent Latch | - | - | - | - | - | 3 | 1 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ACT563SCX ON Semiconductor | 3672 |
| Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ACT | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ACT563 | - | - | Tri-State | 5V | 8:8 | Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | - | 8 | 11.5 ns | - | 7 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 8 | 1 | 3 | - | 7ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74VHCT373ADWR2 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74VHCT | e0 | - | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | TAPE AND REEL | 4.5V~5.5V | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | 74VHCT373 | 20 | Not Qualified | Tri-State | 5V | 8:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | 2 | - | 8 | 9.5 ns | - | 5.1 ns | AHCT/VHCT | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | - | 8 | 1 | 3 | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74ALS580AN ON Semiconductor | 3486 |
| Datasheet | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | 1 | - | 0°C~70°C | Tube | - | 74ALS | - | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ALS580 | - | - | Tri-State | 5V | 8:8 | Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | 26mA | 8 | 18 ns | 16mA | 3 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | -2.6mA | 2.6mA | 8 | 1 | 3 | - | 3ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74ABT573CPC ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | 20 | 20-PDIP | 1 | - | -40°C~85°C | Tube | - | 74ABT | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | 74ABT573 | - | - | Tri-State | 5V | 8:8 | Non-Inverting | - | - | - | 8 | 5.5V | 4.5V | - | - | 30mA | 8 | 4.5 ns | - | 2.7 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | -32mA | 32mA | 1 | 1 | 3 | - | 2.7ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC259MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | - | 1 | - | -40°C~85°C | Tube | 2011 | 74AC | e4 | - | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 74AC259 | 16 | Not Qualified | Standard | 5V | 1:8 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | - | - | 8 | 10 ns | - | 6.5 ns | AC | D-Type, Shift Register | - | D-Type, Addressable | - | - | LOW LEVEL | - | - | - | - | - | - | - | 2.05mm | - | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() MC74LCX573DW ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | - | -55°C~125°C | Tube | 2009 | 74LCX | e0 | - | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn/Pb) | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 240 | 1 | 2.5V | - | not_compliant | 30 | 74LCX573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | 8 | - | - | 50pF | 2 | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | 3 | 1 | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVX573MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | Industrial grade | -40°C~85°C | Tube | 2012 | 74LVX | e4 | - | Obsolete | 3 (168 Hours) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.7V | - | - | 40 | 74LVX573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | - | - | - | 50pF | 2 | - | 8 | 12.8 ns | - | 6.4 ns | LV/LV-A/LVX/H | D-Type, Latch | - | D-Type Transparent Latch | 0.004 A | - | - | - | - | 8 | 1 | 3 | - | - | 2.05mm | - | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() 74ALVC16841MTD ON Semiconductor | 2016 |
| Datasheet | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 56-TSSOP | 2 | - | -40°C~85°C | Tube | - | 74ALVC | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74ALVC16841 | - | - | Tri-State | - | 10:10 | Non-Inverting | - | - | - | 20 | 3.6V | 1.65V | - | - | - | 20 | 3.5 ns | - | 1 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 20 | 2 | 3 | - | 1ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC259NG ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1 | - | -40°C~85°C | Tube | 2005 | 74AC | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Tin (Sn) | - | - | RAIL | 2V~6V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | 74AC259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | - | - | 8 | 22.5 ns | - | 6.5 ns | AC | D-Type, Shift Register | - | D-Type, Addressable | - | - | LOW LEVEL | - | - | - | - | - | - | - | 4.44mm | - | 7.62mm | No | RoHS Compliant | Lead Free | ||
![]() MC10H130FNG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | - | Obsolete | 3 (168 Hours) | 20 | Tin (Sn) | - | - | - | 4.94V~5.46V | QUAD | J BEND | 260 | 1 | - | - | unknown | 40 | 10H130 | 20 | Not Qualified | Differential | - | 1:1 | Non-Inverting | - | - | - | - | - | - | - | - | 35mA | 2 | 1.7 ns | - | 1 ns | 10H | Latch | OPEN-EMITTER | S-R Latch | - | 1.9 ns | LOW LEVEL | -50mA | 32mA | 2 | - | - | - | - | 4.57mm | 8.965mm | 8.965mm | - | RoHS Compliant | Lead Free | ||
![]() 74ALVCH16373TX ON Semiconductor | 7437 |
| Datasheet | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | 48-TSSOP | 2 | - | -40°C~85°C | Tape & Reel (TR) | - | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74ALVCH16373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 16 | 3.6V | 1.65V | - | - | - | 16 | 3.6 ns | - | 1 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | -24mA | 24mA | 16 | 2 | 3 | - | 1ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H175FNR2G ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e3 | - | Obsolete | 3 (168 Hours) | 20 | Tin (Sn) | - | - | TAPE AND REEL | 4.94V~5.46V | QUAD | J BEND | 260 | 1 | - | - | unknown | 40 | 10H175 | 20 | Not Qualified | Tri-State | - | 5:5 | Non-Inverting | - | - | - | - | - | - | - | - | 97mA | 5 | 1.6 ns | - | 1 ns | 10H | D-Type, Latch | OPEN-EMITTER | D-Type Transparent Latch | - | 2.4 ns | LOW LEVEL | - | - | - | 1 | 5 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LVQ573SCX ON Semiconductor | 1668 |
| Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 20-SOIC | 1 | - | -40°C~85°C | Tape & Reel (TR) | - | 74LVQ | - | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2V~3.6V | - | - | - | - | - | - | - | - | 74LVQ573 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | 8 | 3.6V | 2V | - | - | - | 8 | 10.5 ns | - | 8.5 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | -12mA | 12mA | 2 | 1 | 8 | - | 8.5ns | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74LCX573MEL ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-SOIC (0.209, 5.30mm Width) | 20 | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | 74LCX | e4 | - | Obsolete | 3 (168 Hours) | 20 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RAIL | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | unknown | 40 | 74LCX573 | 20 | Not Qualified | Tri-State | - | 8:8 | Non-Inverting | - | - | 2V | 8 | - | - | 50pF | 2 | - | 8 | 8 ns | - | 1.5 ns | LVC/LCX/Z | D-Type, Latch | - | D-Type Transparent Latch | 0.024 A | - | - | - | - | 3 | 1 | - | - | - | 2.05mm | - | 5.275mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74ALVCH16373T ON Semiconductor | 21895 |
| Datasheet | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) | 48 | - | - | - | -40°C~85°C | Tube | - | 74ALVCH | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | - | 74ALVCH16373 | - | - | Tri-State | - | 8:8 | Non-Inverting | - | - | - | - | - | - | - | - | - | - | 3.6 ns | - | 1 ns | - | D-Type, Latch | - | D-Type Transparent Latch | - | - | - | - | - | 16 | 2 | 3 | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC74AC259N ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | - | -40°C~85°C | Tube | 2009 | 74AC | e0 | - | Obsolete | 1 (Unlimited) | 16 | Tin/Lead (Sn/Pb) | - | - | RAIL | 2V~6V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | NOT SPECIFIED | 74AC259 | 16 | Not Qualified | Standard | - | 1:8 | Non-Inverting | 6V | 3.3/5V | 2V | - | - | - | 50pF | - | - | 1 | 10 ns | - | 6.5 ns | AC | D-Type, Shift Register | - | D-Type, Addressable | - | - | LOW LEVEL | - | - | 1 | - | 8 | - | - | 4.44mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10E175FN ON Semiconductor | 361 |
| Datasheet | Surface Mount | Surface Mount | 28-LCC (J-Lead) | 28 | - | - | - | 0°C~85°C | Tube | 2006 | 10E | e0 | - | Obsolete | 3 (168 Hours) | 28 | Tin/Lead (Sn/Pb) | - | - | - | 4.2V~5.5V | QUAD | J BEND | 240 | 1 | 5V | - | not_compliant | 30 | 10E175 | 28 | Not Qualified | Standard | - | 9:9 | Non-Inverting | 5.5V | - | - | 3 | - | - | - | - | 132mA | 9 | 975 ps | 110mA | 800 ps | 10E | D-Type, Latch | OPEN-EMITTER | D-Type Transparent Latch | - | - | LOW LEVEL | 50mA | 50mA | 2 | 1 | - | 700 MHz | - | 4.57mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74ACT259NG ON Semiconductor | 6925 | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1 | - | -40°C~85°C | Tube | 2005 | 74ACT | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Tin (Sn) | - | - | RAIL | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 2.54mm | - | 40 | 74ACT259 | 16 | - | Standard | 5V | 1:8 | Non-Inverting | - | 5V | - | - | - | - | 50pF | - | - | 8 | 11 ns | - | 6.5 ns | ACT | D-Type, Shift Register | - | D-Type, Addressable | 0.024 A | - | LOW LEVEL | - | - | - | - | - | - | - | 4.44mm | - | 7.62mm | No | RoHS Compliant | Lead Free |