- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Series
- Voltage - Supply
- Published
Attribute column
Manufacturer
ON Semiconductor Logic - Parity Generators and Checkers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Type | Output Polarity | High Level Output Current | Propagation Delay (tpd) | Low Level Output Current | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F280PC ON Semiconductor | 4939 |
| Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14 | 14-PDIP | - | - | 0°C~70°C | Tube | 2000 | 74F | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F280 | - | - | - | - | - | 9-Bit | - | - | 20mA | - | - | - | - | - | Parity Generator/Checker | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() 74F280SCX ON Semiconductor | 6044 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2000 | 74F | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F280 | - | - | - | - | - | 9-Bit | 5.5V | 4.5V | - | 9 | 16 ns | - | 17 ns | - | Parity Generator/Checker | - | -1mA | - | 20mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H160P ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | Obsolete | 1 (Unlimited) | 16 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 4.94V~5.46V | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | not_compliant | NOT SPECIFIED | 10H160 | 16 | R-PDIP-T16 | Not Qualified | - | - | 12-Bit | - | - | - | 12 | - | - | - | 10H | Parity Generator/Checker | TRUE | - | 3.3 ns | - | 4.44mm | 19.175mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74AS280N ON Semiconductor | 5224 |
| Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | 0°C~70°C | Tube | - | 74AS | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74AS280 | - | - | - | - | - | 9-Bit | 5.5V | 4.5V | - | 9 | 12 ns | - | - | - | Parity Generator/Checker | - | 20mA | - | 20mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() DM74S280N ON Semiconductor | 3028 |
| Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C | Tube | 2000 | 74S | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | 74S286 | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | Parity Generator/Checker | - | - | - | - | - | - | - | - | - | - | ||
![]() 74AC280SCX ON Semiconductor | 2043 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 1 | -40°C~85°C | Tape & Reel (TR) | 1999 | 74AC | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | 74AC280 | - | - | - | - | - | 9-Bit | 6V | 2V | - | 9 | 13 ns | 4μA | 18.5 ns | - | Parity Generator/Checker | - | -24mA | - | 24mA | - | - | - | - | RoHS Compliant | - | ||
![]() MC10H160FN ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | Obsolete | 1 (Unlimited) | 20 | Tin/Lead (Sn80Pb20) | - | - | 8542.39.00.01 | 4.94V~5.46V | QUAD | J BEND | 240 | 1 | 1.27mm | not_compliant | 30 | 10H160 | 20 | S-PQCC-J20 | Not Qualified | - | - | 12-Bit | - | - | - | 12 | - | - | - | 10H | Parity Generator/Checker | TRUE | - | 3.3 ns | - | 4.57mm | 8.965mm | 8.965mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74F280SC ON Semiconductor | 1982 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | 338.011364mg | 1 | 0°C~70°C | Tube | 2000 | 74F | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F280 | - | - | - | 5V | - | 9-Bit | 5.5V | 4.5V | - | 9 | 16 ns | - | 17 ns | - | Parity Generator/Checker | - | -1mA | - | 20mA | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() MC10H160L ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-CDIP (0.300, 7.62mm) | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e0 | Obsolete | 3 (168 Hours) | 16 | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | 4.94V~5.46V | DUAL | - | 235 | 1 | 2.54mm | not_compliant | NOT SPECIFIED | 10H160 | 16 | R-GDIP-T16 | Not Qualified | - | - | 12-Bit | - | - | - | 12 | - | - | - | 10H | Parity Generator/Checker | TRUE | - | 3.3 ns | - | 5.08mm | 19.49mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74AS286MX ON Semiconductor | 32044 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | 1 | 0°C~70°C | Tape & Reel (TR) | 2000 | 74AS | - | Obsolete | 1 (Unlimited) | - | - | 70°C | 0°C | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74AS286 | - | - | - | - | - | 9-Bit | 5.5V | 4.5V | - | 9 | 15 ns | - | 16.5 ns | - | Parity Generator/Checker | - | -15mA | - | 48mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74F402PC ON Semiconductor | 763 |
| Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C | Tube | 1999 | 74F | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F402 | - | - | - | - | - | 16-Bit | - | - | - | - | - | - | - | - | Parity Generator/Checker | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H160FNG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e3 | Obsolete | 3 (168 Hours) | 20 | Tin (Sn) | - | - | 8542.39.00.01 | 4.94V~5.46V | QUAD | J BEND | 260 | 1 | 1.27mm | - | 40 | 10H160 | 20 | - | Not Qualified | - | - | 12-Bit | - | - | - | 12 | 3.3 ns | - | - | 10H | Parity Generator/Checker | TRUE | -50mA | - | 50mA | 4.57mm | 8.965mm | 8.965mm | - | RoHS Compliant | Lead Free | ||
![]() MC10H160PG ON Semiconductor | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 1.627801g | - | 0°C~75°C | Tube | 2006 | 10H | e3 | Obsolete | 1 (Unlimited) | 16 | Tin (Sn) | - | - | 8542.39.00.01 | 4.94V~5.46V | DUAL | - | 260 | 1 | 2.54mm | unknown | 40 | 10H160 | 16 | - | Not Qualified | - | - | 12-Bit | - | - | - | 12 | 3.3 ns | - | - | 10H | Parity Generator/Checker | TRUE | -50mA | - | 50mA | 4.44mm | 19.175mm | 7.62mm | - | RoHS Compliant | Lead Free | ||
![]() MC10H160MELG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.94V~5.46V | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 10H160 | 16 | R-PDSO-G16 | Not Qualified | - | -5.2V | 12-Bit | - | - | - | 12 | 3.3 ns | - | - | 10H | Parity Generator/Checker | TRUE | -50mA | - | 50mA | 2.05mm | 10.2mm | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() 74AC280SC ON Semiconductor | 6362 |
| Datasheet | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | 14-SOIC | - | - | -40°C~85°C | Tube | 1999 | 74AC | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -40°C | - | 2V~6V | - | - | - | - | - | - | - | 74AC280 | - | - | - | - | - | 9-Bit | 6V | 2V | - | 9 | 13 ns | - | - | - | Parity Generator/Checker | - | 24mA | - | 24mA | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC10H160M ON Semiconductor | 5278 |
| Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e4 | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.94V~5.46V | DUAL | GULL WING | - | 1 | 1.27mm | - | - | 10H160 | 16 | R-PDSO-G16 | Not Qualified | - | -5.2V | 12-Bit | - | - | - | 12 | - | - | - | 10H | Parity Generator/Checker | TRUE | - | 3.3 ns | - | 2.05mm | 10.2mm | 5.275mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H160MG ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | - | - | 0°C~75°C | Tube | 2006 | 10H | e4 | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.94V~5.46V | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | 10H160 | 16 | R-PDSO-G16 | Not Qualified | - | -5.2V | 12-Bit | - | - | - | 12 | 3.3 ns | - | - | 10H | Parity Generator/Checker | TRUE | -50mA | - | 50mA | 2.05mm | 10.2mm | 5.275mm | - | RoHS Compliant | Lead Free | ||
![]() MC10H160MEL ON Semiconductor | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | - | - | - | 0°C~75°C | Tape & Reel (TR) | 2006 | 10H | e4 | Obsolete | 3 (168 Hours) | 16 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 4.94V~5.46V | DUAL | GULL WING | - | 1 | 1.27mm | - | - | 10H160 | 16 | R-PDSO-G16 | Not Qualified | - | -5.2V | 12-Bit | - | - | - | 12 | - | - | - | 10H | Parity Generator/Checker | TRUE | - | 3.3 ns | - | 2.05mm | 10.2mm | 5.275mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() DM74AS286N ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | 0°C~70°C | Tube | 2000 | 74AS | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74AS286 | - | - | - | - | - | 9-Bit | - | - | - | - | - | - | - | - | Parity Generator/Checker | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74F401PC ON Semiconductor | 1188 | - | Datasheet | Through Hole | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | - | - | 0°C~70°C | Tube | 1999 | 74F | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | 74F401 | - | - | - | - | - | 16-Bit | - | - | - | - | - | - | - | - | Parity Generator/Checker | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |