- Base Part Number
- Circuit
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Voltage Supply Source
Attribute column
Manufacturer
ON Semiconductor Logic - Signal Switches, Multiplexers, Decoders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Terminal Finish | Packing Method | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Number of Outputs | Qualification Status | Operating Supply Voltage | Circuit | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Number of Circuits | Load Capacitance | Nominal Supply Current | Power Dissipation | Max Supply Current | Number of Bits | Throw Configuration | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Number of Inputs | Output Characteristics | Halogen Free | Supply Type | Output Polarity | Max I(ol) | Number of Gates | Prop. Delay@Nom-Sup | High Level Output Current | Low Level Output Current | Off-state Isolation-Nom | Number of Input Lines | Voltage Supply Source | On-state Resistance Match-Nom | Independent Circuits | Number of Output Lines | Drain to Source Resistance | Normal Position | Ambient Temperature Range High | Input Conditioning | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC74HC138ADR2G ON Semiconductor | 6781 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 1 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74HC138 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | - | - | - | 3 | - | 205 ns | 4μA | 205 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | Halogen Free | Single | - | 0.004 A | - | - | - | - | - | - | Single Supply | - | - | - | - | - | - | STANDARD | 1.5mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14066BDR2G ON Semiconductor | 21003 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 80 ns | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bilateral, FET Switches | 1.05kOhm | - | - | 500mW | 3V~18V | - | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | 4066 | - | 14 | - | - | - | 1 x 1:1 | Non-Inverting | 18V | 5/15V | 3V | 4 | - | - | - | 15nA | 500mW | - | - | SPST | 40 ns | - | 120 ns | - | - | - | - | Halogen Free | Dual | - | - | - | - | 25mA | 25mA | 50 dB | - | Dual Supply | 25Ohm | - | - | - | NO | - | - | 1.5mm | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC138M ON Semiconductor | 960 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | 1 | - | - | -40°C~85°C | Tube | 1999 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | 74HC138 | - | - | 8 | - | - | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | - | 50pF | - | 600mW | - | - | - | 252 ns | 8μA | 252 ns | HC/UH | Decoder | 3 | - | - | Single | - | 0.004 A | - | 50 ns | - | - | - | - | Single Supply | - | - | - | - | - | - | - | 1.5mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MM74HC138MTCX ON Semiconductor | 40 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 172.98879mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 74HC | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | 74HC138 | - | - | - | - | - | 1 x 3:8 | Inverting | - | - | - | - | 6V | - | 50pF | - | - | - | - | - | 252 ns | 8μA | 252 ns | HC/UH | Decoder, Demultiplexer | - | - | - | Single | - | 0.004 A | - | 50 ns | - | - | - | 3 | Single Supply | - | 1 | 8 | - | - | - | - | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MM74HC138MX ON Semiconductor | 187 | - | Datasheet | 27 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 142.994995mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 1999 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | TR | - | 2V~6V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HC138 | - | - | - | - | - | 1 x 3:8 | Inverting | - | - | - | - | 6V | - | 50pF | - | - | - | - | - | 252 ns | 8μA | 252 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | - | Single | - | 0.004 A | - | 50 ns | - | - | - | 3 | Single Supply | - | 1 | 8 | - | - | - | - | 1.499mm | 10mm | 6.198mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74ACT138SC ON Semiconductor | 30000 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | 1 | - | - | -40°C~85°C | Tube | 2003 | 74ACT | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74ACT138 | - | - | - | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | 50pF | - | - | - | - | - | 13 ns | 4μA | 13 ns | ACT | Decoder | 3 | - | - | Single | - | 0.024 A | - | - | - | - | - | - | Single Supply | - | - | 8 | - | - | - | STANDARD | 1.5mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ66M5X ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | 29.993795mg | - | 9.2 ns | - | -40°C~85°C | Tape & Reel (TR) | 2005 | 7SZ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Bus Switch | 5Ohm | - | - | 200mW | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ66 | - | - | 1 | - | - | 1 x 1:1 | Non-Inverting | - | 3.3V | - | 1 | 5V | - | - | - | 200mW | 10μA | - | SPST | - | 50nA | 7 ns | - | - | - | - | - | Single | - | - | - | - | 128mA | - | 50 dB | - | Single Supply | 125Ohm | - | - | - | NO | - | - | 1.3mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC138ADG ON Semiconductor | In Stock | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tube | 1999 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | RAIL | - | 2V~6V | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 74HC138 | - | 16 | 8 | - | - | 1 x 3:8 | Inverting | 6V | 2/6V | 2V | - | - | 1 | 50pF | 1μA | - | - | 3 | - | 205 ns | 4μA | 205 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | Halogen Free | Single | - | 0.004 A | - | - | - | - | - | - | Single Supply | - | - | - | - | - | 125°C | STANDARD | 1.75mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74AC139SCX ON Semiconductor | 33000 |
| Datasheet | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | 2 | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74AC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | TR | - | 2V~6V | DUAL | GULL WING | - | 2 | 3.3V | - | - | 74AC139 | - | - | - | - | - | 1 x 2:4 | Inverting | 6V | 3.3/5V | 2V | - | - | - | 50pF | - | - | - | - | DP4T | 13 ns | 4μA | 13 ns | AC | Decoder, Demultiplexer, Demux | - | - | - | Single | - | - | - | - | - | - | - | 1 | Single Supply | - | - | 4 | - | - | - | - | - | 9.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC139ADR2G ON Semiconductor | 20000 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 2 | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 2 | 5V | - | 40 | 74HC139 | - | 16 | - | - | - | 1 x 2:4 | Inverting | 6V | - | 2V | - | - | - | 50pF | - | - | - | - | DP4T | 175 ns | 4μA | 175 ns | HC/UH | Decoder, Demultiplexer, Demux | - | - | Halogen Free | Single | - | - | - | 35 ns | - | - | - | 1 | Single Supply | - | - | 4 | - | - | - | STANDARD | - | 9.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX138DR2G ON Semiconductor | 195 | - | Datasheet | 35 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 74LCX | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | - | 40 | 74LCX138 | - | 16 | - | - | 3.3V | 1 x 3:8 | Inverting | - | - | 2V | - | - | - | - | - | - | - | - | - | 1.5 ns | 10μA | 8.4 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | - | Halogen Free | Single | - | 0.024 A | - | 6 ns | - | - | - | 3 | Single Supply | - | 1 | 8 | - | - | - | STANDARD | 1.5mm | 10mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LCX157MTCX ON Semiconductor | 5000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | 173mg | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Multiplexer | - | - | TAPE AND REEL | - | 2V~3.6V | DUAL | GULL WING | - | 4 | 2.5V | 0.65mm | - | 74LCX157 | - | - | 1 | - | - | 4 x 2:1 | - | 3.6V | 3.3V | 2V | - | - | - | 50pF | - | - | - | 4 | DPST | 5.8 ns | - | - | LVC/LCX/Z | Multiplexer, Mux | 8 | - | - | Single | TRUE | - | - | - | - | - | - | 2 | Single Supply | - | 1 | - | - | - | - | - | - | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74HC157ADR2G ON Semiconductor | 9939 |
| Datasheet | 51 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Data Selector/Multiplexer | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | 260 | 4 | 5V | - | 40 | 74HC157 | - | 16 | 4 | - | - | 4 x 2:1 | - | 6V | - | 2V | - | - | - | 50pF | - | - | - | - | DPST | 18 ns | - | - | HC/UH | Multiplexer, Mux | 8 | 3-STATE | Halogen Free | Single | TRUE | 0.006 A | - | - | - | - | - | 2 | Single Supply | - | 1 | - | - | - | - | - | - | 9.9mm | 3.9mm | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MM74HCT138M ON Semiconductor | 3543 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 143mg | - | - | - | -40°C~85°C | Tube | 1999 | 74HCT | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | Tin (Sn) | - | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | - | - | 74HCT138 | - | - | 8 | - | 5V | 1 x 3:8 | Inverting | - | 5V | - | - | - | - | 50pF | - | 600mW | - | - | - | 50 ns | 8μA | 40 ns | HCT | Decoder | 3 | - | - | Single | - | 0.004 A | 1 | - | - | - | - | - | Single Supply | - | - | - | - | - | - | - | 1.5mm | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14066BDTR2G ON Semiconductor | 5000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | 80 ns | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 4000B | e4 | yes | Active | 1 (Unlimited) | 14 | - | Bilateral, FET Switches | 1.05kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 500mW | 3V~18V | - | GULL WING | 260 | 4 | 5V | 0.65mm | 40 | 4066 | SEPARATE OUTPUT | 14 | - | - | - | 1 x 1:1 | - | 18V | 5/15V | 3V | 1 | - | - | - | - | 500mW | - | - | SPST | 40 ns | - | 120 ns | - | - | 4 | - | Halogen Free | Dual | - | - | - | - | - | - | 50 dB | - | Dual Supply | 25Ohm | - | - | - | NO | - | - | 1.05mm | 5.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14066BDG ON Semiconductor | In Stock | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | YES | 14 | - | - | 80 ns | - | -55°C~125°C | Tube | 2006 | 4000B | e3 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Bilateral, FET Switches | 280Ohm | - | - | 500mW | 3V~18V | - | GULL WING | 260 | 4 | 5V | 1.27mm | 40 | 4066 | - | 14 | - | - | - | 1 x 1:1 | Non-Inverting | 18V | 5/15V | 3V | 1 | - | 4 | - | 15mA | 500mW | - | - | SPST | 40 ns | - | 120 ns | - | - | - | - | Halogen Free | Dual | - | - | - | - | 25mA | 25mA | 50 dB | - | Dual Supply | 25Ohm | - | - | 250Ohm | NO | - | - | 1.5mm | 8.75mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74FST3257MNTWG ON Semiconductor | 100 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-VFQFN Exposed Pad | YES | 16 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | 74FST | e3 | yes | Active | 1 (Unlimited) | 16 | - | Multiplexer/Demultiplexer | - | Tin (Sn) | - | - | 4V~5.5V | QUAD | - | - | 4 | 5V | 0.5mm | - | 74FST3257 | - | 16 | 2 | - | 5V | 4 x 2:1 | - | - | 5V | 4V | - | - | - | - | - | - | - | 8 | - | 250 ps | 3μA | 5.7 ns | CBT/FST/QS/5C/B | Demultiplexer, Multiplexer | - | 3-STATE | Halogen Free | Single | TRUE | - | - | - | - | 128mA | - | - | Single Supply | - | 1 | - | - | - | - | - | - | 3.5mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NC7SZ19P6X ON Semiconductor | 190 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | 1 | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | 7SZ | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Decoder/Demultiplexer | - | Nickel/Palladium/Gold (Ni/Pd/Au) | TAPE AND REEL | - | 1.65V~5.5V | DUAL | GULL WING | - | 1 | 1.8V | - | - | 7SZ19 | - | - | 2 | - | - | 1 x 1:2 | Non-Inverting | 5.5V | 3.3V | - | 2 | - | - | 50pF | - | 180mW | - | - | DPST | 11 ns | 1μA | 11 ns | LVC/LCX/Z | Demultiplexer | - | 3-STATE | - | Single | - | - | - | 5.4 ns | - | - | - | - | Single Supply | - | - | - | - | - | - | STANDARD | 1mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LCX138DTR2G ON Semiconductor | 39 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2006 | 74LCX | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | RAIL | - | 2V~3.6V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | 40 | 74LCX138 | - | 16 | - | - | - | 1 x 3:8 | Inverting | - | - | 2V | - | - | - | - | - | - | - | - | - | 8.4 ns | 10μA | 8.4 ns | LVC/LCX/Z | Decoder, Demultiplexer, Demux | - | - | Halogen Free | Single | - | 0.024 A | - | 6 ns | - | - | - | 3 | Single Supply | - | 1 | 8 | - | - | - | STANDARD | - | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74HC238ADR2G ON Semiconductor | 1838 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | 74HC | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Decoder/Demultiplexer | - | - | TAPE AND REEL | - | 2V~6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | - | NOT SPECIFIED | 74HC238 | - | 16 | - | Not Qualified | - | 1 x 3:8 | Non-Inverting | 6V | - | 2V | - | - | - | 50pF | - | 500mW | - | 3 | - | 19 ns | 4μA | 205 ns | HC/UH | Decoder, Demultiplexer | - | - | Halogen Free | Single | - | 0.004 A | - | - | - | - | - | 6 | Single Supply | - | 1 | 8 | - | - | - | STANDARD | 1.5mm | 10mm | 4mm | - | - | ROHS3 Compliant | Lead Free |