- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
- Number of Pins
- Pbfree Code
Attribute column
Manufacturer
ON Semiconductor Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Rise Time | Output Polarity | Logic IC Type | Input Characteristics | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Channel Type | Low Level Output Current | Control Type | Negative Supply Voltage-Nom | Number of Output Lines | Translation | Max Junction Temperature (Tj) | Output Signal | Ambient Temperature Range High | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Features | Delay-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLSV1T34DFT2G ON Semiconductor | 58 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.2V | - | - | - | NLSV1T34 | 5 | - | - | Non-Inverted | - | - | - | 1 | - | 4.5V | 900mV | - | 2 | - | - | - | 1 | 3.3 ns | 2μA | 3.3 ns | 1T | Translator | - | - | - | Halogen Free | - | TRUE | BUS DRIVER | - | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Power-Off Protection | - | 1mm | - | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FXMA2102L8X ON Semiconductor | 16966 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 129mW | QUAD | - | - | 1 | 5V | 0.5mm | 50MHz | - | FXMA2102 | - | - | - | Open Drain, Tri-State | - | - | - | 2 | 1 | 5.5V | 1.65V | - | - | 2μA | - | - | - | 4 ns | 5μA | 1 ns | - | Buffer, Translator | 37MHz | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | 6mA | - | - | - | - | - | - | 85°C | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | - | - | - | 550μm | - | 1.6mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FXLP34P5X ON Semiconductor | 5913 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Tin | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | 5 | 23g | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | DUAL | GULL WING | - | 1 | 1.2V | - | - | - | FXLP34 | - | - | - | Non-Inverted | - | Non-Inverting | - | 1 | - | 3.6V | 1V | - | - | - | 2.6mA | - | - | 12 ns | 5μA | 48.6 ns | - | Buffer, Translator | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -2.6mA | Unidirectional | 2.6mA | - | - | 1 | - | - | - | - | Voltage Level | - | 1V~3.6V | 1V~3.6V | - | - | - | 1.1mm | - | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVXC3245MTCX ON Semiconductor | 400 | - | Datasheet | 21 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 212mg | -40°C~85°C TA | Tape & Reel (TR) | 1999 | 74LVXC | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | 2.7V TO 3.6V SUPPLY FOR PORT A; 3V TO 5.5V SUPPLY FOR PORT B | TAPE AND REEL | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74LVXC3245 | - | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3/3.33.3/5V | 8 | 1 | 5.5V | 3V | 50pF | 2 | - | - | - | 8 | 10.5 ns | 8μA | 8.5 ns | LV/LV-A/LVX/H | Transceiver, Translator | - | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | 9 ns | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | 3V & 3/5V | - | - | - | Voltage Level | - | 2.7V~3.6V | 3V~5.5V | - | - | - | 900μm | - | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSX5014MUTAG ON Semiconductor | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 12-UFQFN | 12 | - | -55°C~125°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 12 | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 2.8V | - | - | - | NLSX5014 | 12 | - | Not Qualified | Tri-State, Non-Inverted | - | - | - | 4 | 1 | 5.5V | -500mV | - | - | - | - | - | - | 10 ns | 2.5μA | 210 ns | - | Translator | 100Mbps | - | - | Halogen Free | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Auto-Direction Sensing, Power-Off Protection | - | - | 0.55mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FXL4TD245BQX ON Semiconductor | 10316 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | 16 | 123mg | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | QUAD | - | - | 1 | 1.2V | 0.5mm | - | - | FXL4TD245 | - | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | 4 | 1 | 3.6V | 1.1V | - | - | 10μA | 24mA | 20μA | - | 3.5 ns | 20μA | 24 ns | - | Transceiver, Translator | - | 1 | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -24mA | Bidirectional | 24mA | - | - | - | - | - | - | 85°C | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | - | Power-Off Protection | - | 800μm | - | 3.5mm | 2.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC14504BDG ON Semiconductor | 959 | - | Datasheet | 51 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16 | 665.986997mg | -55°C~125°C TA | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | DUAL | GULL WING | - | 6 | 5V | - | - | - | 4504 | 16 | - | - | Non-Inverted | - | - | - | 6 | 1 | 18V | 3V | - | - | - | 8.8mA | - | 1 | 550 ns | 5mA | 550 ns | - | Level Shifter, Translator | - | - | - | Halogen Free | - | TRUE | - | STANDARD | TTL/CMOS TO CMOS TRANSLATOR | - | -4.2mA | Unidirectional | 4.2mA | - | - | - | - | - | - | - | Voltage Level | - | 3V~18V | 3V~18V | - | - | - | 1.5mm | - | 10mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSV4T244MUTAG ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 12-UFQFN | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 12 | - | - | - | - | - | QUAD | - | 260 | 1 | 1.2V | - | - | 40 | NLSV4T244 | 12 | 1 | - | Tri-State, Non-Inverted | - | - | - | 4 | 1 | 4.5V | 900mV | - | 2 | 4μA | - | - | 4 | 1.6 ns | 4μA | 5.3 ns | 4T | Translator | - | - | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | - | 105°C | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Over Voltage Protection, Power-Off Protection | - | 550μm | - | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9306USG ON Semiconductor | 90400 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | 8 | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.5mm | 400kHz | NOT SPECIFIED | PCA9306 | 8 | - | Not Qualified | Open Drain | - | - | - | 2 | 1 | 5.5V | 0V | - | - | - | 64mA | - | - | 2.75 ns | - | 3.3 ns | - | Translator | - | - | - | Halogen Free | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | 150°C | - | 125°C | Voltage Level | - | 1V~3.6V | 1.8V~5.5V | - | Auto-Direction Sensing | - | 900μm | - | 2.1mm | 2.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 74LVX3245MTC ON Semiconductor | 25 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 212mg | -40°C~85°C TA | Tube | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | - | 180mW | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74LVX3245 | - | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.35V | 8 | 1 | 5.5V | 2.7V | 50pF | 2 | 8μA | 24mA | 8μA | 8 | 10 ns | 8μA | 8 ns | LV/LV-A/LVX/H | Transceiver | - | - | 3-STATE | - | - | - | - | - | - | 9 ns | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | 3V & 5V | - | - | - | Voltage Level | - | 2.7V~3.6V | 4.5V~5.5V | - | - | - | 900μm | - | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSX4373MUTAG ON Semiconductor | 360 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN | 8 | 9.49709mg | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | TR | - | DUAL | - | - | 2 | 1.8V | 0.4mm | - | - | NLSX4373 | 8 | - | - | Open Drain, Tri-State | - | - | - | 2 | 1 | 5.5V | 1.5V | - | 2 | - | - | - | 1 | 20 ns | - | 1 μs | - | Translator | 20Mbps | - | OPEN-DRAIN/3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | - | -20μA | Bidirectional | 20μA | ENABLE LOW | - | - | - | - | - | - | Voltage Level | - | 1.5V~5.5V | 1.5V~5.5V | - | Auto-Direction Sensing | - | 500μm | - | 1.8mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV8T244MUTAG ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-UFDFN | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | NOT SPECIFIED | NLSV8T244 | 20 | - | Not Qualified | Tri-State, Non-Inverted | - | - | - | 8 | 1 | 4.5V | 900mV | - | 2 | - | - | - | 8 | 1.6 ns | 4μA | 5.3 ns | 8T | Translator | - | - | 3-STATE | Halogen Free | - | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | - | 85°C | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Over Voltage Protection, Power-Off Protection | - | 550μm | - | 4mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC14504BDTR2G ON Semiconductor | 3450 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | 500mW | DUAL | GULL WING | - | 6 | 5V | - | - | - | 4504 | 16 | - | - | Non-Inverted | - | - | - | 6 | 1 | 18V | 3V | - | - | 100nA | - | - | 1 | 280 ns | 5mA | 550 ns | - | Level Shifter, Translator | - | - | - | Halogen Free | - | TRUE | - | STANDARD | TTL/CMOS TO CMOS TRANSLATOR | - | -4.2mA | Unidirectional | 4.2mA | - | - | - | - | - | - | - | Voltage Level | - | 3V~18V | 3V~18V | - | - | - | - | - | 5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSX4373DR2G ON Semiconductor | 550 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | TR | - | DUAL | GULL WING | - | 2 | 1.8V | - | - | - | NLSX4373 | 8 | - | - | Open Drain, Tri-State | - | - | - | 2 | 1 | 5.5V | 1.5V | - | 2 | - | 1mA | - | 1 | 20 ns | - | 20 ns | - | Translator | 20Mbps | - | OPEN-DRAIN/3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | - | -20μA | Bidirectional | 20μA | ENABLE LOW | - | - | - | - | - | - | Voltage Level | - | 1.5V~5.5V | 1.5V~5.5V | - | Auto-Direction Sensing | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSV2T244MUTAG ON Semiconductor | 18 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 hours ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN | 8 | 9.49709mg | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | DUAL | - | 260 | 1 | 3.3V | 0.4mm | - | 40 | NLSV2T244 | 8 | - | - | Tri-State, Non-Inverted | - | - | - | 2 | 1 | 4.5V | 900mV | - | - | - | - | - | - | 5.3 ns | 1μA | 3.3 ns | - | Translator | - | - | - | Halogen Free | - | - | - | - | INTERFACE CIRCUIT | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Over Voltage Protection, Power-Off Protection | - | 500μm | - | 1.8mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX3245MTCX ON Semiconductor | 2 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | 212mg | -40°C~85°C TA | Tape & Reel (TR) | - | 74LVX | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | - | TR | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | 74LVX3245 | - | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.35V | 8 | 1 | 5.5V | 2.7V | 50pF | 2 | - | - | 8μA | 8 | 10 ns | 8μA | 10 ns | LV/LV-A/LVX/H | Transceiver, Translator | - | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | 9 ns | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | 3V & 5V | - | - | - | Voltage Level | - | 2.7V~3.6V | 4.5V~5.5V | - | - | - | 1mm | - | 7.8mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT21DR2G ON Semiconductor | 9807 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EPT21 | 8 | - | - | Non-Inverted | 3.3V | - | - | 1 | - | 3.6V | 3V | - | - | - | - | - | 1 | 1.8 ns | - | 2.95 ns | - | Translator | - | 2 | - | Halogen Free | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | - | LVTTL, LVCMOS | - | Mixed Signal | CML, LVDS, LVPECL | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PCA9306AMUTCG ON Semiconductor | 1485 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-UFQFN | 8 | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | 883mW | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | PCA9306 | 8 | 1 | Not Qualified | Open Drain | - | - | - | - | - | 5.5V | 0V | - | - | - | - | - | - | 3.3 ns | - | 2.5 ns | - | Translator | - | - | - | Halogen Free | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | - | - | - | - | - | - | - | - | Voltage Level | MECL | 1V~3.6V | 1.8V~5.5V | 2 | Auto-Direction Sensing | - | 550μm | - | 1.6mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H125FNR2G ON Semiconductor | 589 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 0°C~75°C TA | Tape & Reel (TR) | 2006 | 10H | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | - | - | - | QUAD | J BEND | 260 | 4 | 5V | - | - | 40 | 10H125 | 20 | 2 | - | Non-Inverted | - | - | - | 4 | 1 | 5.25V | 4.94V | - | - | - | - | - | 1 | 3.4 ns | - | 3.35 ns | - | Translator | - | - | TOTEM-POLE | Halogen Free | - | TRUE | - | - | - | - | -1mA | Unidirectional | 20mA | - | -5.2V | - | - | - | TTL | - | Mixed Signal | MECL | - | - | - | - | - | 4.2mm | - | 8.89mm | 8.89mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT21DG ON Semiconductor | 1 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 540.001716mg | -40°C~85°C TA | Tube | 2000 | 100EPT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EPT21 | 8 | - | - | Non-Inverted | 3.3V | - | - | 1 | - | 3.6V | 3V | - | - | - | 24mA | - | 1 | 2.95 ns | - | 2.95 ns | - | Translator | - | - | - | Halogen Free | 600ps | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | - | LVTTL, LVCMOS | - | Mixed Signal | CML, LVDS, LVPECL | - | - | - | - | 2.25 ns | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free |