- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
- Number of Pins
- Pbfree Code
Attribute column
Manufacturer
ON Semiconductor Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Adjustable Threshold | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Output Characteristics | Halogen Free | Output Polarity | Logic IC Type | Input Characteristics | Interface IC Type | High Level Output Current | Channel Type | Low Level Output Current | Negative Supply Voltage-Nom | Supply Voltage1-Nom | Output Signal | Ambient Temperature Range High | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Supply Voltage1-Min | Supply Voltage1-Max | Output Latch or Register | Features | Delay-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100ELT21DTG ON Semiconductor | 169 | - | Datasheet | - | LIFETIME (Last Updated: 4 weeks ago) | Tin | Surface Mount | - | TSSOP | - | 8 | - | - | Tube | 2000 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | 40 | - | 8 | - | - | Not Qualified | TTL | 5V | - | 5V | INDUSTRIAL | - | - | 1 | 5.25V | 4.75V | - | - | - | - | 24mA | 1 | - | 5.5 ns | - | 5.5 ns | - | Translator | - | - | Halogen Free | TRUE | - | - | - | -3mA | - | 24mA | - | - | - | - | - | - | - | - | - | - | - | NONE | - | - | 950μm | - | 3.1mm | 3.1mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC100ELT25DT ON Semiconductor | 5081 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tube | 2009 | 100ELT | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | not_compliant | 30 | 100ELT25 | 8 | - | - | Not Qualified | Non-Inverted | 5V | - | - | - | - | 1 | - | 5.5V | 4.5V | - | - | - | - | - | 1 | - | 4.1 ns | - | 4.1 ns | - | Translator | - | - | - | TRUE | - | - | - | -3mA | Unidirectional | 24mA | -5V | - | TTL | - | Mixed Signal | ECL | - | - | - | - | - | NONE | - | - | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100ELT23DTG ON Semiconductor | 215 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tube | 2000 | 100ELT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 100ELT23 | 8 | - | - | - | Non-Inverted | 5V | - | 5V | - | - | 2 | 1 | 5.25V | 4.75V | - | - | - | - | 24mA | 1 | - | 5.5 ns | - | 5.5 ns | - | Translator | - | - | Halogen Free | TRUE | - | - | - | -3mA | Unidirectional | 24mA | - | - | TTL | - | Mixed Signal | PECL | - | - | - | - | - | - | - | - | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EPT20DTR2G ON Semiconductor | 36000 | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 10EPT | e3 | yes | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 10EPT20 | 8 | - | - | Not Qualified | Differential | 3.3V | - | - | - | - | 1 | - | 3.6V | 3V | - | - | - | - | - | 1 | - | 450 ps | - | 490 ps | - | Translator | - | - | Halogen Free | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | - | LVPECL | - | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | - | NONE | - | 0.45 ns | - | - | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() NLSV1T240MUTBG ON Semiconductor | 2704 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 6-UFDFN | - | 6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 12 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | - | 1 | 1.2V | 0.4mm | - | - | NLSV1T240 | 6 | - | - | - | Tri-State, Inverted | - | - | - | - | - | 1 | - | 4.5V | 900mV | - | 2 | - | - | - | 1 | - | 1.6 ns | 1μA | 3.3 ns | 1T | Translator | - | 3-STATE | Halogen Free | - | BUS DRIVER | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | - | - | Power-Off Protection | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H604FNR2 ON Semiconductor | 405 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | 240 | 6 | 5V | - | not_compliant | 30 | 10H604 | 28 | - | - | Not Qualified | Differential | - | - | 5-5.2V | - | - | 6 | 1 | 5.5V | 4.5V | - | - | - | - | - | 1 | - | 3.5 ns | - | 4 ns | - | Translator | - | OPEN-EMITTER | - | COMPLEMENTARY | - | - | - | - | Unidirectional | - | -5.2V | - | ECL | - | Mixed Signal | TTL | - | - | - | - | - | REGISTER | - | - | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC14504BDR2G ON Semiconductor | 2500 | - | Datasheet | 25 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 665.986997mg | -55°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | - | - | - | - | 7.5pF | DUAL | GULL WING | - | 6 | 5V | - | - | - | 4504 | 16 | - | 1 | - | Non-Inverted | - | - | - | - | - | 6 | 1 | 18V | 3V | - | - | 100nA | 500mW | 8.8mA | 1 | - | 175 ns | 5mA | 550 ns | - | Level Shifter, Translator | - | - | Halogen Free | TRUE | - | STANDARD | TTL/CMOS TO CMOS TRANSLATOR | -8.8mA | Unidirectional | 8.8mA | - | - | - | 125°C | Voltage Level | - | 3V~18V | 3V~18V | - | - | - | - | - | - | 1.75mm | - | 19.55mm | 6.85mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10H602FN ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | 0°C~75°C TA | Tube | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | 240 | 1 | 5V | - | - | 30 | 10H602 | 28 | - | - | - | Non-Inverted | - | - | 5-5.2V | - | - | - | 1 | 5.5V | 4.5V | - | - | - | - | - | 1 | - | 3.2 ns | - | - | - | Translator | - | OPEN-EMITTER | - | TRUE | - | - | - | - | Unidirectional | - | -5.2V | - | ECL | - | Mixed Signal | TTL | - | - | 9 | - | - | - | - | - | - | 4.57mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLHV18T3244MNTWG ON Semiconductor | 2673 |
| Datasheet | 52 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 50 | - | Tin (Sn) | 85°C | -40°C | ALSO REQUIRED NEG SUPPLY VOLTAGE -13V TO 0 | 8542.39.00.01 | - | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | - | - | R-XQCC-N50 | - | Not Qualified | - | - | 5.5V | 2.5/5V | INDUSTRIAL | 2V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Level Shifter | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | - | - | 15V | - | - | - | - | - | - | - | 5V | 25V | - | - | - | - | 1mm | 10mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX3378BFCT1G ON Semiconductor | 2293 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 12-WFBGA, FCBGA | - | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 12 | - | - | - | - | - | - | - | BOTTOM | BALL | - | 4 | 2.8V | 0.5mm | - | - | NLSX3378 | 12 | - | - | Not Qualified | Open Drain | - | - | - | - | - | 4 | 1 | 4.5V | 1.2V | - | 2 | - | - | - | 1 | - | 30 ns | - | 1 μs | FCT | Translator | 8Mbps | - | Halogen Free | TRUE | BUS DRIVER | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | Voltage Level | - | 1.2V~4.1V | 1.65V~4.5V | - | - | - | - | Auto-Direction Sensing | - | - | 0.66mm | 2.02mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV8T240MUTAG ON Semiconductor | 25 | - | Datasheet | 22 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-UFDFN | - | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | NO LEAD | - | 1 | 1.2V | 0.4mm | - | - | NLSV8T240 | 20 | - | - | Not Qualified | Tri-State, Non-Inverted | - | - | - | - | - | 8 | 1 | 4.5V | 900mV | - | 2 | - | - | - | 8 | - | 1.6 ns | 4μA | 5.3 ns | 8T | Translator | - | 3-STATE | Halogen Free | - | BUS TRANSCEIVER | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | - | - | Over Voltage Protection, Power-Off Protection | - | - | 0.55mm | 4mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H602FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 0°C~75°C TA | Tape & Reel (TR) | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | 240 | 1 | 5V | - | not_compliant | 30 | 10H602 | 28 | - | - | Not Qualified | Non-Inverted | - | - | 5-5.2V | - | - | - | 1 | 5.5V | 4.5V | - | - | - | - | - | 1 | - | 3.2 ns | - | 3.2 ns | - | Translator | - | OPEN-EMITTER | - | TRUE | - | - | - | - | Unidirectional | - | -5.2V | - | ECL | - | Mixed Signal | TTL | - | - | 9 | - | - | NONE | - | - | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCN6010DTBR2 ON Semiconductor | 8665 | - | Datasheet | - | OBSOLETE (Last Updated: 22 hours ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | -25°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.65mm | - | NOT SPECIFIED | NCN6010 | 14 | - | - | Not Qualified | Non-Inverted | - | 3.6V | 3/3.33/5V | - | 2.7V | 1 | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | NO | 50 ns | - | - | - | Level Shifter | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | Voltage Level | - | 2.7V~3.6V | 4.5V~5.5V | - | - | - | - | SIM Card Interface | - | - | - | 5mm | 4.4mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() MC10H600FNG ON Semiconductor | In Stock | - | Datasheet | - | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 0°C~75°C TA | Tube | 2006 | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 28 | - | Tin (Sn) | - | - | - | - | - | QUAD | J BEND | 260 | 9 | 5V | - | - | 40 | 10H600 | 28 | - | 9 | - | Non-Inverted | - | - | 5-5.2V | - | - | - | 1 | 5.5V | 4.5V | - | - | - | - | - | 1 | - | 4.1 ns | - | 3.2 ns | - | Translator | - | OPEN-EMITTER | Halogen Free | TRUE | - | - | - | - | Unidirectional | - | -5.2V | - | ECL | - | Mixed Signal | TTL | - | - | - | - | - | - | - | - | 3.69mm | - | 12.57mm | 12.57mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100H601FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 0°C~85°C TA | Tape & Reel (TR) | 2006 | 100H | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | Tin/Lead (Sn80Pb20) | - | - | - | - | - | QUAD | J BEND | 240 | 9 | 5V | - | not_compliant | 30 | 100H601 | 28 | - | - | Not Qualified | Tri-State, Non-Inverted | - | - | - | - | - | - | 1 | -5.5V | 4.5V | - | - | - | - | - | 1 | - | 4.8 ns | - | 15 ns | - | Translator | - | 3-STATE | - | TRUE | - | - | - | -15mA | Unidirectional | 48mA | - | - | TTL | - | Mixed Signal | ECL | - | - | 9 | - | - | NONE | - | - | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EPT20DR2G ON Semiconductor | 1588 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 10EPT | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 10EPT20 | 8 | - | - | Not Qualified | Differential | 3.3V | - | - | - | - | 1 | - | 3.6V | 3V | - | - | - | - | - | 1 | - | 450 ps | - | 490 ps | - | Translator | - | - | Halogen Free | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | - | LVPECL | - | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | - | NONE | - | 0.45 ns | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC100ELT25DR2G ON Semiconductor | 7000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100ELT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 100ELT25 | 8 | - | - | Not Qualified | Non-Inverted | 5V | - | 5V | - | - | 1 | - | 5.5V | 4.5V | - | - | - | - | - | 1 | - | 4.1 ns | - | 4.1 ns | - | Translator | - | TOTEM-POLE | Halogen Free | TRUE | - | - | - | -3mA | Unidirectional | 24mA | -5V | - | TTL | - | Mixed Signal | ECL | - | - | - | - | - | NONE | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H606FN ON Semiconductor | 336 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | 0°C~85°C TA | Tube | 2006 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 28 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | 240 | 6 | 5V | - | not_compliant | 30 | 10H606 | 28 | - | - | Not Qualified | Differential | 5V | - | 5V | - | - | 6 | 1 | 5.25V | 4.75V | - | - | - | - | - | 1 | - | 3.5 ns | - | 3.75 ns | - | Translator | - | OPEN-EMITTER | - | COMPLEMENTARY | - | - | - | - | Unidirectional | - | - | - | PECL | - | Mixed Signal | TTL | - | - | - | - | - | REGISTER | - | - | - | 4.57mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H350M ON Semiconductor | 23579 | - | Datasheet | - | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | 0°C~75°C TA | Tube | 2006 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 4 | 5V | - | - | - | 10H350 | 16 | - | - | - | Tri-State, Non-Inverted | 5V | - | 5V | - | - | 4 | 1 | 5.25V | 4.75V | - | - | - | - | - | 1 | - | 5 ns | - | - | - | Translator | - | 3-STATE | - | TRUE | - | - | - | - | Unidirectional | - | - | - | TTL | - | Mixed Signal | PECL | - | - | - | - | - | - | - | - | - | 2.05mm | - | 5.275mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EPT26DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 100EPT | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 100EPT26 | 8 | - | - | Not Qualified | Non-Inverted | 3.3V | - | - | - | - | 1 | - | 3.6V | 3V | - | - | - | - | - | 1 | - | 1.8 ns | - | 2.2 ns | - | Translator | - | TOTEM-POLE | - | TRUE | - | - | - | -3mA | Unidirectional | 24mA | - | - | LVTTL | - | Mixed Signal | LVDS, LVPECL | - | - | 2 | - | - | NONE | - | - | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead |