- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
- Number of Pins
- Pbfree Code
Attribute column
Manufacturer
ON Semiconductor Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Output Characteristics | Halogen Free | Input | Output Polarity | Logic IC Type | Input Characteristics | Max Frequency | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Propagation Delay (tpd) | Channel Type | Low Level Output Current | Control Type | Receive Delay-Max | Negative Supply Voltage-Nom | Translation | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Output Latch or Register | Features | Delay-Max | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC10H125FN ON Semiconductor | 3660 | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 0°C~75°C TA | Tube | 1996 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | - | QUAD | J BEND | 240 | 4 | 5V | - | not_compliant | 30 | 10H125 | 20 | Not Qualified | Non-Inverted | - | - | - | 5-5.2V | - | 4 | 1 | 5.25V | 4.75V | - | 1 | 3.35 ns | - | 3.35 ns | - | Translator | - | TOTEM-POLE | - | - | TRUE | - | - | - | - | - | -1mA | - | Unidirectional | 20mA | - | - | -5.2V | - | TTL | Mixed Signal | MECL | - | - | - | NONE | - | - | - | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB4L16MMNR2G ON Semiconductor | 17 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 2.5V | 0.5mm | - | 40 | NB4L16M | 16 | Not Qualified | Differential | - | - | 3.8V | 2.5/3.3V | 2.375V | - | 1 | - | - | - | - | - | - | - | - | - | 5Gbps | - | Halogen Free | LVTTL | - | - | - | 3.5GHz | INTERFACE CIRCUIT | - | - | - | Unidirectional | - | - | 0.265 ns | - | - | CML | Mixed Signal | CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL | - | - | - | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H350MEL ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 0°C~75°C TA | Tape & Reel (TR) | 2010 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 4 | 5V | - | - | - | 10H350 | 16 | Not Qualified | Tri-State, Non-Inverted | 5V | - | - | 5V | - | 4 | 1 | 5.25V | 4.75V | - | 1 | 5 ns | - | 8 ns | - | Translator | - | 3-STATE | - | - | TRUE | - | - | - | - | - | -3mA | - | Unidirectional | 20mA | - | - | - | - | TTL | Mixed Signal | PECL | - | - | - | NONE | - | - | 2.05mm | - | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLSV4T240MUTAG ON Semiconductor | 276 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 12-UFQFN | - | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 12 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | QUAD | - | 260 | 1 | 1.2V | - | - | 40 | NLSV4T240 | 12 | - | Tri-State, Inverted | - | - | - | - | - | 4 | 1 | 4.5V | 900mV | 2 | 4 | 3 ns | 4μA | 3.3 ns | 4T | Translator | - | 3-STATE | Halogen Free | - | - | BUS DRIVER | - | - | - | - | -24mA | - | Unidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Over Voltage Protection, Power-Off Protection | - | 0.55mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC14504BFEL ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | YES | 16 | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 6 | 5V | - | - | NOT SPECIFIED | 4504 | 16 | Not Qualified | Non-Inverted | - | - | - | - | - | 6 | 1 | 18V | 3V | - | 1 | 280 ns | - | - | - | Level Shifter | - | - | - | - | TRUE | - | - | - | TTL/CMOS TO CMOS TRANSLATOR | - | - | - | Unidirectional | - | - | - | - | - | - | Voltage Level | - | 3V~18V | 3V~18V | - | NONE | - | 550 ns | 2.05mm | - | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC74LVXC3245DWR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | 24 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74LVXC | e0 | - | Obsolete | 1 (Unlimited) | 24 | - | Tin/Lead (Sn/Pb) | - | - | 3.3V SUPPLY FOR PORT A; 5V SUPPLY FOR PORT B | TAPE AND REEL | 500mW | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | 30 | 74LVXC3245 | 24 | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | 2.5/3.33.3/5V | - | 8 | 1 | 5.5V | 3V | 2 | 8 | 7 ns | - | 5.5 ns | LV/LV-A/LVX/H | Transceiver, Translator | - | 3-STATE | - | - | - | BUS TRANSCEIVER | - | - | - | 9 ns | -24mA | - | Bidirectional | 24mA | COMMON CONTROL | - | - | 3V & 3/5V | - | Voltage Level | - | 2.3V~3.6V | 3V~5.5V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLSV4T244EDR2G ON Semiconductor | 25 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | - | 14 | - | Tri-State, Non-Inverted | - | - | - | - | 0.9V | - | 1 | - | - | 2 | 4 | - | 4μA | - | 4T | Translator | - | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | - | - | -24mA | 5 ns | Unidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | 4 | - | Over Voltage Protection, Power-Off Protection | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H350FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | 0°C~75°C TA | Tape & Reel (TR) | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | QUAD | J BEND | 240 | 4 | 5V | - | not_compliant | 30 | 10H350 | 20 | Not Qualified | Tri-State, Non-Inverted | 5V | - | - | 5V | - | 4 | 1 | 5.25V | 4.75V | - | 1 | 5 ns | - | 8 ns | - | Translator | - | 3-STATE | - | - | TRUE | - | - | - | - | - | -3mA | - | Unidirectional | 20mA | - | - | - | - | TTL | Mixed Signal | PECL | - | - | - | NONE | - | - | - | 8.965mm | 8.965mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H680FNR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-LCC (J-Lead) | YES | 28 | - | - | 0°C~75°C TA | Tape & Reel (TR) | 2006 | 10H | e0 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin/Lead (Sn80Pb20) | - | - | - | - | - | QUAD | J BEND | 240 | 4 | 5V | - | not_compliant | 30 | 10H680 | 28 | Not Qualified | Differential, Single-Ended | - | Non-Inverting | - | - | - | - | 1 | 5.5V | 4.5V | - | 1 | 4.8 ns | - | - | - | Transceiver | - | 3-STATE | - | - | - | - | - | - | - | - | -15mA | - | Bidirectional | 48mA | - | - | -5.2V | - | TTL | Mixed Signal | ECL | - | - | 4 | NONE | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10H124L ON Semiconductor | 175 | - | Datasheet | - | - | - | Through Hole | 16-CDIP (0.300, 7.62mm) | NO | 16 | - | - | 0°C~75°C TA | Tube | 2010 | 10H | e0 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | 235 | 4 | 5V | - | not_compliant | NOT SPECIFIED | 10H124 | 16 | Not Qualified | Differential | - | - | - | 5-5.2V | - | 4 | 1 | 5.25V | 4.75V | - | 2 | 2.65 ns | - | - | - | Translator | - | OPEN-EMITTER | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | Unidirectional | - | - | - | -5.2V | - | MECL | Mixed Signal | TTL | - | - | - | NONE | - | - | 5.08mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC100EPT25MNR4G ON Semiconductor | 34 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 40 | 100EPT25 | 8 | Not Qualified | Non-Inverted | - | - | - | -4.5V | - | 1 | - | 3.6V | -3V | - | 1 | 1.6 ns | - | 1.6 ns | - | Translator | - | - | Halogen Free | - | TRUE | - | - | - | - | - | -3mA | - | Unidirectional | 24mA | - | - | -3.3V | - | LVTTL | Mixed Signal | ECL | - | - | - | NONE | - | - | - | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H124M ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | - | - | 0°C~75°C TA | Tube | 2010 | 10H | e4 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 4 | 5V | - | - | NOT SPECIFIED | 10H124 | 16 | Not Qualified | Differential | - | - | - | 5-5.2V | - | 4 | 1 | 5.25V | 4.75V | - | 2 | 2.65 ns | - | 2.65 ns | - | Translator | - | OPEN-EMITTER | - | - | COMPLEMENTARY | - | - | - | - | - | -50mA | - | Unidirectional | 50mA | - | - | -5.2V | - | MECL | Mixed Signal | TTL | - | - | - | NONE | - | - | 2.05mm | - | 5.275mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NLSX5011AMUTAG ON Semiconductor | 34 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 6-UFDFN | - | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tri-State, Non-Inverted | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 100Mbps | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Auto-Direction Sensing, Power-Off Protection | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H350PG ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | 0°C~75°C TA | Tube | 2006 | 10H | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 4 | 5V | - | - | 40 | 10H350 | 16 | - | Tri-State, Non-Inverted | 5V | - | - | 5V | - | 4 | 1 | 5.25V | 4.75V | - | 1 | 8 ns | - | 5 ns | - | Translator | - | 3-STATE | Halogen Free | - | TRUE | - | - | - | - | - | -3mA | - | Unidirectional | 20mA | - | - | - | - | TTL | Mixed Signal | PECL | - | - | - | - | - | - | - | - | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC10ELT28DR2 ON Semiconductor | 88 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | 10ELT | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 240 | 2 | 5V | - | not_compliant | 30 | 10ELT28 | 8 | Not Qualified | Differential, Single-Ended | - | - | - | 5V | - | 2 | 1 | 5.25V | 4.75V | - | 1 | 5.5 ns | - | - | - | Translator | - | OPEN-EMITTER | - | - | COMPLEMENTARY | - | - | - | - | - | - | - | Unidirectional | - | - | - | - | - | TTL, PECL | Mixed Signal | PECL, TTL | - | - | - | NONE | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC10EPT20DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 10EPT | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | not_compliant | 30 | 10EPT20 | 8 | Not Qualified | Differential | 3.3V | - | - | - | - | 1 | - | 3.6V | 3V | - | 1 | 450 ps | - | 450 ps | - | Translator | - | - | - | - | COMPLEMENTARY | - | - | - | - | - | -50mA | - | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | NONE | - | 0.45 ns | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FXM2IC102L8X ON Semiconductor | 112719 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 8-MicroPak™ | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | FXM2IC102 | - | - | Open Drain, Tri-State | - | - | - | - | - | 1 | 1 | 5.5V | 1.65V | - | 2 | 6 ns | 2μA | 15.5 ns | - | Translator | 40MHz | - | - | - | - | - | - | - | - | - | - | - | Bidirectional | 6mA | - | - | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | 2 | - | Auto-Direction Sensing | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() MC100EP90DTR2 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100EP | e4 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | unknown | 40 | 100EP90 | 20 | Not Qualified | Differential | - | - | - | -4.5V | - | 3 | 1 | -5.5V | -3V | - | 1 | 340 ps | - | 340 ps | - | Translator | - | OPEN-EMITTER | - | - | COMPLEMENTARY | - | - | - | - | - | -50mA | - | Unidirectional | 50mA | - | - | -3.3V | - | PECL, LVPECL | Mixed Signal | ECL | - | - | - | NONE | - | - | - | 6.5mm | 4.4mm | - | - | Non-RoHS Compliant | Lead Free | ||
![]() NLV14504BDTR2G ON Semiconductor | 25 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | - | 6 | 5V | - | - | - | 4504 | 16 | Not Qualified | Non-Inverted | - | - | - | - | - | 6 | 1 | 18V | 3V | - | 1 | 280 ns | 5mA | 550 ns | - | Level Shifter | - | - | Halogen Free | - | TRUE | - | STANDARD | - | TTL/CMOS TO CMOS TRANSLATOR | - | -4.2mA | - | Unidirectional | 4.2mA | - | - | - | - | - | Voltage Level | - | 3V~18V | 3V~18V | - | NONE | - | - | - | 5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV22T244MUTAG ON Semiconductor | 13500 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 12-UFQFN | - | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e4 | yes | Active | 1 (Unlimited) | 12 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 2 | 1.8V | 0.4mm | - | NOT SPECIFIED | NLSV22T244 | 12 | Not Qualified | Tri-State, Non-Inverted | - | - | - | - | - | 2 | - | 3.6V | 1.6V | 2 | 1 | 3.4 ns | 4μA | 4.5 ns | LS | Translator | - | 3-STATE | Halogen Free | - | TRUE | BUS TRANSCEIVER | - | - | - | - | -24mA | - | Unidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 1.6V~3.6V | 1.6V~3.6V | - | - | Over Voltage Protection, Power-Off Protection | - | 0.55mm | - | 1.7mm | - | - | ROHS3 Compliant | Lead Free |