- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
- Number of Pins
- Pbfree Code
Attribute column
Manufacturer
ON Semiconductor Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Number of Ports | Nominal Supply Current | Output Current | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Rise Time | Output Polarity | Logic IC Type | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Channel Type | Low Level Output Current | Control Type | Negative Supply Voltage-Nom | Number of Output Lines | Translation | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Output Latch or Register | Features | Delay-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100LVELT23DTRG ON Semiconductor | 21 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100LVELT | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | 100LVELT23 | 8 | - | - | Non-Inverted | 3.3V | - | - | 2 | 1 | 3.8V | 3V | - | - | - | - | - | - | 1 | 2.5 ns | - | 2.5 ns | - | Translator | - | - | - | Halogen Free | - | TRUE | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | LVTTL | Mixed Signal | LVDS, LVPECL | - | - | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H125FNG ON Semiconductor | 466 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | 0°C~75°C TA | Tube | 2006 | 10H | e3 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | - | - | - | - | QUAD | J BEND | 260 | 4 | 5V | - | - | 40 | 10H125 | 20 | 2 | - | Non-Inverted | - | - | - | 4 | 1 | 5.25V | 0V | - | - | - | 145μA | - | - | 1 | 3.4 ns | - | 3.4 ns | - | Translator | - | - | - | Halogen Free | 1.2ns | TRUE | - | - | - | -1mA | Unidirectional | 20mA | - | -5.2V | - | - | TTL | Mixed Signal | MECL | - | - | - | - | - | 3.35 ns | 1.778mm | - | 10.0076mm | 10.033mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100LVELT22DTRG ON Semiconductor | 103 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100LVELT | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | - | 40 | 100LVELT22 | 8 | - | - | Differential | 3.3V | - | - | 2 | 1 | 3.8V | 3V | - | - | - | - | - | - | 1 | 600 ps | - | 600 ps | - | Translator | - | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | - | 0.6 ns | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FXLP34L6X ON Semiconductor | 2179 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | 30g | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Nickel/Gold (Ni/Au) | - | - | - | DUAL | - | - | 1 | 1.2V | 0.5mm | - | - | FXLP34 | - | - | - | Non-Inverted | - | Non-Inverting | - | 1 | - | 3.6V | 1V | - | - | - | - | 2.6mA | - | - | 55.5 ns | 900nA | 48.6 ns | - | Translator | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -2.6mA | Unidirectional | 2.6mA | - | - | 1 | - | - | Voltage Level | - | 1V~3.6V | 1V~3.6V | - | - | - | - | 500μm | - | 1.45mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT21DTR2G ON Semiconductor | 83 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100EPT21 | 8 | - | - | Non-Inverted | 3.3V | - | - | 1 | - | 3.6V | 3V | - | - | - | - | - | - | 1 | 2.95 ns | - | 2.25 ns | - | Translator | - | 2 | - | Halogen Free | - | TRUE | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | LVTTL, LVCMOS | Mixed Signal | CML, LVDS, LVPECL | - | - | - | - | - | - | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSX0102FCT1G ON Semiconductor | 30000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-XFBGA, FCBGA | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | BOTTOM | BALL | - | 2 | 3.3V | 0.5mm | - | - | - | 8 | - | Not Qualified | Non-Inverted | - | - | - | - | 1 | 5.5V | 1.5V | - | - | - | 2μA | - | - | - | 6.8 ns | - | - | - | Translator | 24Mbps | - | - | Halogen Free | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 1mA | - | - | - | - | - | Voltage Level | - | 1.5V~5.5V | 1.5V~5.5V | 2 | - | Auto-Direction Sensing | - | - | 0.5mm | - | 0.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FXL2T245L10X ON Semiconductor | 1589 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 10-UFQFN Exposed Pad | 10 | 26mg | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | BOTTOM | BUTT | - | 1 | 1.4V | 0.5mm | - | - | FXL2T245 | - | 2 | - | Tri-State, Non-Inverted | - | - | - | - | 1 | 3.6V | 1.1V | - | - | - | - | 24mA | - | - | 24 ns | 10μA | 24 ns | - | Translator | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -24mA | Bidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | - | - | Power-Off Protection | - | 500μm | - | 2.1mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXC3245DWRG ON Semiconductor | 600 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74LVXC | e3 | yes | Active | 3 (168 Hours) | 24 | - | - | Tin (Sn) | 3.3V SUPPLY FOR PORT A; 5V SUPPLY FOR PORT B | TAPE AND REEL | 500mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 74LVXC3245 | 24 | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 2.5/3.33.3/5V | 8 | 1 | 5.5V | 3V | - | - | 2 | - | - | - | 8 | 10.5 ns | 8μA | 10.5 ns | LV/LV-A/LVX/H | Transceiver, Translator | - | - | 3-STATE | Halogen Free | - | - | BUS TRANSCEIVER | - | 9 ns | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | 3V & 3/5V | - | Voltage Level | - | 2.3V~3.6V | 3V~5.5V | - | - | - | - | 2.36mm | - | 15.54mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXC3245DTRG ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | 74LVXC | e4 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 3.3V SUPPLY FOR PORT A; 5V SUPPLY FOR PORT B | TAPE AND REEL | 200mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 74LVXC3245 | 24 | - | - | Tri-State, Non-Inverted | 3.6V | Non-Inverting | 2.5/3.33.3/5V | 8 | 1 | 5.5V | 3V | - | - | 2 | 5μA | - | - | 8 | 7 ns | 8μA | 5.5 ns | LV/LV-A/LVX/H | Transceiver, Translator | - | - | 3-STATE | Halogen Free | - | - | BUS TRANSCEIVER | - | 9 ns | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | 3V & 3/5V | - | Voltage Level | - | 2.3V~3.6V | 3V~5.5V | - | - | - | - | - | - | - | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT22DR2G ON Semiconductor | 11759 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 40 | 100EPT22 | 8 | - | - | Differential | 3.3V | - | - | 2 | 1 | 3.6V | 3V | - | - | - | - | 50mA | - | 1 | 675 ps | - | 700 ps | - | Translator | - | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | - | 0.7 ns | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV1T34AMUTCG ON Semiconductor | 273 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | - | - | - | DUAL | - | - | 1 | 1.2V | 0.5mm | - | - | NLSV1T34 | 6 | - | - | Non-Inverted | - | - | - | 1 | - | 4.5V | 900mV | - | - | 2 | - | - | - | 1 | 1.6 ns | 2μA | 3.3 ns | 1T | Translator | - | - | - | Halogen Free | - | TRUE | BUS DRIVER | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Power-Off Protection | - | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX4373DMR2G ON Semiconductor | 3800 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Gold/Palladium (Ni/Au/Pd) | - | TR | - | DUAL | GULL WING | - | 2 | 1.5V | 0.65mm | - | - | NLSX4373 | 8 | - | - | Open Drain, Tri-State | - | - | - | 2 | 1 | 5.5V | 1.5V | - | - | 2 | - | - | - | 1 | 20 ns | - | 1 μs | - | Translator | 20Mbps | - | OPEN-DRAIN/3-STATE | Halogen Free | - | TRUE | BUS TRANSCEIVER | - | - | -20μA | Bidirectional | 20μA | ENABLE LOW | - | - | - | - | Voltage Level | - | 1.5V~5.5V | 1.5V~5.5V | - | - | Auto-Direction Sensing | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT22DG ON Semiconductor | 20 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tube | 2000 | 100EPT | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | 40 | 100EPT22 | 8 | - | - | Differential | 3.3V | - | - | 2 | 1 | 3.6V | 3V | - | - | - | - | 50mA | - | 1 | 675 ps | - | 700 ps | - | Translator | - | - | - | Halogen Free | 120ps | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | - | 0.7 ns | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSX3014MUTAG ON Semiconductor | 100 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 12-UFQFN | 12 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 12 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | QUAD | - | 260 | 1 | 3.3V | - | - | 40 | NLSX3014 | 12 | - | - | Tri-State, Non-Inverted | - | - | - | 4 | 1 | 4.5V | 1.3V | - | - | 2 | - | - | - | 4 | 11 ns | - | 475 ns | - | Translator | 100Mbps | - | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 1.3V~4.5V | - | - | Auto-Direction Sensing | - | - | 0.55mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT24DG ON Semiconductor | 115 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tube | 2000 | 100EPT | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EPT24 | 8 | 2 | - | Differential | 3.3V | - | - | 1 | - | 3.6V | 3V | - | - | - | 2mA | 50mA | - | 1 | 800 ps | - | 800 ps | - | Translator | - | - | OPEN-EMITTER | Halogen Free | 130ps | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | -3.3V | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FXL2TD245L10X ON Semiconductor | 3155 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 10-UFQFN Exposed Pad | 10 | 26mg | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | QUAD | - | - | 1 | - | 0.5mm | - | - | FXL2TD245 | - | - | - | Tri-State, Non-Inverted | - | Non-Inverting | - | 2 | 1 | 3.6V | 1.1V | - | - | - | 20μA | 24mA | 20μA | - | 3.5 ns | 20μA | 24 ns | - | Transceiver, Translator | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -24mA | Bidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | - | - | Power-Off Protection | - | 500μm | - | 2.1mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT25DR2G ON Semiconductor | 1394 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EPT25 | 8 | - | - | Non-Inverted | - | - | -4.5V | 1 | - | 3.6V | -3V | - | - | - | - | - | - | 1 | 1.6 ns | - | 1.6 ns | - | Translator | - | - | TOTEM-POLE | Halogen Free | - | TRUE | - | - | - | -3mA | Unidirectional | 24mA | - | -3.3V | - | - | LVTTL | Mixed Signal | ECL | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT20DR2G ON Semiconductor | 11 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EPT20 | 8 | - | Not Qualified | Differential | 3.3V | - | - | 1 | - | 3.6V | 3V | - | - | - | - | - | - | 1 | 450 ps | - | 450 ps | - | Translator | - | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | NONE | - | 0.45 ns | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FXLP4555MPX ON Semiconductor | 110 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | 16 | 126mg | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 440mW | QUAD | - | - | 1 | 3V | 0.5mm | 5GHz | - | FXLP4555 | - | - | - | Tri-State, Non-Inverted | - | - | - | 1 | - | 3V | 1.8V | ANALOG CIRCUIT | - | - | - | - | - | - | - | - | - | - | Level Shifter | 5 Mbps | - | - | - | - | - | - | - | - | -20μA | Bidirectional | - | - | - | - | - | - | Voltage Level | - | 1.65V~5.5V | 1.7V~3.2V | - | - | SIM Card Interface | - | 700μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() NLSX4401MU1TCG ON Semiconductor | 600 | - | Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | 6-UFDFN | 6 | - | -55°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Open Drain | - | - | - | 2 | - | 5.5V | 1.5V | - | 500nA | - | - | - | - | - | 4 ns | - | 34 ns | - | Translator | 24Mbps | - | - | - | - | - | - | - | - | 20μA | Bidirectional | 1mA | - | - | - | - | - | Voltage Level | - | 1.5V~5.5V | 1.5V~5.5V | - | - | Auto-Direction Sensing, Power-Off Protection | - | 500μm | - | 1.45mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free |