- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
- Number of Pins
- Pbfree Code
Attribute column
Manufacturer
ON Semiconductor Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Number of Inputs | Output Characteristics | Halogen Free | Rise Time | Input | Output Polarity | Logic IC Type | Max Frequency | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Channel Type | Low Level Output Current | Control Type | Receive Delay-Max | Negative Supply Voltage-Nom | Translation | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Output Latch or Register | Features | Delay-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLSX3013BFCT1G ON Semiconductor | 481 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-WFBGA, FCBGA | 20 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 20 | - | - | BOTTOM | BALL | - | 1 | 3.3V | 0.5mm | - | - | NLSX3013 | 20 | - | - | Tri-State, Non-Inverted | - | - | - | 8 | 1 | 4.5V | 1.3V | - | 2 | - | - | 8 | 6.5 ns | - | 250 ns | - | Translator | 100Mbps | - | 3-STATE | Halogen Free | - | - | TRUE | BUS DRIVER | - | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 1.3V~4.5V | - | - | Auto-Direction Sensing | - | - | 0.66mm | 2.54mm | 2.03mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT22MNR4G ON Semiconductor | 4291 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | DUAL | NO LEAD | 260 | 2 | 3.3V | 0.5mm | - | 40 | 100EPT22 | 8 | - | Not Qualified | Differential | 3.3V | - | - | 2 | 1 | 3.6V | 3V | - | - | - | - | 1 | 675 ps | - | 675 ps | - | Translator | - | - | - | Halogen Free | - | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | NONE | - | 0.7 ns | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FXL4T245BQX ON Semiconductor | 14 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 120mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | QUAD | - | - | 1 | 3.3V | 0.5mm | - | - | FXL4T245 | - | 4 | - | Tri-State, Non-Inverted | - | - | - | - | 1 | 3.6V | 1.1V | - | - | - | 24mA | - | 24 ns | 10μA | 24 ns | - | Translator | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -24mA | Bidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | - | - | Power-Off Protection | - | 750μm | - | 3mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EL91DWR2G ON Semiconductor | 168 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | 100EL | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 3 | 5V | - | - | 40 | 100EL91 | 20 | - | Not Qualified | Differential | 5V | - | - | 3 | 1 | 5.5V | 4.75V | - | - | - | - | 1 | 820 ps | - | 860 ps | - | Translator | - | - | - | Halogen Free | - | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | -5V | - | ECL | Mixed Signal | PECL | - | - | - | NONE | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL91DWG ON Semiconductor | 78 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | - | -40°C~85°C TA | Tube | 2006 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | 40 | 100LVEL91 | 20 | 6 | - | Differential | - | - | - | 3 | 1 | 3.8V | 3V | - | - | - | 50mA | 1 | 770 ps | - | 810 ps | - | Translator | - | - | - | Halogen Free | 400ps | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | ECL | Mixed Signal | LVPECL | - | - | - | - | - | - | - | - | - | 7.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FXL4TD245UMX ON Semiconductor | 2646 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 16-UFQFN | 16 | 6.54mg | 1 | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.2V | - | - | NOT SPECIFIED | FXL4TD245 | - | - | Not Qualified | Tri-State, Non-Inverted | - | Non-Inverting | - | - | - | 3.6V | 1.1V | - | - | - | - | - | 24 ns | 20μA | 24 ns | - | Transceiver, Translator | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -24mA | Bidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | 4 | - | Power-Off Protection | - | 500μm | - | 2.6mm | 1.8mm | - | - | ROHS3 Compliant | - | ||
![]() MC10H125PG ON Semiconductor | 3 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | 4.535924g | - | 0°C~75°C TA | Tube | 2006 | 10H | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | DUAL | - | 260 | 4 | 5V | - | - | 40 | 10H125 | 16 | - | - | Non-Inverted | - | - | 5-5.2V | 4 | 1 | 5.25V | 4.75V | - | - | - | - | 1 | 3.35 ns | - | 3.35 ns | - | Translator | - | - | TOTEM-POLE | Halogen Free | 1.2ns | - | TRUE | - | - | - | - | -1mA | Unidirectional | 20mA | - | - | -5.2V | - | TTL | Mixed Signal | MECL | - | - | - | - | - | - | 3.4544mm | - | 19.5326mm | 6.858mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT21MNR4G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | 100EPT21 | 8 | - | - | Non-Inverted | 3.3V | - | - | 1 | - | 3.6V | 3V | - | - | 21mA | - | 1 | 1.8 ns | - | 2.25 ns | - | Translator | - | - | - | Halogen Free | - | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | LVTTL, LVCMOS | Mixed Signal | CML, LVDS, LVPECL | - | - | - | - | - | - | - | - | 2mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100ELT24DG ON Semiconductor | 9 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tube | 2000 | 100ELT | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | 100ELT24 | 8 | - | - | Differential | 5V | - | 5-4.5/-5.2V | 1 | - | 5.5V | 4.5V | - | - | - | 50mA | 1 | 2 ns | - | 2 ns | - | Translator | - | - | OPEN-EMITTER | Halogen Free | 1.25ns | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | -5V | - | ECL | Mixed Signal | TTL | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() MC100ELT22DTR2G ON Semiconductor | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100ELT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | - | 40 | 100ELT22 | 8 | - | Not Qualified | Differential | 5V | - | 5V | 2 | 1 | 5.25V | 4.75V | - | - | - | - | 1 | 1.1 ns | - | 1.5 ns | - | Translator | - | - | - | Halogen Free | - | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | PECL | Mixed Signal | TTL | - | - | - | NONE | - | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FXL5T244BQX ON Semiconductor | 31569 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 14-VFQFN Exposed Pad | 14 | 120mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | - | QUAD | - | - | 1 | 1.4V | - | - | - | FXL5T244 | - | 5 | - | Tri-State, Non-Inverted | - | - | - | - | 1 | 3.6V | 1.1V | - | - | - | 24mA | - | 24 ns | 10μA | 24 ns | - | Translator | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | - | - | Power-Off Protection | - | 750μm | - | 3mm | 2.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB4L16MMNG ON Semiconductor | 246 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | 16 | - | - | -40°C~85°C TA | Tube | 2009 | - | - | yes | Active | 1 (Unlimited) | 16 | - | Nickel/Gold/Palladium (Ni/Au/Pd) | QUAD | - | 260 | 1 | 2.5V | 0.5mm | - | 40 | NB4L16M | 16 | - | - | Differential | - | - | 2.5/3.3V | - | 1 | 3.6V | 2.375V | - | - | 45mA | - | - | 220 ns | - | 265 ps | - | Translator | 5Gbps | - | - | Halogen Free | - | LVTTL | - | - | 3.5GHz | INTERFACE CIRCUIT | - | - | Unidirectional | - | - | 0.265 ns | - | - | CML | Mixed Signal | CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL | - | - | - | - | - | - | 950μm | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV1T34AMX1TCG ON Semiconductor | In Stock |
| Datasheet | 11 Weeks | - | Gold | Surface Mount | Surface Mount | 6-XFLGA | 6 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | BOTTOM | BUTT | - | 1 | 1.2V | 0.5mm | - | - | NLSV1T34 | 6 | - | - | Non-Inverted | - | - | - | 1 | - | 4.5V | 900mV | - | 2 | - | - | 1 | 3.3 ns | 2μA | 3.3 ns | 1T | Translator | - | - | - | Halogen Free | - | - | TRUE | BUS DRIVER | - | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Power-Off Protection | - | 350μm | - | 1.45mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT25DTG ON Semiconductor | 9000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | 157.991892mg | - | -40°C~85°C TA | Tube | 2000 | 100EPT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | 100EPT25 | 8 | - | - | Non-Inverted | - | - | -4.5V | 1 | - | 3.6V | 3V | - | - | - | 24mA | 1 | 1.6 ns | - | 1.6 ns | - | Translator | - | 2 | TOTEM-POLE | Halogen Free | 459ps | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | -3.3V | - | LVTTL | Mixed Signal | ECL | - | - | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FXLA104UMX ON Semiconductor | 28000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-UFQFN | 16 | 6.54mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | - | 70MHz | NOT SPECIFIED | FXLA104 | - | 4 | Not Qualified | Tri-State, Non-Inverted | - | - | - | - | 1 | 3.6V | 1.1V | - | - | - | - | 4 | 4 ns | 10μA | 8.5 ns | - | Translator | 140Mbps | - | 3-STATE | - | - | - | TRUE | - | - | - | - | -4μA | Bidirectional | 4μA | - | - | - | - | - | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | - | - | Auto-Direction Sensing, Power-Off Protection | 7.9 ns | 500μm | - | 1.8mm | 2.6mm | - | - | ROHS3 Compliant | - | ||
![]() MC100EPT26DR2G ON Semiconductor | 36000 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EPT26 | 8 | - | - | Non-Inverted | 3.3V | - | - | 1 | - | 3.6V | 3V | - | - | - | - | 1 | 2.2 ns | - | 2 ns | - | Translator | - | - | - | Halogen Free | - | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | LVTTL | Mixed Signal | LVDS, LVPECL | - | - | 2 | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FXWA9306L8X ON Semiconductor | 177 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 5 hours ago) | - | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.5V | 0.5mm | 2MHz | NOT SPECIFIED | FXWA9306 | - | - | Not Qualified | Open Drain, Tri-State | - | - | - | 2 | 1 | 5.5V | 1V | - | - | - | - | - | 1.5 ns | - | 3.3 ns | - | Translator | - | - | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | - | Bidirectional | 3mA | - | - | - | - | - | Voltage Level | - | 1V~5.5V | 1.8V~5.5V | - | - | Auto-Direction Sensing | - | 500μm | - | 1.6mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 74LVX3245QSC ON Semiconductor | 24348 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24 | 255.6mg | - | -40°C~85°C TA | Tube | - | 74LVX | e3 | yes | Active | 3 (168 Hours) | 24 | EAR99 | - | DUAL | GULL WING | - | 1 | 3.3V | 0.635mm | - | - | 74LVX3245 | - | - | - | Tri-State, Non-Inverted | - | Non-Inverting | 3.35V | 8 | 1 | 5.5V | 2.7V | 50pF | 2 | - | - | 8 | 10 ns | 8μA | 10 ns | LV/LV-A/LVX/H | Transceiver, Translator | - | - | 3-STATE | - | - | - | - | BUS TRANSCEIVER | - | - | 9 ns | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | - | 3V & 5V | - | Voltage Level | - | 2.7V~3.6V | 4.5V~5.5V | - | - | - | - | 1.49mm | - | 8.74mm | 3.99mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT24DR2G ON Semiconductor | 4165 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | 100EPT24 | 8 | - | Not Qualified | Differential | - | - | -4.5V | 1 | - | -3.6V | -3V | - | - | - | - | 1 | 800 ps | - | 800 ps | - | Translator | - | - | OPEN-EMITTER | Halogen Free | - | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | -3.3V | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | NONE | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H124FNG ON Semiconductor | 210 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 14 hours ago) | Tin | Surface Mount | Surface Mount | 20-LCC (J-Lead) | 20 | - | - | 0°C~75°C TA | Tube | 2006 | 10H | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | - | QUAD | J BEND | 260 | 4 | 5V | - | - | 40 | 10H124 | 20 | 8 | - | Differential | - | - | 5-5.2V | 4 | 1 | 5.25V | 4.75V | - | - | - | 50mA | 2 | 3.1 ns | - | 3.1 ns | - | Translator | - | - | OPEN-EMITTER | Halogen Free | 1.6ns | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | -5.2V | - | MECL | Mixed Signal | TTL | - | - | - | - | - | - | 1.778mm | - | 10.0076mm | 10.033mm | No | No SVHC | ROHS3 Compliant | Lead Free |