- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
- Number of Pins
- Pbfree Code
Attribute column
Manufacturer
ON Semiconductor Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Packing Method | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Polarity | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Output Characteristics | Halogen Free | Rise Time | Input | Output Polarity | Logic IC Type | Max Frequency | Interface IC Type | Prop. Delay@Nom-Sup | High Level Output Current | Channel Type | Low Level Output Current | Control Type | Negative Supply Voltage-Nom | Translation | Same Edge Skew-Max (tskwd) | Number of True Outputs | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Channels per Circuit | Output Latch or Register | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NLSX4014DR2G ON Semiconductor | 50000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 14 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 2.8V | - | - | - | - | NLSX4014 | 14 | - | - | Tri-State, Non-Inverted | - | - | - | - | - | 4 | 1 | 4.5V | 1.3V | - | 2 | - | - | 4 | 6.5 ns | 2μA | 250 ns | - | Level Shifter, Translator | 140Mbps | 3-STATE | Halogen Free | - | - | TRUE | BUS DRIVER | - | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.1V | 1.3V~4.5V | - | - | Auto-Direction Sensing | - | - | 8.65mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100ELT25DTG ON Semiconductor | 3000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tube | 2000 | 100ELT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | 100ELT25 | 8 | - | - | Non-Inverted | 5V | - | - | - | - | 1 | - | 5.5V | 4.5V | - | - | - | 24mA | 1 | 4.1 ns | - | 4.1 ns | - | Translator | - | - | Halogen Free | 1.9ns | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | -5V | - | - | - | TTL | Mixed Signal | ECL | - | - | - | - | - | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC74LVXC3245DTG ON Semiconductor | 14 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | 24 | - | -40°C~85°C TA | Tube | 2008 | 74LVXC | e4 | yes | Active | 1 (Unlimited) | 24 | - | - | - | - | 3.3V SUPPLY FOR PORT A; 5V SUPPLY FOR PORT B | RAIL | 200mW | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | 74LVXC3245 | 24 | - | - | Tri-State, Non-Inverted | 3.6V | Non-Inverting | 2.5/3.33.3/5V | - | - | 8 | 1 | 5.5V | 2.3V | - | 2 | - | - | 8 | 10.5 ns | 8μA | 5.5 ns | LV/LV-A/LVX/H | Transceiver, Translator | - | 3-STATE | Halogen Free | - | - | - | BUS TRANSCEIVER | - | - | 9 ns | -24mA | Bidirectional | 24mA | COMMON CONTROL | - | 3V & 3/5V | - | - | - | Voltage Level | - | 2.3V~3.6V | 3V~5.5V | - | - | - | 1.05mm | - | 7.9mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NLSV4T3234FCT1G ON Semiconductor | 180 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 11-WFBGA, FCBGA | 11 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e1 | yes | Active | 1 (Unlimited) | 11 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.5V | 0.5mm | - | - | 40 | NLSV4T3234 | 11 | - | - | Tri-State, Non-Inverted | - | - | - | - | - | 4 | 1 | 4.5V | 900mV | - | 2 | - | - | 4 | 5.6 ns | 1.5μA | 5.6 ns | 4T | Translator | - | - | Halogen Free | - | - | TRUE | BUS DRIVER | - | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Over Voltage Protection | - | 0.66mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX3018DWR2G ON Semiconductor | 6150 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 20 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | - | NLSX3018 | 20 | - | - | Tri-State, Non-Inverted | - | - | - | - | - | 8 | 1 | 5.5V | -500mV | - | 2 | - | - | 4 | 6.5 ns | - | 250 ns | - | Translator | 110Mbps | 3-STATE | Halogen Free | - | - | TRUE | BUS DRIVER | - | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 1.3V~4.5V | - | - | Auto-Direction Sensing | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB6L16D ON Semiconductor | 85 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tube | 2008 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 2.5V | - | not_compliant | - | 30 | NB6L16 | 8 | - | Not Qualified | Differential | - | - | - | - | 2.375V | - | 1 | 3.6V | - | - | - | 12mA | - | - | - | - | - | 6L | - | 6Gbps | - | - | - | LVTTL | - | LOW SKEW CLOCK DRIVER | 6GHz | - | - | - | Unidirectional | - | - | - | - | 0.06 ns | 1 | ECL | Mixed Signal | CML, LVCMOS, LVDS, LVNECL, LVPECL, LVTTL | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NB100LVEP91DWG ON Semiconductor | 512 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | 800.987426mg | -40°C~85°C TA | Tube | 2006 | 100LVEP | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | 40 | 100LVEP91 | 20 | 6 | - | Differential | - | - | - | - | - | 3 | 1 | 3.8V | 2.375V | - | - | - | 50mA | 1 | 675 ps | - | 750 ps | - | Translator | 2Gbps | - | Halogen Free | - | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | -2.5V | - | - | - | LVNECL | Mixed Signal | CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL | - | - | - | - | - | 2.4mm | - | 12.95mm | 7.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX5012DMR2G ON Semiconductor | 1500 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | - | NOT SPECIFIED | NLSX5012 | 8 | - | Not Qualified | Tri-State, Non-Inverted | - | - | - | - | - | 2 | 1 | 4.5V | 900mV | 2.5μA | - | - | - | - | 10 ns | 2.5μA | 35 ns | - | Translator | 100Mbps | - | Halogen Free | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Auto-Direction Sensing, Power-Off Protection | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT25DTR2G ON Semiconductor | 1481 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 100EPT25 | 8 | - | - | Non-Inverted | - | - | -4.5V | - | - | 1 | - | 3.6V | -3V | - | - | - | - | 1 | 1.6 ns | - | 1.6 ns | - | Translator | - | TOTEM-POLE | Halogen Free | - | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | -3.3V | - | - | - | LVTTL | Mixed Signal | ECL | - | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100ELT20DR2G ON Semiconductor | 3545 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100ELT | e3 | yes | Discontinued | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | 40 | 100ELT20 | 8 | - | - | Differential | 5V | - | 5V | - | - | 1 | - | 5.25V | 4.75V | - | - | - | - | 1 | 1.1 ns | - | 1.25 ns | - | Translator | - | OPEN-EMITTER | Halogen Free | - | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | - | - | - | - | PECL | Mixed Signal | TTL | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX5012MUTAG ON Semiconductor | 12000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN | 8 | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.4mm | - | - | NOT SPECIFIED | NLSX5012 | 8 | - | Not Qualified | Tri-State, Non-Inverted | - | - | - | - | - | 2 | 1 | 4.5V | 900mV | - | - | - | - | - | 10 ns | 2.5μA | 210 ns | - | Translator | 100Mbps | - | Halogen Free | - | - | - | - | - | INTERFACE CIRCUIT | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Auto-Direction Sensing, Power-Off Protection | - | 0.55mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL90DWG ON Semiconductor | 12 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | 20 | - | -40°C~85°C TA | Tube | 2006 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 3 | 3.3V | - | - | - | 40 | 100LVEL90 | 20 | 6 | - | Differential | - | - | - | - | - | 3 | 1 | 3.8V | 3V | - | - | - | 50mA | 1 | 670 ps | - | 710 ps | - | Translator | - | - | Halogen Free | 500ps | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | -3.3V | - | - | - | LVPECL | Mixed Signal | ECL | - | - | - | - | - | 2.65mm | - | 12.95mm | 7.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FXLA102L8X ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Gold | Surface Mount | Surface Mount | 8-UFQFN | 8 | 25mg | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | - | QUAD | - | - | 1 | 3.3V | 0.5mm | - | 70MHz | - | FXLA102 | - | 2 | - | Tri-State, Non-Inverted | - | - | - | - | - | - | 1 | 3.6V | 1.1V | - | - | - | - | - | 8.5 ns | 10μA | 500 ps | - | Translator | 140Mbps | - | - | - | - | - | - | - | INTERFACE CIRCUIT | - | -12mA | Bidirectional | 12mA | - | - | - | - | - | - | Voltage Level | - | 1.1V~3.6V | 1.1V~3.6V | - | - | Auto-Direction Sensing, Power-Off Protection | 500μm | - | 1.6mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT24DTG ON Semiconductor | 8897 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | -40°C~85°C TA | Tube | 2000 | 100EPT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | 100EPT24 | 8 | 2 | - | Differential | 3.3V | - | -4.5V | - | - | 1 | - | 3.6V | 3V | - | - | - | 50mA | 1 | 800 ps | - | 800 ps | - | Translator | - | - | Halogen Free | 130ps | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | -3.3V | - | - | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | - | 1.1mm | - | 3.1mm | 3.1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10EP90DTG ON Semiconductor | 755 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 11 hours ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | -40°C~85°C TA | Tube | 2005 | 10EP | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | - | - | 40 | 10EP90 | 20 | - | - | Differential | - | - | -5.2V | - | - | 3 | 1 | 5.5V | 3V | - | - | - | 50mA | 1 | 340 ps | - | 370 ps | - | Translator | - | - | Halogen Free | - | - | COMPLEMENTARY | - | - | - | - | -50mA | Unidirectional | 50mA | - | -3.3V | - | - | - | PECL, LVPECL | Mixed Signal | ECL | - | - | - | - | - | 1.05mm | - | 6.6mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT26MNR4G ON Semiconductor | 1600 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | - | 40 | 100EPT26 | 8 | - | - | Non-Inverted | 3.3V | - | - | - | - | 1 | - | 3.6V | 3V | - | - | - | - | 1 | 2.2 ns | - | 2 ns | - | Translator | - | - | Halogen Free | - | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | - | LVTTL | Mixed Signal | LVDS, LVPECL | - | - | 2 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVELT23MNRG ON Semiconductor | 239 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100LVELT | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 2 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | 100LVELT23 | 8 | - | Not Qualified | Non-Inverted | 3.3V | - | - | - | - | 2 | 1 | 3.8V | 3V | - | - | - | - | 1 | 2.5 ns | - | 2.5 ns | - | Translator | - | - | Halogen Free | - | - | TRUE | - | - | - | - | -3mA | Unidirectional | 24mA | - | - | - | - | - | LVTTL | Mixed Signal | LVDS, LVPECL | - | - | - | NONE | - | 950μm | - | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NB100ELT23LDR2G ON Semiconductor | 2000 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | - | SOIC | 8 | - | - | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | 85°C | -40°C | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | 40 | - | 8 | - | Not Qualified | - | 3.3V | - | - | INDUSTRIAL | - | - | - | 3.6V | 3V | - | - | - | - | 2 | 2.95 ns | - | 2.95 ns | - | Translator | - | - | Halogen Free | - | - | TRUE | - | - | - | - | -3mA | - | 24mA | - | - | - | - | - | - | - | - | - | - | - | NONE | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX3012MUTAG ON Semiconductor | 3000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFDFN | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | DUAL | - | - | 2 | 3.3V | 0.4mm | - | - | - | NLSX3012 | 8 | - | - | Tri-State, Non-Inverted | - | - | - | - | - | 2 | 1 | 4.5V | 1.3V | - | 2 | - | - | 1 | 7.2 ns | - | 4.5 ns | - | Translator | 100Mbps | 3-STATE | Halogen Free | - | - | TRUE | BUS DRIVER | - | - | - | -20μA | Bidirectional | 20μA | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 1.3V~4.5V | - | - | Auto-Direction Sensing | - | 0.55mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV8T244DTR2G ON Semiconductor | 1 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20 | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 30 | NLSV8T244 | 20 | - | - | Tri-State, Non-Inverted | - | - | - | - | - | 8 | 1 | 4.5V | 900mV | - | 2 | 4μA | - | 8 | 1.6 ns | 4μA | 2.4 ns | 8T | Translator | - | 3-STATE | Halogen Free | - | - | TRUE | REGISTERED BUS TRANSCEIVER | - | - | - | -24mA | Unidirectional | 24mA | - | - | - | - | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | - | Over Voltage Protection, Power-Off Protection | - | - | 6.5mm | 4.4mm | No | No SVHC | ROHS3 Compliant | Lead Free |