- Channel Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Translator Type
- Number of Pins
- Pbfree Code
Attribute column
Manufacturer
ON Semiconductor Logic - Translators, Level Shifters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Collector-Emitter Breakdown Voltage | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Type | Operating Supply Voltage | Power Supplies | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Number of Ports | Nominal Supply Current | Power Dissipation | Output Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Family | Logic Function | Data Rate | Output Characteristics | Halogen Free | Rise Time | Output Polarity | Logic IC Type | Input Characteristics | Interface IC Type | High Level Output Current | Channel Type | Low Level Output Current | Negative Supply Voltage-Nom | Output Signal | Translator Type | Input Signal | Voltage - VCCA | Voltage - VCCB | Output Latch or Register | Features | Delay-Max | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC100ELT22DTG ON Semiconductor | 10000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 400V | - | -40°C~85°C TA | Tube | 2000 | 100ELT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 2 | 5V | 0.65mm | 40 | 100ELT22 | 8 | - | - | Differential | 5V | 5V | 2 | 1 | 5.25V | 4.75V | - | - | - | 1.56W | 50mA | 1 | 1.5 ns | - | 1.5 ns | - | Translator | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | PECL | Mixed Signal | TTL | - | - | - | - | - | 950μm | - | 3.1mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NB100ELT23LDTR2G ON Semiconductor | 34 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100ELT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | 0.65mm | 40 | 100ELT23 | 8 | - | - | Non-Inverted | 3.3V | - | 2 | 1 | 3.6V | 3V | - | - | - | - | - | 1 | 2.95 ns | - | 3.25 ns | - | Translator | - | - | Halogen Free | - | TRUE | - | - | - | -3mA | Unidirectional | 24mA | - | LVTTL | Mixed Signal | LVDS, LVPECL | - | - | - | - | - | - | - | 3mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVEL90DWR2G ON Semiconductor | 17 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100LVEL | e3 | yes | Active | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 3 | 3.3V | - | 40 | 100LVEL90 | 20 | - | - | Differential | - | - | 3 | 1 | 3.8V | -3V | - | - | - | - | - | 1 | 670 ps | - | 710 ps | - | Translator | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | -3.3V | LVPECL | Mixed Signal | ECL | - | - | - | - | 0.66 ns | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10ELT25DR2G ON Semiconductor | 1852 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 10ELT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 5V | - | 40 | 10ELT25 | 8 | - | - | Non-Inverted | 5V | 5V | 1 | - | 5.5V | 4.5V | - | - | - | - | - | 1 | 4.1 ns | - | 4.1 ns | - | Translator | - | TOTEM-POLE | Halogen Free | - | TRUE | - | - | - | -3mA | Unidirectional | 24mA | -5V | TTL | Mixed Signal | ECL | - | - | - | - | - | - | - | 4.9mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLV14504BDR2G ON Semiconductor | In Stock |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | Automotive grade | -55°C~125°C TA | Tape & Reel (TR) | 2003 | Automotive, AEC-Q100 | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | - | 6 | 5V | - | - | 4504 | 16 | - | - | Non-Inverted | - | - | 6 | 1 | 18V | 3V | - | - | - | - | - | 1 | 280 ns | 5mA | 550 ns | - | Level Shifter | - | - | Halogen Free | - | TRUE | - | STANDARD | TTL/CMOS TO CMOS TRANSLATOR | -4.2mA | Unidirectional | 4.2mA | - | - | Voltage Level | - | 3V~18V | 3V~18V | - | - | - | - | - | 9.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() NLSX4014DTR2G ON Semiconductor | 719 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | - | 1 | 2.8V | 0.65mm | - | NLSX4014 | 14 | - | - | Tri-State, Non-Inverted | - | - | 4 | 1 | 4.5V | 1.3V | - | 2 | - | - | - | 4 | 6.5 ns | 2μA | - | - | Level Shifter, Translator | 140Mbps | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | -20μA | Bidirectional | 20μA | - | - | Voltage Level | - | 0.9V~4.1V | 1.3V~4.5V | - | Auto-Direction Sensing | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10EPT20DTG ON Semiconductor | 1 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 13 hours ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tube | 2000 | 10EPT | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | 10EPT20 | 8 | - | - | Differential | 3.3V | - | 1 | - | 3.6V | 3V | - | - | - | - | 50mA | 1 | 450 ps | - | 450 ps | - | Translator | - | - | Halogen Free | 120ps | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | - | - | 0.45 ns | - | - | 3mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FXMAR2102UMX-F106 ON Semiconductor | 170 | - | Datasheet | 26 Weeks | - | - | Surface Mount | Surface Mount | 8-UFQFN | - | 8 | 299.994654mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 129μW | - | - | - | - | - | - | - | - | - | 2 | - | Open Drain, Tri-State | - | - | - | 1 | 5.5V | 1.65V | 5μA | - | - | - | - | - | - | 5μA | - | - | Translator | 50MHz | - | - | - | - | - | - | - | - | Bidirectional | 6mA | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | - | Auto-Direction Sensing | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NLSV4T240EMUTAG ON Semiconductor | 124788 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 12-UFQFN | - | 12 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 12 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1.5V | - | NOT SPECIFIED | NLSV4T240 | 12 | - | Not Qualified | Tri-State, Inverted | - | - | 4 | 1 | 5.5V | -500mV | - | 2 | - | - | - | 1 | 3 ns | 4μA | 4.1 ns | LS | Translator | - | 3-STATE | - | - | - | BUS DRIVER | - | - | -24mA | Unidirectional | 24mA | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Over Voltage Protection, Power-Off Protection | - | - | 0.55mm | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX4378BFCT1G ON Semiconductor | 21000 | - | Datasheet | 15 Weeks | LAST SHIPMENTS (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 12-WFBGA, FCBGA | - | 12 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e1 | yes | Obsolete | 1 (Unlimited) | 12 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | BOTTOM | BALL | - | 2 | 1.8V | 0.5mm | - | NLSX4378 | 12 | - | Not Qualified | Open Drain | - | - | 4 | 1 | 5.5V | 1.65V | - | 2 | - | - | - | 1 | 20 ns | - | 1 μs | - | Translator | 24Mbps | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | -20μA | Bidirectional | 1mA | - | - | Voltage Level | - | 1.65V~5.5V | 1.65V~5.5V | - | Auto-Direction Sensing | - | - | 0.66mm | 2.02mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC100EP90DTR2G ON Semiconductor | 2000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | 100EP | e4 | yes | Active | 1 (Unlimited) | 20 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | 260 | 3 | 3.3V | 0.65mm | 40 | 100EP90 | 20 | - | Not Qualified | Differential | - | -4.5V | 3 | 1 | -5.5V | -3V | - | - | - | - | - | 1 | 340 ps | - | 370 ps | - | Translator | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | -3.3V | PECL, LVPECL | Mixed Signal | ECL | - | - | NONE | - | - | - | - | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EP91MNG ON Semiconductor | 20000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | - | - | -40°C~85°C TA | Tube | 2007 | 100EP | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Tin (Sn) | - | QUAD | - | 260 | 3 | 3.3V | 0.5mm | 40 | 100EP91 | 24 | 6 | - | Differential | - | - | 3 | 1 | 3.8V | 3V | - | - | 14mA | - | - | 1 | 675 ps | - | 750 ps | - | Translator | 2 Gbps | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | NECL | Mixed Signal | CML, HSTL, LVCMOS, LVDS, LVPECL, LVTTL | - | - | - | - | 0.75 ns | - | - | 4mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV8T244DWR2G ON Semiconductor | 50000 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 3 (168 Hours) | 20 | - | Tin (Sn) | - | DUAL | GULL WING | - | 1 | 3.3V | - | - | NLSV8T244 | 20 | - | - | Tri-State, Non-Inverted | - | - | 8 | 1 | 4.5V | 900mV | - | 2 | - | - | - | 8 | 1.6 ns | 4μA | 5.3 ns | 8T | Translator | - | 3-STATE | Halogen Free | - | TRUE | REGISTERED BUS TRANSCEIVER | - | - | -24mA | Unidirectional | 24mA | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Over Voltage Protection, Power-Off Protection | - | - | 2.65mm | - | 7.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV2T244DMR2G ON Semiconductor | 17 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | NLSV2T244 | 8 | - | Not Qualified | Tri-State, Non-Inverted | - | - | 2 | 1 | 5.5V | -500mV | - | - | - | - | - | - | 1.6 ns | 1μA | 5.3 ns | - | Translator | - | - | Halogen Free | - | - | - | - | INTERFACE CIRCUIT | -24mA | Unidirectional | 24mA | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Over Voltage Protection, Power-Off Protection | - | - | - | 3mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NLSV4T244DTR2G ON Semiconductor | 4000 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 14 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | DUAL | GULL WING | - | 1 | 1.2V | 0.65mm | - | NLSV4T244 | 14 | - | - | Tri-State, Non-Inverted | - | - | 4 | 1 | 5.5V | -500mV | - | 2 | - | - | - | 4 | 1.6 ns | 4μA | 5.3 ns | 4T | Translator | - | 3-STATE | Halogen Free | - | TRUE | BUS DRIVER | - | - | -24mA | Unidirectional | 24mA | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Over Voltage Protection, Power-Off Protection | - | - | - | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NLSX5012DR2G ON Semiconductor | 88000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | NLSX5012 | 8 | - | Not Qualified | Tri-State, Non-Inverted | - | - | 2 | 1 | 4.5V | 900mV | - | - | - | - | - | - | 10 ns | 2.5μA | 210 ns | - | Translator | 100Mbps | - | Halogen Free | - | - | - | - | INTERFACE CIRCUIT | -20μA | Bidirectional | 20μA | - | - | Voltage Level | - | 0.9V~4.5V | 0.9V~4.5V | - | Auto-Direction Sensing, Power-Off Protection | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC10H124PG ON Semiconductor | 47 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4.535924g | - | - | 0°C~75°C TA | Tube | 2006 | 10H | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | - | DUAL | - | 260 | 4 | 5V | - | 40 | 10H124 | 16 | - | - | Differential | - | 5-5.2V | 4 | 1 | 5.25V | 4.75V | - | - | - | - | 50mA | 2 | 3.1 ns | - | 2.65 ns | - | Translator | - | OPEN-EMITTER | Halogen Free | 1.6ns | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | -5.2V | MECL | Mixed Signal | TTL | - | - | - | - | - | 3.4544mm | - | 19.5326mm | 6.858mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC10H350FNG ON Semiconductor | 18 |
| Datasheet | 4 Weeks | LIFETIME (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 20-LCC (J-Lead) | - | 20 | - | - | - | 0°C~75°C TA | Tube | 2006 | 10H | e3 | yes | Obsolete | 3 (168 Hours) | 20 | EAR99 | Tin (Sn) | - | QUAD | J BEND | 260 | 4 | 5V | - | 40 | 10H350 | 20 | - | - | Tri-State, Non-Inverted | 5V | 5V | 4 | 1 | 5.25V | 4.75V | - | - | - | - | - | 1 | 5 ns | - | 5 ns | - | Translator | - | 3-STATE | Halogen Free | - | TRUE | - | - | - | -3mA | Unidirectional | 20mA | - | TTL | Mixed Signal | PECL | - | - | - | - | - | 4.57mm | - | 9.04mm | 9.04mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC100LVELT20DR2G ON Semiconductor | 17 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | 100LVELT | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | 100LVELT20 | 8 | - | Not Qualified | Differential | 3.3V | - | 1 | - | 3.6V | 3V | - | - | - | - | - | 1 | 450 ps | - | 450 ps | - | Translator | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | NONE | - | 0.49 ns | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC100EPT20MNR4G ON Semiconductor | 15000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | Surface Mount | Surface Mount | 8-VFDFN Exposed Pad | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | 100EPT | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Gold/Palladium (Ni/Au/Pd) | - | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | 40 | 100EPT20 | 8 | - | Not Qualified | Differential | 3.3V | - | 1 | - | 3.6V | 3V | - | - | - | - | - | 1 | 450 ps | - | 450 ps | - | Translator | - | - | Halogen Free | - | COMPLEMENTARY | - | - | - | -50mA | Unidirectional | 50mA | - | LVPECL | Mixed Signal | LVCMOS, LVTTL | - | - | NONE | - | 0.45 ns | - | - | 2mm | 2mm | - | - | ROHS3 Compliant | Lead Free |