- Base Part Number
- Logic Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Circuits
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Voltage - Supply
- Series
- Mount
Attribute column
Manufacturer
ON Semiconductor Logic - Universal Bus Functions
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Weight | Number of Elements | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Base Part Number | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Ports | Max Supply Current | Number of Bits | Propagation Delay | Quiescent Current | Turn On Delay Time | Logic Function | Direction | Output Characteristics | Logic Type | High Level Output Current | Low Level Output Current | Height Seated (Max) | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GTLP16612MEAX ON Semiconductor | 5544 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2008 | 74GTLP | yes | Obsolete | 1 (Unlimited) | 56 | - | - | TRANSLATES BETWEEN GTL SIGNAL LEVELS AND LVTTL OR 5V TTL SIGNAL LEVELS | 3.15V~3.45V | DUAL | GULL WING | 1 | 3.3V | 0.635mm | 74GTLP16612 | - | Non-Inverting | 3.45V | 18 | 18-Bit | - | - | 2 | - | 18 | 6.8 ns | 30mA | 9.8 ns | Transceiver | - | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | 2.74mm | 7.5mm | - | RoHS Compliant | - | ||
![]() GTLP16612MTD ON Semiconductor | 152 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740mg | 1 | -40°C~85°C | Tube | - | 74GTLP | yes | Obsolete | 1 (Unlimited) | 56 | - | - | TRANSLATES BETWEEN GTL SIGNAL LEVELS AND LVTTL OR 5V TTL SIGNAL LEVELS | 3.15V~3.45V | DUAL | GULL WING | 1 | 3.3V | 0.5mm | 74GTLP16612 | - | Non-Inverting | 3.45V | 18 | 18-Bit | - | - | 2 | - | 18 | 6.8 ns | 30mA | 9.8 ns | Transceiver | Bidirectional | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | - | - | No | RoHS Compliant | - | ||
![]() GTLP16612MTDX ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | 74GTLP | yes | Obsolete | 1 (Unlimited) | 56 | - | - | TRANSLATES BETWEEN GTL SIGNAL LEVELS AND LVTTL OR 5V TTL SIGNAL LEVELS | 3.15V~3.45V | DUAL | GULL WING | 1 | 3.3V | 0.5mm | 74GTLP16612 | - | Non-Inverting | 3.45V | 18 | 18-Bit | - | - | 2 | - | 18 | 6.8 ns | 30mA | 9.8 ns | Transceiver | Bidirectional | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | - | - | No | RoHS Compliant | - | ||
![]() 74LCX16501MTDX ON Semiconductor | 11 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740mg | 1 | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | - | Active | 2 (1 Year) | - | - | - | - | 2V~3.6V | - | - | - | - | - | 74LCX16501 | - | Non-Inverting | - | 18 | 18-Bit | - | - | - | 20μA | - | 9.4 ns | 20μA | 9.4 ns | Transceiver | Bidirectional | - | Universal Bus Transceiver | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() GTLP16T1655MTDX ON Semiconductor | 12018 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | 64 | - | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2005 | 74GTLP | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | 74GTLP16T1655 | 3.3V | Non-Inverting | - | 16 | 16-Bit | - | - | - | - | - | 4 ns | - | 5.8 ns | Transceiver | - | - | Universal Bus Transceiver | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74VCXF162835MTD ON Semiconductor | 6162 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | - | 1 | -40°C~85°C | Tube | 2000 | 74VCX | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | 74VCXF162835 | - | Non-Inverting | - | 18 | 18-Bit | - | - | - | - | - | 7.4 ns | - | 9.8 ns | - | - | - | Universal Bus Driver | - | - | - | - | - | RoHS Compliant | - | ||
![]() 74LCX16501MTD ON Semiconductor | 11 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740mg | 1 | -40°C~85°C | Tube | 2001 | 74LCX | - | Active | 1 (Unlimited) | - | - | - | - | 2V~3.6V | - | - | - | - | - | 74LCX16501 | - | Non-Inverting | - | 18 | 18-Bit | - | - | - | - | - | 8 ns | 20μA | 9.4 ns | Transceiver | Bidirectional | - | Universal Bus Transceiver | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() GTLP16616MTD ON Semiconductor | 2516 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740mg | 1 | -40°C~85°C | Tube | - | - | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | 3.15V~3.45V | DUAL | GULL WING | 1 | 3.3V | 0.5mm | 74GTLP16616 | - | Non-Inverting | 3.45V | - | 17-Bit | - | - | 2 | - | 17 | 10 ns | 30mA | 10 ns | Transceiver, Translator | Bidirectional | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | - | - | No | RoHS Compliant | - | ||
![]() GTLP18T612MTDX ON Semiconductor | 27374 |
| Datasheet | 48 Weeks | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 56-TSSOP | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2002 | 74GTLP | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3.15V~3.45V | - | - | - | - | - | 74GTLP18T612 | 3.3V | Non-Inverting | - | 18 | 18-Bit | 3.45V | 3.15V | - | - | - | 6.5 ns | - | 6.5 ns | Transceiver, Translator | - | - | Universal Bus Transceiver | -24mA | 50mA | - | - | - | RoHS Compliant | - | ||
![]() 74VCX162601MTD ON Semiconductor | 5591 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 56-TSSOP | - | 1 | -40°C~85°C | Tube | 2004 | 74VCX | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 1.4V~3.6V | - | - | - | - | - | 74VCX162601 | - | Non-Inverting | - | 18 | 18-Bit | 3.6V | 1.4V | - | - | - | 9.8 ns | - | 19.6 ns | Transceiver | - | - | Universal Bus Transceiver | 24mA | 24mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() GTLP18T612MTD ON Semiconductor | 3325 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 56-TSSOP | - | 1 | -40°C~85°C | Tube | 2002 | 74GTLP | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 3.15V~3.45V | - | - | - | - | - | 74GTLP18T612 | 3.3V | Non-Inverting | - | 18 | 18-Bit | 3.45V | 3.15V | - | - | - | 6.5 ns | - | 6.5 ns | Transceiver | - | - | Universal Bus Transceiver | 24mA | 50mA | - | - | - | RoHS Compliant | - | ||
![]() GTLP16T1655MTD ON Semiconductor | 14501 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 64-TFSOP (0.240, 6.10mm Width) | 64 | - | - | 1 | -40°C~85°C | Tube | 2005 | 74GTLP | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3V~3.6V | - | - | - | - | - | 74GTLP16T1655 | 3.3V | Non-Inverting | - | 16 | 16-Bit | - | - | - | - | - | 4 ns | - | 5.8 ns | Transceiver | - | - | Universal Bus Transceiver | - | - | - | - | - | RoHS Compliant | - | ||
![]() GTLP16616MTDX ON Semiconductor | 201 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740mg | 1 | -40°C~85°C | Tape & Reel (TR) | - | - | yes | Obsolete | 1 (Unlimited) | 56 | - | - | - | 3.15V~3.45V | DUAL | GULL WING | 1 | 3.3V | 0.5mm | 74GTLP16616 | - | Non-Inverting | 3.45V | 17 | 17-Bit | - | - | 2 | - | 17 | 6.8 ns | 30mA | 10 ns | Transceiver, Translator | Bidirectional | OPEN-DRAIN/3-STATE | Universal Bus Transceiver | - | - | - | - | No | RoHS Compliant | - | ||
![]() 74ABT16500CMTD ON Semiconductor | 1270 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | - | 1 | -40°C~85°C | Tube | - | 74ABT | - | Obsolete | 1 (Unlimited) | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | 74ABT16500 | 5V | Non-Inverting | - | 18 | 18-Bit | - | - | - | - | - | 5.3 ns | - | 9.9 ns | Transceiver | - | - | Universal Bus Transceiver | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GTLP18T612MEA ON Semiconductor | 3708 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-BSSOP (0.295, 7.50mm Width) | 56 | - | - | 1 | -40°C~85°C | Tube | 2002 | 74GTLP | - | Obsolete | 1 (Unlimited) | - | - | - | - | 3.15V~3.45V | - | - | - | - | - | 74GTLP18T612 | 3.3V | Non-Inverting | - | 18 | 18-Bit | - | - | - | - | - | 6.5 ns | - | 6.5 ns | Transceiver, Translator | - | - | Universal Bus Transceiver | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74LCX16500MTDX ON Semiconductor | 11 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740mg | 1 | -40°C~85°C | Tape & Reel (TR) | 2016 | 74LCX | - | Active | 1 (Unlimited) | - | - | - | - | 2V~3.6V | - | - | - | - | - | 74LCX16500 | - | Non-Inverting | - | 18 | 18-Bit | - | - | - | - | - | 8 ns | 20μA | 9.4 ns | Transceiver | Bidirectional | - | Universal Bus Transceiver | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 74VCX16835MTDX ON Semiconductor | 10006 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | - | 56-TSSOP | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | 74VCX | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 1.65V~3.6V | - | - | - | - | - | 74VCX16835 | - | Non-Inverting | - | - | 18-Bit | 3.6V | 1.65V | - | - | - | 9.2 ns | - | - | - | - | - | Universal Bus Driver | 24mA | 24mA | - | - | - | RoHS Compliant | - | ||
![]() 74VCX16500MTD ON Semiconductor | 3886 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | - | 1 | -40°C~85°C | Tube | 2004 | 74VCX | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1.4V~3.6V | - | - | - | - | - | 74VCX16500 | - | Non-Inverting | - | - | 18-Bit | - | - | - | - | 18 | 9.8 ns | - | 19.6 ns | Transceiver | - | - | Universal Bus Transceiver | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 74VCX16500MTDX ON Semiconductor | 4946 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | 56-TSSOP | - | 1 | -40°C~85°C | Tape & Reel (TR) | 2004 | 74VCX | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | 1.4V~3.6V | - | - | - | - | - | 74VCX16500 | - | Non-Inverting | - | 18 | 18-Bit | 3.6V | 1.4V | - | - | - | 9.8 ns | - | 19.6 ns | Transceiver | Bidirectional | - | Universal Bus Transceiver | 24mA | 24mA | - | - | No | RoHS Compliant | Lead Free | ||
![]() 74LCX16500MTD ON Semiconductor | 11 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) | 56 | - | 740mg | 1 | -40°C~85°C | Tube | 2016 | 74LCX | - | Active | 1 (Unlimited) | - | - | - | - | 2V~3.6V | - | - | - | - | - | 74LCX16500 | - | Non-Inverting | - | 18 | 18-Bit | - | - | - | - | - | 9.4 ns | 20μA | 9.4 ns | Transceiver | Bidirectional | - | Universal Bus Transceiver | - | - | - | - | No | ROHS3 Compliant | Lead Free |