- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Page Size | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT28C16AW-20T ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24 | Non-Volatile | - | 0°C~70°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin (Sn) | - | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | CAT28C16A | 24 | - | 5V | - | 5V | - | - | 16Kb 2K x 8 | - | 35mA | - | - | 200ns | EEPROM | Parallel | 2KX8 | - | - | 8 | 10ms | - | 16 kb | 0.0001A | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | - | YES | NO | NO | - | - | - | 2.65mm | 15.4mm | 7.5mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() N25S830HAT22IT ON Semiconductor | 4572 |
| Datasheet | 23 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.65mm | - | N25S830HA | 8 | - | 3V | 3.6V | - | 2.7V | SPI, Serial | 256Kb 32K x 8 | 1 | 10mA | - | 20MHz | 25 ns | SRAM | SPI | - | 3-STATE | - | 8 | - | 1b | 256 kb | 0.000004A | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | 2.7V | - | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAV25M01YE-GT3 ON Semiconductor | 7505 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | NOT SPECIFIED | - | 8 | - | - | 5.5V | - | 2.5V | SPI, Serial | 1Mb 128K x 8 | - | - | SYNCHRONOUS | 10MHz | 40 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 1 Mb | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT64LC40WI-GT3 ON Semiconductor | 700 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~6V | DUAL | NOT SPECIFIED | 1 | 3.3V | 1.27mm | NOT SPECIFIED | - | 8 | Not Qualified | - | 6V | - | 2.5V | SPI, Serial | 4Kb 256 x 16 | - | 1mA | SYNCHRONOUS | 1MHz | 500 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 4 kb | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() CAT25010HU4I-GT3 ON Semiconductor | 26 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | CAT25010 | 8 | Not Qualified | - | 5.5V | 2/5V | - | SPI, Serial | 1Kb 128 x 8 | - | 2mA | SYNCHRONOUS | 10MHz | 75 ns | EEPROM | SPI | - | - | Halogen Free | - | 5ms | - | 1 kb | 0.000002A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 500μm | - | 3.05mm | 2.05mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24C04VP2I-GT3 ON Semiconductor | 2875 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.5mm | 40 | CAT24C04 | 8 | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | 4KX1 | - | Halogen Free | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010DDMR | 750μm | - | 3.1mm | 2.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT24C02HU4IGT3A ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 3.3V | 0.5mm | - | CAT24C02 | 8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | 2KX1 | - | Halogen Free | 1 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | 0.55mm | 3mm | 2mm | No | - | RoHS Compliant | Lead Free | ||
![]() CAT93C46RVP2IGT3 ON Semiconductor | 3000 | - | Datasheet | - | CONSULT SALES OFFICE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 1 | 3V | - | - | CAT93C46 | 8 | - | 5V | - | - | - | Serial | 1Kb 128 x 8 64 x 16 | - | 1mA | - | 4MHz | 250 ns | EEPROM | SPI | 64X16 | - | Halogen Free | - | - | - | 1 kb | 0.00001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | - | - | - | 750μm | - | 2.1mm | 3.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C128YI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | CAT24C128 | 8 | - | 5V | - | - | - | 2-Wire, I2C, Serial | 128Kb 16K x 8 | - | 3mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() CAT25160HU4I-GT3 ON Semiconductor | 21 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | CAT25160 | 8 | - | - | 5.5V | - | - | SPI, Serial | 16Kb 2K x 8 | - | - | SYNCHRONOUS | 10MHz | 40 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 16 kb | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | 0.55mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAV93C56VE-GT3 ON Semiconductor | 21 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | 30 | - | 8 | - | - | 5.5V | - | 2.5V | Serial | 2Kb 256 x 8 128 x 16 | - | - | SYNCHRONOUS | 2MHz | - | EEPROM | SPI | - | - | - | 16 | - | - | 2 kb | - | - | - | - | - | MICROWIRE | - | - | - | - | - | 8 | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24AA02WI-GT3 ON Semiconductor | 500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Cut Tape (CT) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.7V~5.5V | DUAL | 260 | 1 | - | 1.27mm | 40 | CAT24AA | 8 | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 1mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | Halogen Free | 8 | 5ms | - | 2 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010000R | - | 1.75mm | 4.9mm | 3.9mm | No | - | RoHS Compliant | Lead Free | ||
![]() CAT24C164WI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 1.27mm | 40 | CAT24C164 | 8 | - | 5V | - | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 1mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 16 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | - | 1DDDMMMR | 1.5mm | - | 5mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT28C256H13I15T ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-TSSOP (0.465, 11.80mm Width) | 28 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 2 (1 Year) | 28 | EAR99 | Tin (Sn) | - | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.55mm | - | CAT28C256 | 28 | Not Qualified | 5V | - | 5V | - | - | 256Kb 32K x 8 | - | 30mA | ASYNCHRONOUS | - | 150ns | EEPROM | Parallel | 32KX8 | - | - | 8 | 5ms | - | 256 kb | 0.00015A | - | - | - | 5V | - | 100000 Write/Erase Cycles | 5ms | - | - | - | - | YES | YES | NO | 64words | - | - | 1.2mm | 11.8mm | 8mm | - | - | RoHS Compliant | Lead Free | ||
![]() N64S830HAS22I ON Semiconductor | 38 |
| Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Volatile | - | -40°C~85°C TA | Tray | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | - | - | N64S830HA | 8 | - | 3V | 3.6V | - | 2.5V | 2-Wire, SPI, Serial | 64Kb 8K x 8 | 1 | 10mA | - | 20MHz | 25 ns | SRAM | SPI | - | 3-STATE | Halogen Free | - | - | 1b | 64 kb | 0.000004A | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT25160VP2I-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.5mm | 40 | CAT25160 | 8 | - | 5V | - | - | - | SPI, Serial | 16Kb 2K x 8 | - | 2mA | - | 10MHz | 40 ns | EEPROM | SPI | - | - | Halogen Free | - | 5ms | - | 16 kb | 0.000002A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 750μm | - | 2.1mm | 3.1mm | No | - | RoHS Compliant | Lead Free | ||
![]() CAV25010VE-GT3 ON Semiconductor | 47 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | 8 | - | - | 5.5V | - | 2.5V | SPI, Serial | 1Kb 128 x 8 | - | - | SYNCHRONOUS | 10MHz | 35 ns | EEPROM | SPI | - | - | - | 8 | 5ms | - | 1 kb | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C16YI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | CAT24C16 | 8 | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 16Kb 2K x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | 16KX1 | - | Halogen Free | 1 | 5ms | - | 16 kb | 0.000001A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010MMMR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C02ZI-GT3A ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.7V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.65mm | NOT SPECIFIED | CAT24C02 | 8 | Not Qualified | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | SYNCHRONOUS | 400kHz | 900ns | EEPROM | I2C | 2KX1 | - | Halogen Free | 1 | 5ms | - | 2 kb | 0.000003A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | - | 1010DDDR | - | 1.2mm | 3mm | 3mm | - | - | RoHS Compliant | Lead Free | ||
![]() CAT25640HU3I-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | - | 1 | 5V | 0.5mm | - | CAT25640 | 8 | - | - | 5.5V | 2/5V | - | SPI, Serial | 64Kb 8K x 8 | - | 3mA | - | 10MHz | 40 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 0.55mm | 3mm | 2mm | No | - | RoHS Compliant | Lead Free |