- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Halogen Free | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | I2C Control Byte | Memory Organization | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT25512XI-T2 ON Semiconductor | 25 |
| Datasheet | - | - | - | - | - | - | YES | - | - | 8 | - | 5 MHz | ON SEMICONDUCTOR | ON Semiconductor | 751BE | CAT25512XI-T2 | - | - | 3 | 65536 words | 64000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | 0.208 INCH, HALOGEN FREE AND ROHS COMPLIANT, SOIC-8 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | NOT SPECIFIED | 5.59 | 5 V | - | - | - | - | - | e3 | Yes | - | - | - | - | EAR99 | Tin (Sn) | 100 YEAR DATA RETENTION | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | ON Semiconductor | - | 5.5 V | 2/5 V | INDUSTRIAL | 1.8 V | - | - | - | SYNCHRONOUS | - | 0.003 mA | - | - | - | 64KX8 | - | 2.03 mm | 8 | - | - | 0.000001 A | 524288 bit | SERIAL | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 5.255 mm | 5.23 mm | - | - | - | - | ||
![]() CAT24C04C5ATR ON Semiconductor | 4452 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 5-XFBGA, WLCSP | - | 5 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | 0.3mm | - | NOT SPECIFIED | - | 5 | - | Not Qualified | - | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | 4KX1 | Halogen Free | - | 1 | 5ms | 4 kb | 0.000003A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | 101000MR | - | - | 0.39mm | 0.86mm | 0.84mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25080YI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 100 YEAR DATA RETENTION | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | CAT25080 | 8 | - | - | - | - | 5.5V | 2/5V | - | 2.5V | 2-Wire, SPI, Serial | 8Kb 1K x 8 | 2mA | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 8 kb | 0.000002A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT25128HU4I-GT3 ON Semiconductor | 2000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 12 hours ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | - | 8 | - | Not Qualified | - | - | 5.5V | 2/5V | - | - | SPI, Serial | 128Kb 16K x 8 | - | SYNCHRONOUS | 10MHz | - | 140 ns | EEPROM | SPI | - | Halogen Free | - | 8 | 5ms | 128 kb | 0.000001A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 0.55mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT93C57LI-G ON Semiconductor | 89 | - | Datasheet | - | - | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | CAT93C57 | - | - | - | - | 5V | - | - | - | - | Serial | 2Kb 256 x 8 128 x 16 | 1mA | - | 1MHz | - | 500 ns | EEPROM | SPI | - | Halogen Free | - | - | - | 2 kb | 0.00001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT24C08C4CTR ON Semiconductor | 2760000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 4-XFBGA, WLCSP | - | 4 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 1.7V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | - | - | NOT SPECIFIED | - | 4 | - | Not Qualified | - | - | 5.5V | 1.8/5V | - | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | 8KX1 | Halogen Free | - | 1 | 5ms | 8 kb | 0.000003A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | - | - | - | - | - | 10100MMR | - | - | 0.38mm | 0.86mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25160VI-G ON Semiconductor | 27 |
| Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | - | 8 | - | - | - | - | 5.5V | 2/5V | - | 2.5V | SPI, Serial | 16Kb 2K x 8 | 2mA | - | 20MHz | - | 40 ns | EEPROM | SPI | - | - | - | 8 | 5ms | 16 kb | 0.000002A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT28LV65J-25 onsemi | 847 |
| Datasheet | - | - | - | - | Surface Mount | 28-SOIC (0.295", 7.50mm Width) | - | - | 28-SOIC | - | CAT28LV65 | - | - | - | - | - | Non-Volatile | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 0°C ~ 70°C (TA) | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kbit | - | - | - | - | 250 ns | EEPROM | - | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8K x 8 | - | - | - | - | - | - | - | - | ||
![]() CAT24C05WI-G ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tube | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | CAT24C05 | - | - | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | 1mA | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | - | - | 5ms | 4 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | RoHS Compliant | - | ||
![]() CAV93C56YE-GT3 ON Semiconductor | 9336 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | - | 8 | - | - | - | - | 5.5V | - | - | 2.5V | Serial | 2Kb 256 x 8 128 x 16 | - | SYNCHRONOUS | 2MHz | - | - | EEPROM | SPI | - | - | - | 16 | - | 2 kb | - | - | - | - | - | MICROWIRE | - | - | - | - | 8 | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT93C66XI-T2 ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | 100 YEAR DATA RETENTION | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | CAT93C66 | 8 | - | - | - | 5V | - | - | - | - | Serial | 4Kb 512 x 8 256 x 16 | 1mA | - | 2MHz | - | 250 ns | EEPROM | SPI | 256X16 | Halogen Free | - | - | - | 4 kb | 0.00001A | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | - | - | 1.78mm | - | 5.33mm | 5.38mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT28F512H-90 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT25160LE-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT28F020HRI-90T ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAV25128YE-GT3 ON Semiconductor | 18 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | - | 5.5V | 3/5V | - | 2.5V | SPI, Serial | 128Kb 16K x 8 | - | SYNCHRONOUS | 10MHz | - | 40 ns | EEPROM | SPI | - | Halogen Free | - | 8 | 5ms | 1 Mb | 0.000003A | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25128VP2E-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT93C76WI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT28F001LI-90B ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT28C16AWI-12T ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 24 | - | EAR99 | Tin (Sn) | - | 8542.32.00.51 | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | CAT28C16A | 24 | - | Not Qualified | - | 5V | - | 5V | - | - | - | 16Kb 2K x 8 | 35mA | ASYNCHRONOUS | - | - | 120ns | EEPROM | Parallel | 2KX8 | - | - | 8 | 5ms | 16 kb | 0.0001A | - | - | - | 5V | - | 100000 Write/Erase Cycles | 5ms | - | - | - | YES | NO | NO | - | - | - | 2.65mm | 15.4mm | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() CAT24C08C5ATR ON Semiconductor | 190000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 5-XFBGA, WLCSP | - | 5 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | - | - | 1.7V~5.5V | BOTTOM | - | NOT SPECIFIED | 1 | 3.3V | 0.3mm | - | NOT SPECIFIED | - | 5 | - | Not Qualified | - | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | 2mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | 8KX1 | Halogen Free | - | 1 | 5ms | 8 kb | 0.000003A | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | 10100MMR | - | - | 0.39mm | 0.86mm | 0.84mm | - | - | ROHS3 Compliant | Lead Free |