- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Access Time (Max) | Parallel/Serial | I/O Type | Sync/Async | Word Size | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT25160YI-GT3JN ON Semiconductor | 29 |
| Datasheet | 12 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | - | CAT25160 | - | - | - | 5.5V | - | - | - | SPI, Serial | 16Kb 2K x 8 | - | - | - | 20MHz | - | EEPROM | SPI | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT93C57XI ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin (Sn) | - | - | 1000000 PROGRAM/ERASE CYCLES; 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | - | 40 | CAT93C57 | 8 | - | - | 5V | 6V | - | - | Serial | 2Kb 256 x 8 128 x 16 | - | 3mA | - | 1MHz | 250 ns | EEPROM | SPI | - | - | Halogen Free | - | - | - | 2 kb | 0.00001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | 1.78mm | - | 5.33mm | 5.38mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT25640YI-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2013 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 2.5V | 0.65mm | - | - | 40 | CAT25640 | 8 | - | - | 5V | - | - | - | SPI, Serial | 64Kb 8K x 8 | - | 3mA | - | 20MHz | 40 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() LE24C322M-TLM-E ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | 8-MFP | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | 85°C | -40°C | - | - | 2.7V~5.5V | - | - | - | - | - | - | 400kHz | - | LE24C322M | - | - | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 10ms | - | - | - | - | 400kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() N25S818HAT21IT ON Semiconductor | 47 |
| Datasheet | 19 Weeks | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | - | - | Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | 8542.32.00.41 | 1.7V~1.95V | DUAL | - | 1 | 1.8V | 0.65mm | - | - | - | N25S818HA | 8 | R-PDSO-G8 | Not Qualified | - | 1.95V | 1.8V | 1.7V | - | 256Kb 32K x 8 | 1, (3 LINE) | - | SYNCHRONOUS | 16MHz | - | SRAM | SPI | 32KX8 | 3-STATE | - | 8 | - | - | - | 5e-7A | 262144 bit | - | - | SERIAL | SEPARATE | - | - | - | - | - | - | - | 1.7V | - | - | - | 1.1mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() N64S830HAT22I ON Semiconductor | 1070 |
| Datasheet | 52 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | - | - | 2.7V~3.6V | DUAL | - | 1 | 3V | 0.65mm | - | - | - | N64S830HA | 8 | - | - | 3V | 3.6V | - | 2.5V | 2-Wire, SPI, Serial | 64Kb 8K x 8 | 1 | 10mA | - | 20MHz | 25 ns | SRAM | SPI | - | 3-STATE | Halogen Free | 8 | - | 1b | 64 kb | 0.000004A | - | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NM93C06LM8 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Non-Volatile | - | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | NM93C06 | - | - | - | - | - | - | - | - | 256b 16 x 16 | - | - | - | 250kHz | - | EEPROM | SPI | - | - | - | - | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CAT93C66YI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | - | CAT93C66 | 8 | - | - | 5V | - | - | - | Serial | 4Kb 512 x 8 256 x 16 | - | 1mA | - | 2MHz | 250 ns | EEPROM | SPI | 256X16 | - | - | 16 | - | - | 4 kb | 0.00001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | 8 | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() N02L83W2AT25I ON Semiconductor | 328 |
| Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LFSOP (0.724, 18.40mm Width) | - | 32 | - | Volatile | - | -40°C~85°C TA | Tray | 2008 | - | - | - | Obsolete | 3 (168 Hours) | 32 | - | - | - | - | - | - | 2.3V~3.6V | DUAL | - | 1 | 3V | 0.5mm | unknown | - | - | N02L83W2A | 32 | - | Not Qualified | 3V | 3.6V | - | - | - | 2Mb 256K x 8 | 1 | 16mA | - | - | - | SRAM | Parallel | 256KX8 | 3-STATE | - | 8 | 55ns | 18b | 2 Mb | - | - | - | 70 ns | - | COMMON | Asynchronous | 8b | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LE2464C1XATBG ON Semiconductor | 29 |
| - | 5 Weeks | - | - | - | Surface Mount | 6-XFBGA, WLCSP | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kb 8K x 8 | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT25AM02C8ATR ON Semiconductor | 45 |
| Datasheet | 23 Weeks | - | Silver, Tin | Surface Mount | Surface Mount | 8-XFBGA, WLCSP | - | - | - | Non-Volatile | Commercial grade | 0°C~70°C TA | Tape & Reel (TR) | 2014 | - | e2 | - | Active | 1 (Unlimited) | 8 | - | Tin/Silver (Sn/Ag) | - | - | - | - | 1.6V~3.6V | BOTTOM | NOT SPECIFIED | 1 | 2.5V | - | - | - | NOT SPECIFIED | - | - | R-PBGA-B8 | - | - | 3.6V | - | 1.6V | SPI, Serial | 2Mb 256K x 8 | - | - | SYNCHRONOUS | 5MHz | 75 ns | EEPROM | SPI | 256KX16 | - | - | 16 | 10ms | - | 2 Mb | - | - | - | - | - | - | - | - | SPI | - | 10ms | - | - | - | - | - | - | 0.37mm | 3.12mm | 2.04mm | - | - | ROHS3 Compliant | - | ||
![]() CAV24M01YE-GT3 ON Semiconductor | 45 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 0.65mm | - | - | NOT SPECIFIED | - | 8 | - | - | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | 1Mb 128K x 8 | - | - | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | - | Halogen Free | 8 | 5ms | - | 1 Mb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C08ZI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | CAT24C08 | 8 | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | Halogen Free | 1 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010DMMR | - | 1.1mm | 3mm | 3mm | No | - | RoHS Compliant | Lead Free | ||
![]() CAV24C512HU5EGT3 ON Semiconductor | 3000 |
| Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 3 days ago) | - | - | Surface Mount | 8-UFDFN Exposed Pad | YES | - | - | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Not For New Designs | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 5.5V | - | 2.5V | - | 512Kb 64K x 8 | - | - | SYNCHRONOUS | 1MHz | 900ns | EEPROM | I2C | 64KX8 | - | - | 8 | 5ms | - | - | - | 524288 bit | - | - | SERIAL | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 0.55mm | 3mm | 2mm | - | - | ROHS3 Compliant | - | ||
![]() CAT24C08WI-GT3JN ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold, Nickel | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | CAT24C08 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CAT93C76BZI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CHS34C02HU4I-GT4 ON Semiconductor | 29 |
| - | 8 Weeks | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | - | - | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | - | CHS34C02 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | - | - | 400kHz | - | EEPROM | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CAT24C04ZI-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 0.65mm | - | - | - | CAT24C04 | - | - | - | 5V | - | - | 1.7V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | 4KX1 | - | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1010DDMR | 950μm | - | 3.1mm | 3.1mm | No | - | RoHS Compliant | - | ||
![]() CAT25020YI-G ON Semiconductor | 1133 | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | - | - | - | CAT25020 | 8 | - | - | 5V | - | - | - | SPI, Serial | 2Kb 256 x 8 | - | 2mA | - | 20MHz | 75 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 2 kb | 0.000002A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C208WI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 2.5V~5.5V | DUAL | 260 | 1 | 3V | 1.27mm | - | - | 30 | CAT24C208 | 8 | - | - | 5V | - | - | - | 2-Wire, I2C, Serial | 8Kb 256 x 8 x 4 | 2 | 3mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | - | 5ms | - | 8 kb | 0.00005A | - | - | - | - | - | - | - | I2C | - | 5ms | 100 | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free |