- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Memory Size | Analog IC - Other Type | Nominal Supply Current | Operating Mode | Adjustable Threshold | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Halogen Free | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Page Size | I2C Control Byte | Memory Organization | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT25128VE-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 8 | - | 10 MHz | ON SEMICONDUCTOR | ON Semiconductor | - | CAT25128VE-G | - | onsemi | 1 | 16384 words | 16000 | - | - | 125 °C | -40 °C | Bulk | PLASTIC/EPOXY | SOP | 0.150 INCH, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | Active | NOT SPECIFIED | 5.36 | - | Yes | 5 V | - | - | - | - | * | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | EEPROMs | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | - | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.004 mA | - | - | - | - | 16KX8 | - | 1.75 mm | 8 | - | - | - | 0.000003 A | 131072 bit | - | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() CAT28LV64G20 ON Semiconductor | 392 |
| Datasheet | - | - | - | - | Surface Mount | 32-LCC (J-Lead) | YES | 32 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C TA | Tray | 2009 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | TIN | - | - | - | - | 3V~3.6V | QUAD | - | - | 1 | 3.3V | 1.27mm | unknown | - | CAT28LV64 | 32 | - | Not Qualified | - | 3.3V | 3.6V | - | - | 3V | - | - | 64Kb 8K x 8 | - | - | ASYNCHRONOUS | - | - | 0.008mA | 200ns | EEPROM | Parallel | - | 8KX8 | - | - | 8 | 5ms | - | - | 0.0001A | 65536 bit | - | - | - | - | - | 3V | - | 100000 Write/Erase Cycles | 5ms | - | - | - | YES | YES | NO | - | - | - | - | 3.55mm | 13.97mm | 11.43mm | - | RoHS Compliant | - | ||
![]() CAT28F010GI90 ON Semiconductor | 5000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | - | - | - | - | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | - | 40 | CAT28F010 | 32 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | 30mA | - | - | - | - | - | FLASH | Parallel | 8b | 128KX8 | - | - | 8 | 90ns | 17b | 1 Mb | 0.0001A | - | 90 ns | - | Asynchronous | 8b | - | 12V | - | 100000 Write/Erase Cycles | - | - | - | - | NO | NO | YES | - | - | - | - | 3.55mm | 13.97mm | - | - | RoHS Compliant | Lead Free | ||
![]() CAT93C76VI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | - | CAT93C76 | 8 | - | - | - | 5V | - | - | - | - | - | Serial | 8Kb 1K x 8 512 x 16 | - | 3mA | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 512X16 | Halogen Free | - | 16 | - | - | 8 kb | 0.00001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | 8 | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | No | RoHS Compliant | Lead Free | ||
![]() CAT1024WI-25-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 8 | - | - | CATALYST SEMICONDUCTOR INC | Catalyst Semiconductor | - | CAT1024WI-25-G | - | - | - | - | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Transferred | SOIC | - | 40 | 5.32 | - | Yes | 3 V | - | - | - | - | - | e4 | - | - | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 2.625V; MANUAL RESET INPUT | 8542.39.00.01 | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | unknown | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | - | - | - | - | 1.75 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() CAT24AA04TDI-GT3 ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 1.8V | - | - | - | CAT24AA | 5 | - | - | - | 5V | - | - | - | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | 1mA | - | - | 1MHz | - | 400ns | EEPROM | I2C | - | - | Halogen Free | - | - | 5ms | - | 4 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | 101000MR | - | 900μm | - | 2.9mm | 1.6mm | No | RoHS Compliant | Lead Free | ||
![]() CAT25128VE-GT3 ON Semiconductor | In Stock | - | Datasheet | 1 Week | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 8-SOIC | 8 | CAT25128 | 5 MHz | ON SEMICONDUCTOR | ON Semiconductor | 751BD | CAT25128VE-GT3 | Non-Volatile | onsemi | 1 | 16384 words | 16000 | - | - | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | SOP | 0.150 INCH, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Last Time Buy | 40 | 5.16 | Compliant | Yes | 5 V | - | -40°C ~ 125°C (TA) | - | - | - | e4 | Yes | - | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 8542.32.00.51 | EEPROMs | EEPROM | 2.5V ~ 5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | ON Semiconductor | - | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | 128Kbit | - | - | SYNCHRONOUS | - | 10 MHz | 0.004 mA | - | EEPROM | SPI | - | 16KX8 | Halogen Free | 1.75 mm | 8 | 5ms | - | - | 0.000003 A | 131072 bit | - | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | 16K x 8 | - | - | 4.9 mm | 3.9 mm | - | - | Lead Free | ||
![]() CAT24C08VP2I-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | 0.5mm | - | 40 | CAT24C08 | 8 | - | Not Qualified | - | 5V | - | - | - | 1.7V | - | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | 2mA | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | Halogen Free | - | - | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | I2C | - | 5ms | 100 | HARDWARE | - | - | - | - | - | 1010DMMR | - | 750μm | - | 2.1mm | 3.1mm | - | RoHS Compliant | Lead Free | ||
![]() CAT24S64C4ATR ON Semiconductor | 40000 | - | Datasheet | - | ACTIVE (Last Updated: 2 months ago) | - | - | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2014 | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | LG-MAX, WD-MAX, ALSO AVAILABLE 1.6-5.5V OPERATES WITH 0.1MHZ AND 0.4MHZ | - | - | - | - | BOTTOM | BALL | - | 1 | 5V | 0.4mm | - | - | - | - | S-PBGA-B4 | - | - | - | 5.5V | - | INDUSTRIAL | 1.7V | - | - | - | - | - | SYNCHRONOUS | - | 1MHz | - | - | - | - | - | 8KX8 | - | - | 8 | - | - | - | - | 65536 bit | - | SERIAL | - | - | EEPROM | - | I2C | - | 5ms | - | - | - | - | - | - | - | - | - | - | 0.35mm | 0.85mm | 0.85mm | - | ROHS3 Compliant | - | ||
![]() CAT93C76YI-GT3 ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | CAT93C76 | 8 | - | - | - | 5V | - | - | - | - | - | Serial | 8Kb 1K x 8 512 x 16 | - | 3mA | - | - | 3MHz | - | 100 ns | EEPROM | SPI | - | 512X16 | Halogen Free | - | 16 | - | - | 8 kb | 0.00001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | 8 | - | - | - | - | - | - | - | 1.2mm | 4.4mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() CAT28F020G-12T ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2007 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | 245 | 1 | 5V | 1.27mm | unknown | 40 | CAT28F020 | 32 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 2Mb 256K x 8 | - | 30mA | - | - | - | - | - | FLASH | Parallel | 8b | 256KX8 | - | - | 8 | 120ns | 18b | 2 Mb | 0.0001A | - | 120 ns | - | Asynchronous | 8b | - | 12V | - | 100000 Write/Erase Cycles | - | - | - | - | NO | NO | YES | - | - | - | - | 3.55mm | 13.97mm | - | - | RoHS Compliant | Lead Free | ||
![]() CAT24C32ZD2I-GT2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | CAT24C32 | 8 | - | - | - | - | 5.5V | 2/5V | - | - | - | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 2mA | - | - | 1MHz | - | 900ns | EEPROM | I2C | - | 32KX1 | - | - | 1 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | - | 1010DDDR | - | - | - | 4.9mm | 3mm | No | RoHS Compliant | - | ||
![]() LE24L042CS-B-TFM-H ON Semiconductor | 68160 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 4-XFBGA, WLBGA | YES | 4 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 20 YEAR DATA RETENTION | - | - | - | 1.7V~3.6V | BOTTOM | - | - | 1 | 2.5V | - | - | - | - | - | - | - | - | - | 3.6V | - | - | 1.7V | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | SYNCHRONOUS | - | 400kHz | - | 900ns | EEPROM | I2C | - | 512X8 | - | - | 8 | 10ms | - | - | - | - | - | - | - | - | - | - | I2C | - | 10ms | - | - | - | - | - | - | - | - | - | - | 0.5mm | 1.06mm | 0.79mm | - | ROHS3 Compliant | Lead Free | ||
![]() LE25S80FDTWG ON Semiconductor | 29 |
| Datasheet | 26 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~90°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | - | - | - | - | 1.65V~1.95V | DUAL | - | - | 1 | 1.8V | 1.27mm | - | - | - | 8 | R-PDSO-G8 | - | - | 1.8V | 1.95V | - | - | 1.65V | - | SPI, Serial | 8Mb 1M x 8 | - | - | SYNCHRONOUS | - | 40MHz | - | - | FLASH | SPI | - | 1MX8 | - | - | 8 | - | 20b | 8 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | 0.85mm | 4.9mm | - | - | ROHS3 Compliant | - | ||
![]() CAT28LV64WI25 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Tin (Sn) | - | 8542.32.00.51 | - | - | 3V~3.6V | DUAL | - | - | 1 | 3.3V | 1.27mm | - | - | CAT28LV64 | 28 | - | - | - | 3.3V | 3.6V | - | - | 3V | - | - | 64Kb 8K x 8 | - | 8mA | - | - | - | - | 250ns | EEPROM | Parallel | - | 8KX8 | - | - | 8 | 5ms | - | 64 kb | 0.0001A | - | - | - | - | - | - | 3V | - | 100000 Write/Erase Cycles | 5ms | - | - | - | YES | YES | NO | 32words | - | - | - | 2.65mm | 17.9mm | 7.5mm | No | RoHS Compliant | Lead Free | ||
![]() CAT28C16AWI12 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2009 | - | e3 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin (Sn) | - | 8542.32.00.51 | - | - | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | CAT28C16A | 24 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 16Kb 2K x 8 | - | 35mA | ASYNCHRONOUS | - | - | - | 120ns | EEPROM | Parallel | - | 2KX8 | - | - | 8 | 5ms | - | 16 kb | 0.0001A | - | - | - | - | - | - | 5V | - | 100000 Write/Erase Cycles | 5ms | - | - | - | YES | NO | NO | - | - | - | - | 2.65mm | 15.4mm | 7.5mm | - | RoHS Compliant | Lead Free | ||
![]() CAT28C256G15 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 2007 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | MATTE TIN | - | - | - | - | 4.5V~5.5V | QUAD | - | 260 | 1 | 5V | 1.27mm | - | 40 | CAT28C256 | 32 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 256Kb 32K x 8 | - | 30mA | ASYNCHRONOUS | - | - | - | 150ns | EEPROM | Parallel | - | - | - | - | 8 | 5ms | - | 256 kb | 0.00015A | - | - | - | - | - | - | 5V | - | 100000 Write/Erase Cycles | 5ms | - | - | - | YES | YES | NO | 64words | - | - | - | 3.55mm | 13.965mm | 11.425mm | - | RoHS Compliant | Lead Free | ||
![]() CAT24C04ZE-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT25160YE-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | YES | - | - | 8 | - | 5 MHz | ON SEMICONDUCTOR | ON Semiconductor | CASE 948AL-01 | CAT25160YE-GT3 | - | - | 1 | 2048 words | 2000 | - | - | 125 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | 4.40 X 3.0 MM, HALOGEN FREE AND ROHS COMPLIANT, CASE 948AL-01, MO-153, TSSOP-8 | TSSOP8,.25 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | NOT SPECIFIED | 7.68 | - | Yes | 5 V | - | - | - | - | - | e4 | Yes | - | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.65 mm | unknown | - | - | 8 | R-PDSO-G8 | Not Qualified | - | - | 5.5 V | 2/5 V | AUTOMOTIVE | 1.8 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.002 mA | - | - | - | - | 2KX8 | - | 1.2 mm | 8 | - | - | - | 0.000002 A | 16384 bit | - | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | 4.4 mm | 3 mm | - | - | - | ||
![]() CAT28C16AGI-20T ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 32-LCC (J-Lead) | - | 32 | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | Tin (Sn) | - | - | - | - | 4.5V~5.5V | QUAD | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | CAT28C16A | 32 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 16Kb 2K x 8 | - | 35mA | ASYNCHRONOUS | - | - | - | 200ns | EEPROM | Parallel | - | 2KX8 | - | - | 8 | 10ms | - | 16 kb | 0.0001A | - | - | - | - | - | - | 5V | - | 10000 Write/Erase Cycles | 10ms | - | - | - | YES | NO | NO | - | - | - | - | 3.55mm | 13.97mm | 11.43mm | - | RoHS Compliant | Lead Free |