- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer | Manufacturer Package Code | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Brand Name | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Memory Size | Analog IC - Other Type | Nominal Supply Current | Operating Mode | Adjustable Threshold | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size | Page Size | Boot Block | I2C Control Byte | Memory Organization | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FM27C256V120 ON Semiconductor | 4673 |
| Datasheet | - | - | Surface Mount | 32-LCC (J-Lead) | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | FM27C256 | - | - | - | - | - | - | - | - | - | - | - | 256Kb 32K x 8 | - | - | - | - | - | - | 120ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LE25U40CMCQ00-AH ON Semiconductor | 5800 |
| - | 6 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 2.3V~3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | - | - | SPI, Serial | 4Mb 512K x 8 | - | - | - | - | 40MHz | - | - | FLASH | SPI | 8b | - | - | - | 5ms | 19b | 4 Mb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256B | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() CAT25256VE-GT3 ON Semiconductor | 50000 | - | Datasheet | 20 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | 8-SOIC | 8 | - | CAT25256 | 10 MHz | ON SEMICONDUCTOR | ON Semiconductor | 751BD | CAT25256VE-GT3 | Non-Volatile | onsemi | 1 | 32768 words | 32000 | 125 °C | -40 °C | Tape & Reel (TR) | PLASTIC/EPOXY | SOP | 0.150 INCH, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8 | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | Last Time Buy | 40 | 5.57 | Yes | 5 V | -40°C ~ 125°C (TA) | - | - | - | e4 | Yes | - | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 8542.32.00.51 | EEPROMs | EEPROM | 2.5V ~ 5.5V | DUAL | GULL WING | 260 | 1 | - | 1.27 mm | compliant | - | - | 8 | R-PDSO-G8 | Not Qualified | ON Semiconductor | - | 5.5 V | 3/5 V | AUTOMOTIVE | 2.5 V | - | - | 256Kbit | - | - | SYNCHRONOUS | - | 10 MHz | 0.004 mA | - | EEPROM | SPI | - | 32KX8 | 1.75 mm | 8 | 5ms | - | - | 0.000003 A | 262144 bit | - | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | 32K x 8 | - | 4.9 mm | 3.9 mm | - | - | - | ||
![]() CAT25320VE-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT28F020HRI-12 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT28C64BXI-15T ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT22C10L-20 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT25512YE-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1640WI-42-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 8 | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | - | CAT1640WI-42-G | - | - | - | 8192 words | 8000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | 5.67 | Yes | - | - | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | EEPROMs | CMOS | - | DUAL | GULL WING | - | - | - | 1.27 mm | compliant | - | - | - | R-PDSO-G8 | Not Qualified | - | - | - | 3.3/5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 0.003 mA | - | - | - | - | 8KX8 | - | 8 | - | - | - | 0.00004 A | 65536 bit | - | SERIAL | - | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | - | - | 1010DDDR | - | - | - | - | - | - | - | ||
![]() CAT28C513GI-12 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 32 | 120 ns | - | - | ON SEMICONDUCTOR | ON Semiconductor | - | CAT28C513GI-12 | - | - | 3 | 65536 words | 64000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | LEAD AND HALOGEN FREE, PLASTIC, LCC-32 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | 40 | 5.68 | Yes | 5 V | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN | - | - | EEPROMs | CMOS | - | QUAD | J BEND | 260 | 1 | - | 1.27 mm | compliant | - | - | 32 | R-PQCC-J32 | Not Qualified | - | - | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | - | - | - | - | - | ASYNCHRONOUS | - | - | 0.05 mA | - | - | - | - | 64KX8 | 3.55 mm | 8 | - | - | - | 0.0002 A | 524288 bit | - | PARALLEL | - | - | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 5 ms | - | - | YES | YES | NO | - | - | 128 words | - | - | - | - | 13.97 mm | 11.43 mm | - | - | - | ||
![]() CAT28C17ALI20 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT28C65BWI-90 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT25040LE-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | NO | - | - | 8 | - | - | 10 MHz | ON SEMICONDUCTOR | ON Semiconductor | - | CAT25040LE-G | - | - | - | 512 words | 512 | 125 °C | -40 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, MS-001, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Active | DIP | - | NOT SPECIFIED | 5.09 | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.32.00.51 | EEPROMs | CMOS | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | 1 | - | 2.54 mm | compliant | - | - | 8 | R-PDIP-T8 | Not Qualified | - | - | 5.5 V | 2/5 V | AUTOMOTIVE | 2.5 V | - | - | - | - | - | SYNCHRONOUS | - | - | 0.002 mA | - | - | - | - | 512X8 | 5.33 mm | 8 | - | - | - | 0.000002 A | 4096 bit | - | SERIAL | - | - | EEPROM | - | SPI | 1000000 Write/Erase Cycles | 5 ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | - | - | - | - | - | 9.27 mm | 7.62 mm | - | - | - | ||
![]() CAT93C86BXI-T2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT93C86BVI-GT3L ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT93C46BYE-GT3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT1024ZI-42-G ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 8 | - | - | - | ON SEMICONDUCTOR | ON Semiconductor | - | CAT1024ZI-42-G | - | - | 1 | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSSOP | TSSOP, | - | SQUARE | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Obsolete | TSSOP | - | 40 | 5.61 | Yes | 5 V | - | - | - | - | e4 | Yes | - | - | - | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 4.375V; MANUAL RESET INPUT | 8542.39.00.01 | - | CMOS | - | DUAL | GULL WING | 260 | 1 | - | 0.65 mm | compliant | - | - | 8 | S-PDSO-G8 | Not Qualified | - | - | 5.5 V | - | INDUSTRIAL | 2.7 V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | - | - | - | 1.1 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | 3 mm | - | - | - | ||
![]() N04L1630C2BT2-55I ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT28F001LI-12T ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | Through Hole | 32-DIP (0.600, 15.24mm) | - | 32 | - | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Tin (Sn) | TOP BOOT BLOCK | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | - | NOT SPECIFIED | CAT28F001 | 32 | - | Not Qualified | - | 5V | - | 5V | - | - | - | - | 1Mb 128K x 8 | - | 30mA | - | - | - | - | - | FLASH | Parallel | 8b | 128KX8 | - | 8 | 120ns | 17b | 1 Mb | 0.000001A | - | 120 ns | - | Asynchronous | 8b | - | 12V | - | 100000 Write/Erase Cycles | - | - | - | NO | NO | YES | 121 | 8K4K112K | - | TOP | - | - | 5.08mm | 42.03mm | - | - | RoHS Compliant | Lead Free | ||
![]() LE25S40FDW00-AH ON Semiconductor | 29 |
| - | 26 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |