- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Max Frequency | Screening Level | Parallel/Serial | I/O Type | Sync/Async | Word Size | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT93C46XI ON Semiconductor | 38 | - | Datasheet | 15 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 1.27mm | - | CAT93C46 | - | - | 5V | - | - | - | Serial | 1Kb 128 x 8 64 x 16 | - | 3mA | - | 2MHz | - | 250 ns | EEPROM | SPI | 64X16 | - | - | - | - | - | 1 kb | - | - | - | - | - | - | - | - | - | MICROWIRE | - | - | - | - | - | 1.78mm | - | 5.38mm | 5.33mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT93C46YI-GT3 ON Semiconductor | 2125 | - | Datasheet | 20 Weeks | LIFETIME (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | 100 YEAR DATA RETENTION | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | CAT93C46 | 8 | - | 5V | - | - | - | Serial | 1Kb 128 x 8 64 x 16 | - | 1mA | - | 2MHz | - | 250 ns | EEPROM | SPI | 64X16 | - | Halogen Free | - | - | - | 1 kb | 0.000001A | - | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | 1ms | 100 | SOFTWARE | - | 1.05mm | - | 3.1mm | 4.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LE24CBK23MC-AH ON Semiconductor | 29 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 2-Wire, I2C, Serial | 4Kb 512 x 8 | - | - | - | 400kHz | - | 900ns | EEPROM | I2C | - | - | Halogen Free | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAV24C16YE-GT3 ON Semiconductor | 741495 |
| Datasheet | 31 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 100 YEAR DATA RETENTION | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 3.6V | 0.65mm | NOT SPECIFIED | CAV24C16 | 8 | Not Qualified | 5V | - | - | - | 2-Wire, I2C, Serial | 16Kb 2K x 8 | 1 | 2mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | 16KX1 | - | Halogen Free | 1 | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAV25256VE-GT3 ON Semiconductor | 20000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | 8 | - | - | 5.5V | - | 2.5V | SPI, Serial | 256Kb 32K x 8 | - | - | SYNCHRONOUS | 10MHz | - | 40 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 256 kb | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() N25S818HAT21I ON Semiconductor | 47 |
| Datasheet | 52 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | 1.7V~1.95V | DUAL | - | 1 | 1.8V | 0.65mm | - | N25S818HA | 8 | - | 1.8V | - | - | - | Parallel, SPI, Serial | 256Kb 32K x 8 | 1 | 10mA | - | 16MHz | - | 32 ns | SRAM | SPI | - | 3-STATE | Halogen Free | 8 | - | 1b | 256 kb | 5e-7A | - | - | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | - | - | 4.4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT34C02VP2IGT4A ON Semiconductor | 1308988 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 23 hours ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | 100 YEAR DATA RETENTION | 1.7V~5.5V | DUAL | - | 1 | 5V | 0.5mm | - | CAT34C02 | 8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | - | 400kHz | - | 900ns | EEPROM | I2C | 16X16 | - | Halogen Free | - | 5ms | - | 2 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | 1010DDDR | 500μm | - | 3.1mm | 2.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAV24C64WE-GT3 ON Semiconductor | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 1.27mm | - | CAV24C64 | 8 | - | - | 5.5V | - | 2.5V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 2mA | - | 400kHz | - | 900ns | EEPROM | I2C | 64KX1 | - | Halogen Free | - | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | - | 5V | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | 1010DDDR | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24C64C4CTR ON Semiconductor | 5000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 4-XFBGA, WLCSP | - | 4 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Not For New Designs | 1 (Unlimited) | 4 | - | - | - | 1.7V~5.5V | BOTTOM | - | 1 | 1.8V | - | - | - | - | Not Qualified | - | 5.5V | 1.8/5V | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | - | SYNCHRONOUS | 1MHz | - | 400ns | EEPROM | I2C | 8KX8 | - | - | 8 | 5ms | - | - | 0.000001A | 65536 bit | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | 1010000R | - | 0.35mm | 0.76mm | 0.76mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAV25160VE-GT3 ON Semiconductor | 1255 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | CAV25160 | 8 | - | - | 5.5V | - | 2.5V | SPI, Serial | 16Kb 2K x 8 | - | 3mA | SYNCHRONOUS | 20MHz | - | 35 ns | EEPROM | SPI | - | - | Halogen Free | - | 5ms | - | 16 kb | 0.000005A | - | - | - | - | - | - | - | - | SPI | - | 5ms | 100 | HARDWARE/SOFTWARE | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25010YI-GT3 ON Semiconductor | 3000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 1.8V~5.5V | DUAL | 260 | 1 | 5V | 0.65mm | 40 | CAT25010 | 8 | - | 5V | - | - | - | SPI, Serial | 1Kb 128 x 8 | - | 2mA | - | 20MHz | - | 75 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 1 kb | 0.000002A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | 1.2mm | 4.4mm | 3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAV25640VE-GT3 ON Semiconductor | 3000 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | CAV25640 | 8 | - | - | 5.5V | - | 2.5V | SPI, Serial | 64Kb 8K x 8 | - | 3mA | SYNCHRONOUS | 10MHz | - | 35 ns | EEPROM | SPI | - | - | Halogen Free | - | 5ms | - | 64 kb | - | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25640HU4I-GT3 ON Semiconductor | 15000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 1.8V~5.5V | DUAL | - | 1 | 5V | 0.5mm | - | CAT25640 | 8 | - | - | 5.5V | 2/5V | - | SPI, Serial | 64Kb 8K x 8 | - | 3mA | - | 10MHz | - | 40 ns | EEPROM | SPI | - | - | Halogen Free | - | 5ms | - | 64 kb | 0.000001A | - | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | 500μm | - | 3.05mm | 2.05mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAV25080VE-GT3 ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | 2.5V~5.5V | DUAL | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | CAV25080 | 8 | - | - | 5.5V | - | 2.5V | SPI, Serial | 8Kb 1K x 8 | - | 3mA | SYNCHRONOUS | 20MHz | - | 35 ns | EEPROM | SPI | - | - | Halogen Free | 8 | 5ms | - | 8 kb | 0.000005A | - | - | - | - | - | - | - | - | SPI | - | 5ms | 100 | HARDWARE/SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() N24C02UVTG ON Semiconductor | 6984 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-VFSOP (0.091, 2.30mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | Tin (Sn) | - | 1.6V~5.5V | DUAL | - | 1 | 2.2V | 0.5mm | - | - | - | - | - | 5.5V | - | - | I2C, Serial | 2Kb 128 x 16 | - | - | SYNCHRONOUS | - | - | 450ns | EEPROM | I2C | 2KX1 | - | - | 1 | 4ms | - | 2 kb | - | - | 1MHz | AEC-Q100 | - | - | - | - | - | SPI | - | 4ms | - | - | - | - | 0.9mm | 2.3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAV24C64YE-GT3 ON Semiconductor | 411 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | 2.5V~5.5V | DUAL | - | 1 | 5V | 0.65mm | - | CAV24C64 | 8 | - | 5V | - | - | - | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 2mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | 64KX1 | - | Halogen Free | 1 | 5ms | - | 64 kb | 0.000005A | - | - | - | - | - | - | - | 5V | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C02WI-G ON Semiconductor | 600 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tube | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 1.7V~5.5V | DUAL | 260 | 1 | 3.3V | 1.27mm | 40 | CAT24C02 | 8 | Not Qualified | - | 5.5V | - | 1.7V | - | 2Kb 256 x 8 | - | - | SYNCHRONOUS | 400kHz | 0.002mA | 900ns | EEPROM | I2C | 2KX1 | - | - | 1 | 5ms | - | - | 0.000003A | - | - | - | SERIAL | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() LE25U40CMDTWG ON Semiconductor | 133 | - | Datasheet | 19 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 2 (1 Year) | 8 | - | Tin (Sn) | - | 2.3V~3.6V | DUAL | - | 1 | 2.5V | 1.27mm | - | - | - | Not Qualified | - | 3.6V | 2.5/3.3V | 2.3V | - | 4Mb 512K x 8 | - | - | SYNCHRONOUS | 40MHz | - | 11 ns | FLASH | SPI | - | - | - | 8 | 5ms | - | 8 b | 0.00001A | - | - | - | SERIAL | - | - | - | 2.7V | SPI | 100000 Write/Erase Cycles | - | 20 | HARDWARE/SOFTWARE | - | - | 1.75mm | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24C02VP2IGT3A ON Semiconductor | 900 |
| Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | - | - | 1.7V~5.5V | DUAL | - | 1 | 3.3V | 0.5mm | - | CAT24C02 | 8 | - | - | 5.5V | - | 1.7V | 2-Wire, I2C, Serial | 2Kb 256 x 8 | - | 2mA | - | 400kHz | - | 900ns | EEPROM | I2C | 2KX1 | - | Halogen Free | - | 5ms | - | 2 kb | 0.000003A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | 1010DDDR | 750μm | - | 2.1mm | 3.1mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT24C08C4ATR ON Semiconductor | 88 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 4-XFBGA, WLCSP | - | 4 | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.7V~5.5V | BOTTOM | NOT SPECIFIED | 1 | 3.3V | - | NOT SPECIFIED | CAT24C08 | 4 | Not Qualified | - | 5.5V | 1.8/5V | 1.7V | 2-Wire, I2C, Serial | 8Kb 1K x 8 | - | 2mA | SYNCHRONOUS | 400kHz | - | 900ns | EEPROM | I2C | 8KX1 | - | Halogen Free | 1 | 5ms | - | 8 kb | 0.000001A | - | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | - | 10100MMR | - | 0.38mm | 0.86mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |