- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Sync/Async | Word Size | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Alternate Memory Width | Page Size | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAV25512VE-GT3 ON Semiconductor | 126 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | 8 | - | - | - | 5.5V | - | - | 2.5V | SPI, Serial | 512Kb 64K x 8 | - | - | SYNCHRONOUS | 10MHz | 40 ns | EEPROM | SPI | - | - | - | - | 8 | 5ms | - | 512 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAV93C86VE-GT3 ON Semiconductor | 527 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | NOT SPECIFIED | - | 8 | - | - | - | 5.5V | - | - | 2.5V | Serial | 16Kb 2K x 8 1K x 16 | - | - | SYNCHRONOUS | 2MHz | 250 ns | EEPROM | SPI | - | 1KX16 | - | - | 16 | - | - | 16 kb | - | - | - | - | - | - | - | - | MICROWIRE | - | - | - | - | - | 8 | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT93C46RVI-GT3 ON Semiconductor | 1300 | - | Datasheet | 20 Weeks | CONSULT SALES OFFICE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 3V | 1.27mm | 40 | CAT93C46 | 8 | - | - | 5V | - | - | - | - | Serial | 1Kb 128 x 8 64 x 16 | - | 1mA | - | 4MHz | 250 ns | EEPROM | SPI | - | 64X16 | - | Halogen Free | - | - | - | 1 kb | 0.00001A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LE24512AQF-AH ON Semiconductor | 8000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | - | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | Halogen Free | - | 5ms | - | 512 kb | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750μm | - | 2mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C32HU3I-GT3 ON Semiconductor | 140 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | 100 YEAR DATA RETENTION | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | 40 | CAT24C32 | 8 | - | - | - | 5.5V | 2/5V | - | 1.7V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 2mA | - | 1MHz | 900ns | EEPROM | I2C | - | - | - | Halogen Free | 8 | 5ms | - | 32 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | 1010DDDR | - | 0.55mm | 3mm | 2mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAV24C32WE-GT3 ON Semiconductor | 1537 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 2.5V~5.5V | DUAL | - | - | 1 | 3.3V | 1.27mm | - | CAV24C32 | 8 | - | - | - | 5.5V | - | - | 2.5V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | - | - | Halogen Free | - | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAV24C04WE-GT3 ON Semiconductor | 1 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 100 YEAR DATA RETENTION | - | 2.5V~5.5V | DUAL | - | - | 1 | 3.6V | 1.27mm | - | CAV24C | 8 | - | - | - | 5.5V | - | - | 2.5V | 2-Wire, I2C, Serial | 4Kb 512 x 8 | 1 | 2mA | - | 400kHz | 900ns | EEPROM | I2C | - | 4KX1 | - | Halogen Free | - | 5ms | - | 4 kb | 0.000005A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24C64YI-G ON Semiconductor | 20 |
| Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | 2011 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 1.8V | 0.65mm | - | - | - | - | - | 5V | - | - | - | 1.7V | 2-Wire, I2C, Serial | 64Kb 8K x 8 | - | 2mA | - | 1MHz | 400ns | EEPROM | I2C | - | - | - | - | 8 | 5ms | - | 64 kb | 0.000003A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | - | ||
![]() N25S830HAS22IT ON Semiconductor | 16826 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Volatile | - | - | - | -40°C~85°C TA | Tray | 2000 | - | e3 | yes | Active | 3 (168 Hours) | 8 | EAR99 | Tin (Sn) | - | - | 2.7V~3.6V | DUAL | - | - | 1 | 3V | - | - | N25S830HA | 8 | - | - | 3V | 3.6V | - | - | 2.7V | SPI, Serial | 256Kb 32K x 8 | 1 | 10mA | - | 20MHz | 25 ns | SRAM | SPI | - | - | 3-STATE | - | 8 | - | 1b | 256 kb | 0.000004A | - | - | SEPARATE | Synchronous | 8b | - | - | - | - | - | - | - | 2.7V | - | - | - | - | - | 4.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() LE25W81QES00-AH-1 ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-WDFN Exposed Pad | YES | 8 | Non-Volatile | - | - | - | -20°C~70°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | Tin (Sn) | OPERATING TEMP FOR WRITE OPERATION 0 TO 70 | - | 2.45V~3.6V | DUAL | - | NOT SPECIFIED | 1 | 2.6V | 1.27mm | NOT SPECIFIED | - | - | - | - | 2.6V | 3.6V | - | - | 2.45V | SPI, Serial | 8Mb 1M x 8 | - | - | SYNCHRONOUS | 30MHz | - | FLASH | SPI | - | - | - | - | 8 | 1ms | - | 8 Mb | - | - | - | - | - | - | - | 3V | - | - | - | - | - | - | - | 256B | - | - | - | 6mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT93C56LI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Non-Volatile | - | - | - | -40°C~85°C TA | Tube | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | CAT93C56 | 8 | - | - | 5V | - | - | - | - | Serial | 2Kb 256 x 8 128 x 16 | - | 1mA | - | 2MHz | 250 ns | EEPROM | SPI | - | - | - | Halogen Free | 16 | - | - | 2 kb | 0.000002A | - | - | - | - | - | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | - | 8 | - | - | - | 5.33mm | 9.27mm | 7.62mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT24C512HU5IGT3 ON Semiconductor | In Stock |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | - | CAT24C512 | 8 | - | - | - | 5.5V | - | - | - | 2-Wire, I2C, Serial | 512Kb 64K x 8 | - | 2.5mA | - | 1MHz | 900ns | EEPROM | I2C | - | - | - | Halogen Free | 8 | 5ms | - | 512 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | 0.55mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C256XI-T2 ON Semiconductor | 427 | - | Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | 40 | CAT24C256 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | 256Kb 32K x 8 | - | 3mA | - | 1MHz | 500ns | EEPROM | I2C | - | - | - | Halogen Free | - | 5ms | - | 256 kb | 0.000001A | - | - | - | - | - | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | - | - | 1010DDDR | 1.5mm | - | 5mm | 4mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT25128VP2I-GT3 ON Semiconductor | 1147 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | Non-Volatile | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.5mm | 40 | CAT25128 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 4mA | - | 10MHz | 40 ns | EEPROM | SPI | - | - | - | Halogen Free | - | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | 750μm | - | 3.1mm | 2.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25128XI-T2 ON Semiconductor | 1188 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | Non-Volatile | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | 100 YEAR DATA RETENTION | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 1.27mm | - | CAT25128 | 8 | - | Not Qualified | 5V | - | - | - | - | SPI, Serial | 128Kb 16K x 8 | - | 4mA | SYNCHRONOUS | 20MHz | 40 ns | EEPROM | SPI | - | - | - | Halogen Free | 8 | 5ms | - | 128 kb | 0.000001A | - | - | - | - | - | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | - | - | 2.03mm | 5.255mm | 5.23mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C44VI-GT3 ON Semiconductor | 9 | - | Datasheet | - | - | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Non-Volatile | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | 1W | 4.5V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | 40 | CAT24C44 | 8 | - | Not Qualified | 5V | - | 5V | - | - | Serial | 256b 16 x 16 | - | 3mA | SYNCHRONOUS | 1MHz | 1.5 μs | NVSRAM | SPI | 16b | 16X16 | - | - | 16 | - | - | 256 b | 0.00003A | - | - | - | - | 16b | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CAT93C46BHU4I-GT3 ON Semiconductor | 17824 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | CAT93C46 | 8 | - | - | - | 5.5V | - | - | - | Serial | 1Kb 128 x 8 64 x 16 | - | - | SYNCHRONOUS | 4MHz | - | EEPROM | SPI | - | 64X16 | - | - | 16 | - | - | 1 kb | - | - | - | - | - | - | - | - | MICROWIRE | - | - | - | - | - | 8 | - | - | - | 0.55mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25080HU4I-GT3 ON Semiconductor | 63000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | Non-Volatile | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | CAT25080 | 8 | - | - | - | 5.5V | - | - | - | SPI, Serial | 8Kb 1K x 8 | - | 2mA | SYNCHRONOUS | 10MHz | 40 ns | EEPROM | SPI | - | - | - | Halogen Free | 8 | 5ms | - | 8 kb | - | - | - | - | - | - | - | - | SPI | - | 5ms | - | - | - | - | - | - | - | 0.55mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAS93C66VP2I-GT3 ON Semiconductor | 2438 |
| Datasheet | 4 Weeks | - | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | Tape & Reel (TR) | 2015 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | NOT SPECIFIED | - | - | R-PDSO-N8 | - | - | 5.5V | - | INDUSTRIAL | 1.7V | - | - | - | - | SYNCHRONOUS | 4MHz | - | - | - | - | 256X16 | - | - | 16 | - | - | - | - | 4096 bit | SERIAL | - | - | - | EEPROM | - | MICROWIRE | - | - | - | - | - | 8 | - | - | - | 0.8mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C32C5CTR ON Semiconductor | 1170000 |
| Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 5-XFBGA, WLCSP | - | - | Non-Volatile | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e1 | yes | Active | 1 (Unlimited) | 5 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 1.7V~5.5V | BOTTOM | - | - | 1 | 3.3V | 0.4mm | - | - | - | R-PBGA-B5 | - | - | 5.5V | - | - | 2.5V | 2-Wire, I2C, Serial | 32Kb 4K x 8 | - | - | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | - | 4KX8 | - | - | 8 | 5ms | - | 32 kb | - | - | - | - | - | - | - | - | I2C | - | 5ms | - | - | - | - | - | - | - | 0.35mm | 1.34mm | 0.91mm | - | - | ROHS3 Compliant | Lead Free |