- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Mfr | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Voltage | Memory Size | Operating Mode | Clock Frequency | Supply Current-Max | Access Time | Memory Format | Memory Interface | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Parallel/Serial | I/O Type | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standby Voltage-Min | Data Polling | Toggle Bit | Command User Interface | Page Size | I2C Control Byte | Memory Organization | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT1641WI-28-G ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | ON SEMICONDUCTOR | ON Semiconductor | CAT1641WI-28-G | - | - | - | 8192 words | 8000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | 5.67 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | EEPROMs | CMOS | - | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | 3.3/5 V | INDUSTRIAL | - | - | - | - | - | 0.003 mA | - | - | - | 8KX8 | - | - | 8 | - | 0.00004 A | 65536 bit | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | 1010DDDR | - | - | - | - | - | ||
![]() CAT1641WI-42-G ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 8 | - | - | ON SEMICONDUCTOR | ON Semiconductor | CAT1641WI-42-G | - | - | - | 8192 words | 8000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | - | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | 5.67 | - | Yes | - | - | - | - | e4 | Yes | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | EEPROMs | CMOS | - | DUAL | GULL WING | - | - | 1.27 mm | compliant | - | - | R-PDSO-G8 | Not Qualified | - | 3.3/5 V | INDUSTRIAL | - | - | - | - | - | 0.003 mA | - | - | - | 8KX8 | - | - | 8 | - | 0.00004 A | 65536 bit | SERIAL | - | EEPROM | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | - | - | - | - | 1010DDDR | - | - | - | - | - | ||
![]() CAT28F001H-90T ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 32 | 90 ns | - | ROCHESTER ELECTRONICS LLC | Rochester Electronics LLC | CAT28F001H-90T | - | - | 2A | 131072 words | 128000 | 70 °C | - | - | PLASTIC/EPOXY | TSSOP | LEAD AND HALOGEN FREE, 8 X 20 MM, TSOP-32 | - | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | TSOP | - | 40 | 5.67 | - | Yes | 5 V | - | - | - | e3 | Yes | - | - | - | MATTE TIN | - | - | CMOS | - | DUAL | GULL WING | 260 | 1 | 0.5 mm | unknown | - | 32 | R-PDSO-G32 | COMMERCIAL | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | ASYNCHRONOUS | - | - | - | - | - | 128KX8 | - | 1.2 mm | 8 | - | - | 1048576 bit | PARALLEL | - | FLASH | 12 V | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 8 mm | - | - | ||
![]() CAT28C64BGI15 ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 32 | 150 ns | - | ON SEMICONDUCTOR | ON Semiconductor | CAT28C64BGI15 | - | - | 3 | 8192 words | 8000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC32,.5X.6 | LDCC32,.5X.6 | RECTANGULAR | CHIP CARRIER | Obsolete | QFJ | - | 40 | 5.02 | Compliant | Yes | 5 V | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | 8542.32.00.51 | EEPROMs | CMOS | - | QUAD | J BEND | 245 | 1 | 1.27 mm | unknown | - | 32 | R-PQCC-J32 | Not Qualified | 5.5 V | 5 V | INDUSTRIAL | 4.5 V | 5 V | - | ASYNCHRONOUS | - | 0.03 mA | - | - | - | 8KX8 | - | 3.55 mm | 8 | - | 0.0001 A | 65536 bit | PARALLEL | - | EEPROM | 5 V | - | 100000 Write/Erase Cycles | 5 ms | - | - | - | YES | YES | NO | 32 words | - | - | 13.965 mm | 11.425 mm | - | Lead Free | ||
![]() CHS34C02HU3IGT ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NM24C02LEM8 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | NM24C02 | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | 100kHz | - | 3.5μs | EEPROM | I2C | - | - | - | - | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NM93CS66EN ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM93CS66 | - | - | - | - | - | - | - | - | 4Kb 256 x 16 | - | 1MHz | - | - | EEPROM | SPI | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() N01L6183AT27I ON Semiconductor | In Stock | - | Datasheet | - | - | YES | - | 44 | 85 ns | - | ON SEMICONDUCTOR | ON Semiconductor | N01L6183AT27I | - | - | - | 65536 words | 64000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | LSSOP | LSSOP, TSOP44,.46,32 | TSOP44,.46,32 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | TSOP2 | - | - | 5.56 | Compliant | Yes | 1.8 V | - | - | - | - | - | - | - | EAR99 | - | 8542.32.00.41 | SRAMs | CMOS | - | DUAL | GULL WING | - | 1 | 0.8 mm | compliant | - | 44 | R-PDSO-G44 | Not Qualified | 2.2 V | 1.8 V | INDUSTRIAL | 1.65 V | - | - | ASYNCHRONOUS | - | 0.016 mA | - | - | - | 64KX16 | 3-STATE | 1.25 mm | 16 | - | 0.000005 A | 1048576 bit | PARALLEL | COMMON | STANDARD SRAM | - | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | 18.41 mm | 10.16 mm | - | - | ||
![]() CAT24C64WE-GT3 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | CAT24C64 | - | - | - | Non-Volatile | onsemi | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | Non-Compliant | - | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | - | - | - | - | EEPROM | 1.7V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64Kbit | - | 1 MHz | - | 400 ns | EEPROM | I²C | - | - | - | - | 5ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8K x 8 | - | - | - | - | ||
![]() 74F189PC ON Semiconductor | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 74F189 | - | - | - | - | - | - | - | - | 64b 16 x 4 | - | - | - | 27ns | RAM | Parallel | - | - | - | - | 29ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74F189SC ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 74F189 | - | - | - | - | - | - | - | - | 64b 16 x 4 | - | - | - | 27ns | RAM | Parallel | - | - | - | - | 29ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NM24C03N ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM24C03 | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | 100kHz | - | 3.5μs | EEPROM | I2C | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NM93C66EN ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM93C66 | - | - | - | - | - | - | - | - | 4Kb 256 x 16 | - | 1MHz | - | - | EEPROM | SPI | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NM93CS06N ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM93CS06 | - | - | - | - | - | - | - | - | 256b 16 x 16 | - | 1MHz | - | - | EEPROM | SPI | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NM93CS06EN ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM93CS06 | - | - | - | - | - | - | - | - | 256b 16 x 16 | - | 1MHz | - | - | EEPROM | SPI | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NM93C66EM8 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM93C66 | - | - | - | - | - | - | - | - | 4Kb 256 x 16 | - | 1MHz | - | - | EEPROM | SPI | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 74F219PC ON Semiconductor | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16-PDIP | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | 74F219 | - | - | - | - | - | - | - | - | 64b 16 x 4 | - | - | - | 27ns | RAM | Parallel | - | - | - | - | 29ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NM24C02LN ON Semiconductor | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | NM24C02 | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | 100kHz | - | 3.5μs | EEPROM | I2C | - | - | - | - | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NM24C02EM8 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM24C02 | - | - | - | - | - | - | - | - | 2Kb 256 x 8 | - | 100kHz | - | 3.5μs | EEPROM | I2C | - | - | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() NM93C06LEM8 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | NM93C06 | - | - | - | - | - | - | - | - | 256b 16 x 16 | - | 250kHz | - | - | EEPROM | SPI | - | - | - | - | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |