- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Memory Types | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Nominal Supply Current | Operating Mode | Max Supply Current | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Halogen Free | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Parallel/Serial | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Alternate Memory Width | I2C Control Byte | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT25M02VI-GT3 ON Semiconductor | 12000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 2.5V | 1.27mm | - | - | - | - | R-PDSO-G8 | - | - | 5.5V | - | - | 1.7V | SPI, Serial | - | - | 2Mb 256K x 8 | - | SYNCHRONOUS | - | 10MHz | 40 ns | EEPROM | SPI | 256KX8 | - | 8 | 6ms | 2 Mb | - | - | - | I2C | - | 6ms | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25256XI ON Semiconductor | 5000 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.209, 5.30mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2007 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 100 YEAR DATA RETENTION | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | 40 | CAT25256 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 256Kb 32K x 8 | 4mA | - | - | 20MHz | 75 ns | EEPROM | SPI | - | - | - | 5ms | 256 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | 1.78mm | - | 5.33mm | 5.38mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAV24C32YE-GT3 ON Semiconductor | 106 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | CAV24C32 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | - | - | 32Kb 4K x 8 | 2mA | SYNCHRONOUS | - | 400kHz | 900ns | EEPROM | I2C | - | Halogen Free | - | 5ms | 32 kb | - | - | - | I2C | - | 5ms | - | - | - | - | 1.05mm | - | 4.5mm | 3.1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25010VI-G ON Semiconductor | 7408 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | 2.5V | - | - | - | 1Kb 128 x 8 | - | SYNCHRONOUS | - | 20MHz | - | EEPROM | SPI | - | - | 8 | 5ms | - | 0.000002A | 1024 bit | SERIAL | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() CAT24AA16TDI-GT3 ON Semiconductor | 30178 |
| Datasheet | 45 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 40 | CAT24AA | 5 | - | Not Qualified | 5V | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 16Kb 2K x 8 | 1mA | SYNCHRONOUS | - | 1MHz | 400ns | EEPROM | I2C | 2KX8 | Halogen Free | - | 5ms | 16 kb | - | - | - | I2C | - | - | - | - | - | - | 900μm | - | 2.9mm | 1.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAT24M01LI-G ON Semiconductor | 760 | - | Datasheet | 4 Weeks | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | CAT24M01 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | - | - | 1Mb 128K x 8 | 5mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | Halogen Free | - | 5ms | 1 Mb | 0.000002A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | 1010DDMR | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT24C04LI-G ON Semiconductor | 10000 | - | Datasheet | 20 Weeks | - | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | CAT24C04 | 8 | - | - | 5V | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 4Kb 512 x 8 | 2mA | - | - | 400kHz | 900ns | EEPROM | I2C | 4KX1 | Halogen Free | - | 5ms | 4 kb | 0.000001A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | 1010DDMR | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAV24C128WE-GT3 ON Semiconductor | 10 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 21 hours ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 540.001716mg | Non-Volatile | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 128Kb 16K x 8 | - | SYNCHRONOUS | 5mA | 1MHz | 400ns | EEPROM | I2C | - | Halogen Free | 8 | 5ms | 1 Mb | 0.000005A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24AA08TDI-GT3 ON Semiconductor | 29 | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | - | TSOT | - | 5 | - | EEPROM | Industrial grade | - | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | 85°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | 1MHz | 40 | - | 5 | - | - | 5V | - | - | INDUSTRIAL | - | 2-Wire, I2C, Serial | 5.5V | 1.7V | 1kB | 1mA | - | - | - | 3.5 μs | - | - | 1KX8 | Halogen Free | 8 | - | 8 kb | 0.000001A | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | 10100MMR | - | 1mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NV25640DWHFT3G ON Semiconductor | 3097 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | Non-Volatile | Automotive grade | -40°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | - | R-PDSO-G8 | - | - | 5.5V | - | - | 2.5V | - | - | - | 64K 8K x 8 | - | SYNCHRONOUS | - | 10MHz | 40ns | EEPROM | SPI | 8KX8 | - | 8 | 4ms | - | - | 65536 bit | SERIAL | SPI | - | 4ms | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() CAT24C128LI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | Gold | Surface Mount, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 100 YEAR DATA RETENTION | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | CAT24C128 | 8 | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | - | - | 128Kb 16K x 8 | 3mA | - | - | 1MHz | 400ns | EEPROM | I2C | - | Halogen Free | - | 5ms | 128 kb | 0.000001A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | 1010DDDR | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT24C256YI-G ON Semiconductor | 10 |
| Datasheet | 20 Weeks | - | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2011 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | CAT24C256 | - | - | - | 5V | - | - | - | - | 2-Wire, I2C, Serial | - | - | 256Kb 32K x 8 | 3mA | - | - | 1MHz | 500ns | EEPROM | I2C | - | - | 8 | 5ms | 256 kb | 0.000001A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | 1010DDDR | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25640LI-G ON Semiconductor | 2900 | - | Datasheet | 20 Weeks | - | Gold | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2006 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | 100 YEAR DATA RETENTION | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 2.54mm | - | - | CAT25640 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 64Kb 8K x 8 | 3mA | - | - | 20MHz | 40 ns | EEPROM | SPI | - | Halogen Free | - | 5ms | 64 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAT25512HU5I-GT3 ON Semiconductor | 1240 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | 100 YEAR DATA RETENTION | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 0.5mm | - | - | CAT25512 | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | - | SPI, Serial | - | - | 512Kb 64K x 8 | 3mA | SYNCHRONOUS | - | 20MHz | 20 ns | EEPROM | SPI | - | Halogen Free | 8 | 5ms | 512 kb | 0.000001A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | 0.55mm | 3mm | 2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT24C02TDI-GT3 ON Semiconductor | 3158 | - | Datasheet | 40 Weeks | - | Gold | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | Non-Volatile | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e4 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | 1.7V~5.5V | DUAL | - | 260 | 1 | 3.3V | - | - | 40 | CAT24C02 | 5 | - | - | - | - | - | - | 1.7V | 2-Wire, I2C, Serial | - | - | 2Kb 256 x 8 | 2mA | - | - | 400kHz | 900ns | EEPROM | I2C | 2KX1 | Halogen Free | 1 | 5ms | 2 kb | 0.000003A | - | - | I2C | 1000000 Write/Erase Cycles | - | 100 | HARDWARE | - | 1010000R | - | 1mm | 2.9mm | 1.6mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() CAV24C512WE-GT3 ON Semiconductor | 99000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 3.3V | 1.27mm | - | NOT SPECIFIED | - | 8 | - | Not Qualified | - | 5.5V | 3/5V | - | 2.5V | 2-Wire, I2C, Serial | - | - | 512Kb 64K x 8 | - | SYNCHRONOUS | - | 1MHz | 900ns | EEPROM | I2C | - | Halogen Free | 8 | 5ms | - | 0.000005A | - | - | I2C | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE | - | 1010DDDR | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT25640VI-G ON Semiconductor | In Stock | - | Datasheet | 20 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | Non-Volatile | - | -40°C~85°C TA | Tube | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 1.27mm | - | 40 | CAT25640 | 8 | - | Not Qualified | - | 5.5V | 2/5V | - | - | - | - | - | 64Kb 8K x 8 | - | SYNCHRONOUS | - | 20MHz | - | EEPROM | SPI | - | - | 8 | 5ms | - | 0.000001A | 65536 bit | SERIAL | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() CAT25040YI-GT3 ON Semiconductor | 20840 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 5V | 0.65mm | - | 40 | CAT25040 | 8 | - | - | 5V | - | - | - | - | SPI, Serial | - | - | 4Kb 512 x 8 | 2mA | - | - | 20MHz | 75 ns | EEPROM | SPI | - | Halogen Free | - | 5ms | 4 kb | 0.000002A | - | - | SPI | 1000000 Write/Erase Cycles | 5ms | 100 | HARDWARE/SOFTWARE | - | - | 1.05mm | - | 3.1mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CAV93C66VE-GT3 ON Semiconductor | 100 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | Non-Volatile | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | - | - | - | 1.8V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 1.27mm | - | NOT SPECIFIED | - | 8 | - | - | - | 5.5V | - | - | 2.5V | Serial | - | - | 4Kb 512 x 8 256 x 16 | - | SYNCHRONOUS | - | 2MHz | - | EEPROM | SPI | 256X16 | - | 16 | - | 4 kb | - | - | - | MICROWIRE | - | - | - | - | 8 | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT93C56YI-GT3 ON Semiconductor | 1167 | - | Datasheet | 20 Weeks | LAST SHIPMENTS (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | Non-Volatile | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | - | - | - | 1.8V~5.5V | DUAL | - | - | 1 | 5V | 0.65mm | - | - | CAT93C56 | 8 | - | - | 5V | - | - | - | - | Serial | - | - | 2Kb 256 x 8 128 x 16 | 1mA | - | - | 2MHz | 250 ns | EEPROM | SPI | - | Halogen Free | 16 | - | 2 kb | 0.000002A | - | - | MICROWIRE | 1000000 Write/Erase Cycles | - | 100 | SOFTWARE | 8 | - | - | 1.2mm | 4.4mm | 3mm | No | - | ROHS3 Compliant | Lead Free |