- Memory Format
- Memory Interface
- Memory Size
- Memory Types
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Voltage - Supply
Attribute column
Manufacturer
ON Semiconductor Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Memory Types | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Memory Size | Operating Mode | Clock Frequency | Access Time | Memory Format | Memory Interface | Organization | Memory Width | Write Cycle Time - Word, Page | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Programming Voltage | Serial Bus Type | Endurance | Write Cycle Time-Max (tWC) | Data Polling | Toggle Bit | Command User Interface | Reverse Pinout | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NM93C13N ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | Non-Volatile | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM93C13 | - | - | - | - | - | - | 256b 16 x 16 | - | 1MHz | - | EEPROM | SPI | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NM93CS46LM8 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | NM93CS46 | - | - | - | - | - | - | 1Kb 64 x 16 | - | 250kHz | - | EEPROM | SPI | - | - | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() FM93CS46N ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | Non-Volatile | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | FM93CS46 | - | - | - | - | - | - | 1Kb 64 x 16 | - | 1MHz | - | EEPROM | SPI | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CAT93C46RBVI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | CAT93C46 | - | - | - | - | - | - | 1Kb 128 x 8 64 x 16 | - | 4MHz | - | EEPROM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NV24C04DWVLT3G ON Semiconductor | 1970 |
| Datasheet | 7 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 1.7V~5.5V | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 4Kb 512 x 8 | - | 1MHz | 450ns | EEPROM | I2C | - | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() N24S64C4DYT3G ON Semiconductor | 8547 |
| Datasheet | 4 Weeks | Surface Mount | 4-XFBGA, WLCSP | YES | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | 4 | - | - | IT ALSO OPERATES AT 0.4MHZ | - | 1.7V~5.5V | BOTTOM | NOT SPECIFIED | 1 | 5V | 0.4mm | NOT SPECIFIED | - | - | S-PBGA-B4 | - | 5.5V | - | 1.7V | 64Kb 8K x 8 | SYNCHRONOUS | 1MHz | 400ns | EEPROM | I2C | 8KX8 | 8 | 5ms | - | 65536 bit | - | SERIAL | - | I2C | - | 5ms | - | - | - | - | 0.3mm | 0.77mm | 0.77mm | ROHS3 Compliant | ||
![]() FM93CS56LN ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | Non-Volatile | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | FM93CS56 | - | - | - | - | - | - | 2Kb 128 x 16 | - | 1MHz | - | EEPROM | SPI | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LE25FW056CS-A-TRM-H ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CAT93C46RBYI-GT3 ON Semiconductor | 20000 |
| Datasheet | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | CAT93C46 | - | - | - | - | - | - | 1Kb 128 x 8 64 x 16 | - | 4MHz | - | EEPROM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CAT93C46RBHU4IGT3 ON Semiconductor | In Stock | - | - | - | Surface Mount | 8-UFDFN Exposed Pad | - | Non-Volatile | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | CAT93C46 | - | - | - | - | - | - | 1Kb 128 x 8 64 x 16 | - | 4MHz | - | EEPROM | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NV24C08DWVLT3G ON Semiconductor | 2247 |
| Datasheet | 4 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 1.7V~5.5V | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | 8Kb 1K x 8 | - | 1MHz | 450ns | EEPROM | I2C | - | - | 4ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NM93C13M8 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM93C13 | - | - | - | - | - | - | 256b 16 x 16 | - | 1MHz | - | EEPROM | SPI | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NM93CS46LEN ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | Non-Volatile | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | NM93CS46 | - | - | - | - | - | - | 1Kb 64 x 16 | - | 250kHz | - | EEPROM | SPI | - | - | 15ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NMC87C257VE150 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 32-LCC (J-Lead) | - | Non-Volatile | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NMC87C257 | - | - | - | - | - | - | 256Mb 32M x 8 | - | - | 150ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NM93CS46LN ON Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() NM27C512Q200 ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 28-CDIP (0.600, 15.24mm) Window | - | Non-Volatile | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM27C512 | - | - | - | - | - | - | 512Kb 64K x 8 | - | - | 200ns | EPROM | Parallel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CAT28F010HR12 ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 32-TFSOP (0.724, 18.40mm Width) | YES | Non-Volatile | 0°C~70°C TA | Tray | 2007 | - | e3 | - | Obsolete | 2A (4 Weeks) | 32 | EAR99 | MATTE TIN | - | 8542.32.00.51 | 4.5V~5.5V | DUAL | - | 1 | 5V | 0.5mm | - | CAT28F010 | 32 | R-PDSO-G32 | Not Qualified | 5.5V | 5V | 4.5V | 1Mb 128K x 8 | ASYNCHRONOUS | - | - | FLASH | Parallel | 128KX8 | 8 | 120ns | 0.0001A | 1048576 bit | 120 ns | - | 12V | - | 100000 Write/Erase Cycles | - | NO | NO | YES | YES | 1.2mm | 18.4mm | 8mm | RoHS Compliant | ||
![]() NM93C56EM ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | Non-Volatile | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | NM93C56 | - | - | - | - | - | - | 2Kb 128 x 16 | - | 1MHz | - | EEPROM | SPI | - | - | 10ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CAT25256C8ATR ON Semiconductor | In Stock | - | - | - | - | - | - | Non-Volatile | - | Bulk | - | Automotive, AEC-Q100 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LE25CB643TT-TLM-E ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |