- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Number of Drivers | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSL176MRTUDTU ON Semiconductor | 8000 | - | Datasheet | 43 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | TO-220-6 Formed Leads | - | 6 | 3.61g | - | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | 80W | 90W | ZIG-ZAG | - | - | - | - | - | - | - | - | FSL176 | - | - | 1 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | 3.5A | 50W | - | 7.5V~26V | 500μA | - | - | - | - | Flyback | CURRENT-MODE | - | 67kHz | - | - | - | - | - | - | - | - | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 67% | - | Isolated | - | 12V | 650V | 16.07mm | - | 10.36mm | 4.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1288BD65R2G ON Semiconductor | 30000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | NCP1288 | 7 | - | 1 | - | 20V | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 10.5V~28V | - | - | - | - | 6.5V | Flyback | CURRENT-MODE | - | 65kHz | 28V | Halogen Free | PULSE WIDTH MODULATION | 22ns | - | 22 ns | - | SINGLE | 70kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 85 % | - | 80% | - | Isolated | - | 16V | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR2100US ON Semiconductor | 550 | - | Datasheet | 16 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Through Hole | 10-SSIP Module, 9 Leads, Formed Leads | - | 9 | 3.708632g | - | -40°C~130°C TJ | Tube | - | FSFR-US | e3 | yes | Not For New Designs | 1 (Unlimited) | 9 | - | 380mOhm | Tin (Sn) | - | - | - | 400W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSFR2100 | - | - | 1 | - | 24V | - | - | - | - | 1 | - | POWER SUPPLY SUPPORT CIRCUIT | - | 7mA | - | 12W | - | 10V~25V | 9mA | NO | - | Frequency Control | - | Half-Bridge | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | 50% | - | Isolated | 500V | 12.5V | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1399APDR2G ON Semiconductor | 19800 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | NCP1399 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G16 | - | - | - | - | - | - | 12V | - | - | POWER FACTOR CONTROLLER | - | - | - | - | - | 60V | - | - | - | EN, Soft Start, Sync | 10V | Half-Bridge | CURRENT-MODE | - | 20kHz~750kHz | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | No | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 50% | - | Isolated | - | 15.8V | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() NCP1294EDBR2G ON Semiconductor | 12500 |
| Datasheet | 29 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | NCP1294 | 16 | - | - | - | 15V | - | - | 3.05V | - | - | - | SWITCHING CONTROLLER | 9.5mA | - | - | - | 1A | 3.8V~15V | - | - | - | Frequency Control, Soft Start, Sync | 4.7V | Boost, Flyback, Forward | CURRENT-MODE | - | 1MHz | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | 25 ns | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | 90 % | - | 85% | - | Isolated | - | 4.6V | - | 1.05mm | - | 5.1mm | 4.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1077BBP100G ON Semiconductor | 6000 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tube | - | - | - | yes | Active | Not Applicable | - | - | - | - | 19W | - | 14W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | Flyback | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | - | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSL116LR ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930mg | - | -40°C~105°C TA | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 7.3Ohm | Tin (Sn) | - | - | 16W | 1.5W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | FSL116 | - | - | 1 | - | - | - | - | 26V | 15V | - | 26V | SWITCHING CONTROLLER | - | 2.5mA | 1.34A | 1.5W | 1.06A | 8V~26V | 3.5mA | - | - | - | - | Flyback | CURRENT-MODE | - | 50kHz | - | - | PULSE WIDTH MODULATION | - | - | - | 26V | SINGLE | - | 14W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | - | 77% | - | Isolated | - | 12V | 650V | 3.683mm | - | 9.83mm | 6.67mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1200P40G ON Semiconductor | 1420 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930.006106mg | - | -25°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | 550mW | DUAL | - | 260 | 1 | - | 2.54mm | - | 40kHz | 40 | NCP1200 | 8 | - | 1 | - | - | Voltage | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 16V Max | - | - | - | - | - | Flyback | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 67ns | - | 28 ns | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | 80 % | - | 80% | - | Isolated | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSDM1265RBWDTU ON Semiconductor | 20 | - | Datasheet | 25 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | -25°C~85°C TA | Tube | 2005 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | 900mOhm | Tin (Sn) | 110W | - | - | 50W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSDM1265 | - | - | 1 | - | - | - | - | - | 10V | - | - | SWITCHING REGULATOR | - | 5mA | - | 50W | 5.3A | 8V~20V | 5mA | - | - | - | 9V | Flyback | CURRENT-MODE | - | 66kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 82% | - | Isolated | 650V | 12V | - | 9.4mm | - | 10.1mm | 4.7mm | No | - | ROHS3 Compliant | - | ||
![]() NCP1011ST65T3G ON Semiconductor | 3800 |
| Datasheet | 32 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | - | 40 | NCP1011 | 4 | - | - | - | - | - | 250mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | CURRENT-MODE | - | 65kHz | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | - | Isolated | 700V | - | - | 1.57mm | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN602FMX ON Semiconductor | 15000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | 91mg | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | 1mm | - | - | - | - | - | R-PDSO-G10 | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 5.5V~25V | - | - | - | - | 50V | Flyback | CURRENT-MODE | - | 75kHz~140kHz | 400V | - | PULSE WIDTH MODULATION | - | 3mA | - | - | BUCK-BOOST | - | - | No | Over Temperature, Over Voltage | - | - | - | - | Isolated | - | 17.2V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() FSDM0565REWDTU ON Semiconductor | 3000 | - | Datasheet | 25 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | 2.2Ohm | Tin (Sn) | 70W | - | - | 45W | ZIG-ZAG | - | - | 1 | - | - | - | 66kHz | - | FSDM0565 | - | - | 1 | - | 650V | - | - | 20V | 14V | - | - | SWITCHING REGULATOR | 2.5mA | 2.5mA | - | 45W | 2.8A | 8V~20V | - | - | - | - | - | Flyback | CURRENT-MODE | - | - | - | - | PULSE WIDTH MODULATION | 52ns | - | 50 ns | 20V | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 87 % | - | 82% | - | Isolated | - | 12V | - | 9.19mm | - | 10.36mm | 4.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() KA5M0380RYDTU ON Semiconductor | 30000 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-220-4 Full Pack (Formed Leads) | - | 4 | 2.8943g | - | -40°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 5Ohm | Tin (Sn) | - | - | - | 75W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | KA5M0380 | - | - | 1 | - | 5V | - | - | 30V | 14V | - | - | SWITCHING REGULATOR | - | 7mA | - | 75W | 3A | 9V~30V | 12mA | - | - | - | 9.6V | Flyback, Forward | CURRENT-MODE | - | 67kHz | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | 18W | Yes | Current Limiting, Over Temperature, Over Voltage | 82 % | - | 77% | - | - | - | 15V | 800V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1203P60G ON Semiconductor | 8 | - | Datasheet | 10 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 500V | -40°C~125°C TJ | Tube | 2004 | SMARTMOS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | - | 60kHz | 40 | NCP1203 | 8 | - | 1 | - | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 7.8V~16V | 5mA | - | - | - | - | Flyback | CURRENT-MODE | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 67ns | - | 28 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 80 % | - | 80% | - | Isolated | - | 12.8V | - | 4.95mm | - | 10.16mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1247BD100R2G ON Semiconductor | 1 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | 7 | - | - | - | - | - | - | 30V | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | Flyback | CURRENT-MODE | - | 100kHz | 28V | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | - | Isolated | - | 12V | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() KA5M0365RTU ON Semiconductor | 1 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-220-4 Full Pack | - | 4 | 2.829g | - | -40°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 4.5Ohm | Tin (Sn) | - | - | - | 75W | SINGLE | - | - | 1 | - | - | 12mA | 100kHz | - | KA5M0365 | - | - | - | - | 5.2V | - | - | 30V | 14V | 1 | - | SWITCHING REGULATOR | - | 7mA | - | 75W | 3A | 9V~30V | 12mA | - | - | - | - | Flyback, Forward | CURRENT-MODE | - | 67kHz | - | - | PULSE WIDTH MODULATION | - | - | - | 30V | SINGLE | - | 19W | Yes | Current Limiting, Over Temperature, Over Voltage | 82 % | - | 77% | - | - | - | 15V | 650V | 6.35mm | - | 6.35mm | 6.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1216AD100R2G ON Semiconductor | 120 | - | Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | NCP1216 | 8 | - | 1 | - | 12V | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | 2.1mA | - | - | 500mA | 10V~16V | - | - | - | - | - | Flyback | CURRENT-MODE | - | 100kHz | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | - | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | 46.5% | - | Isolated | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1800HSL ON Semiconductor | 16320 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 12 hours ago) | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.4808g | - | -40°C~130°C TJ | Tube | 2016 | FSFR-HS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | 260W | 11.7W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSFR1800 | - | - | - | - | - | - | - | 17V | - | - | 25V | - | - | 7mA | 7A | 11.7W | 7A | 10V~25V | 9mA | - | 120W | Frequency Control | - | Half-Bridge | - | - | Up to 600kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | 1 | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | Isolated | 500V | 12.5V | - | 3.4mm | - | 26.2mm | 10.7mm | No | - | ROHS3 Compliant | - | ||
![]() NCP1053ST100T3G ON Semiconductor | 12500 |
| Datasheet | 2 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | 40W | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | - | 40 | NCP1053 | 4 | R-PDSO-G4 | - | Not Qualified | - | - | - | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | 7.5V | Flyback | VOLTAGE-MODE | 2A | 100kHz | 8.5V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | - | Isolated | 700V | 8.5V | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | - | ||
![]() FSDM0465REWDTU ON Semiconductor | 24000 | - | Datasheet | - | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | -25°C~85°C TA | Tube | 2007 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | 56W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSDM0465 | - | - | 1 | - | 650V | - | - | 20V | 14V | - | - | SWITCHING REGULATOR | 2.5mA | 2.5mA | - | 45W | 2.2A | 8V~20V | - | - | - | - | 9V | Flyback | CURRENT-MODE | - | 66kHz | - | - | PULSE WIDTH MODULATION | 20ns | - | 27 ns | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 87 % | - | 82% | - | Isolated | - | 12V | - | 9.19mm | - | 10.36mm | 4.8mm | No | - | ROHS3 Compliant | Lead Free |