- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Clamping Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Min Output Voltage | Switcher Configuration | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Number of Drivers | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSQ500L ON Semiconductor | 3990 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | 188mg | -40°C~85°C TA | Tape & Reel (TR) | 1997 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | 29Ohm | Tin (Sn) | 3W | - | - | 2.5W | 780mW | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | 500μA | - | NOT SPECIFIED | FSQ500 | - | R-PDSO-G3 | 1 | Not Qualified | 700V | - | - | - | 6.5V | - | SWITCHING CONTROLLER | - | 760μA | - | 780mW | 245mA | 5V~10V | 880μA | - | - | Soft Start | - | - | Flyback | 85V | 2.7V | CURRENT-MODE | - | 130kHz | - | 10V | - | PULSE WIDTH MODULATION | - | - | - | 10V | - | SINGLE | 2.5W | Yes | Current Limiting, Over Load, Over Temperature | 66 % | - | - | 60% | - | Isolated | - | 6V | 85V | 265V | 700V | 1.6mm | - | 6.5mm | 3.5mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1399AFDR2G ON Semiconductor | 1598 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | NCP1399 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G16 | - | - | - | - | - | - | 12V | - | POWER FACTOR CONTROLLER | - | - | - | - | - | 9V~60V | - | - | - | - | - | 10V | Half-Bridge | - | - | CURRENT-MODE | - | 20kHz~750kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | - | Isolated | 600V | 15.8V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() FAN501AMPX ON Semiconductor | 1000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-WQFN Exposed Pad | - | 10 | 20.3152mg | -40°C~125°C TA | Tape & Reel (TR) | 2006 | WSaver® | e4 | yes | Active | 1 (Unlimited) | 10 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 1.5V | - | - | 15V | - | - | BATTERY CHARGE CONTROLLER | 3.5mA | - | - | - | - | 6V~30V | 5mA | - | - | - | - | - | Flyback | - | - | CURRENT-MODE | - | 85kHz~140kHz | - | - | - | - | 140ns | - | 50 ns | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | 77 % | Non-Isolated | - | 68.5% | - | Isolated | - | 17.5V | - | - | - | 750μm | - | 4mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1027P100G ON Semiconductor | 25 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | 930.006106mg | 0°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | 25W | - | - | - | 25W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | NCP1027 | 7 | R-PDIP-T8 | 1 | - | 700V | Fixed | 880mA | - | 8V | - | SWITCHING REGULATOR | - | - | - | - | - | 7.2V~10V | - | 15W | - | - | 700V | - | Flyback | 7.9V | - | CURRENT-MODE | - | 100kHz | - | 8.9V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | -300mV | SINGLE | - | Yes | Over Power, Over Voltage, Short Circuit | 80 % | - | - | - | - | Isolated | - | 8.5V | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1366AABAYDR2G ON Semiconductor | 50000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~28V | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 18V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() KA1H0165RTU ON Semiconductor | 7000 | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 4 days ago) | Through Hole | Through Hole | TO-220-4 Full Pack | - | 4 | 2.829g | -25°C~85°C TA | Tube | 2003 | FPS™ | - | - | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 8Ohm | - | - | - | - | - | 40W | SINGLE | - | - | 1 | - | - | - | - | - | KA1H0165 | - | - | 1 | - | - | - | - | - | 14V | - | SWITCHING REGULATOR | - | 12mA | - | 40W | 530mA | 10V~30V | 18mA | - | - | Soft Start | - | - | Flyback, Forward | - | - | CURRENT-MODE | - | 100kHz | 30V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 70 % | - | - | 67% | - | Non-Isolated | - | 15V | - | - | 650V | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MC33023DWR2G ON Semiconductor | 43 |
| Datasheet | 20 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | -40°C~105°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 16 | EAR99 | - | Tin (Sn) | - | CAN BE OPERATED IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 1MHz | 40 | MC33023 | 16 | - | 1 | - | 5.15V | - | - | - | 15V | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.4V~30V | 30mA | - | - | Frequency Control, Soft Start | - | 8.8V | Forward | - | - | VOLTAGE-MODE | - | - | 30V | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | - | SINGLE | - | No | Current Limiting | 90 % | - | - | 90% | - | Isolated | - | 9.2V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1010ST130T3G ON Semiconductor | 56743 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | 19W | SINGLE | GULL WING | 260 | 1 | - | 2.3mm | - | - | 40 | NCP1010 | 4 | - | - | Not Qualified | - | - | - | - | 8V | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | - | Flyback | -300mV | - | CURRENT-MODE | 0.55A | 130kHz | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | - | Isolated | 700V | - | - | - | - | 1.65mm | - | 6.7mm | 3.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1800XSL ON Semiconductor | 46 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 14 hours ago) | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.4808g | -40°C~130°C TJ | Tube | 2016 | FSFR-XS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | 260W | 260W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSFR1800 | - | - | 1 | - | - | - | - | - | - | 400V | - | - | 7mA | 7A | 11.7W | 7A | 10V~25V | 9mA | - | - | Frequency Control | - | - | Half-Bridge | - | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | - | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL | Isolated | 500V | 12.5V | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1251FSN65T1G ON Semiconductor | 6000 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.8V~28V | - | - | - | - | - | - | Flyback | - | - | CURRENT-MODE | - | 65kHz | 28V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | No | Over Power, Over Voltage, Short Circuit | - | - | - | 80% | - | Isolated | - | 18V | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() FSQ0465RSWDTU ON Semiconductor | 21 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | -25°C~85°C TA | Tube | 2006 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 2.6Ohm | Tin (Sn) | 70W | ALSO HAS CONTROL TECHNIQUE OF RESONANT | - | 48W | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSQ0465 | - | - | 1 | - | 5V | - | - | - | 15V | 265V | SWITCHING REGULATOR | - | 3mA | 4A | 45W | 1.6A | 8V~20V | 5mA | - | 11.2 μs | Sync | - | - | Flyback | - | - | CURRENT-MODE | - | 48kHz~67kHz | - | 20V | - | PULSE WIDTH MODULATION | - | - | - | 20V | - | SINGLE | 48W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 50 % | - | - | - | - | Isolated | - | 12V | - | - | 650V | 16.07mm | - | 10.16mm | 4.8mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() FSFR1800HS ON Semiconductor | 49 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 12 hours ago) | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.708632g | -40°C~130°C TJ | Tube | 2016 | FSFR-HS | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | 260W | 11.7W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSFR1800 | - | - | - | - | - | - | - | 17V | - | 25V | - | - | 7mA | 7A | 11.7W | 7A | 10V~25V | 9mA | 120W | - | Frequency Control | - | - | Half-Bridge | - | - | - | - | Up to 600kHz | - | - | - | - | - | - | - | 12.5V | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | - | 1 | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | Isolated | 500V | - | - | - | - | 3.4mm | - | 26.2mm | 10.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP13992AADR2G ON Semiconductor | 4000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | -50°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 15 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G15 | - | - | - | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | - | - | 20V | - | - | - | EN, Frequency Control, Soft Start, Sync | - | - | Half-Bridge | - | - | CURRENT-MODE | - | 20kHz~750kHz | 20V | - | - | RESONANT CONTROL | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | 50% | - | Isolated | - | 9V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() FAN6604MLMX ON Semiconductor | 21 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 230.4mg | -40°C~105°C TA | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 65kHz | - | - | - | - | 1 | - | 13V | - | - | - | 12V | - | SWITCHING CONTROLLER | 1.5mA | - | - | - | 100μA | 10V~24V | 2mA | - | - | - | - | - | Flyback | - | - | CURRENT-MODE | - | - | 24V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | No | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 82.5 % | - | - | 82.5% | - | Isolated | - | 17V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1239BD65R2G ON Semiconductor | 2000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.8V~35V | - | - | - | - | - | - | Flyback | - | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 80% | - | Isolated | - | 12V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSL137MRIN ON Semiconductor | 1067 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 815.6mg | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | 25W | 30W | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | - | NOT SPECIFIED | FSL137 | - | - | 1 | Not Qualified | - | - | - | - | - | - | SPST | 400μA | - | 1.3A | - | - | 7.5V~26V | 500μA | - | - | - | - | - | Flyback | - | - | CURRENT-MODE | - | 67kHz | - | - | - | - | 34ns | - | 32 ns | - | - | - | 20W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | - | 67% | - | Isolated | - | 12V | - | - | 700V | 3.68mm | - | 9.83mm | 6.67mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1055ST136T3G ON Semiconductor | 402 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | 20W | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 136kHz | 40 | NCP1055 | 4 | - | 1 | - | - | - | - | - | 8V | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | - | Flyback | -300mV | - | VOLTAGE-MODE | 2A | - | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | SINGLE | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | - | 77% | - | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1247DD100R2G ON Semiconductor | 21 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | 7 | - | - | - | - | - | - | 30V | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | - | Flyback | - | - | CURRENT-MODE | - | 100kHz | 28V | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | - | - | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1256ESN65T1G ON Semiconductor | 5940 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.9V~28V | - | - | - | - | - | - | Flyback | - | - | CURRENT-MODE | - | 65kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | No | Over Power, Over Voltage, Short Circuit | - | - | - | 80% | - | Isolated | - | 18V | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1360BABCYSNT1G ON Semiconductor | 2331 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 6 | - | - | Tin (Sn) | 20W | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | 0.95mm | - | - | - | - | - | R-PDSO-G6 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 6.5V~28V | - | - | - | - | - | - | Flyback | - | - | CURRENT-MODE | - | 80kHz | - | - | - | PULSE WIDTH MODULATION | - | 2.5mA | - | - | - | - | - | No | Current Limiting, Over Power, Over Voltage, Short Circuit | - | - | - | - | - | Isolated | - | 18V | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | RoHS Compliant | Lead Free |