- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Voltage | Interface | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSDM07652RBWDTU ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 6 days ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | - | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 1.76Ohm | Tin (Sn) | - | - | - | 80W | 45W | ZIG-ZAG | - | - | 1 | - | - | 2.5A | 67GHz | - | FSDM07652 | - | - | 1 | - | 650V | - | - | 14V | - | - | SWITCHING REGULATOR | - | 2.5mA | - | 45W | 2.8A | 8V~20V | 2.5mA | - | - | - | - | Flyback | 300mV | CURRENT-MODE | - | 66kHz | - | 20V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80% | - | Isolated | - | 12V | 85V | 265V | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCV1063AD100R2G ON Semiconductor | 33000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | Tin (Sn) | 17.1W | - | - | 1.7W | - | - | GULL WING | NOT SPECIFIED | 1 | 14V | 1mm | - | - | NOT SPECIFIED | - | - | - | - | - | 9V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.4V~9.5V | - | - | - | Soft Start | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | 1.5A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | BUCK-BOOST | - | - | Yes | Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit | - | 66% | - | Either | 670V | 9V | - | - | - | - | 2mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() FSGM0765RLDTU ON Semiconductor | 56 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 21 hours ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | 3.006g | 39 ns | - | -40°C~125°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 1.6Ohm | Tin (Sn) | 90W | - | - | - | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSGM0765R | - | - | 1 | - | - | - | - | 14V | 26V | - | SWITCHING CONTROLLER | - | 1.6mA | 2.6A | 45W | 2.37A | 7.5V~26V | 2mA | - | 16 ns | - | - | Flyback | 26V | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75 % | 70% | - | Isolated | - | 12V | - | - | 650V | 16.08mm | - | 10.36mm | 4.8mm | No | - | ROHS3 Compliant | - | ||
![]() NCP1216P100G ON Semiconductor | 470 | - | Datasheet | 2 Weeks | LIFETIME (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | 0°C~150°C TJ | Tube | 2007 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 1 | - | 2.54mm | - | 100kHz | 40 | NCP1216 | 7 | - | 1 | - | 10V | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~16V | 5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | 20 ns | 11V | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 81 % | 75% | - | Isolated | - | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1236DD65R2G ON Semiconductor | 2500 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | - | 7 | - | - | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 9.5V~28V | - | - | - | - | 10.5V | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | - | - | SINGLE | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | 80% | - | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1050ST100T3G ON Semiconductor | 12500 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 100kHz | 40 | NCP1050 | 4 | - | 1 | - | - | 100mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | - | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | - | Isolated | 700V | 8.5V | - | - | - | - | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1377BD1R2G ON Semiconductor | 250 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | NCP1377 | 7 | - | 1 | - | 18V | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.5V~18V | - | - | - | - | 8.2V | Flyback | - | CURRENT-MODE | - | Up to 300kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 20 ns | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | - | 12.5V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP12400CBAAB0DR2G ON Semiconductor | 155 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | 65kHz | - | - | - | R-PDSO-G7 | - | - | - | - | - | 11V | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 10.5V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | 28V | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | 80% | - | Isolated | - | 12V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() NCP1054ST136T3G ON Semiconductor | 12500 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | 188.014037mg | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 136kHz | 40 | NCP1054 | 4 | - | 1 | - | - | - | - | 8V | - | - | SWITCHING REGULATOR | 650μA | - | - | - | 6.3mA | 7.5V~10V | - | 20W | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | - | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | 77 % | 77% | - | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7621BSJX ON Semiconductor | 5050 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 242mg | - | - | -40°C~130°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | PFM CONTROL TECHNIQUE ALSO POSSIBLE | 8542.31.00.01 | - | 192W | DUAL | GULL WING | - | 1 | - | 1.27mm | - | 100kHz | - | FAN7621 | - | - | - | - | 24V | - | - | 17V | - | - | SWITCHING CONTROLLER | - | - | - | - | 8A | 10V~25V | 8mA | 192W | - | Frequency Control | - | Half-Bridge | - | VOLTAGE-MODE | - | Up to 300kHz | - | - | - | RESONANT CONTROL | - | - | 17V | PUSH-PULL | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 50 % | - | - | Isolated | - | 12.5V | - | - | - | 1.8mm | - | 10.2mm | 5.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSFM260N ON Semiconductor | 9141 | - | Datasheet | 39 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930mg | - | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | 2.2Ohm | Tin (Sn) | - | - | - | - | 35W | DUAL | - | - | 1 | - | 2.54mm | 2.8A | - | - | FSFM260 | - | - | 1 | - | 650V | - | 21V | - | - | - | SWITCHING CONTROLLER | 3mA | 3mA | - | 1.5W | 1.32A | 8V~21V | 5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | PULSE WIDTH MODULATION | 20ns | 16 ns | - | SINGLE | - | 26W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83 % | 77% | - | Isolated | - | 12V | - | - | 650V | - | - | - | 7.62mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1700 ON Semiconductor | 3557 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.708632g | - | - | -40°C~130°C TJ | Tube | - | FSFR | e3 | yes | Not For New Designs | 1 (Unlimited) | 9 | - | 1.25Ohm | Tin (Sn) | 200W | - | - | - | 11.6W | ZIG-ZAG | - | - | 1 | 7.5V | - | - | - | - | FSFR1700 | - | - | 1 | - | 24V | - | 12.5V | - | - | - | - | - | 7mA | - | 11.6W | 6A | 11.3V~25V | 9mA | 100W | - | EN, Frequency Control | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | 25V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 52 % | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL | Isolated | 500V | 14.5V | - | - | - | - | - | 26mm | 3.2mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() FSL206MRBN ON Semiconductor | 2750 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 815.6mg | - | - | -40°C~150°C TJ | Tube | 2016 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | 12W | 12W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | FSL206 | - | - | 1 | - | - | - | - | 10V | 26V | - | SWITCHING CONTROLLER | 500μA | 300μA | 660mA | 1.3W | - | 7V~26V | 1.3mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | 7W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 78 % | 72% | - | Isolated | - | 8V | - | - | 650V | 3.683mm | - | 9.83mm | 6.67mm | No | - | ROHS3 Compliant | - | ||
![]() FAN7602BN ON Semiconductor | 6031 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 496mg | - | - | -25°C~125°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | 48W | DUAL | - | - | 1 | - | 2.54mm | - | 65kHz | - | FAN7602 | - | - | - | - | 12V | - | - | 14V | - | - | SWITCHING CONTROLLER | - | 1mA | - | - | - | 8V~20V | 1.5mA | - | - | - | - | Flyback | - | CURRENT-MODE | 0.6A | - | - | - | - | PULSE WIDTH MODULATION | 45ns | 35 ns | - | SINGLE | - | - | No | Over Load, Over Voltage | 75 % | 75% | - | Isolated | - | - | - | - | - | - | 5.33mm | - | 6.35mm | - | - | RoHS Compliant | - | ||
![]() FSQ0265RN ON Semiconductor | 50000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 851mg | - | - | -40°C~85°C TA | Tube | 2011 | FPS™ | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 6Ohm | Tin (Sn) | - | - | - | - | 20W | DUAL | - | - | 1 | - | 2.54mm | - | 55.6kHz | - | FSQ0265 | - | - | 1 | - | 700V | - | - | 15V | - | Parallel | SWITCHING REGULATOR | - | 3mA | - | 1.5W | 1.06A | 8V~20V | 5mA | 20W | - | Sync | 9V | Flyback | - | CURRENT-MODE | - | 55kHz~67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | 16W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 67 % | - | - | Isolated | - | 12V | - | - | 650V | 3.68mm | - | 9.83mm | 6.67mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FSL156MRBN ON Semiconductor | 1603 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 815.6mg | 32 ns | - | -40°C~125°C TJ | Tube | 2013 | FPS™ | - | yes | Active | 1 (Unlimited) | 8 | EAR99 | 2.2Ohm | - | 40W | - | - | 26W | 1.5W | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | - | NOT SPECIFIED | FSL156 | - | - | 1 | Not Qualified | - | - | - | - | - | - | SWITCHING CONTROLLER | - | 400μA | 1.6A | 1.5W | - | 7.5V~26V | 500μA | - | 14 ns | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | - | - | - | - | - | - | - | - | - | 30W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | 67% | - | Isolated | - | 12V | - | - | 650V | 3.68mm | - | 9.83mm | 6.67mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1399BADR2G ON Semiconductor | 21 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | NCP1399 | e3 | yes | Active | 3 (168 Hours) | 16 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G16 | - | - | - | - | - | 12V | - | - | POWER FACTOR CONTROLLER | - | - | - | - | - | 9V~60V | - | - | - | - | 10V | Half-Bridge | - | CURRENT-MODE | - | 20kHz~750kHz | - | - | - | RESONANT CONTROL | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 50% | - | Isolated | 600V | 15.8V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1237BD65R2G ON Semiconductor | 439 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 18 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | NCP1237 | 7 | - | 1 | - | 20V | - | - | 11V | - | - | SWITCHING CONTROLLER | 30mA | - | - | - | 1A | 9.5V~28V | 30mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 22ns | 22 ns | - | SINGLE | 70kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 85 % | 80% | - | Isolated | - | 12V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1218AD65R2G ON Semiconductor | 3000 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | 920mW | DUAL | GULL WING | - | 1 | - | - | - | - | - | NCP1218 | 7 | - | - | - | 20V | - | - | 11.3V | - | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 9.9V~20V | - | - | - | - | 10.8V | Flyback | - | CURRENT-MODE | - | 65kHz | 500V | - | Halogen Free | PULSE WIDTH MODULATION | 30ns | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Over Voltage | 85 % | 80% | - | Isolated | - | 12.7V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1055ST100T3G ON Semiconductor | 17188 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | 20W | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 100kHz | 40 | NCP1055 | 4 | - | 1 | - | - | 680mA | - | 8V | - | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | Flyback | -300mV | VOLTAGE-MODE | - | - | - | 10V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | - | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.7mm | No | - | ROHS3 Compliant | Lead Free |