- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Turn On Delay Time | Control Features | Max Output Voltage | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1250ASN100T1G ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | - | - | 6 | - | - | - | - | - | 28V | 12V | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.8V~28V | - | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 30 ns | - | SINGLE | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | 80% | Isolated | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1247AD065R2G ON Semiconductor | 738 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | 65kHz | - | - | 7 | - | - | - | - | - | 28V | 11V | SWITCHING CONTROLLER | - | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 40 ns | 28V | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | 80% | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1294EDR2G ON Semiconductor | 2209 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | 1MHz | - | NCP1294 | 16 | - | - | - | 15V | - | - | - | SWITCHING CONTROLLER | 9.5mA | - | - | - | 1A | 3.8V~15V | - | - | - | Frequency Control, Soft Start, Sync | - | 4.7V | Boost, Flyback, Forward | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | 60ns | 25 ns | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | 90 % | 85% | Isolated | - | 4.6V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FSDM0565RBWDTU ON Semiconductor | 21 | - | Datasheet | 21 Weeks | ACTIVE, NOT REC (Last Updated: 6 days ago) | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | 1.6g | 95 ns | -25°C~85°C TA | Tube | 2007 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 6 | Through Hole | EAR99 | 1.76Ohm | Tin (Sn) | - | - | - | 70W | 45W | ZIG-ZAG | - | - | 1 | - | 2.3A | 66kHz | - | FSDM0565 | - | - | 1 | - | 650V | 2.8A | 20V | 14V | SWITCHING REGULATOR | - | 2.5mA | - | 45W | 2.8A | 8V~20V | 2.5mA | 2.5mA | 22 ns | - | 650V | - | Flyback | 300mV | CURRENT-MODE | - | - | - | 20V | - | PULSE WIDTH MODULATION | - | - | 20V | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 85 % | 82% | Isolated | - | 12V | 85V | 265V | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1200AD60R2G ON Semiconductor | 393 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | - | 40 | NCP1200 | 8 | R-PDSO-G8 | - | - | - | - | - | 11V | SWITCHING CONTROLLER | - | - | - | - | - | 16V Max | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.25A | 60kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | - | 83% | Isolated | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() KA3842B ON Semiconductor | 36790 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 851mg | - | 0°C~70°C TA | Tube | - | - | - | yes | Obsolete | 1 (Unlimited) | 8 | - | - | - | - | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | KA3842 | - | - | 1 | - | - | - | - | 15V | SWITCHING CONTROLLER | 17mA | - | - | - | 1A | 10V~30V | 17mA | - | - | Frequency Control | - | - | - | - | CURRENT-MODE | - | Up to 500kHz | 25V | - | - | PULSE WIDTH MODULATION | 45ns | 35 ns | - | - | - | - | No | - | 100 % | 97% | - | - | 16V | - | - | - | 3.3mm | - | 10.15mm | 6.35mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1051ST136T3G ON Semiconductor | 20000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | 2.3mm | - | 136kHz | 40 | NCP1051 | 4 | - | 1 | - | - | 200mA | - | 8V | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | - | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1340B5D1R2G ON Semiconductor | 3000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | - | Tin (Sn) | - | ALSO HAS PWM CONTROL TECH | - | - | - | DUAL | GULL WING | - | 1 | 1mm | - | - | - | - | - | R-PDSO-G9 | - | - | - | - | - | 12V | SWITCHING CONTROLLER | - | - | - | - | - | 9V~28V | - | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | - | 28V | - | - | RESONANT CONTROL | - | - | - | SINGLE | - | 25kHz | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | - | 17V | - | - | - | - | 2mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1071P065G ON Semiconductor | 21 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | -40°C~125°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | 14W | 14W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | - | - | NOT SPECIFIED | - | - | - | - | Not Qualified | - | - | 8.6V | 8V | SWITCHING CONTROLLER | - | - | - | - | 350mA | 6.3V~10V | - | - | - | - | - | - | Flyback | 85V | CURRENT-MODE | - | 65kHz | - | 265V | - | - | 20ns | 10 ns | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | 68% | Isolated | 700V | 8.2V | 85V | 265V | - | 4.95mm | - | 10.16mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1239DD65R2G ON Semiconductor | 5000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.8V~35V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80% | Isolated | - | 12V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1054ST100T3G ON Semiconductor | 21 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | 40W | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | 2.3mm | - | 100kHz | 40 | NCP1054 | 4 | - | 1 | - | - | - | - | 8V | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1339EDR2G ON Semiconductor | 2492 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width), 13 Leads | YES | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 13 | - | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | - | R-PDSO-G13 | - | - | - | - | - | 12V | SWITCHING CONTROLLER | - | - | - | - | - | 10V~28V | - | - | - | - | - | 10V | Flyback | - | CURRENT-MODE | - | - | 28V | - | - | RESONANT CONTROL | - | - | - | - | - | 25kHz | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | Isolated | - | 15V | - | - | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() FSD146MRBN ON Semiconductor | 35000 | - | Datasheet | 5 Weeks | LAST SHIPMENTS (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 815.6mg | - | -40°C~125°C TJ | Tube | 2013 | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | - | - | 23W | 35W | DUAL | - | - | 1 | 2.54mm | - | - | - | FSD146 | - | - | 1 | - | - | - | - | 14V | SWITCHING CONTROLLER | 500μA | 1.5mA | 1.5A | 1.5W | - | 7.5V~23V | 2mA | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 67kHz | 23V | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | 26W | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 67% | Isolated | - | 12V | - | - | 650V | 3.68mm | - | 9.83mm | 6.67mm | No | - | RoHS Compliant | Lead Free | ||
![]() NCP1280DR2G ON Semiconductor | 105 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | NCP1280 | 16 | - | 2 | - | 18.3V | - | - | 12V | SWITCHING CONTROLLER | - | - | - | - | 10mA | 7V~25V | - | - | - | Frequency Control, Soft Start | - | 7.5V | Forward, Secondary Side SR | - | CURRENT-MODE | - | 150kHz~300kHz | - | - | - | PULSE WIDTH MODULATION | 30ns | 12 ns | - | PUSH-PULL | - | - | No | Current Limiting, Over Voltage | 80 % | 62%, 80% | Isolated | 700V | 11V | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1216P133G ON Semiconductor | In Stock | - | Datasheet | 15 Weeks | LIFETIME (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | 0°C~150°C TJ | Tube | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 7 | Through Hole | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 133kHz | 40 | NCP1216 | 7 | - | 1 | - | - | 500mA | - | 11V | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 81 % | 75% | Isolated | - | - | - | - | - | - | 4.45mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1076STAT3G ON Semiconductor | 3248 | - | Datasheet | 46 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | 25W | 25W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3mm | - | - | NOT SPECIFIED | - | 4 | - | - | Not Qualified | - | - | 8.5V | 8V | SWITCHING CONTROLLER | - | - | - | - | 650mA | 6.3V~10V | - | - | - | - | - | - | Flyback | 85V | CURRENT-MODE | - | 65kHz | - | 265V | - | - | 20ns | 10 ns | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | 69% | Isolated | 700V | 8.1V | 85V | 265V | - | 1.65mm | - | 6.7mm | 3.7mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1251ASN100T1G ON Semiconductor | 6000 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 0.95mm | - | - | - | - | 6 | - | - | - | 28.3V | - | 28V | 12V | SWITCHING CONTROLLER | - | - | - | - | 500mA | 8.8V~28V | - | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 30 ns | - | SINGLE | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | 80% | Isolated | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1077STBT3G ON Semiconductor | 2534 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 25W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3mm | - | - | NOT SPECIFIED | - | 4 | - | - | Not Qualified | - | - | 8.5V | 8V | SWITCHING CONTROLLER | - | - | - | - | 800mA | 6.3V~10V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | 69% | Isolated | 700V | 8.1V | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33364D2R2 ON Semiconductor | 249 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | -25°C~125°C TA | Tape & Reel (TR) | 2006 | GreenLine™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | MC33364 | 8 | - | 1 | - | 5.2V | - | 16V | 15.5V | SWITCHING CONTROLLER | - | - | - | - | 600mA | 7.6V~16V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 126kHz | 20V | - | - | PULSE WIDTH MODULATION | 67ns | 28 ns | - | SINGLE | - | - | No | Current Limiting, Over Temperature | - | - | Isolated | 700V | 15V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1054ST44T3G ON Semiconductor | 56743 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | 40W | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | 2.3mm | - | 44kHz | 40 | NCP1054 | 4 | - | 1 | - | - | - | - | 8V | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free |