- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Max Frequency | Max Output Power | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Duty Cycle | Built-in Protections | Output Isolation | Voltage - Breakdown | Output Current Flow Direction | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1308DR2G ON Semiconductor | 11697 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | NCP1308 | 8 | - | 1 | - | 10V | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~20V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 20 ns | SINGLE | 75kHz | - | 60kHz | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | - | 12V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1340B6DR2G ON Semiconductor | 860 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.25mm | - | - | - | - | - | R-PDSO-G8 | - | - | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | - | - | 9V~28V | - | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | - | 28V | - | - | RESONANT CONTROL | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | - | 17V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1240GD065R2G ON Semiconductor | 272 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9.3V~28V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | - | Isolated | - | - | 12V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSFR2000 ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 15 hours ago) | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.708632g | - | -40°C~130°C TJ | Tube | - | FSFR | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | 530mOhm | Tin (Sn) | - | - | - | - | 350W | ZIG-ZAG | - | - | 1 | 7.5V | - | - | - | - | FSFR2000 | - | - | 1 | - | 540V | - | - | - | - | - | - | 7mA | - | 12W | - | 11.3V~25V | 7mA | - | 350W | - | EN, Frequency Control | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | OVER CURRENT; OVER VOLTAGE; THERMAL | Isolated | 500V | SOURCE SINK | 14.5V | - | - | - | - | - | 26mm | 3.2mm | No | - | RoHS Compliant | - | ||
![]() FSFR2100U ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | - | - | -40°C~130°C TJ | Tube | - | FSFR | - | - | Obsolete | 1 (Unlimited) | - | - | 380mOhm | - | - | - | - | - | 400W | - | - | - | - | - | - | - | - | - | FSFR2100 | - | - | 1 | - | 24V | - | - | - | - | - | - | 7mA | - | 12W | 8A | 11.3V~25V | 9mA | - | 192W | - | EN, Frequency Control | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | - | Isolated | 500V | - | 14.5V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1340A3D1R2G ON Semiconductor | 7500 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 9V~28V | - | - | - | - | - | - | Flyback | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | Isolated | - | - | 17V | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCP1240AD100R2G ON Semiconductor | 25000 | - | Datasheet | 15 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | - | 28V | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 800mA | 9.3V~28V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | - | Isolated | - | - | 12V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1075P130G ON Semiconductor | 50 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 850.995985mg | - | -40°C~125°C TJ | Tube | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | 10W | 19W | DUAL | - | - | 1 | - | 2.54mm | - | 130kHz | - | NCP1075 | 7 | - | 1 | - | - | - | - | 8V | 8V | SWITCHING CONTROLLER | - | - | - | - | 450mA | 6.3V~10V | - | - | - | - | - | - | Flyback | 85V | CURRENT-MODE | - | - | - | 265V | Halogen Free | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | 68% | - | Isolated | 700V | - | 8.2V | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1076STBT3G ON Semiconductor | 4439 |
| Datasheet | 46 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | 25W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | - | - | NOT SPECIFIED | - | 4 | - | - | Not Qualified | - | - | 8.5V | 8V | - | SWITCHING CONTROLLER | - | - | - | - | 650mA | 6.3V~10V | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | - | 69% | - | Isolated | 700V | - | 8.1V | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1077BAP065G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 31W | 23W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | - | 68% | - | Isolated | 700V | - | 8.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CS51024AEDR16 ON Semiconductor | 1768 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn80Pb20) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | 1MHz | - | CS51024A | 16 | - | 1 | - | - | - | - | 14V | - | SWITCHING CONTROLLER | - | - | - | - | - | 7.7V~20V | - | - | - | - | Frequency Control, Soft Start | 8.2V | Forward | - | CURRENT-MODE | 1A | - | 20V | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | - | No | Current Limiting, Over Voltage | - | - | 77% | - | Isolated | - | - | 13V | - | - | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1377BP ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | 240 | 1 | - | 2.54mm | - | 300kHz | 30 | NCP1377 | 8 | - | 1 | - | 18V | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.5V~18V | - | - | - | - | - | 8.2V | Flyback | - | CURRENT-MODE | - | Up to 300kHz | - | - | - | PULSE WIDTH MODULATION | 40ns | 20 ns | SINGLE | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | - | 12.5V | - | - | - | - | 4.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSFR1900 ON Semiconductor | 8315 | - | Datasheet | - | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | - | 3.708632g | - | -40°C~130°C TJ | Tube | - | FSFR | - | yes | Obsolete | 1 (Unlimited) | - | - | 740mOhm | - | - | - | 300W | - | 11.8W | - | - | - | - | - | - | - | - | - | FSFR1900 | - | - | 1 | - | - | - | - | - | - | - | - | 7mA | - | 11.8W | 8A | 11.3V~25V | 7mA | - | - | - | EN, Frequency Control | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | - | Isolated | 500V | - | 14.5V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() FSDM0365RNB ON Semiconductor | 30115 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 8-DIP | - | - | -25°C~85°C TA | Tube | 2005 | FPS™ | - | - | Discontinued | 1 (Unlimited) | - | - | 3.6Ohm | - | 85°C | -25°C | 30W | - | 1.56W | - | - | - | - | - | - | 2.2A | 67GHz | - | FSDM0365 | - | - | 1 | - | 650V | - | - | - | - | - | - | 3mA | - | 1.56W | 1.89A | 8V~20V | 3mA | 3mA | - | - | - | - | Flyback | - | - | - | 67kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 77% | - | Isolated | 650V | - | 12V | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FSDM07652RWDTU ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 3.159g | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 1.4Ohm | Tin (Sn) | - | - | 80W | - | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSDM07652 | - | - | 1 | - | - | - | - | 14V | - | SWITCHING REGULATOR | - | 2.5mA | - | 45W | 3.8A | 8V~20V | 2.5mA | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 80% | - | Isolated | 650V | - | 12V | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FSQ0765RQLDTU ON Semiconductor | 68377 |
| Datasheet | - | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | - | 3.006g | 63 ns | -25°C~85°C TA | Tube | - | FPS™ | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 1.6Ohm | Tin (Sn) | - | - | - | 70W | 90W | ZIG-ZAG | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | FSQ0765 | - | - | 1 | Not Qualified | - | - | 26V | - | - | - | - | - | 3A | - | - | 8V~20V | 5mA | - | - | 27 ns | - | - | Flyback | - | CURRENT-MODE | - | 48kHz~67kHz | - | - | - | - | - | - | - | - | 70W | - | Yes | - | 50 % | - | - | - | Isolated | - | - | 12V | - | - | 650V | 16.07mm | - | 10.36mm | 4.8mm | - | - | RoHS Compliant | - | ||
![]() NCP1250BSN100T1G ON Semiconductor | 18000 |
| Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | - | 6 | - | 1 | - | 28.3V | - | 28V | 12V | - | SWITCHING CONTROLLER | 15μA | - | - | - | 500mA | 8.8V~28V | - | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 30 ns | SINGLE | - | - | - | No | Over Power, Over Voltage, Short Circuit | 84 % | Non-Isolated | 80% | - | Isolated | - | - | 18V | - | - | - | 1mm | - | 3.1mm | 1.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCV1060BD100R2G ON Semiconductor | 18 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 16 | - | - | Tin (Sn) | - | - | 7.2W | 1.7W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 14V | 1.27mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G16 | - | - | 9V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 8.4V~9.5V | - | - | - | - | Soft Start | - | Boost, Buck, Flyback, Forward | - | CURRENT-MODE | 0.52A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | BUCK-BOOST | - | - | - | Yes | Current Limiting, Over Load, Over Power, Over Voltage, Short Circuit | - | - | - | - | Either | 670V | - | - | - | - | - | - | 1.75mm | 9.9mm | 3.9mm | - | - | RoHS Compliant | - | ||
![]() NCP1060AP100G ON Semiconductor | 21 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | -40°C~125°C TJ | Tube | 2014 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 4.7W | 8.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 520mA | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | - | Buck, Flyback | 85V | - | - | 60kHz | - | 265V | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | 66% | - | Either | 700V | - | 9V | 85V | 265V | - | 4.95mm | - | 10.16mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1055ST44T3G ON Semiconductor | 21 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | 40W | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 44kHz | 40 | NCP1055 | 4 | - | 1 | - | - | - | - | 8V | - | SWITCHING REGULATOR | - | - | - | - | - | 7.5V~10V | - | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | - | Isolated | 700V | - | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free |