- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Output Power | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Output Power | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLS6617MX ON Semiconductor | 1710 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~125°C TA | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 3 (168 Hours) | 7 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | - | 50kHz | NOT SPECIFIED | - | - | - | - | - | - | - | - | 15V | - | SWITCHING REGULATOR | - | - | - | 5V~30V | - | - | - | - | 5.5V | Flyback | - | CURRENT-MODE | - | - | 23V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | - | 75% | Isolated | 900V | 16V | - | - | - | - | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCP1207DR2G ON Semiconductor | 5000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~125°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | 40 | NCP1207 | 8 | - | - | - | 16V | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | 10.6V~16V | - | - | - | - | - | Flyback | - | CURRENT-MODE | 0.5A | - | - | - | - | PULSE WIDTH MODULATION | 40ns | - | 20 ns | - | SINGLE | - | 150kHz | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | Isolated | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1011AP130G ON Semiconductor | 12114 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 3 (168 Hours) | 7 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | - | 2.54mm | - | - | 40 | NCP1011 | 7 | - | - | - | - | 250mA | - | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | 67% | Isolated | 700V | - | - | - | - | - | 4.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() FS6S1265REYDTU ON Semiconductor | 327 |
| Datasheet | - | - | Through Hole | Surface Mount | TO-3P-5 Formed Leads | - | 5 | 6.301g | -25°C~85°C TA | Tube | - | FPS™ | - | yes | Obsolete | 1 (Unlimited) | 5 | - | 720mOhm | - | - | - | - | - | 269W | ZIG-ZAG | - | - | 1 | - | - | 8A | - | - | FS6S1265 | - | - | 1 | - | 650V | - | - | 16V | - | SWITCHING REGULATOR | 12mA | 269W | 12A | 9V~35V | 12mA | - | - | Soft Start, Sync | - | - | - | CURRENT-MODE | - | Up to 150kHz | 30V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 95% | - | - | 15V | - | - | - | 20mm | - | 15.6mm | 4.8mm | No | - | RoHS Compliant | Lead Free | ||
![]() MC44603AP ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | -25°C~150°C TJ | Tube | 2005 | GreenLine™ | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn80Pb20) | - | CAN ALSO OPERATE IN CURRENT MODE | - | - | - | DUAL | - | 240 | 1 | - | 2.54mm | - | 250kHz | 30 | MC44603A | 16 | - | 1 | - | - | - | 18V | 12V | - | SWITCHING CONTROLLER | - | - | - | 9V~18V | - | - | - | Soft Start, Sync | - | Flyback | - | VOLTAGE-MODE | 0.75A | Up to 250kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | No | Current Limiting, Over Voltage | - | 80% | Isolated | - | 14.5V | - | - | - | - | 4.44mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1075BAP100G ON Semiconductor | 15000 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~125°C TJ | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 14W | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1070STCT3G ON Semiconductor | 21 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | 14W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G4 | - | Not Qualified | - | - | 8.6V | 8V | - | SWITCHING CONTROLLER | - | - | 250mA | 6.3V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | 68% | Isolated | 700V | 8.2V | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN602LMX ON Semiconductor | 43004 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | 91mg | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 3 (168 Hours) | 10 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | 15V | 1mm | - | - | - | - | - | R-PDSO-G10 | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 5.5V~25V | - | - | - | - | 40V | Flyback | - | CURRENT-MODE | - | 60kHz~140kHz | 500V | - | - | PULSE WIDTH MODULATION | - | 3mA | - | - | BUCK-BOOST | - | - | No | Over Temperature, Over Voltage | - | - | Isolated | - | 17.2V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1076BAP065G ON Semiconductor | 297 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | 31W | - | - | 23W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSFR2100USL ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 10-SIP Module, 9 Leads, Formed Leads | - | 9 | 3.4808g | -40°C~130°C TJ | Tube | - | FSFR-US | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | 510mOhm | Matte Tin (Sn) | 400W | - | - | - | 12W | ZIG-ZAG | - | - | 1 | - | - | - | - | - | FSFR2100 | - | - | 1 | - | 24V | - | - | - | 1 | POWER SUPPLY SUPPORT CIRCUIT | 7mA | 12W | - | 10V~25V | 9mA | NO | 180W | Frequency Control | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | 50% | Isolated | 500V | 12.5V | - | - | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() FSL206MRLX ON Semiconductor | 30 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 710mg | -40°C~150°C TJ | Tape & Reel (TR) | 2016 | FPS™ | - | yes | Active | 3 (168 Hours) | 8 | - | - | - | - | - | - | - | 12W | DUAL | - | - | 1 | 10V | 2.54mm | - | - | - | - | - | - | 1 | - | - | - | - | - | - | SWITCHING CONTROLLER | 300μA | - | - | 7V~26V | 1.3mA | - | - | - | - | Flyback | - | VOLTAGE-MODE | 0.6A | 67kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | 7W | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 78 % | 72% | Isolated | - | 8V | - | - | 650V | - | 3.7mm | 9.55mm | 6.4mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1014APL065R2G ON Semiconductor | 500 | - | Datasheet | - | OBSOLETE (Last Updated: 23 hours ago) | Surface Mount | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 3 (168 Hours) | 7 | EAR99 | - | Tin (Sn) | - | - | - | 12W | 19W | DUAL | - | - | 1 | - | 2.54mm | - | 65kHz | - | NCP1014 | 7 | - | 1 | - | 700V | 450mA | - | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | 100V | CURRENT-MODE | - | - | - | 250V | - | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | 67% | Isolated | - | - | 100V | 250V | - | - | - | 9.525mm | 6.35mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP12510ASN65T1G ON Semiconductor | 3000 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 3 (168 Hours) | 6 | - | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 0.95mm | - | 65kHz | - | - | - | R-PDSO-G6 | - | - | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | 8.9V~35V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | 35V | - | - | - | No | Over Power, Over Temperature, Over Voltage, Short Circuit | - | 80% | Isolated | - | 18V | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1071STBT3G ON Semiconductor | 34 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | 14W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G4 | - | Not Qualified | - | - | 8.6V | 8V | - | SWITCHING CONTROLLER | - | - | 350mA | 6.3V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | 68% | Isolated | 700V | 8.2V | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1051ST44T3G ON Semiconductor | 16000 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | 40W | - | - | - | 40W | DUAL | GULL WING | 260 | 1 | - | 2.3mm | - | 44kHz | 40 | NCP1051 | 4 | - | 1 | - | - | - | - | 8V | - | SWITCHING REGULATOR | - | - | - | 7.5V~10V | - | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | Isolated | 700V | 8.5V | - | - | - | 1.57mm | - | 6.5mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1248AD100R2G ON Semiconductor | 17 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 19 hours ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | 100kHz | - | - | - | - | - | - | 28V | - | - | 11V | - | SWITCHING CONTROLLER | - | - | 800mA | 8.9V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | - | 28V | SINGLE | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | 80% | Isolated | - | 12V | - | - | - | - | - | 4.9mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1201D60R2G ON Semiconductor | 5012 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | NCP1201 | 8 | - | 1 | - | 6.5V | - | - | 11V | - | SWITCHING CONTROLLER | - | - | 250mA | 16V Max | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 60kHz | - | - | - | PULSE WIDTH MODULATION | 116ns | - | 41 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 83 % | - | Isolated | 500V | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1076AAP100G ON Semiconductor | 3856 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | -40°C~125°C TJ | Tube | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | - | - | Tin (Sn) | 31W | - | - | 23W | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 6.5V~20V | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1239GD100R2G ON Semiconductor | 1920 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | 8.8V~35V | - | - | - | - | 9.4V | Flyback | - | CURRENT-MODE | - | 100kHz | 35V | - | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 80% | Isolated | - | 12V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1205DR2G ON Semiconductor | 28686 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -25°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Matte Tin (Sn) | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | NCP1205 | 16 | - | 1 | - | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | 250mA | 8V~30V | - | - | - | - | 8V | Flyback | - | CURRENT-MODE | - | 90kHz~125kHz | 30V | - | - | PULSE WIDTH MODULATION | 30ns | - | 30 ns | - | SINGLE | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | - | - | - | 9.9mm | 3.9mm | - | - | RoHS Compliant | Lead Free |