- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | SwitchingFrequency | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Voltage | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Switcher Configuration | Max Output Power | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1002P ON Semiconductor | 7877 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | - | -40°C~125°C TJ | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | - | 240 | 1 | - | 2.54mm | - | 30 | NCP1002 | 8 | - | 1 | - | - | - | 8.6V | - | - | - | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | 1.6mA | - | - | - | 7.9V | Flyback, Forward | - | VOLTAGE-MODE | 2A | 100kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Temperature | - | 72% | Isolated | 700V | 8.5V | - | - | 4.45mm | - | 7.62mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1247CD100R2G ON Semiconductor | 21 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | 7 | - | - | - | - | 30V | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 8.9V~28V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | 28V | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | Isolated | - | 12V | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1071STCT3G ON Semiconductor | 21 |
| Datasheet | 46 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 14W | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.3mm | - | NOT SPECIFIED | - | - | R-PDSO-G4 | - | Not Qualified | - | 8.6V | 8V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 350mA | 6.3V~10V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | 68% | Isolated | 700V | 8.2V | - | - | 1.75mm | 6.5mm | 3.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MC44605P ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | - | -25°C~150°C TJ | Tube | 2006 | GreenLine™ | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | - | - | 1 | - | 2.54mm | 250kHz | - | MC44605 | 16 | - | 1 | - | 2.6V | 18V | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 7.5V~18V | - | - | 5mA | - | - | Frequency Control, Soft Start, Sync | 9.6V | Flyback | - | CURRENT-MODE | 0.75A | Up to 250kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | 80 % | Isolated | - | 14.5V | - | - | 4.44mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSDL321 ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | - | -25°C~85°C TA | Tube | - | FPS™ | e3 | - | Discontinued | 1 (Unlimited) | 8 | EAR99 | 14Ohm | Tin (Sn) | - | - | 17W | - | - | 1.4W | DUAL | - | - | 1 | - | 2.54mm | - | - | FSDL321 | - | - | 1 | - | - | - | 14V | - | - | - | - | SWITCHING REGULATOR | 3mA | - | 1.4W | 2A | 8V~20V | 3mA | - | 3mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | 50kHz | - | 20V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 77% | Isolated | 650V | 12V | - | - | - | - | 7.62mm | No | ROHS3 Compliant | Lead Free | ||
![]() NCP1079BAP100G ON Semiconductor | 304 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | -40°C~125°C TJ | Tube | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | 41W | - | 30W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.5V~20V | - | - | - | - | - | - | - | Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | - | 68% | Isolated | 700V | 8.4V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FSFM261N ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | 930mg | - | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 35W | - | - | - | - | - | - | - | - | FSFM261 | - | - | 1 | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | 3mA | - | 1.5W | 1.32A | 8V~21V | 5mA | - | - | - | - | - | - | Flyback | - | - | - | 67kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 83 % | 77% | Isolated | - | 12V | 700V | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCV1397BDR2G ON Semiconductor | 180 |
| Datasheet | 18 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 15 Leads | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 15 | - | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27mm | - | - | - | - | R-PDSO-G15 | - | - | - | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 9.5V~20V | - | - | - | - | - | Frequency Control | 11.3V | Half-Bridge | - | - | - | 60kHz~500kHz | 20V | - | - | RESONANT CONTROL | - | - | - | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | - | 50% | Isolated | - | 10.5V | - | - | 1.75mm | 9.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() FSFR1800US ON Semiconductor | 15913 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Through Hole | Through Hole | 10-SSIP Module, 9 Leads, Formed Leads | - | 9 | 3.708632g | - | - | - | -40°C~130°C TJ | Tube | - | FSFR-US | e3 | yes | Obsolete | 1 (Unlimited) | 9 | - | 950mOhm | Tin (Sn) | - | - | 260W | - | - | 11.7W | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | - | - | NOT SPECIFIED | FSFR1800 | - | - | 1 | Not Qualified | - | - | - | 1 | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | 7mA | - | 11.7W | - | 10V~25V | 7mA | NO | - | 120W | - | Frequency Control | - | Half-Bridge | - | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage | 52 % | 50% | Isolated | 500V | 12.5V | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FSGM0565RBUDTU ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-6 Full Pack, Formed Leads | - | 6 | 3.61g | - | - | 32 ns | -40°C~125°C TJ | Tube | - | FPS™ | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 1.8Ohm | - | - | - | 80W | - | 60W | 45W | ZIG-ZAG | - | - | 1 | - | - | - | - | FSGM0565R | - | - | 1 | - | - | - | 14V | - | 265V | - | - | SWITCHING CONTROLLER | 2.5mA | 5.6A | 45W | 2.75A | 7.5V~26V | 2mA | - | - | - | 14 ns | - | - | Flyback | 26V | CURRENT-MODE | - | 66kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | 70W | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 75 % | 70% | Isolated | - | 12V | 650V | 16.07mm | - | 10.36mm | 4.8mm | No | RoHS Compliant | - | ||
![]() NCP1203P60 ON Semiconductor | 10000 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 500V | - | - | -40°C~125°C TJ | Tube | 2004 | SMARTMOS™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | - | 240 | 1 | - | 2.54mm | - | 30 | NCP1203 | 8 | - | 1 | - | - | 16V | 11V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 250mA | 7.8V~16V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 60kHz | - | - | - | PULSE WIDTH MODULATION | 67ns | - | 28 ns | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 80 % | - | Isolated | - | 12.8V | - | - | 4.45mm | - | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSL306LRL ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | - | LSOP | - | 7 | 776.7mg | 650V | 50kHz | - | - | Tube | 2015 | - | - | yes | Obsolete | 3 (168 Hours) | - | - | 18Ohm | - | 125°C | -40°C | - | - | - | 7W | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 12V | 10V | - | - | - | 26V | 6.3V | SWITCHING REGULATOR | - | - | - | 150mA | - | 350μA | - | - | - | 15.4 μs | - | - | Buck-Boost, Flyback | - | - | - | - | - | - | - | - | 7.6ns | - | 26.1 ns | - | 7W | - | - | Over Temperature, Over Voltage | 77 % | - | - | - | - | 650V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1341A1D1R2G ON Semiconductor | 2500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 10-SOP (0.154, 3.90mm Width), 9 Leads | YES | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 9 | - | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1mm | - | - | - | - | R-PDSO-G9 | - | - | - | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 9V~28V | - | - | - | - | - | - | 9V | Flyback | - | CURRENT-MODE | - | 1.3kHz | 28V | - | - | RESONANT CONTROL | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | 75% | Isolated | - | 17V | - | - | 2mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - | ||
![]() NCP1077P130G ON Semiconductor | 21 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~125°C TJ | Tube | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 25W | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | - | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | 8.5V | 8V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 800mA | 6.3V~10V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 130kHz | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 73 % | 69% | Isolated | 700V | 8.1V | - | - | 5.33mm | 9.59mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CS51023AEDR16 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | 1MHz | - | CS51023A | 16 | - | 1 | - | - | - | 14V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 7.7V~20V | - | - | - | - | - | Frequency Control, Soft Start, Sync | 8.2V | Forward | - | CURRENT-MODE | 1A | - | 20V | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | No | Current Limiting, Over Voltage | - | 77% | Isolated | - | 13V | - | - | - | 9.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1129BP100G ON Semiconductor | 28000 |
| Datasheet | 25 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | 26.5W | 43W | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | 17V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 8.8V~35V | - | - | - | - | - | - | - | Flyback | 15.8V | CURRENT-MODE | - | 100kHz | - | 20V | - | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | - | 80% | Isolated | 650V | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1126BP100G ON Semiconductor | 21 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 32W | DUAL | - | NOT SPECIFIED | - | - | 2.54mm | - | NOT SPECIFIED | - | 7 | - | - | Not Qualified | - | 20V | - | - | - | - | - | ANALOG CIRCUIT | - | - | - | - | 8.5V~35V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | - | 7.44ns | - | 5.94 ns | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 82 % | 80% | Isolated | 650V | 17V | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1215ASNT1G ON Semiconductor | 190 | - | Datasheet | - | OBSOLETE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | - | 0.95mm | - | 40 | NCP1215 | 6 | - | - | - | - | - | 12V | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 9V~18V | - | - | - | - | - | - | 2.2V | Flyback | - | CURRENT-MODE | 0.03A | - | 14.2V | - | - | - | - | - | - | SINGLE | - | 100kHz | No | - | - | - | Isolated | - | 12.5V | - | - | 1.1mm | 3mm | 1.5mm | - | RoHS Compliant | Lead Free | ||
![]() NCP1255DD65R2G ON Semiconductor | 3000 | - | Datasheet | 8 Weeks | LIFETIME (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | - | - | - | 35V | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 500mA | 8.8V~35V | - | - | - | - | - | - | - | Flyback | - | - | - | 65kHz | - | - | Halogen Free | - | 40ns | - | 30 ns | - | - | - | No | Over Load, Over Power, Over Voltage, Short Circuit | 84 % | 80% | Isolated | - | 18V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1365AABCYDR2G ON Semiconductor | 13 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 12V | 1.27mm | - | - | - | - | R-PDSO-G7 | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 6.5V~28V | - | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 110kHz | - | - | - | PULSE WIDTH MODULATION | - | 2.5mA | - | - | - | - | No | Over Voltage | - | - | Isolated | - | 18V | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | - |