- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Breakdown Voltage / V | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Number of Channels | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Switching Frequency-Max | Internal Switch(s) | Fault Protection | Max Duty Cycle | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1203P40 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | 500V | - | -40°C~125°C TJ | Tube | 2009 | SMARTMOS™ | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | NCP1203 | 8 | - | - | - | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 7.8V~16V | - | - | - | - | - | Flyback | CURRENT-MODE | 0.25A | 40kHz | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | No | Over Load, Over Temperature, Short Circuit | - | 80% | Isolated | - | 12.8V | - | - | 4.45mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1205PG ON Semiconductor | 1646 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | -25°C~125°C TJ | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | DUAL | - | 260 | 1 | 2.54mm | - | 125kHz | 40 | NCP1205 | 8 | - | 1 | - | 12V | - | 12V | - | SWITCHING CONTROLLER | - | - | - | 250mA | 8V~30V | - | - | - | - | 8V | Flyback | CURRENT-MODE | - | 90kHz~125kHz | 30V | PULSE WIDTH MODULATION | 30ns | 30 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | 4.45mm | - | 7.62mm | - | - | RoHS Compliant | Lead Free | ||
![]() MC34023PG ON Semiconductor | 650 | - | Datasheet | 2 Weeks | LAST SHIPMENTS (Last Updated: 11 hours ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | 4.535924g | - | - | 0°C~70°C TA | Tube | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | Tin (Sn) | - | CAN BE OPERATED IN CURRENT MODE | 1.25mW | DUAL | - | 260 | 1 | 2.54mm | - | 400kHz | 40 | MC34023 | 16 | - | - | - | 13.5V | - | 15V | 1 | SWITCHING CONTROLLER | - | - | - | 200mA | 8.4V~30V | 30mA | - | - | Frequency Control, Soft Start | 8.8V | Forward | VOLTAGE-MODE | - | 1MHz | 30V | PULSE WIDTH MODULATION | 30ns | 30 ns | - | SINGLE | - | - | - | No | Current Limiting | 90 % | - | Isolated | - | 9.2V | - | 6.35mm | - | 8.89mm | 6.35mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1339CDR2G ON Semiconductor | 15 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width), 13 Leads | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 13 | - | - | - | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | - | R-PDSO-G13 | - | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | - | 10V~28V | - | - | - | - | 10V | Flyback | CURRENT-MODE | - | - | 28V | RESONANT CONTROL | - | - | - | - | - | - | 25kHz | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | Isolated | - | 15V | - | - | 1.75mm | 8.65mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1205P ON Semiconductor | 50 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | -25°C~125°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 125kHz | - | NCP1205 | 8 | - | 1 | - | 12V | 30V | 12V | - | SWITCHING CONTROLLER | - | - | - | 250mA | 8V~30V | - | - | - | - | 8V | Flyback | CURRENT-MODE | - | 90kHz~125kHz | - | PULSE WIDTH MODULATION | 30ns | 30 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Voltage, Short Circuit | - | - | Isolated | - | - | - | - | 4.45mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSQ0765RWDTU ON Semiconductor | 15293 |
| Datasheet | - | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | - | 1.6g | - | 105 ns | -25°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 1.6Ohm | - | - | - | 70W | - | - | - | - | - | - | - | - | FSQ0765 | - | - | 1 | - | - | 20V | - | - | - | - | - | - | - | 8V~20V | 5mA | - | 22 ns | Sync | - | Flyback | - | - | 48kHz~67kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | Isolated | 650V | 12V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC33364DR2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width), 14 Leads | YES | - | - | - | - | -25°C~125°C TA | Tape & Reel (TR) | 2003 | GreenLine™ | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | 800kHz | 30 | MC33364 | - | - | 1 | - | 5.2V | 16V | 15.5V | - | SWITCHING CONTROLLER | - | - | - | 600mA | 7.6V~16V | - | - | - | Frequency Control | - | Flyback | CURRENT-MODE | - | 126kHz | 20V | PULSE WIDTH MODULATION | 67ns | 28 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Temperature | - | - | Isolated | 700V | 15V | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1395APG ON Semiconductor | 1335 | - | Datasheet | - | OBSOLETE (Last Updated: 6 days ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | Through Hole | EAR99 | - | Tin (Sn) | - | - | - | DUAL | - | - | 1 | 2.54mm | - | 1MHz | - | NCP1395 | 16 | - | 1 | - | - | - | 11V | - | SWITCHING CONTROLLER | 2.3mA | 2.3mA | - | - | 9.3V~20V | - | - | - | Frequency Control, Soft Start | - | Half-Bridge | CURRENT-MODE | - | 50kHz~1MHz | - | RESONANT CONTROL | 20ns | 20 ns | 11V | PUSH-PULL | - | - | - | No | Over Temperature, Over Voltage | 52 % | 50% | Isolated | - | 13.3V | - | - | 4.44mm | - | 7.62mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() FSL136HRL ON Semiconductor | In Stock | - | Datasheet | 39 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | 710mg | - | 20 ns | -40°C~105°C TA | Tube | 2015 | FPS™ | e3 | yes | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | 4Ohm | Tin (Sn) | 26W | - | 1.5W | DUAL | - | 250 | - | 2.54mm | - | - | 30 | FSL136 | - | - | 1 | - | - | 26V | - | - | SWITCHING CONTROLLER | - | 2.5mA | - | - | 8V~26V | 3.5mA | - | 12 ns | - | - | Flyback | CURRENT-MODE | - | 100kHz | - | - | - | - | - | - | - | 20W | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 83 % | 77% | Isolated | - | 12V | 650V | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() NCP1230D65R2 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | PULSE FREQUENCY MODULATION TECHNIQUE IS ALSO POSSIBLE | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | NCP1230 | 8 | R-PDSO-G8 | 1 | - | 18V | 18V | 13V | - | SWITCHING CONTROLLER | - | - | - | 800mA | 7.7V~18V | - | - | - | - | 8.4V | Flyback | CURRENT-MODE | - | 65kHz | - | PULSE WIDTH MODULATION | 40ns | 15 ns | - | SINGLE | - | - | - | No | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 80 % | - | Isolated | - | 12.6V | - | - | - | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1200AP100 ON Semiconductor | 10000 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~125°C TJ | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | 240 | 1 | 2.54mm | - | 100kHz | 30 | NCP1200 | 8 | R-PDIP-T8 | 1 | - | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 16V Max | - | - | - | - | - | Flyback | CURRENT-MODE | 0.25A | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | No | Current Limiting, Over Load, Short Circuit | - | 83% | Isolated | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP12400BAHAB0DR2G ON Semiconductor | 7 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | YES | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | - | Tin (Sn) | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 10.5V~28V | - | - | - | - | 9.3V | Flyback | CURRENT-MODE | - | 65kHz | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | No | Over Load, Over Power, Over Temperature, Over Voltage | - | 80% | Isolated | - | 12V | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1052P100 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | - | - | - | -40°C~150°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 40W | - | 40W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | not_compliant | 100kHz | NOT SPECIFIED | NCP1052 | 8 | R-PDIP-T8 | 1 | Not Qualified | - | - | 8V | - | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | 450μA | - | - | 7.5V | Flyback | VOLTAGE-MODE | 2A | - | 8.5V | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | 77% | Isolated | 700V | 8.5V | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1010ST65T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1010 | 4 | - | - | Not Qualified | - | - | 8V | - | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | CURRENT-MODE | 0.55A | 65kHz | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1200AP60 ON Semiconductor | 680 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | 0°C~125°C TJ | Tube | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | 240 | 1 | 2.54mm | - | 60kHz | 30 | NCP1200 | 8 | R-PDIP-T8 | 1 | - | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | - | 16V Max | - | - | - | - | - | Flyback | CURRENT-MODE | 0.25A | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | No | Current Limiting, Over Load, Short Circuit | - | 83% | Isolated | - | - | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC34023P ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | NO | 16 | - | - | - | 0°C~70°C TA | Tube | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | CAN BE OPERATED IN CURRENT MODE | - | DUAL | - | - | 1 | 2.54mm | - | 1MHz | - | MC34023 | 16 | - | 1 | - | 5.15V | 30V | 15V | - | SWITCHING CONTROLLER | - | - | - | 500mA | 8.4V~30V | - | - | - | Frequency Control, Soft Start | 8.8V | Forward | VOLTAGE-MODE | - | - | - | PULSE WIDTH MODULATION | 30ns | 30 ns | - | SINGLE | - | - | - | No | Current Limiting | 90 % | 90% | Isolated | - | 9.2V | - | - | 4.44mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MC44608P100 ON Semiconductor | 8 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | - | - | - | - | -25°C~150°C TJ | Tube | 2003 | - | e0 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | - | 235 | 1 | 2.54mm | - | 100kHz | - | MC44608 | 8 | R-PDIP-T8 | 1 | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | - | 6.6V~16V | - | - | - | - | 6.6V | Flyback | VOLTAGE-MODE | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | 82% | Isolated | - | 13.1V | - | - | 4.45mm | 9.78mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1215SNT1 ON Semiconductor | 13 | - | Datasheet | - | - | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | YES | 6 | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 225 | 1 | 0.95mm | - | - | - | NCP1215 | 6 | - | 1 | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | - | 9V~18V | - | - | - | - | 8V | Flyback | CURRENT-MODE | 0.03A | - | - | - | - | - | - | SINGLE | - | - | - | No | - | - | - | Isolated | - | 12.5V | - | - | - | 3mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() KA5L0265RYDTU ON Semiconductor | 82900 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-4 Full Pack (Formed Leads) | - | 4 | 2.8943g | - | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | 5Ohm | - | - | - | 42W | ZIG-ZAG | - | - | 1 | - | - | - | - | KA5L0265 | - | - | 1 | - | - | - | 14V | - | SWITCHING REGULATOR | - | 7mA | 42W | 2A | 8.8V~30V | 7mA | - | - | Soft Start | - | Flyback, Forward | CURRENT-MODE | - | 50kHz | 28V | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 77% | - | 650V | 15V | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() MC44603ADW ON Semiconductor | 71 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | -25°C~150°C TJ | Tube | 2005 | GreenLine™ | e0 | - | Obsolete | 3 (168 Hours) | 16 | - | EAR99 | - | Tin/Lead (Sn/Pb) | - | ALSO CONFIGURABLE IN CURRENT MODE | - | DUAL | GULL WING | 240 | 1 | - | - | - | 30 | MC44603A | 16 | - | 1 | - | - | - | 12V | - | SWITCHING CONTROLLER | - | - | - | 750A | 9V~18V | - | - | - | Soft Start, Sync | - | Flyback | VOLTAGE-MODE | - | Up to 250kHz | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | 250kHz | - | - | No | Current Limiting, Over Voltage | - | 80% | Isolated | - | 14.5V | - | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead |