- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Power (Watts) | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Quiescent Current | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Drain to Source Resistance | Duty Cycle | Output Isolation | Ambient Temperature Range High | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1126AP100G ON Semiconductor | 21 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | 8542.39.00.01 | - | 32W | DUAL | - | - | - | 2.54mm | - | - | - | - | - | 7 | - | - | Not Qualified | - | 20V | - | ANALOG CIRCUIT | - | - | - | - | 8.5V~35V | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | - | 7.44ns | 5.94 ns | - | - | - | - | Yes | Current Limiting, Over Temperature, Over Voltage, Short Circuit | 82 % | - | 80% | Isolated | - | 650V | 17V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSCQ0765RTYDTU ON Semiconductor | 12800 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 2 days ago) | Through Hole | Through Hole | TO-220-5 Full Pack (Formed Leads) | - | 5 | 2.894g | -25°C~85°C TA | Tube | 2016 | FSCQ | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | RESONANT CONTROL TECHNIQUE ALSO AVAILABLE | - | 100W | 100W | ZIG-ZAG | - | - | 1 | - | - | 5A | 20kHz | - | FSCQ0765 | - | - | 1 | - | 650V | - | 18V | SWITCHING CONTROLLER | 4mA | 4mA | 45W | 4.4A | 9V~20V | 6mA | 4mA | Sync | - | Flyback | 85V | CURRENT-MODE | - | - | - | 265V | PULSE WIDTH MODULATION | - | - | 20V | SINGLE | - | 85W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 98 % | 1.6Ohm | 95% | Isolated | - | - | 15V | 85V | 265V | 650V | 9.19mm | - | 10.16mm | 4.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1201P100 ON Semiconductor | 3520 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | -40°C~150°C TJ | Tube | 2006 | - | e0 | - | Obsolete | 3 (168 Hours) | 8 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | - | NCP1201 | 8 | - | 1 | - | 6.5V | 16V | 11V | SWITCHING CONTROLLER | - | - | - | 250mA | 16V Max | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | 116ns | 41 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 83 % | - | - | Isolated | - | 500V | - | - | - | - | - | 4.45mm | - | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() KA5M0280RTU ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-4 Full Pack | - | 4 | - | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | 4 | - | - | - | - | - | - | - | 35W | SINGLE | - | - | 1 | - | - | - | - | - | KA5M0280 | - | - | 1 | - | - | - | 14V | SWITCHING REGULATOR | - | 7mA | 35W | 2A | 8.8V~30V | - | - | Soft Start | - | Flyback, Forward | - | CURRENT-MODE | - | 67kHz | 28V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 77% | - | - | 800V | 15V | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MC44603ADWG ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | - | - | -25°C~150°C TJ | Tube | 2005 | GreenLine™ | e3 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Tin (Sn) | - | ALSO CONFIGURABLE IN CURRENT MODE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | - | 40 | MC44603A | 16 | - | 1 | - | - | - | 12V | SWITCHING CONTROLLER | - | - | - | - | 9V~18V | - | - | Soft Start, Sync | - | Flyback | - | VOLTAGE-MODE | 0.75A | Up to 250kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | 250kHz | - | No | Current Limiting, Over Voltage | - | - | 80% | Isolated | - | - | 14.5V | - | - | - | - | 2.65mm | - | 7.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1053ST44T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin/Lead (Sn/Pb) | 40W | - | - | - | 40W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.3mm | not_compliant | - | 44kHz | NOT SPECIFIED | NCP1053 | 4 | - | 1 | Not Qualified | - | - | 8V | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | - | 700V | 8.5V | - | - | - | - | - | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1053ST136T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin/Lead (Sn/Pb) | 40W | - | - | - | 40W | DUAL | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 136kHz | 30 | NCP1053 | 4 | - | 1 | Not Qualified | - | - | 8V | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | - | 700V | 8.5V | - | - | - | - | - | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1011ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | - | 30 | NCP1011 | 4 | - | - | Not Qualified | - | - | 8V | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 0.55A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | - | - | 67% | Isolated | - | 700V | - | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1216P133 ON Semiconductor | 10 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | 0°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 133kHz | - | NCP1216 | 8 | - | 1 | - | - | 16V | 11V | SWITCHING CONTROLLER | - | - | - | - | 10V~16V | - | - | - | - | Flyback | - | CURRENT-MODE | 0.5A | - | - | - | PULSE WIDTH MODULATION | 60ns | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 81 % | - | 75% | Isolated | - | - | - | - | - | - | - | 4.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1239FDR2 ON Semiconductor | 15000 | - | Datasheet | - | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 0°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e0 | - | Obsolete | 3 (168 Hours) | 16 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | - | - | - | - | 30 | NCP1239 | 16 | - | 1 | - | - | 36V | 20V | SWITCHING CONTROLLER | - | - | - | - | 11.2V~36V | - | - | Frequency Control, Sync | - | Flyback | - | CURRENT-MODE | 0.8A | Up to 250kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | 250kHz | - | No | Current Limiting, Over Load | - | - | 80% | Isolated | - | - | 16.4V | - | - | - | - | - | 9.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1215DR2 ON Semiconductor | 5 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | - | - | 40 | NCP1215 | 6 | R-PDSO-G6 | - | - | - | - | 12V | SWITCHING CONTROLLER | - | - | - | - | 9V~18V | - | - | - | 8V | Flyback | - | CURRENT-MODE | 0.03A | - | - | - | - | - | - | - | SINGLE | - | - | No | - | - | - | - | Isolated | - | - | 12.5V | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1129BP65G ON Semiconductor | 13 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 15 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 7 | - | - | Tin (Sn) | - | - | 8542.39.00.01 | 26.5W | 43W | DUAL | - | - | - | 2.54mm | - | - | - | - | - | 7 | - | - | Not Qualified | - | 17V | - | ANALOG CIRCUIT | - | - | - | - | 8.5V~35V | - | - | - | - | Flyback | 15.8V | CURRENT-MODE | - | 65kHz | - | 20V | - | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | - | - | 80% | Isolated | - | 650V | - | 85V | 265V | - | 4.95mm | - | 10.16mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1053ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin/Lead (Sn/Pb) | 40W | - | - | - | 40W | DUAL | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 100kHz | 30 | NCP1053 | 4 | - | 1 | Not Qualified | - | - | 8V | SWITCHING REGULATOR | - | - | - | - | 7.5V~10V | - | - | - | 7.5V | Flyback | - | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | - | 700V | 8.5V | - | - | - | - | - | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1377P ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~125°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | - | - | 1 | 2.54mm | - | - | 300kHz | - | NCP1377 | 8 | - | 1 | - | 18V | - | 11V | SWITCHING CONTROLLER | - | - | - | 500mA | 7.5V~18V | - | - | - | 8.2V | Flyback | - | CURRENT-MODE | - | Up to 100kHz | - | - | PULSE WIDTH MODULATION | 40ns | 20 ns | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | Isolated | - | - | 12.5V | - | - | - | - | 4.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSQ0765RSLDTU ON Semiconductor | 87764 |
| Datasheet | - | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | 3.006g | -25°C~85°C TA | Tube | - | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | 1.6Ohm | - | 90W | - | - | - | 45W | - | - | - | - | - | - | - | - | - | FSQ0765 | - | - | 1 | - | - | - | - | - | - | 3mA | 45W | 2.2A | 8V~20V | 5mA | - | Sync | - | Flyback | - | - | - | 48kHz~67kHz | - | - | - | - | - | - | - | - | 70W | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 50 % | - | - | Isolated | - | - | 12V | - | - | 650V | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() KA1M0680RBYDTU ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-3P-5 Formed Leads | - | 5 | 6.301g | -25°C~85°C TA | Tube | 2001 | FPS™ | - | - | Obsolete | 1 (Unlimited) | - | - | 1.6Ohm | - | - | - | - | - | 150W | - | - | - | - | - | - | - | - | - | KA1M0680 | - | - | 1 | - | - | - | - | SWITCHING REGULATOR | - | 12mA | 150W | - | 10V~30V | 12mA | - | Soft Start | - | Flyback, Forward | - | - | - | 67kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 80 % | - | 77% | - | 85°C | 800V | 15V | - | - | - | 23.7mm | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() FSCQ1465RTYDTU ON Semiconductor | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-5 Full Pack (Formed Leads) | - | 5 | - | -25°C~85°C TA | Tube | - | FSCQ | - | - | Obsolete | 1 (Unlimited) | - | - | 700mOhm | - | - | - | - | - | 190W | - | - | - | - | - | - | - | - | - | FSCQ1465 | - | - | 1 | - | - | - | - | - | - | 7mA | 60W | 7.04A | 9V~20V | 7mA | - | Sync | - | Flyback | - | - | - | 20kHz | - | - | - | - | - | - | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 95% | Isolated | - | 650V | 15V | - | - | - | 9.19mm | - | 10.16mm | 4.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1014ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 19W | SINGLE | GULL WING | NOT SPECIFIED | 1 | 2.3mm | not_compliant | - | - | NOT SPECIFIED | NCP1014 | 4 | - | - | Not Qualified | - | 10V | 8V | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | - | 700V | - | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1010ST130T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | - | 30 | NCP1010 | 4 | - | - | Not Qualified | - | 10V | 8V | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 0.55A | 130kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | - | 700V | - | - | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1014AP065 ON Semiconductor | 3 | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2007 | - | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | not_compliant | - | - | NOT SPECIFIED | NCP1014 | 8 | - | - | Not Qualified | - | 10V | 8V | SWITCHING REGULATOR | - | - | - | - | 8.5V~10V | - | - | - | - | Flyback | - | CURRENT-MODE | 1A | 65kHz | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | - | 700V | - | - | - | - | - | 4.45mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |