- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Power (Watts) | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Operating Supply Voltage | Input Voltage-Nom | Voltage | Analog IC - Other Type | Nominal Supply Current | Current | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Switcher Configuration | Continuous Drain Current (ID) | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Drain to Source Resistance | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1013AP065 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | not_compliant | - | NOT SPECIFIED | NCP1013 | 8 | - | - | Not Qualified | - | 10V | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | CURRENT-MODE | 1A | 65kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 4.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() KA5M0965QTU ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | TO-3P-5 | - | 5 | - | -25°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 170W | - | - | - | - | - | - | - | - | KA5M0965 | - | - | - | - | 650V | - | - | - | - | - | - | - | 15V~30V | - | - | Soft Start | - | Flyback, Forward | - | - | 70kHz | - | - | - | - | - | - | 9A | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | - | 1.2Ohm | 77% | - | - | 9V | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() NCP1014ST65T3 ON Semiconductor | 3000 | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1014 | 4 | - | - | Not Qualified | - | 10V | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | CURRENT-MODE | 1A | 65kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1129AP65G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tube | 2012 | e3 | yes | Obsolete | 1 (Unlimited) | 7 | - | Tin (Sn) | 43W | - | - | - | DUAL | - | - | - | 2.54mm | - | - | - | NCP1129 | 7 | - | 1 | Not Qualified | - | - | - | - | ANALOG CIRCUIT | 2.1mA | - | - | 8.5V~35V | - | - | - | - | Flyback | CURRENT-MODE | - | 65kHz | - | Halogen Free | - | - | - | - | - | - | Yes | Over Load, Over Temperature, Over Voltage, Short Circuit | 84 % | - | 80% | Isolated | 650V | 17V | - | - | - | 10.16mm | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1013AP100 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | not_compliant | - | NOT SPECIFIED | NCP1013 | 8 | - | - | Not Qualified | - | 10V | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | CURRENT-MODE | 1A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 4.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1012AP065 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | 7 | - | -40°C~150°C TJ | Tube | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | 19W | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | not_compliant | - | NOT SPECIFIED | NCP1012 | 8 | - | - | Not Qualified | - | 10V | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | CURRENT-MODE | 1A | 65kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 4.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1012ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1012 | 4 | - | - | Not Qualified | - | 10V | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | CURRENT-MODE | 1A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1011ST130T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1011 | 4 | - | - | Not Qualified | - | 10V | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | CURRENT-MODE | 0.55A | 130kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1217D133R2 ON Semiconductor | 188 | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | GULL WING | 240 | 1 | 1.27mm | - | - | 30 | NCP1217 | 8 | - | - | - | - | - | 11V | - | SWITCHING CONTROLLER | - | - | - | 7.6V~16V | - | - | - | - | Flyback | CURRENT-MODE | 0.5A | 133kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | - | - | 74% | Isolated | - | 12.8V | - | - | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1054ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | 40W | - | - | 40W | DUAL | GULL WING | 240 | 1 | 2.3mm | not_compliant | 100kHz | 30 | NCP1054 | 4 | - | 1 | Not Qualified | - | - | 8V | - | SWITCHING REGULATOR | - | - | - | 7.5V~10V | - | - | - | 7.5V | Flyback | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1051ST136T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | 40W | - | - | 40W | DUAL | GULL WING | 240 | 1 | 2.3mm | not_compliant | 136kHz | 30 | NCP1051 | 4 | - | 1 | Not Qualified | - | - | 8V | - | SWITCHING REGULATOR | - | - | - | 7.5V~10V | - | - | - | 7.5V | Flyback | VOLTAGE-MODE | 2A | - | 8.5V | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Current Limiting, Open Loop, Over Load, Over Temperature | - | - | 77% | Isolated | 700V | 8.5V | - | - | - | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() KA3882ED ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 0°C~70°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KA3882 | - | - | 1 | - | - | - | - | - | - | - | - | 1A | 10V~30V | - | - | Frequency Control | - | - | - | - | Up to 500kHz | - | - | - | 40ns | 40 ns | - | - | - | No | Current Limiting | 100 % | - | 96% | - | - | 16V | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() NCP1217AP65 ON Semiconductor | 881 |
| Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 7 | - | 0°C~150°C TJ | Tube | 2007 | e0 | - | Obsolete | 3 (168 Hours) | 7 | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.39.00.01 | - | - | DUAL | - | - | 1 | 2.54mm | - | - | - | NCP1217 | 8 | - | - | - | - | - | 11V | - | SWITCHING CONTROLLER | - | - | 500mA | 7.6V~16V | - | - | - | 8.3V | Flyback | CURRENT-MODE | - | 65kHz | - | - | PULSE WIDTH MODULATION | 60ns | 20 ns | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | - | - | 46.5% | Isolated | - | 12.8V | - | - | 4.45mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP1247CD065R2G ON Semiconductor | 28000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | 7 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | 7 | - | - | - | - | 30V | 11V | - | SWITCHING CONTROLLER | - | - | 800mA | 8.9V~28V | - | - | - | - | Flyback | CURRENT-MODE | - | 65kHz | 28V | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | 80 % | - | - | Isolated | - | 12V | - | - | - | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() FSQ0565RWDTU ON Semiconductor | 225878 | - | Datasheet | - | - | Through Hole | Surface Mount | TO-220-6 Full Pack, Formed Leads | - | 6 | - | -25°C~85°C TA | Tube | 2009 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 80W | 80W | - | - | - | - | - | - | - | - | FSQ0565 | - | - | 1 | - | 12V | - | - | 20V | - | 3A | 3.36A | 3A | 8V~20V | - | 46W | - | - | Flyback | - | - | 48kHz~67kHz | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Isolated | 650V | - | - | 9.4mm | - | 16.07mm | 10.36mm | - | RoHS Compliant | - | ||
![]() NCP1246BLD100R2G ON Semiconductor | 21 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 7 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27mm | - | - | - | - | - | R-PDSO-G7 | - | - | - | 28V | 11V | - | SWITCHING CONTROLLER | - | - | 800mA | 8.9V~28V | - | - | - | 9.3V | Flyback | CURRENT-MODE | - | 100kHz | - | - | PULSE WIDTH MODULATION | 40ns | - | - | - | - | No | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | - | 80% | Isolated | - | 12V | - | - | 1.75mm | 4.9mm | 3.9mm | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1013ST65T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 19W | SINGLE | GULL WING | 240 | 1 | 2.3mm | not_compliant | - | 30 | NCP1013 | 4 | - | - | Not Qualified | - | 10V | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | CURRENT-MODE | 1A | 65kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FSL336LRDN ON Semiconductor | 3000 | - | Datasheet | 12 Weeks | - | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | 501.2mg | -40°C~125°C TJ | Tube | 2015 | - | yes | Last Time Buy | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SWITCHING CONTROLLER | - | - | - | 26V | 350μA | - | EN, Soft Start | - | Buck, Buck-Boost, Flyback | - | - | 50kHz | - | - | - | - | - | - | - | 20W | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | Non-Isolated | - | 8V | 650V | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP1013ST100T3 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | -40°C~150°C TJ | Tape & Reel (TR) | 2007 | e0 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | 19W | SINGLE | GULL WING | NOT SPECIFIED | 1 | 2.3mm | not_compliant | - | NOT SPECIFIED | NCP1013 | 4 | - | - | Not Qualified | - | 10V | 8V | - | SWITCHING REGULATOR | - | - | - | 8.5V~10V | - | - | - | - | Flyback | CURRENT-MODE | 1A | 100kHz | - | - | PULSE WIDTH MODULATION | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | 67% | Isolated | 700V | - | - | - | 1.75mm | 6.5mm | 3.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() FAN7621BSJ ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | - | 16 | 242mg | -40°C~130°C TJ | Tube | - | - | yes | Obsolete | 1 (Unlimited) | - | - | - | 192W | - | - | 1.13W | - | - | - | - | - | - | - | - | FAN7621 | - | - | - | - | - | - | - | - | - | - | - | - | 10V~25V | 8mA | - | Frequency Control | - | Half-Bridge | - | - | Up to 300kHz | - | - | - | - | - | - | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | 50% | Isolated | - | 12.5V | - | 1.8mm | - | 10.2mm | - | - | RoHS Compliant | - |