- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Power (Watts) | HTS Code | Terminal Position | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Input Voltage-Nom | Analog IC - Other Type | Voltage - Supply (Vcc/Vdd) | Control Features | Input Voltage (Min) | Topology | Control Mode | Output Current-Max | Frequency - Switching | Control Technique | Internal Switch(s) | Fault Protection | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1077ABP100G ON Semiconductor | 21 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 19W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1076BBP100G ON Semiconductor | 50 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 31W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1077BBP065G ON Semiconductor | 21 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 19W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCV1076P065G ON Semiconductor | 33000 |
| Datasheet | 24 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | Automotive, AEC-Q100 | yes | Active | Not Applicable | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | 7.7V~8.5V | EN, Frequency Control, Soft Start | - | Flyback | - | - | 65kHz | - | Yes | Current Limiting, Over Load, Over Voltage, Short Circuit | 69% | Non-Isolated | 670V | 8.1V | - | - | - | ROHS3 Compliant | ||
![]() NCP1079BBP130G ON Semiconductor | 9 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 41W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 130kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1079ABP065G ON Semiconductor | 1765 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 41W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1079BBP065G ON Semiconductor | 21 |
| Datasheet | 18 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 41W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() FSDL321L ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD, Gull Wing | - | 8-LSOP | -25°C~85°C TA | Tube | FPS™ | - | Obsolete | 1 (Unlimited) | - | - | 17W | - | - | - | - | - | - | - | FSDL321 | - | - | - | 8V~20V | - | - | Flyback | - | - | 50kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 77% | Isolated | 650V | 12V | - | - | - | - | ||
![]() FSL518APG ON Semiconductor | 5100 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | NO | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | 7 | - | 17W | - | DUAL | NOT SPECIFIED | 1 | 2.54mm | - | NOT SPECIFIED | - | R-PDIP-T7 | 14V | SWITCHING CONTROLLER | - | EN, Soft Start | 9V | Flyback | CURRENT-MODE | 0.66A | 100kHz | PULSE WIDTH MODULATION | Yes | Current Limiting, Over Load, Over Power, Over Temperature, Over Voltage | - | Either | 800V | 16V | 5.33mm | 9.59mm | 7.62mm | ROHS3 Compliant | ||
![]() NCP1075BBP100G ON Semiconductor | 18 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 14W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1075BBP130G ON Semiconductor | 9 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 14W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 130kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1076BBP065G ON Semiconductor | 10 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 31W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1076ABP065G ON Semiconductor | 590 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 31W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1079BBP100G ON Semiconductor | 1764 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 41W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1079ABP100G ON Semiconductor | 36000 |
| Datasheet | 4 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 41W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1077ABP065G ON Semiconductor | 13 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 19W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 65kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() NCP1075ABP100G ON Semiconductor | 10000 |
| Datasheet | 6 Weeks | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | -40°C~125°C TJ | Tube | - | yes | Active | Not Applicable | - | EAR99 | 14W | 8542.39.00.01 | - | NOT SPECIFIED | - | - | compliant | NOT SPECIFIED | - | - | - | SWITCHING CONTROLLER | 6.5V~20V | - | - | Flyback | - | - | 100kHz | - | Yes | Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit | 68% | Isolated | 700V | 8.4V | - | - | - | - | ||
![]() FSDM0265RNC ON Semiconductor | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | -25°C~85°C TA | Tube | FPS™ | - | Obsolete | 1 (Unlimited) | - | - | 27W | - | - | - | - | - | - | - | FSDM0265 | - | - | - | 8V~20V | - | - | Flyback | - | - | 67kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 67% | Isolated | 650V | 12V | - | - | - | - | ||
![]() FS6S1565RBYDTU ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | TO-3P-5 Formed Leads | - | TO-3P-5L (Forming) | -25°C~85°C TA | Tube | FPS™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | FS6S1565 | - | - | - | 9V~35V | Soft Start, Sync | - | - | - | - | Up to 150kHz | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage | 95% | - | 650V | 15V | - | - | - | - | ||
![]() FSD200BMX ON Semiconductor | In Stock | - | Datasheet | - | Surface Mount | 8-SMD (7 Leads), Gull Wing | - | 7-LSOP | -25°C~85°C TA | Tube | FPS™ | - | Obsolete | 1 (Unlimited) | - | - | 7W | - | - | - | - | - | - | - | FSD200 | - | - | - | 6V~10V | - | - | Flyback | - | - | 134kHz | - | Yes | Current Limiting, Over Load, Over Temperature | 66% | Isolated | 670V | 7V | - | - | - | - |