- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Factory Lead Time
- Package / Case
- Published
- Topology
- Fault Protection
- Lifecycle Status
- Pbfree Code
- Internal Switch(s)
Attribute column
Manufacturer
ON Semiconductor PMIC - AC DC Converters, Offline Switchers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Weight | SwitchingFrequency | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Temperature Grade | Voltage | Max Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Output Power | Turn On Delay Time | Control Features | Input Voltage (Min) | Topology | Min Input Voltage | Control Mode | Output Current-Max | Frequency - Switching | Input Voltage (Max) | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Fall Time (Typ) | Nominal Input Voltage | Switcher Configuration | Max Frequency | Max Output Power | Internal Switch(s) | Fault Protection | Max Duty Cycle | Isolation | Input Bias Current | Duty Cycle | Output Isolation | Voltage - Breakdown | Voltage - Start Up | Min Input Voltage (AC) | Max Input Voltage (AC) | Min Breakdown Voltage | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP1236AD100R2G ON Semiconductor | 2475 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | - | SOIC | 7 | 254.011727mg | 100kHz | - | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | 125°C | -40°C | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | 7 | 1 | - | 13.5V | - | - | 11V | AUTOMOTIVE | - | 28V | SWITCHING CONTROLLER | 30mA | - | - | - | 500mA | - | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 40 ns | 28V | SINGLE | - | - | - | - | 85 % | Non-Isolated | - | 80 % | - | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1216AP65G ON Semiconductor | 735 | - | Datasheet | 8 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | 0°C~150°C TJ | Tube | 2007 | - | e3 | yes | Not For New Designs | 3 (168 Hours) | 7 | EAR99 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | DUAL | - | 260 | 1 | - | - | 40 | NCP1216 | 7 | - | - | 10V | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~16V | - | - | - | - | 11V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | - | 46.5% | Isolated | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FSL336LRN ON Semiconductor | 12000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | 501.2mg | - | -40°C~125°C TJ | Tube | 2015 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | 4Ohm | Tin (Sn) | - | - | - | - | 7.08W | 20W | DUAL | - | NOT SPECIFIED | - | 2.54mm | - | NOT SPECIFIED | - | - | 1 | Not Qualified | - | - | 10V | - | - | - | - | SWITCHING REGULATOR | - | - | 1.8A | - | - | 7V~26V | 350μA | - | 15.4 μs | - | - | Buck, Flyback | - | CURRENT-MODE | - | 50kHz | - | - | - | - | - | - | - | - | - | 20W | Yes | Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage | 77 % | - | - | - | Non-Isolated | - | 8V | - | - | 650V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FAN6604MRMX ON Semiconductor | 132 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | 230.4mg | - | -40°C~105°C TA | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 65kHz | - | - | - | 1 | - | 13V | - | 24V | 12V | - | - | - | SWITCHING CONTROLLER | 1.5mA | - | - | - | 250mA | 10V~24V | 2mA | 100W | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | - | PULSE WIDTH MODULATION | - | - | 24V | SINGLE | - | - | No | Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit | 82.5 % | Non-Isolated | - | - | Isolated | - | 17V | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | - | ||
![]() NCP1216D100R2G ON Semiconductor | 32500 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | 100kHz | 40 | NCP1216 | 8 | - | - | 10V | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~16V | 9mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | 20 ns | 13.4V | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 81 % | - | - | 75% | Isolated | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1200P60G ON Semiconductor | 15205 | - | Datasheet | 8 Weeks | ACTIVE, NOT REC (Last Updated: 1 week ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -25°C~125°C TJ | Tube | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 550mW | DUAL | - | 260 | 1 | 2.54mm | 60kHz | 40 | NCP1200 | 8 | 1 | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 250mA | 16V Max | 4.9mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | - | - | - | Halogen Free | PULSE WIDTH MODULATION | 67ns | 28 ns | - | SINGLE | - | - | No | Current Limiting, Over Load, Short Circuit | 80 % | - | 20nA | - | Isolated | - | - | - | - | - | 4.953mm | - | 10.16mm | 7.112mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1063AD100R2G ON Semiconductor | 1277 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 13 hours ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 15.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | - | 66% | Either | 700V | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1075STBT3G ON Semiconductor | 20097 | - | Datasheet | 9 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | TO-261-4, TO-261AA | 4 | 188.014037mg | - | -40°C~125°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin (Sn) | - | - | - | - | 19W | 19W | DUAL | GULL WING | - | 1 | 2.3mm | - | - | NCP1075 | 4 | 1 | - | - | 450mA | 8.2V | 8V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 450mA | 6.3V~10V | - | - | - | - | - | Flyback | 100V | CURRENT-MODE | - | 100kHz | - | 250V | Halogen Free | - | 20ns | 10 ns | 230V | - | - | - | Yes | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 72 % | - | - | 68% | Isolated | 700V | - | 100V | 250V | - | 1.65mm | - | 6.7mm | 3.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP1010AP100G ON Semiconductor | 2380 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 10 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | 19W | DUAL | - | 260 | 1 | 2.54mm | - | 40 | NCP1010 | 7 | - | - | - | 100mA | - | 8V | - | - | - | SWITCHING REGULATOR | - | - | - | - | - | 8.5V~10V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | - | Yes | Over Load, Over Temperature, Over Voltage | 72 % | - | - | 67% | Isolated | 700V | - | - | - | - | - | 4.45mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1238BD65R2G ON Semiconductor | 375 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | NCP1238 | 7 | 1 | - | 20V | - | - | 11V | - | - | - | SWITCHING CONTROLLER | 30mA | - | - | - | 800mA | 9.5V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 22ns | 22 ns | - | SINGLE | 70kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 85 % | - | - | 80% | Isolated | - | 12V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1030DMR2G ON Semiconductor | 1580 | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 3W | DUAL | GULL WING | 260 | 1 | 0.65mm | 800kHz | 40 | NCP1030 | 8 | 2 | - | 8.6V | - | 16V | 12V | - | - | - | SWITCHING REGULATOR | - | 3mA | - | - | 500mA | 7.6V~16V | 4mA | - | - | Frequency Control | - | Boost, Flyback, Forward | 8V | VOLTAGE-MODE | - | Up to 1MHz | - | 16V | Halogen Free | PULSE WIDTH MODULATION | - | - | - | - | - | - | Yes | Current Limiting, Over Temperature | 80 % | - | - | 75% | Either | 200V | 10.2V | - | - | - | - | 1.1mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() KA5L0380RYDTU ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Through Hole | Through Hole | TO-220-4 Full Pack (Formed Leads) | 4 | 2.8943g | - | -40°C~85°C TA | Tube | 2003 | FPS™ | e3 | yes | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 5Ohm | Tin (Sn) | - | - | - | - | 75W | 75W | ZIG-ZAG | - | - | 1 | - | - | - | KA5L0380 | - | 1 | - | 5.2V | - | 30V | 14V | - | 30V | - | SWITCHING REGULATOR | - | 7mA | 2.41A | 75W | 3A | 9V~30V | 12mA | - | - | - | - | Flyback, Forward | - | CURRENT-MODE | - | 50kHz | - | - | - | PULSE WIDTH MODULATION | - | - | - | SINGLE | - | 18W | Yes | Current Limiting, Over Temperature, Over Voltage | 82 % | - | - | 77% | - | - | 15V | - | - | 800V | 4.5mm | - | 15.7mm | 10mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1377D1R2G ON Semiconductor | 100 | - | Datasheet | 13 Weeks | ACTIVE, NOT REC (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | NCP1377 | 7 | 1 | - | 18V | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 7.5V~18V | - | - | - | - | 8.2V | Flyback | - | CURRENT-MODE | - | Up to 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 20 ns | - | SINGLE | - | - | No | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | Isolated | - | 12.5V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1216AD65R2G ON Semiconductor | 93400 |
| Datasheet | 2 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.27mm | - | 40 | NCP1216 | 8 | - | - | 10V | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10V~16V | - | - | - | - | 11V | Flyback | - | CURRENT-MODE | - | 65kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | - | 46.5% | Isolated | - | - | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1216AD133R2G ON Semiconductor | 926 |
| Datasheet | 6 Weeks | LIFETIME (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8 | - | - | 0°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | 40 | NCP1216 | 8 | 1 | - | - | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | 2.4mA | - | - | 500mA | 10V~16V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 133kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | - | 46.5% | Isolated | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() FAN7621SSJX ON Semiconductor | 12 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.209, 5.30mm Width) | 16 | 242mg | - | -40°C~130°C TJ | Tape & Reel (TR) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Tin (Sn) | - | - | RESONANT CONTROL TECHNIQUE ALSO POSSIBLE | 8542.31.00.01 | - | 1.13W | DUAL | GULL WING | - | 1 | 1.27mm | 100kHz | - | FAN7621 | - | - | - | - | - | - | 17V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10V~25V | 8mA | - | - | Frequency Control | - | Half-Bridge | - | VOLTAGE-MODE | - | Up to 300kHz | - | - | - | PULSE FREQUENCY MODULATION | - | - | 17V | PUSH-PULL | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | - | - | - | 50% | Isolated | - | 12.5V | - | - | - | 1.8mm | - | 10.2mm | 5.3mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() NCP1060BD060R2G ON Semiconductor | 2053 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 10-SOP (0.154, 3.90mm Width) | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 8.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~20V | - | - | - | - | - | Buck, Flyback | - | - | - | 60kHz | - | - | - | - | - | - | - | - | - | - | Yes | Over Load, Over Power, Over Temperature, Short Circuit | - | - | - | 66% | Either | 700V | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1216AP100G ON Semiconductor | 850 | - | Datasheet | 2 Weeks | LIFETIME (Last Updated: 3 days ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | 0°C~150°C TJ | Tube | 2007 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | DUAL | - | 260 | 1 | 2.54mm | - | 40 | NCP1216 | 7 | - | - | 12V | - | - | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | - | 10V~16V | - | - | - | - | 11V | Flyback | - | CURRENT-MODE | 0.5A | 100kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 60ns | 20 ns | - | SINGLE | - | - | No | Over Load, Over Temperature, Short Circuit | 50 % | - | - | 46.5% | Isolated | - | - | - | - | - | 3.44mm | - | 10.16mm | 6.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1237AD65R2G ON Semiconductor | 383 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width), 7 Leads | 7 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | - | - | NCP1237 | 7 | 1 | - | 20V | - | - | 11V | - | - | - | SWITCHING CONTROLLER | 30mA | - | - | - | 1A | 9.5V~28V | - | - | - | - | - | Flyback | - | CURRENT-MODE | - | 65kHz | 28V | - | Halogen Free | PULSE WIDTH MODULATION | 22ns | 22 ns | - | SINGLE | 70kHz | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit | 85 % | - | - | 80% | Isolated | - | 12V | - | - | - | 1.5mm | - | 5mm | 4mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP1207APG ON Semiconductor | 1500 | - | Datasheet | 16 Weeks | ACTIVE, NOT REC (Last Updated: 13 hours ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | -40°C~125°C TJ | Tube | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | - | Tin (Sn) | - | - | ALSO HAS RESONANT CONTROL TECHNIQUE | - | - | - | DUAL | - | 260 | 1 | 2.54mm | 200kHz | 40 | NCP1207 | 8 | 1 | - | - | - | 18V | 11V | - | - | - | SWITCHING CONTROLLER | - | - | - | - | 500mA | 10.6V~20V | 5mA | - | - | - | - | Flyback | - | CURRENT-MODE | - | Up to 200kHz | - | - | Halogen Free | PULSE WIDTH MODULATION | 40ns | 20 ns | - | SINGLE | - | - | No | Current Limiting, Over Load, Over Temperature, Over Voltage | 28.6 % | - | - | - | Isolated | - | - | - | - | - | 4.95mm | - | 10.16mm | 7.11mm | - | No SVHC | ROHS3 Compliant | Lead Free |